-
Supplier: International Hydraulics
Description: Qty: Power Unit * MTE D/A DC Hydraulic Unit +$399.00 Qty: Remote Option None 4-Wire Power Unit Remote +$24.99 Wireless Power Unit Remote +$129.99 Qty: Extended Warranty None Power Unit Extended Warranty - 2 Years +$50.00 *
- Reservoir Capacity: 2 gallons
- Stages: Double Stage
- Power Source: Electric Motor
-
Supplier: jbj Techniques Limited
Description: These power take offs contain an integral bi-directional oil pump, integral pressure relief valve and SAE pump mount or keyed shaft output. 205 kW (275 hp) capability. 12 or 24 Volt DC solenoid. SAE 3, 2 and 1 pump pad configurations. 1000 kg side load capability. Designed for:
- Application: Industrial
-
Supplier: Econo Lift Limited
Description: Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt angle 0-30/45 degrees Lowered height 12” Travel 24”, 36”, 42” front retaining lip 8” high (standard) Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C
- Capacity: 4,000 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 48 inch
-
-
Supplier: Econo Lift Limited
Description: transfer tops Bellow safety skirting Safety tape switch Safety touch bars Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and
- Capacity: 2,000 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long 24” wide x 48” long Base Sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered Height 5 1/2” Safety Velocity fuse on all cylinders Power Supplies Foot Pump - manually powers lifts, foot release for
- Capacity: 1,500 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome
- Capacity: 6,000 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: Optimal Handling Solutions
Description: Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut included
-
Supplier: David Round
Description: The Ruger customizable Full Power Ride On Crane is ideal for long transit runs. The operator leans against the padded rail for comfort, stability and safety. These units are available in a wide range of load capacities. Our experienced staff can design and build a Ride On Full
- Load Capacity: 3 tons
- Type: Mobile / Truck Mount Crane
- Features: Motorized Motion, Tilting Boom, Wheels
-
Supplier: Optimal Handling Solutions
Description: Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut included
-
Supplier: Columbia Machine, Inc.
Description: hydraulic power unit Weighs 7,000 lbs. 3,500 lb. load capacity 3 Emergency stops Low maintenance Allen Bradley PLC controls 230, 460 or 575 VAC power supply 24 VDC controls UL / CSA rated control panel Machine mounted guarding Overhead pivot pole cord switch
-
Supplier: Columbia Machine, Inc.
Description: The total transfer cycle is complete in less than 60 seconds. Since the LT 35 hydraulic and electrical components are self-contained, it can be positioned anywhere that can be reached with a 230 or 460-volt power supply. The LT 35 can be loaded from either side and unloaded from
-
Supplier: Lift Products, Inc.
Description: with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch 24 Volt D.C. Power Unit Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters Rotating Top 24 Volt D.C. Power Unit Caster Brakes on Swivel Casters Outboard Mounting of Casters Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Caterpillar Oil & Gas
Description: front Hydraulic pumps — rear Enclosed Clutch Clutch Support Protection System Air shutoff Air shutoff switch Starting System Electric starting motors — 12 Volt, 24 Volt Starting aids Battery sets — 24 Volt, dry Battery cable Battery rack Transmission
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: include well stimulation pumping, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty.
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
Find Suppliers by Category Top
Featured Products Top
-
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
supply, 24vdc power supply, 24 volt power supply, power supply for 12v, power supply for 12 volt, and 5v power supply applications. Ideal for building automation control, alarm and safety systems, LED lighting, environmental control systems, industrial automation equipment, and medical equipment (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
of hydraulic system faults. The unit now offers selectable flow and temperature and has an IP65 rating. The unit also has low power consumption and operates off of a standard 9-volt battery. All DHTs come with a five-year warranty as standard. Click here for features. (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
. Can lifts be operated on single phase? Yes. Any power unit of 5 HP can be supplied for 230 volt single-phase operation with an up charge. The 2 HP 1045 and 1055 units can operate on 115-volt or 230-volt single phase current at no extra (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
tilting machines today. Special Features All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
from external power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option for precise (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Aeronautical Reviews
It is proposed: to retain electricity and hydraulics only; to drive generators for these two services off main power unit or units; to standardize a pressure for hydraulic service this pressure to … retain direct current at 24 volts for electrical service.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Aeronautical Reviews
It is proposed: to retain electricity and hydraulics only; to drive generators for these two services off main power unit or units; to standardize a pressure for hydraulic service, this pressure to … retain direct current at 24 volts for electrical service.
-
Journal of Jet Propulsion > Advertisment
The operating > 513 |i&|itrpls work from 24 volt DC power . .... >:/l>;|Lpud h$s now produced these hydraulic power units in impressive |J*Jiiantities for the "Nike" program, to exacting military standards.
-
Journal of Jet Propulsion > Advertisment
Tha Loud hydraulic power unit uses 208 volts , 400 cycle, three phase power to operate 3,000 psi hydraulic system. .... The operating Controls work from 24 volt DC power.
-
Sealed Nickel-Cadmium Batteries for Aircraft-Electrical Systems
Transformer-rectifier units , hydraulic pressure-driven generators, invert- ers, and batteries provide secondary and reserve power . .... Typical voltage and capacity ratings of the vented lead-acid, nickel-cadmium, and silver- zinc batteries used aboard Air Force aircraft range from 12 volts , 11 ampere-hours to 24 volts, 100 ampere-hours.
-
Journal of Jet Propulsion > Advertisment
The Loud hydraulic power unit uses 208 volts , 400 cycle, three phase power to operate 3,000 psi hydraulic system. .... The operating controls work from 24 volt DC power.
-
PIN 521 (Aparna)
…1¼ in) 640 2 ft 1¼ in height narrative 1,900 mm (6 ft) 1900 6 diameter weight narrative 420 kg (926 lb) 420 926 material Hydraulic Power Unit Dimensions and weights length … RCS 1,000 m²) 24 n miles (45 km … humidity narrative 80% (at +40°C) 80 at +40°C wind speed deployment altitude Power volt kVA watt Subsystems…
-
Federal Register > Thursday, March 31, 2016 > [81 FR 18572] Foreign-Trade Zone (FTZ) 87-Lake Charles, Louisiana; Notification of Proposed Production Activity; ...
…kilo watts; motors exceeding 75 kilo watts but under 149.2 kilo watts; motors not exceeding 373 kilo watts; motors of 149.2 kilo watts or more but not exceeding 150 kilo watts; rock breaker hydraulic power units with a power output .... , parts & accessories; sensors; gas chromatographs; electrical turbidity transmitters and sensors; turbidity transmitters and sensors with exposure meters; integrated turbines compressor control system designed for use in 6, 12 or 24 volt systems; local gauge board with bolts, nuts & washers (duty…
-
Driving Hard | Today's Trucking
The Chelsea Auxiliary Power Group of Dana’s drivetrain division offers PTOs for Allison Series 1000, 2000, and .... The 250-Series model is available as a 12- or 24 - volt electric-over- hydraulic shift unit .
-
Applications of electricity of aircraft. A review of progress
In these cases a convenient marriage between hydraulic and electric operation provides the best solution by distributing the power to the appropriate parts of the aircraft electrically and providing a motor-driven pump and hydraulic ram unit at the control surface or .... (2) PROGRESS SINCE 1946 With the increasing demand for electrical power it was obvious that the nominal 24 - volt d.c. system would have to be superseded by one at a higher voltage; proposals for such systems were first made in Great…
Indicates content that may require registration and/or purchase.