-
Supplier: Accuris
Description: 24 volt 36 ampere-hour lead acid batteries for use in aircraft
-
Supplier: Accuris
Description: BATTERY, STORAGE, LEAD-ACID, WATERPROOF 24 VOLT (4HN)
-
Supplier: H&K Equipment
Description: convenience. There's no supplementary equipment or charger installation needed. And because it's sealed, it never needs water! Smartpacks are available in up to 600 A.H. We also offer PROPack - a 24 volt system consisting of four sealed batteries connected in a series/parallel
- Voltage: 12 to 24 volts
- Capacity, Amp Hours (AH): 160 to 600 ampere-hr
- Application: Electric Vehicle
- Features: Lead Acid Batteries, Rechargeable (Secondary) Batteries
-
-
Supplier: Accuris
Description: BATTERY, STORAGE: LEAD-ACID 24 VOLT (STARTING, LIGHTING AND IGNITION-AUTOMOTIVE TYPE)
-
Supplier: Accuris
Description: Specification for 12 volt 24 ampere-hour lead-acid batteries for use in aircraft (detail requirements)
-
Supplier: Allied Electronics, Inc.
Description: The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is
-
Supplier: U.S. Battery Manufacturing Co.
Description: Product Name: US 24DC XC2 Voltage: 12-Volt Deep Cycle – Multi-purpose Data: 20 Hour Rate: 85 Minutes of Discharge @ 75 Amps: 38 Minutes of Discharge @ 25 Amps: 145 Length: 11 1/8” (283mm) Width: 6 3/4” (171mm) Height: 9 3/8” (238mm) Additional Information: U.S. Battery’s Flooded Lead
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 85 ampere-hr
- Width / Diameter: 6.75 inch
- Depth: 11.125 inch
-
Supplier: U.S. Battery Manufacturing Co.
Description: withstand most freezing temperatures. U.S.Battery’s AGM products offer several advantages over both conventional flooded and GEL lead acid battery types. Since the acid (electrolyte) is absorbed in glass-mats (AGM) surrounding the plates, they will not spill if broken. In
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 213 ampere-hr
- Width / Diameter: 7.09 inch
- Depth: 10.24 inch
-
Supplier: U.S. Battery Manufacturing Co.
Description: withstand most freezing temperatures. U.S.Battery’s AGM products offer several advantages over both conventional flooded and GEL lead acid battery types. Since the acid (electrolyte) is absorbed in glass-mats (AGM) surrounding the plates, they will not spill if broken. In
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 234 ampere-hr
- Width / Diameter: 7.09 inch
- Depth: 15.24 inch
-
Supplier: U.S. Battery Manufacturing Co.
Description: Product Name: 15-4-1 XC2 Voltage: 8-Volt Deep Cycle - Marine Data: 20 Hour Rate: 195 Minutes of Discharge @ 75 Amps: 133 Minutes of Discharge @ 25 Amps: 440 Length: 24 3/8” (619mm) Width: 7 7/16” (189mm) Height: 10 1/2” (267mm) Additional Information: U.S. Battery’s Flooded Lead
- Voltage: 8 volts
- Capacity, Amp Hours (AH): 195 ampere-hr
- Width / Diameter: 7.4375 inch
- Depth: 24.375 inch
-
Supplier: Allied Electronics, Inc.
Description: The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is
-
Supplier: Exide Technologies
Description: Element® gel blocs utilize valve-regulated technology in convenient 12 Volt Group U1, 22NF, 24, 27, and 30H/31 battery sizes. GNB® Industrial Power has applied their valve-regulated lead-acid (VRLA) gel technology to convenient bloc sizes. Available in 12 Volt
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 26.4 to 104 ampere-hr
- Terminal Connections: Bolt-on
- Technology: Gel Cell
-
Supplier: Exide Technologies
Description: Element® blocs utilize GNB valve-regulated lead-acid technology in convenient 12 Volt and 6 Volt, Group 24 and Group 27 battery sizes. GNB® Industrial Power applied their valve-regulated lead-acid (VRLA) technology to convenient bloc sizes. Available
- Voltage: 6 to 12 volts
- Capacity, Amp Hours (AH): 92 to 220 ampere-hr
- Technology: Absorbed Glass Mat (AGM)
- Terminal Connections: Bolt-on
-
Supplier: Pathway Lighting Products, Inc.
Description: Series CP is a thermoplastic emergency lighting unit that comes with dual voltage input 120/277. The unit comes with a sealed lead acid battery and solid state 2 rate charger that recharges the battery within 24 hours. Temperature compensation, red LED power on and push to test
- Features: Battery Powered
- Application: Commercial
-
Supplier: Green Cubes Technology
Description: available today. In addition, the Industrial Swappable Batteries provides the longest cycle life over any other Lithium-ion or Lead Acid batteries. The high current capability ensures that the Industrial Swappable Batteries powers any attached DC/AC inverters or IT
- Voltage: 25.6 volts
- Capacity, Amp Hours (AH): 40 ampere-hr
- Operating Temperature: 59 to 113 F
- Width / Diameter: 6.299216 inch
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Converts 24 Volts to 12 Volts Charges Small 12 Volt Battery from 24 Volt Electrical System Completely Automatic, Will Not Overcharge Battery Operates 12 Volt Accessories on 24 Volt System Without 12 Volt Battery Provides Low
- Input Voltage: 24 volts
- Charging Current: 3 amps
- Output Voltage: 13.25 volts
-
Supplier: Analytic Systems
Description: The model BCD1015 DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact
- Input Voltage: 24 to 72 volts
- Charging Current: 20 to 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Navigation Pad Field Programmable with Security Levels Compatible with a wide variety of battery types Vented lead-acid (VLA), valve regulated lead acid (VRLA), and nickel-cadmium (Ni-Cd) AC, DC, Float and Equalize Indicator LEDs High / low DC Voltage Alarm High / low DC
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
-
Supplier: Analytic Systems
Description: The IBC320 Intelligent Battery Charger provides up to 300 watts to charge a 12, 24, 36 or 48 volt, one or two bank battery system (batteries must share a common ground). The charger is preprogrammed for Flooded (traditional Lead Acid), AGM (Absorbed Glass Mat
- Input Voltage: 85 to 265 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Eagle Eye Power Solutions, LLC
Description: options. It is compatible with vented lead-acid (VLA), valve regulated lead-acid, and nickel-cadmium (Ni-Cd) battery types. Product Features Industrial switch mode (high frequency) technology AC/DC powered UIM for continued operation without AC Heavy-duty construction for
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: Analytic Systems
Description: The FBCS-2K Forklift Battery Charging System provides up to 2000 watts to charge a 12, 24, 32, or 48 Volt battery system from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state-of-the-art, switchmode technology
- Input Voltage: 110 to 220 volts
- Charging Current: 40 to 120 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch mode
- Input Voltage: 110 to 220 volts
- Charging Current: 2 to 9 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Global Digital Instruments LLC
Description: SenDEC Battery Fuel Gauges are designed to accurately monitor the charge capacity of lead acid batteries. SenDEC fuel gauges can be used to monitor DC powered equipment such as fork lifts, golf carts, floor care equipment, and any other battery powered equipment. Three battery
- Voltage Range: 24 volts
- Current Range: 0.0032 to 0.015 amps
- Width: 44.45 to 58.42 mm
- Height: 24.0792 to 58.42 mm
-
Supplier: SAE International
Description: The recommended practice describes a design standard that defines the maximum recommended voltage drop of the starting motor main circuits, as well as control system circuits, for 12/24-V starter systems. The battery technologies used in developing this document include the flooded
-
Supplier: Global Digital Instruments LLC
Description: SenDEC Battery Fuel Gauges are designed to accurately monitor the charge capacity of lead acid batteries. SenDEC fuel gauges can be used to monitor DC powered equipment such as fork lifts, golf carts, floor care equipment, and any other battery powered equipment. Three battery
- Voltage Range: 24 volts
- Current Range: 0.0032 to 0.015 amps
- Width: 44.45 to 58.42 mm
- Height: 24.0792 to 58.42 mm
-
Supplier: BTECH, Inc.
Description: The CellQ 1 is designed for use on Gensets, Spare Batteries and small DC plants with less than 16 units. The CellQ 1 is also designed for both vented lead acid and valve regulated battery types of any configuration and arrangement. The CellQ 1 is ideally suited for applications
- Voltage: 2 to 60 volts
- Test / Technique: Charge / Condition, Impedance / AC Testing
- Form: Test Station / System
-
Supplier: BTECH, Inc.
Description: Volt Units 2— 60, Volt Systems 1 Ambient Temperature Pilot Cell Temperature Per String Communications Integrated Network Card (RJ-45 Port) Unique MAC Address Modbus Over TCP/IP SNMP Traps Optional Features Dial Up Modem/GPRS Modem/Wireless Input Power 100 - 240 VAC, 50/60 Hz, 25W
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Supplier: Stored Energy Systems/SENS
Description: F3 is specified and used by a wide variety of engineering consulting firms, energy companies, utilities, and OEMs. Filtered DC output 24, 48 and 120 volt models Three-phase input Temperature compensated output AC and DC circuit breakers Alarm system
- Input Voltage: 480 volts
- Charging Current: 50 amps
- Output Voltage: 120 volts
- Operating Temperature: -3.9999999999999996 to 122 C
-
Supplier: Eagle Eye Power Solutions, LLC
Description: cabling between sensors - allowing easy sourcing of additional materials. The battery electrolyte level monitoring system saves time & money by continuously monitoring electrolyte levels and eliminating the need for scheduled periodic testing & maintenance. Markets that use lead-acid
- Input Current: 1 milliamps
- Input Voltage: 12 volts
- Features: Alarm / Relay, Fault Diagnostics, Other
- Form Factor: Panel / Rack Mount Tester
-
Supplier: Stored Energy Systems/SENS
Description: SENS' NRG is the most accurate, rugged and dependable engine start battery charger available. More than reliable, NRG instantly and easily converts to any common lead-acid or nickel cadmium battery - meaning NRG is simple to install and can replace other chargers without pre-planning.
- Input Voltage: 240 volts
- Charging Current: 10 amps
- Output Voltage: 24 volts
- Operating Temperature: -40 to 60 C
-
Supplier: Global Digital Instruments LLC
Description: SenDEC Battery Fuel Gauges are designed to accurately monitor the charge capacity of lead acid batteries. SenDEC fuel gauges can be used to monitor DC powered equipment such as fork lifts, golf carts, floor care equipment, and any other battery powered equipment. Three battery
- Voltage Range: 12 volts
- Current Range: 0.0032 to 0.015 amps
- Width: 44.45 to 58.42 mm
- Height: 24.0792 to 58.42 mm
-
Supplier: Ivie Enterprises, Inc.
Description: 220 RPM 1/2 hp 24 volt Vacuum Motor 65 lb Scrubbing Pressure Pad holder with red scrubbing pads Squeegee width 30" Power Source 2-130 AH 12v Deep Cycle Lead/Acid Batteries Gel-Battery Package available
- Cleaning Path: 20 inch
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 3168-HD Sabre Heavy-Duty Battery and Electrical System Diagnostic Tester Features: Heavy-duty for 24-volt battery and electrical systems Diagnoses battery packs in series, parallel, or series/parallel Tests AGM/gel-cell batteries Highest CCA capacity ranges (50–4000 CCA –
-
Supplier: Blue Sky Energy, Inc.
Description: properly charge flooded lead-acid, AGM and GEL batteries resulting in improved battery performance with less maintenance. The dual 30/40 amp rating will deliver at up to 30 amps in 24 volt systems, or up to 40 amps in 12 volt systems. An automatic or manual
- Rated Battery Current: 20 amps
- Battery Voltage: 12 to 24 volts
- Operating Temperature: -40 to 104 F
- Features: Displays, Reverse Current Protection, Reverse Polarity Protection
-
Supplier: Lift Products, Inc.
Description: Aluminum Stainless Steel Passivated Stainless Dual Handles Pre-Drilled Bolt Holes Higher Capacity Batteries Lithium Batteries Iron Batteries Phosphate Batteries Custom Designs
- Cart / Truck Type: Platform Cart / Truck
Find Suppliers by Category Top
Featured Products Top
-
Green Cubes Technology Secures UL Listing with EE Rating for Lithium SAFEFlex PLUS Battery Family Green Cubes Technology (Green Cubes), the leader in producing Lithium-ion (Li-ion) power systems that facilitate the transition from lead-acid batteries and Internal Combustion (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
refers to the eco-friendly and energy-efficient nature of our rechargeable battery products. This is never more important as our products are replacing toxic and inefficient Lead Acid batteries or Internal Combustion Engines (ICE) in high-use and cyclic applications. The Cubes refers to the reusable (read more)
Browse Batteries Datasheets for Green Cubes Technology -
their "high reliability". Leaders in Surface Mount and Thru-Hole Mount products, Keystone's battery hardware versatility accommodate lead free and traditional reflow soldering methods as (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is automatically returned to the normal (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
rugged holders are ideally suited for use with consumer and industrial electronic products. Designed for both lead free solder and traditional reflow process, these devices will accept all major Battery manufacturers' Lithium batteries. Availability is in (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
complete portfolio of modern electrification power solutions, including the market-leading lithium Ion (“Li-ion”) battery. Green Cubes clean, connected, and cost-efficient power solutions allow industrial customers to transition away from fossil fuels and legacy power sources such as lead-acid (read more)
Browse Batteries Datasheets for Green Cubes Technology -
charger to continuously charge a sealed lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
, including the market-leading lithium Ion (“Li-ion”) battery. Green Cubes clean, connected, and cost-efficient power solutions allow industrial customers to transition away from fossil fuels and legacy power sources such as lead-acid and internal combustion engines (ICE (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
lead-acid and internal combustion engines (ICE). Since the inception of Green Cubes Technology, our focus and direction has never wavered. The Green refers to the eco-friendly and energy-efficient nature of our rechargeable battery products. This is never more important as our products are (read more)
Browse Datasheets for Green Cubes Technology -
lead-acid and internal combustion engines (ICE). Since the inception of Green Cubes Technology, our focus and direction has never wavered. The Green refers to the eco-friendly and energy-efficient nature of our rechargeable battery products. This is never more important as our products are (read more)
Browse Datasheets for Green Cubes Technology
More Information Top
-
The digital recording system operated at the U.K. magnetic observatories
Both recording systems are mains powered with standby + 24 volt lead acid batteries maintained on continuous float charge.
-
CR4 - Thread: Negative Voltage
As you may have noticed, because of increasing vehicle electrical requirements, many vehicles are presently (I have one myself), using 24 Volt Lead - acid batteries = 2x 12 Volt Batteries or 4x 6 Volt ones, for higher efficiency.
-
CR4 - Blog Entry: NYPD To Road Test Electric Scooters
Removing the 2-stroke engine, fuel tank and the unnecessary parts, he replaced them with a 24volt lead - acid battery system, a specially hand-wound DC motor, and his own designed and manufactured speed controls.
-
Circuit Board Help
I'm going to use this power supply to supply current and voltage from a 40 meter length of cable using 24 volt 150AH lead acid battery to some DC motors, Stepper motors and CCTV which require 24 volts for motors and 12 …
-
Multiple camera, laser rangefinder, and encoder data fusion for navigation of a differentially steered three-wheeled autonomous vehicle
Two 24 - volt lead acid battery packs provide power to the vehicle.
-
History of the Electric Automobile
Whether the companies would proceed with mass production was to be left to their management.27 Daihatsu chose to develop a plastic bodied, 2006 pound curb weight sedan with a d-c motor powered by four 24 - volt lead - acid batteries .
-
Novel instruments for site characterization
Each instrument uses an independent, galvanically isolated DC- DC converter to charge a 24 volt sealed lead - acid battery .
-
Photovoltaics: advancing toward the millennium
Elec- tricity is stored in 24 - volt lead - acid batteries , which receive additional charge from two 1-kWp wind generators mounted on a nearby hill.
-
The application of power transistors to the operation of gas-discharge lamps from d.c. supplies
Any practical inverter will have to cater for a range of input voltages; for example, a nominal 24 - volt lead - acid battery , such as is encountered in aircraft lighting, will have a voltage range of 22-30 volts, with a working nominal …
Indicates content that may require registration and/or purchase.