-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop Operation Small Footprint Measures Only 3.65" (92.17
-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop Operation Small Footprint Measures Only 3.65" (92.17
-
Supplier: Allied Electronics, Inc.
Description: Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and
-
-
Supplier: Allied Electronics, Inc.
Description: Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and
-
Supplier: Warner Linear
Description: Input: AC: 115 volt AC, AC2: 230 volt AC Output: 24 volts @ 12 ampss Input Cable: Standard:6 ft. (1.829m) open end, tinned cable Optional for 115 AC 6 ft. (1.829m) with 115 VAC 3 prong plug Output Cable: Standard 1 ft. (.30m) cable: specify connector to match actuator: 1)
-
Supplier: Radwell International
Description: POTENTIOMETER, CASCADING, SETPOINT VALUE, 24 VOLT CONTROL SIGNAL, 10 KOHM RESISTANCE, SCREW TERMINALS, DIN RAIL MOUNTING, (2942137). FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 10,000 ohms
-
Supplier: Placid Industries
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions:
- DC Output Voltage: 24 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Placid Industries
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions:
- DC Output Voltage: 24 volts
- AC Input Voltage: 220 to 230 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Placid Industries
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions:
- DC Output Voltage: 24 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
-
Supplier: Placid Industries
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions:
- DC Output Voltage: 24 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Dover Flexo Electronics, Inc.
Description: available. The TrueView TI23 operates on 115Vac 60Hz (230Vac 50Hz optional) and the TI24 operates on 24Vdc, power supplied separately. FEATURES: 115/230 Vac 50/60 Hz power input (TI23) or 24 Vdc (TI24) 0 to 10 Vdc isolated output proportional to tension. Integrated isolation from chassis and
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Standards and Compliance: Other
-
Supplier: Dart Controls, Inc.
Description: Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating frequency of 18kHz.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10.2 to 13.8 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 10.2 to 13.8 volts
-
Supplier: Parker Sporlan Division
Description: In addition to the 0 to 10 volt DC or 4 to 20 milliamps signal usual from PID controllers, the TCB can be configured to modulate a valve in response to a TTL (5 volt) signal, or a 24-120 volt AC pulse of three to thirty seconds duration. The TCB may be ordered less
- Type: DC Voltage Input
- Standards and Compliance: Other
- Control Signal: Serial / Digital
-
Supplier: Gullco International Limited
Description: reversing the wheel assemblies. Safety is assured by using Gullco low voltage 24 volt DC highly advanced control power supply system that is available in 3 line voltage inputs 42, 110 and 230 volt AC 50/60 Hz.
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: Gullco International Limited
Description: reversing the wheel assemblies. Safety is assured by using Gullco low voltage 24 volt DC highly advanced control power supply system that is available in 3 line voltage inputs 42, 110 and 230 volt AC 50/60 Hz. SPECIFICATIONS: Carriage Travel Speed: 1.6 to 54 IPM (4 to 137 cm/m)
- Accessory: Feeder
-
Supplier: Gullco International Limited
Description: reversing the wheel assemblies. Safety is assured by using Gullco low voltage 24 volt DC highly advanced control power supply system that is available in 3 line voltage inputs 42, 110 and 230 volt AC 50/60 Hz. SPECIFICATIONS: Carriage Travel Speed: 1.6 to 54 IPM (4 to 137 cm/m)
- Accessory: Feeder
-
Supplier: Gullco International Limited
Description: volt GSP microprocessor pulse width modulation motor control, all mounted in a remote pendant control box attached to 8 ft. (243.84 cm) control cable housing the GSP control providing the forward/stop/reverse switch and infinitely variable 4-turn speed potentiometer. LED display in IPM
- Output Voltage Range: 115 volts
- Output Power Capability: AC Output
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), Submerged Arc, Welding Equipment
-
Supplier: ValueTronics International, Inc.
Description: 57-440 Hz, 100 Watts nominal Output 0-60 Volts DC, continuously adjustable with the following minimum output: 0-7V, 0-5A, 0-15V, 0-3A 0-25V, 0-2A 0-50V, 0-1A 0-60V, 0-0.5A Line regulation: 0.01% + 1 millivolt for line variations from 105-125 volts Load regulation: 0.01% + 1 millivolt
- DC Output Power: 60.00000000000001 watts
- Type: DC Power Supply
-
Supplier: American High Voltage, Inc.
Description: reference input where a 0- to 13-volt signal will program the supply to full output as set by the trimpot. The output current may also be limited by adjustment of a second potentiometer. This current limit is an automatic crossover type and acts to limit the maximum current in event of
- DC Output Voltage: 0 to -1,000 volts
- DC Output Current: 0 to 0.01 amps
- DC Output Power: 10 watts
-
Supplier: ValueTronics International, Inc.
Description: The 44727A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the
- Data Acquisition: Datalogger / Recorder
-
Supplier: Laurel Electronics LLC
Description: excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C (-40°F to 158°F) Wide choice of Plug-in-Play options: - 2 or 4 relays, mechanical or solid state, for alarm or control (isolated) - 1
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
Find Suppliers by Category Top
Featured Products Top
-
. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with optional: 10 turn, 500Ω potentiometer (read more)
Browse Brake Controllers Datasheets for Placid Industries
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/58235/25776695-MIT.pdf?sequence=2
A 24 volt potentiometer con- .
-
CR4 - Thread: LED Dimming
… there, if long term LED dimming was desired, would it be advisable to stay with 120 volt input, or should the manufacturers consider lower voltage input LED as in 12 or 24 volt and use Digitally controlled potentiometer or DMX512 technology, (if …
-
http://repository.up.ac.za/bitstream/handle/2263/29833/00front.pdf?sequence=1
..............................34 Figure 24 : 5 Volt power supply for potentiometers .........................................35 Figure 25: Calibration of potentiometers with the use of a dividing head.......35 Figure 26: Calibration graph of potentiometers..............................................36 Figure 27: Description of the arm movement.
-
Control drum actuator checker
22,5 volts DC power supply (actuator torque transducers) 24 volts DC power supply (SCRAM power supply) 25 volts DC power supply (feedback potentiometers ) 26 volts DC power supply (controls supply) 28 volts DC power supply (indicators supply) 110 volts DC power …
-
Radar, acoustic, and magnetic vehicle detectors
The range-set potentiometer Rl5l adjusts the magnitude of this 10-ms pulse between a selected 4to- 24 - volt pulse level.
-
Catalytic Combustion of the Stoichiometric n -Butane/Air Mixture on Isothermally Heated Platinum Wire
The bridge is fed from a 24 –30 volt DC stabilized power supply through a series transistor Q1 and can be adjusted from the potentiometer P1 for a certain value of wire resistance, dependent on its working temper- ature.
-
Biosensor for underwater chemical sensing (Invited Paper)
The hardware components required for generating the chemical plume were: 1) flexible Teflon tubing; 2) plastic bladder (containment of fluorescent dye or TNT); 3) diffuser tubing; 4) 24 volt metering gear pump; 5 … … regulator with a digital potentiometer for adjustable flow rates.
-
Over the residual stress by layered Dielectricis, in particular by colloids systems
On an in thread electrometer A yon of the Empfindliehkeit 24 SKt / Volt , dutch can become here a contact C a mitte!s voltage regulated to potentiometer yon set 1,5 volts i: a spring B of fibers the probe F …
-
Posturally induced transitions in rhythmic multijoint limb movements
A forearm rotation and positioning device (FRPD frame) controlled the rotation of the forearm and consisted of a potentiometer (50 kf~) which registered forearm angle (i.e … … que 26.69 N, weight 90.7 g, 24 Volts d.c.) which allowed …
-
A pressure electrolyzer unit
A main switch connects the system to 24 volt d.c. The electrolytic current of about 3-6 A is measured on an amperemeter Am 1and regulated to this value by means of a potentiometer P1 (2.5 tl, 200 W).
Indicates content that may require registration and/or purchase.