-
Supplier: Time Mark Corporation
Description: The Model 310 Programmable Timer is a universal timer designed to replace over 20 standard timers. Each Model 310 can be set for one of five functions in four timing ranges, and is available in three voltage ranges. The digital design of the Model 310 provides high
- Minimum Time Interval: 0.15 seconds
- Maximum Time Interval: 1.066 hours
- Operating Temperature: -4 to 122 F
- Input Controls: Analog
-
Supplier: Process Technology
Description: Applications include: Heaters, process controls, filters, pumps, etc.. FEATURES Large, easy to read LCD 24-hour display (AM/PM or military). Simple and fast programming by means of push buttons and display prompts. Fully programmable 24-hour/7-day set points with up to 56
- Number of Digits (or Characters): 4
- Operating Temperature: 14 to 131 F
- Functions: Interval Delay Timer
- Programming: Keypad, None
-
Supplier: Hydrofarm, Inc.
Description: by colored ring on dial face. Push trippers toward the center of the dial for "On" time and leave in the outward position for "Off" period. Timer has 96 non-detachable 15 minute on\off trippers. 8-Outlet Models LT8-240 240v LT8-240-LTO 240v 24-Hour Timer TSC-1 - Timestat
-
-
Supplier: Cole-Parmer
Description: • Replace multiple timers and relays with one unit • Easy programming with on-board LCD • 48 maximum I/O points with expansion modules • FM approved for Class I, Division 2 Class 1, Zone 2 hazardous locations Relays are an integral part of a process control system. They complete or interrupt
-
Supplier: Microchip Technology, Inc.
Description: internal and external interrupts, an 8-channel 10-bit A/D converter, programmable gain stage (1x, 20x) for 12 differential ADC channel pairs, programmable watchdog timer with internal oscillator, internally calibrated oscillator, and four software selectable power saving modes.
- Internal RAM Size: 0.128 KB
- Internal ROM Size: 2 KB
- Number of Timers: 1
- Pin Count: 14
-
Supplier: ACCES I/O Products, Inc.
Description: Features Intelligent Distributed Digital I/O Opto-Isolated RS-485 Serial Interface to Host Computer 24-Bits of Bit, Byte, and 24-bit Word Programmable I/O Open Collector Digital Outputs for Sinking Up To 350mA 50 Volt DC Compatible Digital Inputs and Outputs 16-Bit
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Data Acquisition: Data Acquisition Computer Board, I/O Module
-
Supplier: TelephoneStuff.com
Description: 2 line speakerphone with caller ID and headset jacks. Features: - Improved super-twist LCD screen - improved viewing/reduced glare - Ratchet-type LCD display - allows user to select viewing angle - 90 volt message waiting lamp - 24 volt message waiting lamp - Headset jacks -
- Phone Type: Telephone
-
Supplier: Microchip Technology, Inc.
Description: general purpose timers: Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Five 16-bit
- Pin Count: 52
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: ACCES I/O Products, Inc.
Description: lines are connected via an optional external 50 pin ribbon cable through an adjacent mounting bracket. COUNTER/TIMERS The card contains a 1 MHz crystal-controlled oscillator and a type 82C54 counter/timer chip that has three 16-bit programmable down counters. Counters 1 and 2
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Restek
Description: and 2 mL tube adaptors (24). Specifications: Motor Speed and Force Rating: 4,130 rpm, 3,000 xg Maximum Capacity with 6-Place Horizontal Rotor: 6 x 50mL tubes, 18 x 15mL tubes, 24 x 2mL tubes Motor: 1/2 H.P. brushless DC Nominal Acceleration Time: 45 seconds Nominal Braking Time: 60
- Maximum Speed: 4,130 rpm
- Maximum RCF: 3,000 xg
- Acceleration Time: 45 seconds
- Timer Set Points: 1 to 30 minutes
-
Supplier: International Thermal Systems LLC.
Description: AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave or Mesh Chains: Horizontal, Slat and other attachments Overhead: Enclosed Track and
- Temperature Range: 700 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Baking
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: ValueTronics International, Inc.
Description: The 34970A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the
- Data Acquisition: Datalogger / Recorder
-
Supplier: Laurel Electronics LLC
Description: Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and RS232/RS485 output transmitter for scale weighing applications offers the same high performance, signal conditioning, and programmable features as Laureate digital panel
- Operating Temperature: -40 to 158 F
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
Multiprotocol 2.4 GHz radio supporting BLE, IEEE 802.15.4-2020, and 2.4 GHz proprietary (up to 4 Mbps) modes Comprehensive set of peripherals, including Global RTC, 14-bit ADC, PDM, 5 x SPI/TWI/UART, I²S, 2 x PDM, NFC A-Tag, 2 x QDEC, 3 x 4ch PWM, 7 x timer, 2 x WDT, COMP, LPCOMP (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
-encoder input functions. The advanced-control timer is especially valuable in motor drives and power electronics. It supports complementary PWM outputs, programmable dead time, and an emergency-break input. These capabilities allow the MCU to control external half (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
LB5900 Series Sensor Unattended Operation Guide LadyBug LB5900 series sensors with option UOP, (Unattended & Autonomous Operation), are capable of fully independent operation. The self-contained, highly accurate, fully calibrated sensor includes a user-programmable (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Turning Radius - 3’ minimum (approximates pivot about inside rear wheel) ELECTRICAL SPECS Controls - Microprocessor, CAN bus Electrical System - 24-volt power Navigation (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
Development of a Remotely Operated NDE System for Inspection of Hanford's Double Shell Waste Tank Knuckle Regions
On the front of the Scanner control box are the following switches: • AC power • 24 volt power to the electromagnets and solenoids … … device not activated) position, then computer program control is possible through the counter/ timer digital outputs: • bottom …
-
Shopping In Air Conditioners - Big Bruin
… Capacity: 60 pints EER: 10.2 Auto-Evaporative Technology Cooling Speed: 2 speed settings Cooling temperature of 64-90 F LCD display Remote control Programmable Timer up to 24 hours Built-In Air … … 5 Inches Voltage: 115 volts / 60Hz / 1 …
-
Intelligent Robotics and Applications
The circuits are made up of a single-chip microcomputer, drive for motor, circuit of the sensors, a camera, a DC motor with 24Volts and a serial communications port. … SST-51, with 8-bit CPU and 4k bytes of ROM, 128 bytes of RAM, 21 special function registers, 32 I / O lines, addressing 64k bytes of external data and program storage space, two 16-bit timer counter and interrupt structure …
-
New Products
The following MCS-48 system expansionf peripherals were announced: 8243 I/O expander, a 24 -pin device with 16 I/O lines that attaches … … the I/O ports, organized as four 4-bit program- mable ports; 8155 2K RAM, I/O timer , which adds 256 bytes … The three memory and I/O peripherals are 40-pin, 5- volt devices.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… front_line_N|2 paved_surface_N|9 apron_N|3 vaulted_J|4 aqua-lung_N|1 breathing_apparatus_N|3 speedboat_N|3 skim_over_V|2 etching_N|5 conduit_N|8 simulated_J|3 skin_disease_N| 24 shop_N|48 stalls_N|2 stall_N|2 … … arrhythmia_N|8 beta-adrenergic_receptor_N|2 autonomic_nervous_system_N|6 fibroblast_N|3 multiple_sclerosis_N|3 beam_N|53 electric_field_N|17 magnetic_flux_N|8 licensed_J|5 bookmaker_N|2 cyclotron_N|4 electron_ volt _N|2 cutting_tool_N|5 hemp_N|14 … … breeches_N|7 fissile_J|2 submachine_gun_N|7 gas_pressure_N|5 brew_V|13 brewery_N|5 along_R|21 briarroot_N|1 tree_heath_N|1 miscellaneous_J|11 curio_N|1 baked_J|79 kiln_N|13 trowel_N|6 bricks_and_mortar_N|1 bride_N|18 railway_N|25 denture_N|4 configuration_N|18 t-network_N|1 shunt_N|4 bridge_V|1 series_circuit_N|2 headgear_N|3 headstall_N|1 snaffle_bit_N|1 curb_N|8 timer _N|4 jockey_shorts_N|1 penal_institution_N|5 chain_mail_N|4 … … stick_V|14 skewer_N|4 broadcast_V|20 television_ program _N|8 broadcast_N|36 textured_J|2 finish_N|39 …
-
Communications-based yard control (CB:YCTM) system
Operating range is +7 to + 24 VDC. All inputs are buffered using optically isolated devices and filtered using programmable debounce timers . … can be set up to use an external power source to provide 3500 volts peak isolation from …
-
New Products
The single-chip control computer features with 96 instructions, BCD arithmetic capability, 1K words of ROM or com- patible EPROM program memory, 64 words of internal register memory, 27 I/O lines, internal timer /event counter, oscil- lator and clock driver, reset circuit … The TTL-compatible device uses a single 5- volt power supply. … handling 2 amps at 220 volts, 3 amps at 110 volts, or 5 amps at 24 vdc.
-
CR4 - Thread: Low temp high humidity conditions. 24 Volt a/c timer.
24 Volt a/c timer . In the past I have used PLR's { Programmable Logic Relays} to great success to control equipment and …
-
Shopping In Heaters - Big Bruin
KFUF060-C2Floor / Ceiling Air Handling unit Features Timer Tunction Auto Swing Function Auto Re-start Function Self Diagnostic Sleep Mode Function Washable Air Filter LCD Display Independent Dehumidification 24 Volts Safety Control Rated: 0/10 0 Reviews • Suntouch SunStat PRO Programmable Thermostat LCD .
-
http://dspace.mit.edu/bitstream/handle/1721.1/80025/43325133-MIT.pdf?sequence=2
There are eight channels of encoder input, each with 24 bit counters. The ADC channels have a +10 volts to -10 volts span with 13 bit resolution and the … The interval timer is capable of interrupting the PC and is programmable to 10 minutes in 25 microsecond increments.
Indicates content that may require registration and/or purchase.