-
Supplier: WorldWide Electric Corporation
Description: * 24 Volt coil available for all ratings
- Continuous Current: 7.6 amps
- Single Phase Power: 5 HP
- Control Voltage (Separate Control): 480 volts
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: * 24 Volt coil available for all ratings
- Continuous Current: 104 amps
- Single Phase Power: 40 HP
- Control Voltage (Separate Control): 230 volts
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: * 24 Volt coil available for all ratings
- Continuous Current: 50 amps
- Single Phase Power: 10 HP
- Control Voltage (Separate Control): 230 volts
- Features: AC Motor Starter
-
-
Supplier: Accuris
Description: Heavy Duty Truck and Bus Electrical Circuit Performance Requirement for 12/24 Volt Electric Starter Motors
-
Supplier: SAE International
Description: The scope of this SAE Recommended Practice is to describe a design standard to define the maximum recommended voltage drop for starting motor main circuits, as well as control system circuits, for 12- through 24-V starter systems.
-
Supplier: SAE International
Description: The scope of this SAE Recommended Practice is to describe a design standard to define the maximum recommended voltage drop for starting motor main circuits as well as control system circuits for 12V through 24V starter systems.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: NEMA Combination Starter, Disconnect Type, NEMA 0, 240 Volts (A), Type 1 - Enclosure Code A""
- Overload Protection: Eutectic
-
Supplier: Radwell International
Description: COIL, 24 VOLT, 60HZ, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY
- Features: Motor Contactor Only
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AC MOTOR CONTROLLER, ELECTRO MECHANICAL STARTER, EM 300 RS, ELECTRONIC REVERSING, 0.45-0.63 AMP, AC-3, 0.18 KW, 400 VOLT, 24 DCV/3 AMP, BRAKE CONTACT, 9 POLE POWER CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 0.63 to 3 amps
- Number of Poles: 9
-
Supplier: International Hydraulics
Description: replacement for most power-up/power-down applications. High quality Trombetta starter ensures long life and a fast start every time, the motor is built to last, and the tank has been specifically designed to not crack & leak under harsh conditions. Lift / Hold / Lower High-Power Smooth
- Reservoir Capacity: 2 gallons
- Stages: Double Stage
- Power Source: Electric Motor
-
Supplier: Selectric, Inc.
Description: Amp ratings; AC3-12, AC1-25, control voltages from 24-660 volts
- Thermal Current: 12 amps
- Motor Voltage: 230 volts
- Three Phase Power Rating: 3 HP
- Number of Poles: 3
-
Supplier: Waytek, Inc.
Description: Song Chuan High Power Mini Relay 896H-1CH-D-24VDC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Volt Rating: 24VDC Terminals: (5) 1/4" nickel-plated terminals Space-saving relay with high current capacity Ideal for use in a variety of automotive applications including
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 257 F
- Throw: Double Throw
- Features: Other
-
Supplier: Opto 22
Description: DC solenoids DC motor starters DC lamps or indicators PLC logic
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: Data Acquisition Instrument / System, Other Input, Output Module, Stand Alone
- Application: General Lab and Industrial
-
Supplier: Opto 22
Description: SPST-NO, Make). All AC output modules feature zero voltage turn-on and zero current turn-off. Typical uses and applications for AC output modules include switching the following loads: Relays Solenoids Motor starters Heaters Lamps or indicators
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: Data Acquisition Instrument / System, Other Input, Output Module, Stand Alone
- Application: General Lab and Industrial
-
Supplier: Caterpillar Oil & Gas
Description: stub shaft Protection System Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from either of two battery sources and capable of manual starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (6 kW,
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 volt (60 ampere) or 24 volt (40 ampere alternator) Electric fuel lift pump Safety shut-downs: ov..
- Wattage: 26,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (3 kW, 120-240 volt) General Vibration damper Lifting eyes Automatic variable timing, electronic Electronic installation kit, 70 pin connector (connectors, pins, sockets)
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 or 24 volt 40 ampere alternator Electric fuel lift pump Safety shut-downs: overspeed, underspeed..
- Wattage: 17,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting Built-in
- Wattage: 5,700 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: ValueTronics International, Inc.
Description: starter motor circuits. ISO 16750-2 This standard applies to electric and electronic systems/components for vehicles. It describes the potential environmental conditions and specifies tests and requirements recommended for the specific mounting location on/in the vehicle. These test
- DC Output Power: 1,199.999999999997 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
Product Video - ProVolt® Series Universal Voltage Actuator ProVolt® Series Actuator Datasheet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Altech's PC and MC Series Contactors offer a range of current ratings, coil voltages, and accessories for motor control applications. Manual Motor Starters provide additional overload and phase failure protection. PC (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
window motors, starter motors, alarms, and turn signals. These relays can be plug-in or PCB-mounted, and they are usually designed to work with 12 or 24V systems (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
specified to run 24 hours a day, but their actual duty cycle is closer to five or ten percent. During that time, however, they must routinely perform to their limits and sometimes beyond. "We had to find that balance of maxing out the motors' capabilities for a very short period of time (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Help on Testing Diodes - What do I have?
Well, it's clear that you will need two 12 volt batteries in series to directly supply a 24 volt starter motor due to its high current demand.
-
Ultra-clean Fischer-Tropsch (F-T) Fuels Production and Demonstration Project
Batteries The cold-start test-cell used four marine deep-cycle batteries to start the engine using the engine’s standard 24 - volt starter motor .
-
CR4 - Thread: Rotax Electric Starter Motor
If this starter motor is 24volt it may have been from a truck, bus or even an aircraft engine.
-
Help on Testing Diodes - What do I have?
With two equal batteries and a good starter motor , at 24 volts , they roll like they've lost compression!
-
Accelerated Useful Life Testing and Field Correlation Methods
To continue the example, product design engineers were asked if they would design a Starter Motor for a 24 - volt jump-start condition.
-
EATON Magnetic Motor Starter,NEMA,24VAC,1-5A - Magnetic Starters with Electronic Overload - 6LDD5|AN19AN0T5E005 - Grainger Industrial Supply
• NEMA Magnetic Motor Starter , 24 VAC Coil Volts , Overload Relay Amp Setting: 1 to 5A .
-
EATON Magnetic Motor Starter,NEMA,24VAC,9-45A - Magnetic Starters with Electronic Overload - 6HGT1|AN59GN0T5E045 - Grainger Industrial Supply
• NEMA Magnetic Motor Starter , 24 VAC Coil Volts , Overload Relay Amp Setting: 9 to 45A .
-
EATON Magnetic Motor Starter,NEMA,24VAC,1-5A - Magnetic Starters with Electronic Overload - 6HGR9|AN59GN0T5E005 - Grainger Industrial Supply
• NEMA Magnetic Motor Starter , 24 VAC Coil Volts , Overload Relay Amp Setting: 1 to 5A .
-
Electrical - Grainger Industrial Supply
• Magnetic Motor Starter , 24 VAC Coil Volts , NEMA Size: 00, Starter Type: NEMA Square D Magnetic Motor Starter with Thermal Overload .
-
SQUARE D Magnetic Motor Starter,NEMA,24V,3P,18A - Magnetic Starters with Thermal Overload - 2BX26|8536SBO2V01S - Grainger Industrial Supply
• Magnetic Motor Starter , 24 VAC Coil Volts , NEMA Size: 0, Starter Type: NEMA .
Indicates content that may require registration and/or purchase.