-
Supplier: Zurn Industries LLC
Description: The QHMBMVDSS Zone Valve Actuator is designed to be used with the 1” ACCUFLOW Stainless Steel Radiant Heat Manifold and some of Zurn’s hydronic zone valves. The actuator is 24 volt, 2-wire, normally closed, with a swivel nut connection. Features And Benefits
- Media: Water
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 40 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 2.5 seconds
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 11/2” to 4” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 350 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 7 seconds
-
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 220 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 3 seconds
-
Supplier: Indelac Controls, Inc.
Description: The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No
- Actuator Torque: 400 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 10 seconds
-
Supplier: Radwell International
Description: ACTUATOR, 24 VOLT, N/O 0-10VDC, NSR ZONE VALVE ACT. FREE 2 YEAR RADWELL WARRANTY
- Actuation Method: Pneumatic
-
Supplier: Radwell International
Description: ELECTRIC VALVE ACTUATOR, FLOATING, FOR USE W/ GLOBE VALVES, NON-SPRING RETURN, SCREW TRMINAL, 3 WIRE, 24 VOLT, 24 VAC, 5/16 INCH STROKE, 3.4 VA. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Globe Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MANIFOLD BASE, SINGLE ACTUATION, 24 VOLT DC, 2 POSITIONS N.O., 1 MPA PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE, BASE MOUNTED, NORMALLY CLOSED ACTUATION, .35 WATTS, 24 VDC, WITHOUT CONNECTOR, WITH INDICATOR LIGHT AND SURGE VOLT SUPPRESSOR FOR DC/AC. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: 2-POSITION, SPST, FLOATING TYPE 4 INCH WIDTH X 3-3/16 INCH DEPTH X 6-13/16 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING NON-SPRING RETURN OPERATION TYPE HEAT VENTILATION AIR CONDITIONING APPLICATION 24 VOLT AC/28 VOLT DC VOLTAGE RATING NEMA 3R, IP54 ENCLOSURE UV-STABILIZED
- DC Voltage: 28 volts
- AC Voltage: 24 volts
- Operating Temperature: 32 to 130 F
- Actuation Method: Electric
-
Supplier: Honeywell International, Inc.
Description: DIRECT COUPLED, SPDT, FLOATING TYPE 3-55/84 INCH WIDTH X 3-5/32 INCH DEPTH X 6-81/54 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING SPRING RETURN, ON/OFF OPERATION TYPE UL 873, UL, CE APPROVAL HVAC APPLICATION 24 VOLT AC/DC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE PLENUM RATED PLASTIC BODY
- Actuator Torque: 27 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Honeywell International, Inc.
Description: 1-STAGE COMBINATION, INTERMITTENT PILOT GAS VALVE, STRAIGHT THROUGH, SLOW OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD GAS-FIRED INTERMITTENT PILOT APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE RATING (2) AUTOMATIC
- Valve Size: 0.75 inch
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Valve Type: Control Valves
-
Supplier: Honeywell International, Inc.
Description: 2-WAY, STRAIGHT-THROUGH TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD HYDRONIC CONTROL, HOT/COLD WATER APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING END SWITCH, MANUAL OPENER, VALVE ASSEMBLY, COMPACT
- Valve Size: 1 inch
- Pressure Rating: 8 to 125 psi
- Media Temperature: 50 to 200 F
- Primary Material: Brass / Bronze
-
Supplier: HydraForce, Inc.
Description: while severely restricting flow from ports 1 to 2. When energized, the valve blocks flow from ports 1 to 2 after overcoming the spring and actuator forces (see performance graph). Note: If low voltage is expected on the machine, 12 or 24 volt systems will require the use
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Supplier: Portescap
Description: Ventilation Devices Valve Actuation
- Other DC Voltage: 24 VDC
- Torque Constant: 1.03368 in-oz/amp
- Continuous Current: 6.1 amps
- Continuous Torque: 0.3902654867256635 In-lbs
-
Supplier: Portescap
Description: Ventilation Devices Valve Actuation
- Other DC Voltage: 24 VDC
- Torque Constant: 0.59472 in-oz/amp
- Continuous Current: 6.4 amps
- Continuous Torque: 0.23628318584070787 In-lbs
-
Supplier: Portescap
Description: magnetic circuit Max continuous torque up to 91 mNm Sensored or sensorless 3-Phase BLDC Applications Air Cushion Systems Electric Grippers Electric Grippers for Robotics Flight Control Systems Military Robotics Robotic Applications Seat Actuation Surgical Robotics Valve Actuation
- Other DC Voltage: 24 VDC
- Torque Constant: 5.09052 in-oz/amp
- Continuous Current: 2.5 amps
- Continuous Torque: 0.805309734513274 In-lbs
-
Supplier: Caterpillar Oil & Gas
Description: stub shaft Protection System Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from either of two battery sources and capable of manual starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (6 kW, 240-480
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240
- Capacity: 1 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally closed. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Lift Products, Inc.
Description: up-down buttons External power pack equipped with a relief valve against overloading Remote Power Unit supplied with 8' long hoses Compensated flow valve for controlling lowering speed Mechanical blocks for safe maintenance operations 115 voltage single phase standard Upper limit
- Type: Table Lift / Positioner
-
Supplier: Caterpillar Oil & Gas
Description: starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (3 kW, 120-240 volt) General Vibration damper Lifting eyes Automatic variable timing, electronic Electronic installation kit, 70 pin connector (connectors, pins, sockets)
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: Dover Flexo Electronics, Inc.
Description: and down Sample and hold output Operator lock-out Soft Start Tension meter damping Integrated diagnostic tools for quick trouble-shooting if necessary USB connectivity to upload and download individual job setups to and from a PC OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: includes a servo valve and pressure regulator installed in a separate enclosure. High Voltage output (V): Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. FEATURES Organic
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: Dover Flexo Electronics, Inc.
Description: Operator lock-out Soft Start Tension meter damping OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Ethernet Connection Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Operator lock-out Soft Start Tension meter damping OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Ethernet Connection Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Product Video - ProVolt® Series Universal Voltage Actuator ProVolt® Series Actuator Datasheet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
The E2S Series of electrically actuated stainless steel valves is an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12 (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
options to increase the economic life of your equipment. These automated valves are available with 115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls
More Information Top
-
The CEBAF control system for the CHL
The electric valve driver module sends DC signals to valve actuators driven by 24 volt DC motors.
-
Case History: Using a Communications Protocol to Reduce Wiring Costs During Construction of Well Test Headers
In a traditional wiring topology, a dedicated pair of wires is run from the PLC I/O rack to each valve actuator , and a discrete 24 - volt DC signal is sent on those wires to trip a solenoid, which lets air into the …
-
New Automated Continuous Gas-Lift Control System Improves Operational Efficiency
The electronic actuator was a 24 volt DC, multiple turn electric actuator that mounted directly to the existing 2-in. flow control valve .
-
An automated recirculation aquaculture system based on fuzzy logic control for aquaculture production of tilapia (Oreochromis niloticus )
The other part of the automation system was the electrical power interfaces; these control devices switched the actuators , such as the pump and blower motors, electrovalves, proportional valve and ultraviolet module, using 127 and 24 volts of alternating current.
-
Barrier and Tensile Properties of Transglutaminase Cross‐linked Gelatin Films as Affected by Relative Humidity, Temperature, and Glycerol Content
The valve was controlled by an actuator (Worcester Controls, West Boylston, MA) which was programmed to activate at predetermined time inter- vals by a 24 Volt DC signal from the GC.
-
The Physics of Metrology
… 353, 358 vacuum output tubes 280 vacuum, partial 353 vacuum tube voltmeter 307 vacuum, ultra-high 199 vacuum vaporization 200 valve actuator 356, 357 valve stem 357 valves, air … … energy 129 vitamin C 24 voice coil 279 volt 67, 302 voltage 60 …
-
NOx Emission Reduction by Oscillating combustion
The inductive actuator used a lower voltage, 24 volts DC or 60 volts DC, depending on application, than the electrostrictive actuator . The annular space allows for much higher valve capacities.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2080.pdf
V88 VALVE ACTUATOR (BLACK LEAD WIRES 24 VOLT THERMOSTAT .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2311.pdf
NOTE: When replacing a V9034, remove the 24 volt trans- former because V9055 has a built-in transformer. When replacing a V9034 Actuator with a V9055, replace the V5034 Gas Valve with a V5055/V5097 Valve.shown in Fig. 3.
-
Portable Valve-less Peristaltic Micro-pump Design and Fabrication
As Fig. 7 showing, this experiment is according to the design step of assembling, it takes with actuator controller, piezoelectric slice and micropump structure to assemble and combine to a portable valve -less peristaltic micropump system, because it did not consider the … … the volume of the fluid with different frequency, then divided by time, this part is the research that structure need to improve again; As Fig. 9 showing, the flow rate have examined at direct current voltage 24volt for every frequency, but …
Indicates content that may require registration and/or purchase.