-
Supplier: Waytek, Inc.
Description: Oval LED White Back-Up Light 47987 Category: Back-Up Lights Sealed impact-resistant plastic housing 24 LED bulbs SAE R Use with pigtail stock no. 47998
- Maximum Overall Length: 6.5 inch
- Features: LED Lamps
-
Supplier: Powell Electronics, Inc.
Description: PANEL MOUNT LED, 2V, LED, AMBER, 6 LEAD
-
Supplier: RS Components, Ltd.
Description: LED Lamp, BA9S, 24V DC, White 4500-6500K
- Maximum Overall Length: 0.9842525 inch
- Features: LED Lamps
-
-
Supplier: Green Lighting LED
Description: 24W HID Retro Fit LED Streetlight Bulb LED’s run on direct voltage and electronic ballasts need bypassed for retro fit installations. 5 Year Warranty against mfg defects RoHS compliant ETL & CE Listed IP55 Rated
- Lamp Power: 24 watts
- Mean Lumens: 2,700 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Radwell International
Description: LED BULB, BULB TYPE: BA15D BASE, LUMEN: 310-360, LEDS: 24, LUMEN COLOR TEMPERATURE: WARM WHITE 3500K, WORKING VOLTAGE:12-24V DC. FREE 2 YEAR RADWELL WARRANTY
- LED Type: White
-
Supplier: Newark, An Avnet Company
Description: LED BULB/ 24 volt
-
Supplier: Newark, An Avnet Company
Description: LED BULB, 24V, 490MCD, 10MM ROHS COMPLIANT: YES
-
Pilot Lights and Indicator Lights - Led Bulb, White, 20000A, 24V; Lamp Base Type Siemens -- 46AC2145Supplier: Newark, An Avnet Company
Description: LED BULB, WHITE, 20000A, 24V; Lamp Base Type:-; LED Colour:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:20kA; Product Range:3SU1 Series; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED BULB, YELLOW, 20000A, 24V; Lamp Base Type:-; LED Colour:Yellow; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:20kA; Product Range:3SU1 Series; RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: DRVR ON BD LED HLDR,DALI 2.0 350MA,24X24 COB
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Green LED Bulb - 12...24V AC/DC
- Features: LED Lamps
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDT-24W 24 watt T-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. LED Bulb - T-series - 24 Watts - Works with T5, T8 and T12
-
Supplier: ECO Light LED
Description: With light output comparable to a 10W bulb and an estimated life span of over 50,000 hours the 1W G4 Wafer type LED Bulb is an economical, long lasting, energy saving solution for car lights, ceiling lights, lamps and any other application using 12VDC power. A 2-pin base type
- Lamp Power: 1 watts
- Features: LED Lamps
-
Supplier: ECO Light LED
Description: With light output comparable to a 10W bulb and an estimated life span of over 50,000 hours the 1W G4 Wafer type LED Bulb is an economical, long lasting, energy saving solution for car lights, ceiling lights, lamps and any other application using 12VDC power. A 2-pin base type
- Lamp Power: 1 watts
- Features: LED Lamps
-
Supplier: ECO Light LED
Description: With light output comparable to a 10W bulb and an estimated life span of over 50,000 hours the 1.6W G4 Barrel type LED Bulb is an economical, long lasting, energy saving solution for car lights, ceiling lights, lamps and any other application using 12VDC power. A 2-pin base type
- Lamp Power: 1.6 watts
- Features: LED Lamps
-
Supplier: Larson Electronics LLC
Description: produce nearly 15% more light than standard T5-HO bulbs. Our new LED-T series bulbs are visibly brighter than standard T5-HOs and have consistently surprised many of our customers with their unexpectedly high light output levels. This 4 LED bulb explosion proof
-
Supplier: ECO Light LED
Description: With light output comparable to a 10W bulb and an estimated life span of over 50,000 hours the 1.6W G4 Barrel type LED Bulb is an economical, long lasting, energy saving solution for car lights, ceiling lights, lamps and any other application using 12VDC power. A 2-pin base type
- Lamp Power: 1.6 watts
- Features: LED Lamps
-
Supplier: Powell Electronics, Inc.
Description: T1 3/4 Midget Groove LED bulb 24VDC GREE
- Voltage Rating: 24 volts
- Lamp Type: LED Lamps
-
Supplier: Larson Electronics LLC
Description: 2 foot lengths and requires no ballast to operate. The lightly frosted lens diffuses the light and makes this bulb ideal for food safe environments as there is no glass. The aluminum housing serves as a heat sink and provides rigidity and strength for this LED bulb. LED
-
Supplier: Allied Electronics, Inc.
Description: LED illumination due to proximity switch or PLC I/O module leakage currents. The protection device prevents spurious LED illumination by absorbing any interference, such as the energy resulting from coil de-energization. BA 15d Base Lamp Is Actually a Vertical PCB Incorporating 8 to 12
-
Supplier: Allied Electronics, Inc.
Description: Push Buttons and Operator Interface, Flashing LED PROTECTED LED® is an integrated light module offering special control and protection circuits, which negate the effects of electrostatic discharge, capacitive coupling and electromagnetic radiation. In addition, these protective
-
Supplier: Allied Electronics, Inc.
Description: inhibit LED illumination due to proximity switch or PLC I/O module leakage currents. The protection device prevents spurious LED illumination by absorbing any interference, such as the energy resulting from coil de-energization. BA 15d Base Lamp Is Actually a Vertical PCB Incorporating
-
Supplier: Allied Electronics, Inc.
Description: Steady-On LED, White Color, BA 15d Base Style PROTECTED LED® is an integrated light module offering special control and protection circuits, which negate the effects of electrostatic discharge, capacitive coupling and electromagnetic radiation. In addition, these protective circuits
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators T1 3/4 Midget Groove LED bulb 24VDC GREEN
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Replacement Lamps - Based LEDs E10 LED bulb 24VAC/DC RED
-
Supplier: Radwell International
Description: LED BULB, 24VDC,RED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RAB Lighting
Description: 7-1/2 INCH W X 14 INCH D X 9 INCH H SIZE BRONZE FINISH UL, DLC APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE PRISMATIC, BOROSILICATE GLASS LENS, HIGH-GLOSS REFLECTOR REFRACTOR/LENS TYPE BULB
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 24 watts
- Features: Ballast Included
- Lamp Type: LED
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 385 6 LED Roof Mount Chrome Spotlight Category: Rooflights Manufacturer: Unity Manufacturing 6" round high impact ABS plastic Chrome finish Head: 6.25" W x 6.1" H x 4.25" D LED bulb 215,000 candlepower/ 50,000 hours
- Work Light Voltage: 12 volts
- Lamp Type: LED
-
Supplier: Larson Electronics LLC
Description: life over twice that of standard T5-HO bulbs. The 24 watt LED lamps produce more illumination than standard 54 watt T5-HO bulbs, but draw only 1/3rd of current. A standard EPL-48-2L-T5HO explosion proof fluorescent light, with a combined total of 108 watts, draws 1 amp @120
-
Supplier: Xoxide
Description: breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: A 24" LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to
-
Supplier: Quarktwin Technology Ltd.
Description: Stack Light Bulb LED
-
Supplier: Xoxide
Description: it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: A 24" Blue LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd
-
Work Lights - Unity Manufacturing 6" LED Post-Mount Chrome Spotlight, 30W, 3A, 12VDC, 335GM -- 48091Supplier: Waytek, Inc.
Description: Unity Manufacturing 6 LED Post-Mount Chrome Spotlight 335GM Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6 round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D 36" lead wire 215,000 candlepower/50,000 hours Installation kits sold separately based on make, model
- Work Light Voltage: 12 volts
- Lamp Type: LED
-
Supplier: Hammond Manufacturing Company Inc.
Description: module & base module PBR50TG - Replacement gasket for mounting tube with plinth PBR50BG - Replacement gasket for direct mounting IP 65 PBR50LED24 - LED light bulb 24V/BA 15d PBR50LED115 - LED light bulb 115V/BA 15d PBR50L24 - Light bulb 24V DC/BA 15d 7W PBR50L115 -
-
Supplier: bulbs.com
Description: BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb
- Lamp Power: 12 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 3,500 K
- Mean Lumens: 650 lm
Find Suppliers by Category Top
Featured Products Top
-
an interactive interface for adjusting options and managing the lighting experience. The DRS10 supports dimmable LED/CFL, incandescent, and halogen light bulbs, giving project teams a flexible option for upgrading lighting controls across different fixture (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
SCHNEIDER ELECTRIC Tower Light,Flashing,24to48VDC,70mm,Blu - Tower Light Tiers - 6HM40|XVBC4B6 - Grainger Industrial Supply
• For Use WithIncandescent Bulb 7W Max 24VAC/ 24 to 48 VDC or LED .
-
CR4 - Thread: led array
To add to what Sparky just said, they are making out of arrays of LED 's replacements for incandescent light bulbs , to replace the 12V, 24Vdc and 120Vac.
-
Shopping In Safety & Security - Big Bruin
… Tools 5892 - Tools H-D 12-Volt Circuit Tester Manufacturer Part Number: 5892• Tests 6-12 VDC Automotive and Small Equipment … … Blown Fuses or Light Bulbs • Sharp Steel … … Circuit is Completed• 24 Test Lead with Alligator ClipProduct Dimensions …
-
LED Lamp Retail Price Tracker - August 2015 D2
Single-LED, 1- LED chip, 24 VDC , yellow, 421K 02 2411 EY, 11 mA, 587 nm, 95 mcd https://www.buerklin.com/default.asp?event=ShowArtikel(32G3592)&context=%7b%22subset%22%3a0%2c%22sel%22%3a%22SE%22%2c%22search%22%3a%22led+ bulb %22%2c%22se_name%22%3a%22vt%22%2c%22patchid%22%3anull%2c%22taglist%22%3a%5b%5d%2c%22pagecount%22%3a100%2c%22alsort%22%3a%22SERanking%22%7d&l=e&jump=ArtNr_32G3592 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/59490/228837164-MIT.pdf?sequence=2
Using eBay, we bought different motors, mostly 24VDC Pittman, that had sufficient output power and gear reduction. Using a fly-back inductor circuit from a de fluorescent light bulb fixture, we wired the leads and performed our proof of concept test for powering the light with the gearmotor as seen in Figure 7.
-
CR4 - Thread: Can Doctor Offices Improve Appointment Punctuality?
Previous in Forum: I Dropped an LED Globe Bulb ? Next in Forum: 40 Amp 24VDC Reed Switch.
-
Plant Maintenance Product | Pentair's Hoffman brand Panelite enclosure lights offer low-profile LED and fluorescent options | Plant Services
The compact Panelite LED enclosure light delivers the advantages of long-lasting LED technology: durability; low-maintenance; a long operating life up to 50,000 hours; and no bulbs to crack, break or replace. They operate on 24 VDC , making them an effective solution for low-voltage and energy-efficient applications.
-
Sell 0.5m Transparent led rigid strip
… LED inground light Item No.:TW-2C04/2C06/2C08 Materials: Anodized Aluminum Trim and Housing,12mm Step glass with silicon gasket , Waterproof Plastic sleeve LED light source: low power led / 1W /3W high power led Voltage input :12 VDC / 24 VDC Powe... • Sell G60 High power LED bulbs .
-
CML Innovative Technologies - 1512135UG3 - Optoelectronics & Lighting - Lamps (Light Bulbs) - Allied Electronics
Optoelectronics & Lighting > Lamps (Light Bulbs Lamp, White LED , T-1 3/4 Midget Groove, 24 VDC , 14 mA, 350 mcd, Replaces Incand.
-
Sell Portable Work Light (HL-LA0302B)
Specification: 1: Voltage: 6 VDC 2: Watt: 4w 3: Bulb : UV fluorescent tube 4: 4 batteries will be used inside... • Sell 24 +3 LED Rechargeable Work Light (HL-LA0203 .
Indicates content that may require registration and/or purchase.