-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Steel Ball Valve with Floating Ball and Trunnion Mounted Ball. Model Number: LD 004L1-BVCS1 Key Specifications/Special Features: Body materials:Carbon steel, stainless steel, alloy steel, WCB, LCB, CF3, CF3M, CF8, CF8M, MONEL, etc. Ball type: floating
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 716 F
- Agency: ANSI, API, DIN
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Trunnion Mounted Ball Valve, Meet API, ANSI, BS, DIN, JIS Standards Model Number: LD 004-BVT01 Key Specifications/Special Features: •Ball type: Trunnion mounted ball•Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other•Manufacturing standards: API,
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 25,000 psi
- Media Temperature: 384.8 to 716 F
- Agency: ANSI, API, DIN
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number:LD 004L2-BVFS1 Key Specifications/Special Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other Manufacturing standards: API, ANSI,
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 716 F
- Agency: ANSI, API, DIN
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304, F304L, F316 and F316L Manufacturing standards: API, ANSI, BS, DIN and JIS Pressure: ANSI class 150 to 2500 (PN1.6 to 42MPa) Applicable temperature: -196 to 650
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320 to 1,202 F
- Agency: ANSI, API, DIN
-
Supplier: Curtiss-Wright, Valve Group
Description: Strack or Valve Group - Korea manufacturing facilities. Overview of options and features. Supplied as Straight pattern body, Y-pattern or Angle pattern body Supplied as Swing and Piston check types Supplied as a quick closing 3-way valve and t- or Angel Quick closing check valve
- Valve Size: 0.5 to 24 inch
- Media Temperature: -320.8 to 1,202 F
- Features: Ball / Disk Check Valves, Bolt Flange, Butt Weld, Other, Severe Service Rated, Socket Weld / Solder, Swing Check Valves
- Valve Type: Check Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Description: they can withstand the harsh environments and demanding operating conditions typically found in this industry. There are several types of check valves that can fall under the API classification, such as swing check valves, lift check valves, piston check valves, and
- Valve Type: Check Valves
-
Supplier: CCR Containers
Description: • Material: stainless steel 316 Ti / 1.4571 • Manlid Inside diameter: 465 mm • Closures: 20 bolts • Safety: relief valve 2 ‘’1/2 set at 7,30 bar, rupture disc at 8,07 bar, manometer 0/10 bar • Liquid line: ball valve 1’’1/2 on dip tube • Gas line: ball valve ¾’’ •
- Application: Shipping
-
Supplier: PressureParts.Com
Description: anodized for maximum heat dissipation. Oversized needle bearings on the drive side, and ball on the non-drive side together with the precision supports assure positive alignment and centering in relation to the crankcase. Valve cages of special designed Ultra-Form provide positive
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: anodized for maximum heat dissipation. Oversized needle bearings on the drive side, and ball on the non-drive side together with the precision supports assure positive alignment and centering in relation to the crankcase. Valve cages of special designed Ultra-Form provide positive
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: anodized for maximum heat dissipation. Oversized needle bearings on the drive side, and ball on the non-drive side together with the precision supports assure positive alignment and centering in relation to the crankcase. Valve cages of special designed Ultra-Form provide positive
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: anodized for maximum heat dissipation. Oversized needle bearings on the drive side, and ball on the non-drive side together with the precision supports assure positive alignment and centering in relation to the crankcase. Valve cages of special designed Ultra-Form provide positive
- Pump Type: Triplex Pumps
Find Suppliers by Category Top
Featured Products Top
-
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Introduction THINKTANK pressure control valves modulate upstream or downstream pressure in process piping. They use a globe-type valve body with a multi-spring or single-spring diaphragm actuator or a cylinder/piston pneumatic actuator, controlled by an E/P, P/P, or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-to-face dimensions per ASME B16.10 and flange connections per ASME B16.5. THINKTANK experts offer detailed guidance on model parameters and operating condition selection. Model Naming For example, "TT-EHCB/100C" denotes a THINKTANK brand electric control valve: "E" for (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
flange SAE closed flange SAE flange for ball valve SAE flange with testing point SAE transforming flange SAE connector flange SAE flange sheet SAE suction hose (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
THINKTANK's 2" Motorized Ball Valve combines robust materials and precise actuation to deliver efficient and dependable flow control for automated industrial systems. Technical Features: (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi has introduced the first ANSI 150 flanged wafer and 2-piece NPT threaded low-torque automated V-ball packages, factory-assembled with the company’s own Valbia electric actuators. The space-saving packages provide precision control and long, reliable service (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding special mounting threads such as UNJ or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Reliable Flow Control in Harsh Conditions The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
TLW®: 2” to 24”, 150 to 2500 Class FLANGED CHECK VALVES: GLC®: 1” to (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Forged Steel Trunnion Mounted Flanged Ball Valve 150~2500# from Wenzhou Baiji Valve Co.,Ltd(Ball Valves), China
Forged Steel Trunnion Mounted Flanged Ball Valve 150~ 2500# .
-
CR4 - Thread: Flanged Ball Valve
# 1 Re: 1" 2500 Lb & 300dgC flanged ball valve .
-
Sell Swing Check Valve
• Threaded Ends Ball Valves : Designs: 1PC, 2PC, 3PC size: 1/4"-2" class: ANSI150- 2500# Body:A105(N), LF2, A182 F304(L), F316(L) Ends:NPT, SW, BW Operation: Lever, Pneumatic, Electric Widely supplied to oil, gas, petrochemical, water etc. indu... • Sell Flanges .
-
Sell BIG VALVES
Valves: Butterfly Valves, Gate Valves, Check Valves, Ball Valves , Y-strainer GG25/GGG50/WCB/A105/SS316/SS304 ANSI/DINF4/F5/BS/ API 600/ API 6D 2. Flanges : Welding Neck - Socket Weld - Slip on - Ciegas - Lap Joint Roscadas - Lisas - AWWA - DIN -Especiales. Normas: ASME / ANSI B16.5, ASME / ANSI B16,47 A, ASME / ANSI B16.47 B, ASME / ANSI B16.1, AWWA C207, DIN, en1092-1 Clases: # 125, # 150# 300# 400# 600# 900# 1500# 2500 PN6-PN100 3.
-
Sell Sell/Buy Offer
��Plug & Ball type Non-Return Valve & Tapes type lubricated Plug Valves Flanged ��DIN standard ANSI-150 # , 300#, 600#, Screwed / Socket Welded ��ANSI #800,#1500, # 2500 , Butt Weld- ANSI #600, .
-
Products - Zhejiang Wanli Valve Manufacture Co.,Ltd.
Air release valve Specifications: 1) Size: 25mm to 200mm 2) Suitable medium: water 3) Working pressure: 10kg/cm2 4) Body material: carbon steel, stainless steel 5) Ball material: stainless steel 6) ... Forged Flange … 24" Pressure rating: 150 -2500Lbs Material F316/F304/F316L/F304L/A105 /F5/F11/F22 15CrMo,12CrMoV,Q235,16Mn,20 # , etc Staindard:ANSI … … Product Name: welding neck flange (RTJ type) Size: 1/2"-24" Nominal Pressure: 150- 2500 lbs Material: F316/F304/F316L/F304L/A105 …
-
Introduction of High Pressure (HP) Separator and Its Applications in Pakistan
04 x ½”, 03 X 2” Ball valve 01 x 2” Turbine Flow Meter, 170 – 1700 BPD EZIN # 900 RF 01 x 3” Level Control Valve, Actuator Type 667 01 x 6” Straightening vane 01 x 6” Senior Daniel orifice fitting ( Flanged ) 01 x 3” 3 3 Pen Recorder 2500 PSI, 0-400” WC DPU and temp., Sensor range 0 - 250°F. 01 .
-
ENRAF gauge reference level calculations
671 2500 TANK INSIDE BOTTOM ELEVATION RISER TO TANK BOTTOM ELEVTf # DETERMINING REFERENCE LEVEL: 1/16 GSKT B 50% COMPRESSION PVC FLANGE (OPTIONAL) 1/8 GSKT B 50% COMPRESSION MULTI-PORT l/8 GSKT B 50% COMPRESSION BALL VALVE FLANGE TO FLANGE BALL INSET DIM (FROM TOP) IMMRSN DEPTH IN SOLIDS (In.)+ .
-
Sell Cast Iron Gate Valve
• Duo Wafer Check Valves : Size: 2"-48", Class: ANSI 150- 2500# Body: WCB, CF8, CF8M, CF3, CF3M, Alloy steel, CI, DI etc. … & Inspection: API6D, API598 3) Face to Face: ANSI B16.10, API6D 4) Flanges : ANSI B16.5 … • Sell Top Entry Ball Valve .
-
Sell Screwed Ball Valve
Size: 2in-36in, Class: ANSI 150- 2500 Lbs Body: WCB, CF8, CF8M, CF3, CF3M, Alloy steel. Design: ASME B16.34/API600 Face to Face: ASME B16.10 Flange ends: ASME B16.5 Test: API598 … • Sell Cast Iron Butterfly Valve … Wafer Type & Lug Type. size: NPS2"-64" DN50-1600, class: ANSI 125/150 # Body: CI/DI, Disc … • Sell API Steel Ball Valve .
Indicates content that may require registration and/or purchase.