Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: INVERTER, AIRCRAFT, DC TO AC, STATIC, 250VA, 3 PHASE AND 250VA 1-PHASE, MULTIPURPOSE, CLASS B
-
Supplier: Accuris
Description: INVERTER, AIRCRAFT, DC TO AC, STATIC, 250VA 3-PHASE AND 250VA 1-PHASE, MULTIPURPOSE, CLASS B
-
Supplier: Accuris
Description: INVERTER, 250 VA, 3/1 PHASE & 1 PHASE, CLASS B, MULTIPURPOSE
-
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Accuris
Description: Inverter, 250 VA, 3/1 Phase and 1 Phase, Class B, Multipurpose
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: power supplies, inverters, medical equipment, automatic control equipment, home appliances, audio amplifier, radios, CCTV security, broadcasting system, telecommunications
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: ABSOPULSE Electronics Ltd.
Description: input overvoltage capability. The 250Vdc nominal input design is capable of operating reliably up to 600Vdc input without any damage. This ABSOPULSE inverter offers a significant advantage over other inverters with standard industrial input ranges, which typically fail under these
- DC Input Voltage: 230 to 600 volts
- DC Input Current: 11 amps
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 8.6 to 17 amps
-
Supplier: Radwell International
Description: INVERTER, 1000VA, 250VAC ISOLATED INPUT, 200-400VDC RANGE, HARDWIRED OUTPUT 115VAC/60HZ. FREE 2 YEAR RADWELL WARRANTY
- Type: DC/AC Inverter
-
Supplier: Analytic Systems
Description: The RVS1000 Series compact, low-profile DC/AC inverter utilizes established design techniques to deliver 1000VA sine wave voltage. Suitable for a wide range of applications, the RVS1000 features full electronic protection, high efficiency and low output noise. Internal modules are
- DC Input Voltage: 36 to 250 volts
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 3.34 to 8.7 amps
- AC Output Power: 1,000 VA
-
Supplier: Semikron, Inc.
Description: ratings of up to 250 kVA.
- DC Output Voltage: 72 to 800 volts
- DC Output Current: 190 to 300 amps
- AC Input Voltage: 100 to 1,200 volts
- Form Factor: Open Frame
-
Supplier: Visual Sound, Inc.
Description: problems resulting from transient surges. Also includes single line TEL / DSL or ethernet line surge suppression. Attractive, all-black tower housing. Two year warranty with $250,000 Ultimate Lifetime Insurance. 750VA line interactive tower UPS Maintains sine-wave 100, 110 or 120V nominal
- Protection: Lightning
-
Supplier: Autec Power Inc.
Description: The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Vac Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a
- AC Input Voltage: 277 to 480 volts
- AC Input Power: 96 to 1,200 watts
-
Supplier: Tripp Lite by Eaton
Description: batteries offer runtimes of 17.8 minutes at half load (375VA/250 watts) and 6.5 minutes at full load (750VA/500 watts) Intelligent battery management system extends battery life Automatic Voltage Regulation (AVR) circuits maintain user-selectable 100, 110 or 120V nominal output over an input
- Input Voltage Range: 100 to 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.5 kwatts
- Runtime at Half Load: 17.8 minutes
-
Supplier: Tripp Lite by Eaton
Description: ports (cables are included) enable data-saving unattended shutdown when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include UPS and line power status messaging, timed inverter shutoff after unattended shutdown, and UPS output power control for delayed or
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.699999999999997 kwatts
- Runtime at Half Load: 11.3 minutes
-
Supplier: Tripp Lite by Eaton
Description: accidental overloads, power loss and downtime.Advanced Communications PortsUSB and DB9 ports (cables are included) enable data-saving unattended shutdown when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include UPS and line power status messaging, timed
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.8000000000000032 kwatts
- Runtime at Half Load: 12 minutes
-
Supplier: Tripp Lite by Eaton
Description: PortsUSB and DB9 ports (cables are included) enable data-saving unattended shutdown when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include UPS and line power status messaging, timed inverter shutoff after unattended shutdown, and UPS output power control for
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1.350000000000002 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: ValueTronics International, Inc.
Description: energy bought or sold back to the power grid, inverters, harmonics of motors, un-interruptible power supplies, appliances, and consumer electronics General Measurement Specifications Specifications are subject to the following conditions: Temperature: 23±5° C, humidity: 30 to 75% RH. Warm-up
- Electrical Parameters: AC Voltage
- Phase: Single-Phase
Find Suppliers by Category Top
Featured Products Top
-
The CSI 1K F31-HSA series DC-AC inverters deliver up to 1kVA output power with pure sine wave voltage. They operate from a 36Vdc, 48Vdc, 125Vdc or 250Vdc power source. A 24Vdc input version is available with derating to 750VA. The DC-DC input stage boosts the input voltage to a higher DC (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
RS Series of AC, DC and AC + DC power sources can both source and sink AC current and serve as bidirectional regenerative green power solutions. The MX Series delivers 15kVA to 135kVA while RS Series comes in 90kVA to 1 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis. Hadi Shafiee,1,2 John L. Caldwell,2,3 and Rafael V. Davalos1,2,4. *. 1. Department of Engineering Science and Mechanics, Virginia Polytechnic Institute and. State University, Blacksburg, VA 2
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Rafael V. Davalos1,2. Mark A. Stremler2. 1. Bioelectromechanical Systems. Laboratory, Biomedical. Engineering Department,. Virginia Tech, Blacksburg, VA,. USA. 2. Department of Engineering. Science and Mechanics, Virginia. Tech, Blacksburg, VA, USA. Received March 16, 2011. Revised May 20, 2011
More Information Top
-
Beechcraft 1300 Commuter
AC power provided by dual 250 VA inverters .
-
Embraer EMB-314 Super Tucano
28 V DC electrical power provided by a 6 kW (8 hp) starter/generator, 26 Ah battery and, for 115 V and 26 V AC power at 400 Hz, a 250 VA inverter .
-
Twin Commander 690C - Jetprop 840
Each package is accompanied by a basic installation kit which includes two Electret microphones, two Telex A610-1 headsets, two speakers, two 250 VA inverters , static discharge wicks, and all associated equipment and wiring.
-
EMBRAER EMB-312 Tucano
28 V DC electrical power provided by a 6 kW starter/generator, 26 Ah battery and, for 115 V and 26 V AC power at 400 Hz, a 250 VA inverter .
-
Mobile Wellhead Analyzer for the Determination of Unstable Constituents in Oil-Field Waters
The analyzer can be powered from three different sources: by a 250 VA inverter run off the van's 12 V battery, with a 4000 VA a-c generator mounted on the front-extended bumper, or from a 115 V a-c wall …
-
Design and protection of A-C power systems for aircraft instruments
Response to Short Circuit Faults Using No.1 Inverter ( 250 VA .
-
Federal Register > Thursday, November 14, 1996 > [61 FR 58316] Airworthiness Directives; Boeing Model 737-100 and -200 Series Airplanes
The manufacturer indicates that it has reviewed the loading of the 115 VAC standby electrical power bus of the Model 737-100 and -200 series airplanes that were delivered with 250 VA static inverters and modified in accordance with Boeing Service Bulletin …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8472/1/Porras_Perucho_H_A_Thesis_2013.pdf
dual 250 VA AC inverters 17 AH Ni/Cd storage battery dual inverters deleted in 222UT and 34 AH battery Dual 28 VDC electrical system .
-
Advertisement
That's the big feature in Delco Radio's new 175 VA and 250 VA static inverter power supplies.
Indicates content that may require registration and/or purchase.