-
Supplier: Chloride Power North America
Description: complete or power is restored. ONEAC ONePlus Series Power Conditioned UPS is available in 250 - 1000 VA. The ONePlus family features a line interactive topology, transformer based power conditioning and ONEAC's patented ONEGround® technology to protect against ground skew
- Features: Single Phase
-
Supplier: TelephoneStuff.com
Description: SmartOnline 20000VA or 30000VA 3 Phase UPS Systems provide the highest level of power protection available for mission-critical equipment while saving valuable space and simplifying runtime scalability. 3 Phase UPS System Features: - Available with 20000VA (20kVA) or 30000VA (30kVA)
- Volt-Amp Rating: 20 to 30 kVA
- Features: On-line (Double-Conversion), Three Phase
-
Supplier: Visual Sound, Inc.
Description: at full load during power failures. 1050VA / 705 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 UPS supported outlets. Supports remote monitoring of
- Protection: Lightning
-
-
Supplier: Visual Sound, Inc.
Description: software interface to selectively reboot remote equipment or shed less significant loads to extend battery runtime for more critical equipment. Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and
- Protection: Lightning
-
Supplier: TelephoneStuff.com
Description: Smart-UPS 750VA USB and Serial 120V provides UPS functions utilizing a maintenance-free sealed Lead-Acid battery. USB Features: - Output Power Capacity: 750VA, 500 watts - Output Voltage Distortion: Less than 5% at full load - Output Connections: (6) NEMA 5-15R - Nominal Input Voltage:
- Volt-Amp Rating: 0.75 kVA
-
Supplier: TelephoneStuff.com
Description: Internet Office 500VA Tower Standby 120V UPS with USB Port offers UPS battery support, plus complete AC and tel/Ethernet modem line surge suppression. Features: - Supports entry level PC systems for up to 30 min. during brownouts and power failures, enabling safe system shutdown
- Volt-Amp Rating: 0.5 kVA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: TelephoneStuff.com
Description: compatible with UPS compartments in many kiosks and other equipment housings - Supports a full load of 500VA/300 watts for 5 minutes and a half load of 250VA/150 watts for 16 minutes - Supplies battery-derived AC output from UPS supported outlets during brownouts, overvoltages and
- Volt-Amp Rating: 0.5 kVA
-
Supplier: Visual Sound, Inc.
Description: remote monitoring of UPS and site power conditions via built-in DB9 serial port. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace,
- Protection: Lightning
-
Supplier: Visual Sound, Inc.
Description: warranty and service contracts available. 1500VA line interactive tower UPS system Sine wave output in AC and battery mode Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports Included Power Alert UPS monitoring software manages an unlimited number of network
- Protection: Lightning
-
Supplier: Newark, An Avnet Company
Description: UPS, 208V, 30000VA; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):30kVA / 24kW; Input Voltage AC Max:250V; Output Voltage:208VAC; Backup Time - Full Load:5min; Product Range:SU Series; Length:37.9"; Width:19.5" RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: UPS, 208V, 20000VA; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):20kVA / 16kW; Input Voltage AC Max:250V; Output Voltage:208VAC; Backup Time - Full Load:5min; Product Range:SU Series; Length:36.8"; Width:19.5" RoHS Compliant: NA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNIVS1000 line interactive UPS system offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Internal UPS circuits support entry level PC systems for up to 60
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.5 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI SMART 500 line interactive UPS system offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Supports entry level PC systems for up to 30 minutes during power
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.5 kVA
- Watt Rating: 0.3 kwatts
- Runtime at Half Load: 14.6 minutes
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's INTERNETOFFICE500 standby UPS system offers surge suppression and long-lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Internal UPS circuits support entry-level PC systems for up to 30 minutes during power
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.5 kVA
- Watt Rating: 0.2800000000000003 kwatts
- Runtime at Half Load: 14.8 minutes
-
Supplier: Tripp Lite by Eaton
Description: UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s field-replaceable, hot-swappable BP240V10RT3UTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 16 kVA
- Watt Rating: 14.399999999999993 kwatts
- Runtime at Half Load: 13.5 minutes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY, BATTERY DESCRIPTION: 12 VOLT 7.2 AMP HOUR, INPUT 50/60 HZ-110-120 VAC,8 A, OUTPUT 50/60 HZ-110-120 VAC,9 A, AC FUSE T20 A, 250 VAC, PR 1000 VA,700 W, PF=0.7. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 120 to 250 volts
-
Supplier: Newark, An Avnet Company
Description: (1) Year Advantage Ultra Service Plan for (1) SY 250 kVA UPS, (2) XR Frames and PDU
-
Supplier: Newark, An Avnet Company
Description: (1) Year Advantage Plus Service Plan for (1) SY 250 kVA UPS, (2) XR Frames and PDU
-
Supplier: Allied Electronics, Inc.
Description: Full isolation for use with equipment within patient care areas. Automatic voltage regulation protects against brownouts without draining battery power. UPS systems offer up to 2 communication ports (1 RS-232 and 1 USB). Type SMART1200XLHG features extended runtime capability. Type
-
Supplier: ValueTronics International, Inc.
Description: The 6408-2 is a 800 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power: 800VA,1ø Input Voltage Range:
- Type: AC Power Source
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Natural Gas Carburetor Conversion for Small Engines
I used a cheap 250 VA ups to power a small 13" TV with an antenna several time with no ill effects.
-
Ultra Products Releases Entry-Level Battery Back-up Units - Bigbruin.com
* Ultra UPS 500 VA 250 W - $59.99 .
-
View Single Post - Ultra Products Releases Entry-Level Battery Back-up Units - Bigbruin.com
* Ultra UPS 500 VA 250 W - $59.99 .
-
MGE UPS SYSTEMS introduces new features to generator friendly Galaxy 3000 UPS
MGE UPS SYSTEMS is the only manufacturer in the world to offer such a wide range of UPSs , from 250 VA to 4800 kVA and has achieved worldwide recognition for backing up at least 90 percent of the Fortune 500 and 40% …
-
PWM inverter technology
The use of Pulse Width Modulated (PWM) inverter technology has become widespread inrecent years for on-line type Unintermptible Power Supplies ( UPS ) in sizes ranging from 250 VA up to 750 kVA.
-
Commercial successes in power storage
A 313- VA / 250 -kW, 30 s UPS power module.
-
Off-line UPS system with optimum utilization of power elements
A 250 VA , 220 V, 50 Hz off-line UPS system was designed, implemented and practically tested using a running computer terminal as a load.
-
Mechanical and Battery-Stored Energy Systems for Meeting Uninterruptible and Buffered Electric Power Needs
SOLID-STATE AC POWER SUPPLIES A widely accepted system for loads which require unin- terruptible power systems ( UPS ) consists of a rectifier, battery, and inverter and is available in sizes ranging from 250 VA to several hundred kVA.
-
Power Generation by Fuel Cell Systems - E.ON Energie Experience
,, MCFC-CHPC Bad Berka (245 kW51) VA * elcell SOFC-Project Hannover (125 kWel) .E* Methanol-MCFC Berlin Treptow ( 250 kWei) SO*5PEM-HEAP (50 kWel, UPS and CHP) , Virtual Fuel Cell Power Plant (31 systems, each 4,5 kWel)0 zu Field …
-
Industrial UPS Report - World - 2013
Single-phase online, double-conversion UPS ranging from 500 VA to 25kVA are used to protect medical equipment such as dialysis machines, blood analyzers, defibrillators, life-safety equipment, fluoroscopy, mammography, patient monitors, ultrasound equipment, film processors, critical data transfer and other low … Three-phase, online, double-conversion UPS, ranging from 10- 250 kVA, are required to back up clinical …
Indicates content that may require registration and/or purchase.