-
Supplier: HVACQuick.com
Description: AirScape inline centrifugal fan. 645 nominal CFM. 10 inch connections. Motorized impeller, galvanized steel casing, and 10 foot power cord. 645-900 cfm fan sizes Centrifugal fan delivers high static pressure Factory mounted POWER CORD Galvanized steel housing Mounting
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable
-
Supplier: HVACQuick.com
Description: S&P TD Series Inline Fan. For 10 inch round duct - 754/541 cfm (high/low). The S&P TD-MIXVENT series of in-line duct fans have been specially designed to maximize the airflow performance with minimal noise levels within the smallest and most compact housing size. This makes the
-
-
Supplier: HVACQuick.com
Description: centrifugal fan wheel.This powerful combination enables the PV fans to deliver exceptional airflow performances against high static pressure typically found in ducted ventilation systems. All motors within PV fans are fully speed controllable. Manufactured from high grade
-
Supplier: AirPro Fan & Blower Co.
Description: AirPro’s heavy-duty, radial tipped fan (RTHS) is designed to move high volumes of air at moderate-to-high pressures and are able to handle both clean and dirty airstreams. The AirPro centrifugal radial tipped fan provides consistent, reliable service with oxidizers, dryers,
- Air Flow Rate: 250,000 SCFM
- Static Pressure: 36 in H2O
- Media Temperature: 1,000 F
- Design: Centrifugal
-
Supplier: Reznor
Description: isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All
- Heating Capacity: 73.2 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 4,688 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Reznor
Description: 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of total external static pressure. Both the forward curved blower and the
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Reznor
Description: 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of total external static pressure. Both the forward curved blower and the
- Heating Capacity: 73.2 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 4,688 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Reznor
Description: lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3" w.c. of external static pressure. Both the forward curved blower and the blower
- Heating Capacity: 73.2 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 4,688 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Envirco
Description: blower removable from room-side are available. ENVIRCO Performance and Innovation he LEAC2 comes standard with a solid-state speed control and will operate against high external static pressure to provide superior filter life. By taking advantage of a unique combination of motor
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Envirco
Description: induction motors, the EC motor regulates itself, automatically adjusting its torque and speed to provide a constant air volume of 250-660 CFM over a wide range of static pressure. The MAC 10® IQ maintains airflow at such a constant rate that the need for future balancing is
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Xoxide
Description: 36.4 dBA Air Flow: PWM mode minimum 27.2 - 65.2 CFM (46 - 110 m³/h) maximum 35.36 - 92.4 CFM (60 - 157 m³/h) VR mode 27.2 - 92.4 CFM (46 - 157 m³/h) Static Pressure: PWM mode minimum 0.
-
Supplier: Envirco
Description: Introduction ENVIRCO® developed the MAC 10® RFAC for applications requiring negative pressure reverse flow FFUs. The RFAC is designed to pull contaminated air from the intake side of the filter, filter the air, and then exhaust it outside of the area required. The most common negative
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Howden
Description: optimise aerodynamic performance and ease of application Range capability from 3,000 to 250,000 cfm and 3.5 to 18 inWg total pressure Economically priced Standard Features Rotor Blades cast in ASTM A356 aluminum, with a high tensile steel bolt insert. Developed from a
- Air Flow Rate: 3,000 to 250,000 SCFM
- Static Pressure: 3.4999999999999996 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 148 inch
- Design: Axial
-
Biological Safety Cabinets - Total Exhaust Biosafety Cabinet, Class II, Type B2 -- LabGard TE NU-560Supplier: NuAire, Inc.
Description: Control System w/ Intelliflow Airflow Probe Ultra-high Efficiency DC/ECM Motor Ultra-high Efficiency LED Lighting Certification Value Exhaust Requirement: 740 CFM @ 1.7” w.g. Concurrent Value Exhaust Requirement: 815 CFM @ 1.7” w.g. Power Cord Warranty 5 Years Parts and
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: Aerzen USA Corp.
Description: The separation between oil and process side is achieved by a special piston ring seal. Gas boosters for low pressure applications The GMD series from AERZEN is the universal gastight booster solution for the low-pressure range. Equipped with a magnetic coupling, it guarantees a
- Air Flow Rate: 17.658 to 6,474.6 SCFM
- Static Pressure: 60.34267999003516 to 401.36186231904117 in H2O
- Drive Type: Direct Drive
- Features: Other, Pressure / Pressurization Blower
-
Supplier: New York Blower Company (The)
Description: New York Blower General Industrial Arrangement 4 Fans are ideally suited for a wide range of direct drive industrial process applications. Typical uses for this fan are: air-drying, product cooling, product drying, combustion air, supply and exhaust, fume control and clean/dirty side of dust
- Air Flow Rate: 0 to 20,000 SCFM
- Static Pressure: 406.7871674924572 to 441.7871674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 14 to 36 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best
- Air Flow Rate: 0 to 200,000 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 650 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 73 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower Series 45 GI Fans (General Industrial) offer two different radial-wheel designs to meet the needs of high-pressure, dust and material-handling applications. Typical uses include dust collection, pneumatic-conveying, scrubber exhaust, oxidation and oven and dryer
- Air Flow Rate: 0 to 100,000 SCFM
- Static Pressure: 406.7871674924572 to 452.78716749245723 in H2O
- Media Temperature: 1,000 F
- Maximum Diameter (Fan or Blower Wheel): 22 to 85 inch
-
Supplier: New York Blower Company (The)
Description: NYB Surge Limiting Pressure Blowers are designed for high pressure, low flow, industrial-process applications. Unique wheel and housing design minimizes surge without the need for auxiliary equipment /accessories when process conditions approach shutoff. Numerous
- Air Flow Rate: 0 to 30,000 SCFM
- Static Pressure: 406.7871674924572 to 586.7871674924571 in H2O
- Media Temperature: 1,200 F
- Maximum Diameter (Fan or Blower Wheel): 22 to 98 inch
-
Supplier: Aerzen USA Corp.
Description: For the oil-free conveying and compression of air and gases Robust 3-lobe blower stage for plant engineering. Suitable for a wide range of applications. Available as standard in 22 sizes (GM 3 S to GM 1080 L). Design Blower with 3-lobe rotors and two cast-in preinlet channels in the
- Air Flow Rate: 17.6499 to 38,241.45 SCFM
- Static Pressure: -200.73310820162206 to 401.4662164032441 in H2O
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
-
Supplier: Aerzen USA Corp.
Description: The Delta Blower Generation 5 blower package features technical innovations that set new standards.
- Air Flow Rate: 35.28 to 2,116.8 SCFM
- Static Pressure: -200.68093115952058 to 401.36186231904117 in H2O
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Aerzen USA Corp.
Description: The direct-drive GM-HP blowers from AERZEN are high-performance machines. 1 or 2 stage design, with separate pressurised oil lubrication for the oil-free transport and compression of air, neutral gases, and gas mixtures. The advantages AERZEN Gas booster at a glance: Combination of
- Air Flow Rate: 29.43 to 22,366.8 SCFM
- Static Pressure: 60.34267999003516 to 803.0005259224404 in H2O
- Drive Type: Direct Drive
- Features: Other, Pressure / Pressurization Blower
-
Supplier: Twin City Fan & Blower
Description: Application CIW Cast Iron Pressure Blowers are the perfect choice for providing low volume, high pressure air for cooling, ventilating, and exhaust systems that handle dust, materials or corrosive fumes. These direct and belt driven blowers, with heavy duty cast
- Air Flow Rate: 30 to 2,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 6.75 to 14 inch
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
-
Supplier: GENERON
Description: GENERON offers a complete line of Regenerative Blower Packages that are used in multiple Pressure and Vacuum applications including Pneumatic Conveying and Wastewater. Custom packages available with: gas tight explosion proof, Atex, belt driven and many more options available.
- Air Flow Rate: 10 to 1,400 SCFM
- Static Pressure: 0 to 325 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Greenheck
Description: pressure blower utilize radial aluminum blade wheels to provide peak performance for systems that require low flow and high pressures. FPB pressure blowers are designed with totally rotatable steel housing with a baked polyester coating. FPB pressure
- Air Flow Rate: 200 to 2,500 SCFM
- Static Pressure: 10 in H2O
- Material of Construction: Aluminum
- Design: Centrifugal
-
Supplier: FanAm, Inc.
Description: No Description Provided
- Air Flow Rate: 0 to 3,524 SCFM
- Static Pressure: 0 to 8.3 in H2O
- Media Temperature: 0 to 190 F
- Maximum Diameter (Fan or Blower Wheel): 11 inch
-
Description: Discharge check valve Relief valve Process gauges Flow range: 85 - 950 CFM (145-1600 m³/h) Pressure range: up to 18 PSIG (1.24 bar g) Vacuum range: up to 17" Hg (575 mbar g) Optional accessories and controls available
- Air Flow Rate: 85 to 950 SCFM
- Static Pressure: 498.242311844327 in H2O
- Drive Type: Belt Drive
- Material of Construction: Cast Iron
-
Supplier: FanAm, Inc.
Description: No Description Provided
- Air Flow Rate: 0 to 1,180 SCFM
- Static Pressure: 0.4 to 2.2 in H2O
- Media Temperature: 0 to 190 F
- Maximum Diameter (Fan or Blower Wheel): 9.84 inch
-
Supplier: Hoffman-Lamson
Description: A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 10-275 CFM
- Air Flow Rate: 10 to 275 SCFM
- Static Pressure: 13.840064217897972 to 69.20032108948986 in H2O
- Material of Construction: Cast Iron
- Design: Centrifugal
-
Supplier: Enervex, Inc.
Description: controlled by a modulating pressure control (MEC 18). The BESF is also used for supply of combustion air, where it is controlled by an EBC 30 Modulating Pressure Control as part of an MCAS, Modulating Combustion Air Supply system. The exhaust fan is typically used in applications where
- Air Flow Rate: 250 to 1,000 SCFM
- Media Temperature: 300 F
- Maximum Diameter (Fan or Blower Wheel): 8 inch
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Other, Pressure / Pressurization Blower
-
Description: Vacuum boosters are used to "supercharge" vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. M-D Pneumatics vacuum boosters from Tuthill Vacuum & Blower Systems are utilized worldwide in the manufacture of chemicals,
- Air Flow Rate: 50 to 400 SCFM
- Product Form: Bare (No Motor, Controls)
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
-
Description: Qx™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating conditions. Applications: Pneumatic Conveying Bulk Unloading / Loading
- Air Flow Rate: 118 to 893 SCFM
- Static Pressure: 221.44102748636755 to 498.242311844327 in H2O
- Product Form: Bare (No Motor, Controls)
- Material of Construction: Cast Iron
-
Supplier: Ametek Dynamic Fluid Solutions
Description: blowers. When used with a modulating gas valve, these compact, lightweight, rugged, versatile, and high-speed blowers can suit a wide range of system designs. Speed can be adjusted internally with an on board potentiometer or with an external PWM or DC control that actively
- Air Flow Rate: 121.42 to 1,040 SCFM
- Static Pressure: 9.098 to 46.57 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: IB International
Description: High Pressure, Medium Flow
- Air Flow Rate: 0 to 70,000 SCFM
- Static Pressure: 406.7871674924572 to 491.7871674924571 in H2O
- Media Temperature: 0 to 800 F
- Drive Type: Belt Drive, Direct Drive
Find Suppliers by Category Top
Featured Products Top
-
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Utilizing a high efficiency, backward inclined wheel, this fan is capable of air flows to 80,000 CFM, pressure to 110", and temperatures to 800 degrees Design features: o Split housing standard on Size 73 to facilitate (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
. They run at speeds as high as 1,395 RPM and generate a maximum airflow of up to 529 CFM. They also are very quiet: sound pressure is 59 dB(A) at free air. Standard features include a black-painted steel scroll housing, ball bearings, IP44 protection, G2.5 balancing, Class F winding, and thermal (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA is expanding its offering of constant pressure and constant airflow blowers with new 180x180L EC double inlet models from Ecofit. A new standard pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
shipment. They provide higher static pressures than axial fans and are also more efficient for high pressure applications. For example, Rosenberg 315-mm forward curved blowers produce maximum a airflow of 5,600 CFM at 1 inch of static pressure. (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
New Ecofit high-efficiency E-Series backward-curved impellers are now available in both 115 and 230-V models in the popular 250-mm (9.85-in) size. The new 250x50R impellers offer significant increases in airflow (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
With the July 2019 acquisition of PillAerator GmBH, Kaeser has added turbo blowers to its line of rotary lobe and rotary screw blowers. This action significantly expands Kaeser’s offering for the water/wastewater market and other large flow, low pressure applications including (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
Announcing the latest in Kaeser's EBS rotary screw blower packages! The new energy efficient EBS 410 series in 30-100 hp models expands the gear-driven range of blowers and provides up to 1448 cfm with pressures from 4 to 15 psig. With this new model, Kaeser now offers our innovative screw (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
, compactness, durability, and the lowest life cycle costs. A new size is added to its successful series: the Aerzen Turbo AT250 G5Plus with air-foil bearings. This new size delivers a volume flow of 5,473 CFM and impresses with an extremely large turndown, consistently high overall efficiency, and the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
A Multichamber Integrated-Processing UHV System For The Formation Of Silicon Heterostructures On Three-Inch Wafers
With the high performance 250 CFM roots blower package we can maintain high gas flows at relatively low pressures e.g., up to 200 -300 SCCM at pressures as low as 100 mTorr.
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
Integral aeration blower, conveying air blower , and pressure feeder at outlet connections High -pressure air fluidization of contents ( 250 cfm at 25 psi) Low-pressure air fluidization of contents (400400 cfm at 15 psig) Screw conveyor discharge into built-in pressure system …
-
Ion cyclotron resonance heating system on Aditya
Ait at 200 cfm at 30◦ C is forced through the socket in the 200 kW stage from a high - pressure blower at a backpressure of 250 MWG.
-
THE OAK RIDGE RESEARCH REACTOR: A FUNCTIONAL DESCRIPTION.
… which remove particles and radioiodine from the air, blowers which provide the draft … … the system. and the 250 -ft high 3039 stack This system … … a rate of 9000 cfm The five main ducts … … suitable air flow and pressures and IS then locked …
-
VARIABLE SPEED INTEGRATED INTELLIGENT HVAC BLOWER
High efficiency blowers feature impellers which avoid serious airflow separation at the inlet and outlet of the blade. This is especially important in the target design case due to a relatively high air flow rate (1200 CFM ) and relatively low static pressure < 250 Pa (<1 inwg).
-
Steps Toward 8M Honeycomb Mirrors VIII: Design And Demonstration Of A System Of Thermal Control
The rate of heat transfer needed per system is 120W, and at 10 liters /sec /cell a blower of 250 liters /sec (530 cfm ) is needed, operating at a pressure of 1" of water. Higher capacity thermoelectric modules can pump 25W with an electrical input of 7W.
-
Operating experience with the 50 MeV 10kA ATA power conditioning system
complete operation of the ATA's 211 spark gaps, eight 400 hp blowers provide an airflow of 250 CFM at a maximum pressure of 150 PSIG. The high pressure gas flows from the inlet air plenum at the top, splits to both sides …
-
Diagnostic methods in occupational allergie lung disease
Air entering the chamber through high efficiency particulate and charcoal filters is mixed with the test agent … The air mixture is also exhausted through air splitter vanes by a blower capable of suction flow rates up to 250 cfm . The chamber is maintained at a slight negative pressure to prevent leakage of the agents.
-
Laboratory Evaluation of Residential Furnace BlowerPerformance
In addition, flow reductions for PSC blowers at high operating pressures could result in lower air conditioner performance that needs to be avoided. The peak efficiency for the PSC occurs at about 250 Pa (1 in. water) for all the … In terms of cfm /W, the PSC shows little pressure related variation and is close to 2 …
-
AIAA Journal > Molecular Tagging Using Vibrationally Excited Nitric Oxide in an Underexpanded Jet Flowfield
The chamber was continuously evacuated (pumping speed 250 cfm ) to maintain steady ambient pressures using a roots blower and backing pump. The N2 was high - purity gas from Brazos Valley Welding, and the NO2 was supplied by Sigma …
Indicates content that may require registration and/or purchase.