Products/Services for 250 Watt Heat Lamp Holders

  •  
    Lampholders - (92 companies)
    ...it offers resistance to electricity and converts electrical energy into heat which generates white light. Fluorescent lamps utilize fluorescent bulbs which house electrodes at both ends of the tube and argon and mercury vapor throughout. A phosphor...
  • Lamps-Image
    Lamps - (1863 companies)
    Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps...
  • Lighting Fixtures-Image
    Lighting Fixtures - (1593 companies)
    How to Select Lighting Fixtures. Lighting fixtures produce artificial light in industrial areas or workspaces. They are electrical devices that hold one or more lamps and provide illumination. Most are designed for use with fluorescent, halogen...
  • Infrared Emitter Lamps-Image
    Infrared Emitter Lamps - (57 companies)
    Heat lamps are also known as infrared emitters, infrared bulbs, infrared tubes, or infrared lamps. Heat lamps differ from illuminating lamps in their low filament temperature, resulting in much less light and more infrared radiation. Heat lamps...
  • Halogen Lamps-Image
    Halogen Lamps - (279 companies)
    Halogen lamps are high pressure incandescent lamps containing halogen gases such as iodine or bromine, which allow the filaments to be operated at higher temperatures and higher efficacies. Halogen lamps are high pressure, incandescent lamps...
  •  
    Heat Exchangers - (1425 companies)
    Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling. Heat exchangers are used to transfer heat energy from one fluid to another in order...
  •  
    Spectral Lamps - (55 companies)
    ...be used in lamp holders that properly fit the base. With the right adapters, however, spectral lamps can also be operated in older model lamp holders. Applications. Spectral lamps are used in spectroscopic applications to set a reference point...
  •  
    LED Lamps - (829 companies)
    ...specify individually packaged, chip-on-board LEDs, and lensed LEDs such as standard T-packs and surface mount devices. Because they are solid-state devices requiring little power and generating little heat, LED lamps have long operating lifetimes. LED...
  •  
    Incandescent Lamps - (383 companies)
    Incandescent lamps generate light by passing an electric current through a thin filament wire (usually of tungsten) until the wire is extremely hot. Incandescent lamps generate light by passing an electric current through a thin filament wire until...
  •  
    Fuse Holders - (553 companies)
    Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder. Description. Fuse holders are devices for containing, protecting and mounting fuses...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Rebel Washer | Today's Trucking
    The stainless steel sink can handle weights of up to 250 pounds, and a 21-gallon sump is totally enclosed for increased heat retention. The Rebel also includes a metal work lamp ; a magnetic tool/parts holder ; a water-resistant control panel; an automatic oil skimmer with stainless steel disc; a high-efficiency, 1250- watt calrod heating element; and an automatic low-water shutoff.
  • Textbook of the Quantitative analysis
    … 84 Walden-reductor 396 heat 142 thermal conductivity 657 - more different gases 657 thermal conductivity detector 656−658 … … electrode 335 hydrogen ion exponent 152 hydrogen peroxide 292, surface wetting 734, pure 153, combustion acidic 153 water softeners 722 water hardness 250 , 292, permanent 292-temporary … … hydrogen 546, 650 as carrier gas 650 analysis, 387, 396 watts 323 interaction chromatography 756 … … Wig-L-Bug®-Schüttelmaschine 795 tungsten 548, 559 tungsten-incandescent thread 504 tungsten lamp 504 Wright O …
  • Bombardment Conductivity and Photoconductivity in Rhombic Sulphur
    … the crystal with a- and P-particles from radioactive sources contained in suitable holders inside the chamber. The light sources were a 250 watt mercury arc lamp , used in conjunction lvith a Wratten 1SA filter to provide an intense source of radiation of wavelength 3 6 5 0 ~and a tungsten strip filament lamp which was fed from a … Chance ON20 heat filters were used with both sources.


Product Announcements
Excelitas Technologies Corp.
New Yorker Electronics Co., Inc.
New Yorker Electronics Co., Inc.
New Yorker Electronics Co., Inc.
New Yorker Electronics Co., Inc.