-
Supplier: Cole-Parmer
Description: • Dispenser is in 0.2mL scale increments • Wetted materials: FEP,PTFE, borosilicate glass Unique PTFE piston with intergral o-ring provides smooth motion and high accuracy. Features a built-in 30-mm threaded screw top and include adapters for 28-, 32-, 36-, 40- and 45-mm bottles.
- Capacity: 10 ml
- Reproducibility CV: 0.1 (%)
- Features: Autoclavable
- Dispenser Type: Bottle Top
-
Supplier: SKS Science Products
Description: These amber glass media bottles are made of amber borosilicate glass and come in a 125 ml size. The media bottles come with black phenolic screw caps pre-attached to the bottles with either PE, rubber or Teflon liners. Amber glass media bottles may be
-
Supplier: SKS Science Products
Description: The amber glass oblong flasks are available in 100 ml or 250 ml sizes. The black polypropylene ribbed closures have pouring inserts and are tamper evident. These amber glass bottles are convenient for dispensing a wide variety of liquids. The pouring insert aids in reducing the
-
-
Supplier: Cole-Parmer
Description: • Large GL-45 threaded openings with drip-free pouring ring These space-saving bottles are made of borosilicate glass for good chemical and thermal resistance. Bottles include matching polypropylene caps. Autoclavable.
-
Supplier: U.S. Plastic Corporation
Description: This cap is for the 67061 8ml Glass Bottle. It will fit over the 67063 roller.
- Container Type: Bottle / Jar
-
Supplier: Cole-Parmer
Description: Amber borosilicate glass bottles protect light sensitive chemicals. They are supplied with a 20-400 GPI screw cap, rubber nipple, and 1-mL dropper made of glass. Bottles meet ASTM E 438, Type II and USP Type III standards.
-
Supplier: Cole-Parmer
Description: • Ideal for general BOD applications • 300-mL glass BOD bottles with stoppers • For Standard Method 5210-B, 5-day BOD Test Clear glass BOD bottles come unnumbered; with glass pennyhead stopper and a white write-on marking space.
-
Supplier: SKS Science Products
Description: These clear glass media bottles are constructed of clear borosilicate glass and feature white graduations and writing areas, for easy identification of media bottle contents. The 1000 ml (1 L) bottles feature convenient hand grips for easier handling of the
-
Standards and Technical Documents - Glass Containers - 520 ml Euro-Form Bottles - Dimensions -- 8164Supplier: Accuris
Description: Glass Containers - 520 ml Euro-Form Bottles - Dimensions
-
Supplier: SKS Science Products
Description: These clear glass BOD bottles are manufactured from Type 1 borosilicate glass, and have a specially designed shoulder radius that sweeps all air from inside the BOD bottle during filling. The robotic style glass stoppers have a tapered bottom that also prevents air
-
Supplier: Medisca Inc.
Description: SERUM BOTTLES, CLEAR GLASS 50 mL, 20mm (USP Type 1)
-
Supplier: Accuris
Description: Specification for 1 Pint (568 ml) Multi-Trip Glass Bottles for Pasteurized Milk
-
Supplier: Accuris
Description: Glass bottles for carbonated soft drinks - Part 1: Specification for 750 ml and 1 litre multi-trip bottles
-
Supplier: Ellsworth Adhesives
Description: DYMAX Ultra Light-Weld 3-20809 Adhesive Clear is a one component, UV light curing, acrylated urethane that is used for sealing, laminating, and bonding metals, glass, PVC, polyurethanes, and polyester. It offers flexibility, high elongation, low water absorption, and moisture resistance. 250
- Viscosity: 16,000 cP
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Sika Primer 207 Black is a one component, solvent-based primer. It is designed to be a link between substrates and adhesives, and is used to improve adhesion on float glass, ceramic-coated glass, plastics, metals, and a variety of other substrates. 250 mL Bottle.
- Chemistry: Polyurethane
-
Supplier: U.S. Plastic Corporation
Description: These Borosilicate Glass, General Purpose media bottles are autoclavable with permanent white imprinted graduations and marking spots. The screw thread opening has an ID of approximately 30mm. The supplied cap is liner-less and both the cap and drip free ring are Polypropylene
-
Supplier: Emballages Richards, Inc.
Description: Glass Bottles > Metric Rounds
- Volume Capacity: 0.066043025 gallons
- Container Type: Bottle / Jar
- Material: Glass
-
Supplier: Ellsworth Adhesives
Description: Dow Q1-6132 Adhesion Promoter is an organic silane material that is used for reinforced glass composites. 473 mL Bottle.
- Viscosity: 2 cP
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Emballages Richards, Inc.
Description: Sauce Bottles > Hex
- Volume Capacity: 0.066043025 gallons
- Container Type: Bottle / Jar
- Material: Glass
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Chemtronics Eco-Rite glass cleaner is compatible with ceramic, glass, plastic and steel. Comes conveniently packaged as a concentrate product. This glass cleaner is packaged 1 per case.
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: Ellsworth Adhesives
Description: Sika Aktivator-100 Clear is a moisture sensitive liquid that is used for priming surfaces to improve bonding of Sikaflex adhesives to glass and ceramic coated windshields. 250 mL Bottle.
-
Supplier: CSA Group
Description: ISO 9058:2008 specifies tolerances for glass bottles of circular cross-section and nominal capacity from 50 ml to 5 000 ml.
-
Description: ISO 9058:2008 specifies tolerances for glass bottles of circular cross-section and nominal capacity from 50 ml to 5 000 ml.
-
Supplier: Medisca Inc.
Description: This serum bottle is ideal for long and short term sample storage, lyophilization and vaccine / injectable drug containers. It fits most lyophilization applications. Amber bottles are manufactured from WHEATON 500 borosilicate glass that conforms to USP Type I requirements.
-
Supplier: Medisca Inc.
Description: These serum bottles are ideal for long and short term storage, lyophilization and vaccine / injectable drug containers. By matching the tube neck size (mm) to the corresponding seal and stopper, a crimper can be used to seal the serum bottle accordingly. Borosilicate glass
-
Supplier: Newport MKS
Description: The LAB-14 solvent dropper bottle is ideal for dripping a solvent onto lens tissue for the drop-and-drag cleaning method. The bottle is made of glass with a glass dropper and rubber bulb, and has a capacity of 2 oz. (60 ml).
-
Supplier: RS Components, Ltd.
Description: BOTTLE CLEAR SODA GLASS 250ML
-
Supplier: Medisca Inc.
Description: These serum bottles are ideal for long and short term storage, lyophilization and vaccine / injectable drug containers. By matching the tube neck size (mm) to the corresponding seal and stopper, a crimper can be used to seal the serum bottle accordingly. Borosilicate glass
-
Supplier: Parco Scientific Company
Description: Recommended for use where preventing contamination by solubility or pH change is important. Stopper is ground to an interchangeable 1:10 taper. Pipet capacities are .25, .5 and 1.0mL respectively p>
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M P590 black primer is compatible with ceramic and glass materials. Delivers great performance with a shear strength of 361 psi. For use with polyurethane.
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M P591 black primer is compatible with glass, plastic, polyester and polyurethane materials. Delivers great performance with a shear strength of 361 psi. For use with polyurethane.
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 312 amber acrylic adhesive is compatible with ceramic, glass and metal materials with a 24 hr cure time. Delivers great performance with a shear strength of 2490 psi. Maximum operating temperature is +250 F. Perfect for bonding applications.
- Viscosity: 1,000 cP
- Use Temperature: 250 F
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Emballages Richards, Inc.
Description: Glass Bottles > Metric Rounds
- Volume Capacity: 0.02641721 gallons
- Container Type: Bottle / Jar
- Material: Glass
Find Suppliers by Category Top
More Information Top
-
Spatial and temporal dynamics of biogeochemical processes in the
Fraser River, Canada: A coupled organic-inorganic perspective
Samples for mercury concentrations were collected in pre-cleaned 250 mL glass bottles , that were double-bagged and handled using “clean hands-dirty hands” approaches (Patterson and Settle, 1976).
-
Contribution of phospholipids to the formation of fishy off‐odor and oxidative stability of soybean oil
Each oil sample (200 g) was put in a 250 mL glass bottle and sealed air tight.
-
High‐throughput process development of purification alternatives for the protein avidin
This deviation could be caused by the different phase separation times and vessel materials used in the high-throughput experiment compared with the experiments performed in 250 mL glass bottles .
-
Mercury species concentrations and fluxes in the Central Tropical Pacific Ocean
Subsamples for total mercury (THg) were poured off into acid-cleaned 250mL glass bottles (I-Chem) and oxidized with 0.2mL of a bromine monochloride solution (~0.09M in concentration trace metal grade HCl, JT Baker) for >1h and prereduced with…
-
Evolution of carbon fluxes during initial soil formation along the forefield of Damma glacier, Switzerland
From the approximately 4 L volume underneath the cap, 300 mL were drawn using a larger syringe and placed into pre-evacuated 250 mL glass bottles in order to guarantee overpressure.
-
Synthesis of core‐shell molecularly imprinted polymer microspheres by precipitation polymerization for the inline molecularly imprinted solid‐phase extraction ...
Accordingly, polyDVB-80 core particles (3 g) were placed in a 250 mL glass bottle fitted with a screw cap, together with DVB-80 (0.3 g, 2.3 mmol), MAA (39.1 mL, 0.46 mmol), AIMN (52.6 mg, 0…
-
Microarray Methods for Drug Discovery
Transfer the resin from the funnel into a 250 ml glass bottle .
-
Molecular Environmental Soil Science at the Interfaces in the Earth’s Critical Zone
Each of the samples was thoroughly mixed and weighed into seven 250 mL glass bottles at approximately 70 g (dry weight) per bottle.
-
Resistance of Fusarium sp spores to solar TiO 2 photocatalysis: influence of spore type and water (scaling‐up results)
(a) Illustration of the 250 mL glass bottle reactor (illuminated water volume: 200 mL).
-
The Effect of Aliphatic Carboxylic Acids on Olfaction-Based Host-Seeking of the Malaria Mosquito Anopheles gambiae sensu stricto
…90% aqueous solution, analytical grade, Purac Bioquimica or 88–92% aqueous solution, Riedel-de Haën) (henceforth termed lactic acid) was mixed with the main air stream by tapping lactic acid vapor (10 ml) from a 250 ml glass bottle (Fisher Scientific B.V…
Indicates content that may require registration and/or purchase.