-
Supplier: ODG (Origin Data Global)
Description: Ceramic Tube Fuse 2A Plugin,4x11mm Disposable fuses ROHS
- Approvals / Standards: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2A Plugin Fuses ROHS
- Current Rating: 2 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Class RK5 Slow Blow Acting 2A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It
- Voltage Rating: 125 volts
- Current Rating: 2 amps
- Approvals / Standards: RoHS Compliant
-
-
Supplier: Allied Electronics, Inc.
Description: FUSE; 250V 2A Fast Acting
-
Supplier: Newark, An Avnet Company
Description: FUSE, PCB, 2.5A, 250V, TIME DELAY; Fuse Current:2.5A; Voltage Rating VAC:250V; Product Range:804 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:150A RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, 125V, Circuit Protection Fuse,
- Voltage Rating: 125 volts
- Current Rating: 0.25 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: FUSE, CARTRIDGE, 4A, 250V; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:-; Voltage Rating VDC:250V; Blow Characteristic:-; Breaking Capacity Current AC:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: FUSE CERAMIC 2A 250VAC 5X20MM
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 to 125 C
- Approvals / Standards: BSI Approval, CSA Certification, SEMKO Approval, UL Approval, VDE Approval
- Fuse Type: Miniature
-
Supplier: Newark, An Avnet Company
Description: FUSE 250V SB 2AG PB-FREE .250A / BULK
-
Supplier: Newark, An Avnet Company
Description: FUSE 125V ALARM FUSE .250A / BULK
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080729-MST 1A 250V Current Rating: 1 A Length: 7.7 mm Mounting: SMD (SMT) Width: 8.35 mm Categories: Fuses Case / Package: Radial Alternative Parts (Cross-Reference):
- Current Rating: 1 amps
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: FUSE 2.5A 250V AXIAL
- Voltage Rating: 250 volts
- Current Rating: 2.5 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE GOVT 250V
-
Supplier: Allied Electronics, Inc.
Description: 150V 250A SEMI-COND FUSE
-
Supplier: Utmel Electronic Limited
Description: SMD Fuses ROHS
-
Supplier: Utmel Electronic Limited
Description: FUSE PTC 2.50A 15V FST-TRIP SMD
- Tj: -40 to 85 C
- Features: Other
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Utmel Electronic Limited
Description: FUSE HOLDER RADIAL 250V 5A PCB
- Operating Temperature: -58 to 293 F
- Features: Other
- Standard Fuse Size Accomodated: Other Fuse Type or Size
-
Supplier: Chief Enterprises LLC
Description: Fuses, ANF, Auto Bolt-On - Fast, 32V 250A
- Voltage Rating: 32 volts
- Current Rating: 250 amps
- Fuse Type: Automotive
- Features: Fast Acting
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010552-MST 1.6A 250V Current Rating: 1.6 A Mounting: SMD (SMT) Width: 8.35 mm Categories: Fuses Case / Package: Radial Alternative Parts (Cross-Reference):
- Current Rating: 1.6 amps
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970583-MCMET 3.15A 250V Current Rating: 3.15 A Mounting: SMD (SMT) Diameter: 8.35 mm Categories: Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open
- Current Rating: 3.15 amps
- Features: Other
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSC, UL 5x20mm Glass - Slow, 250V 2A
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Fuse Material: Glass
- Approvals / Standards: UL Approval
-
Supplier: Chief Enterprises LLC
Description: Fuses, TCD, IEC 5x20mm Ceramic - Slow, 250V 2A
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Fuse Material: Ceramic
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSD, IEC 5x20mm Glass - Slow, 250V 2A
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Fuse Material: Glass
-
Supplier: Allied Electronics, Inc.
Description: 6 A Nominal Current, Screw Connection Type, Printed Circuit Terminal Block Particularly suited for use in miniature modules or in communication terminal equipment with high contact density. Polyamide Insulating Material Voltage: 125, Amps: 6, AWG: 30-20 Screw Connection Blocks Temperature Limits:
-
Supplier: Heilind Electronics, Inc.
Description: 0AKNBK250-BB FUSE 250A 500V STUD MNT
-
Supplier: PHOENIX CONTACT USA
Description: Replacement fuse, for the crimping device CF 3000-2,5
- Current Rating: 4 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: PHOENIX CONTACT USA
Description: Replacement fuse, for the crimping device CF 3000-2,5
- Current Rating: 0.63 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Fuse; Cartridge; 6.3A; 250V; Slo-Blo
-
Supplier: SCHURTER Inc
Description: Fuse Element for SKD 250/400A
-
Description: FUSE BOARD MNT 2.5A 250VAC 2SMD
- Voltage Rating: 250 volts
- Current Rating: 2.5 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 to 125 C
-
Description: FUSE GOVT 250V
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 927169-MICROSMD250LR-A-2 Series: PolySwitch®, LoRho Features: Polymeric PTC Resettable Fuse 6V 2.5 A Ih Surface Mount 1210 (3225 Metric), Concave Package: 1210 (3225 Metric), Concave Package: Reel - TR Mounting: Surface Mount Part Status:
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: MINITURE FUSE
- Quiescent Current (IQ): 1,600,000 µA
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: 250AMP 1000V AC SEMI-COND FUSE
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Fuse Block, Class R, 31-60A, 3 Poles, 250V
- Rated Operating Voltage: 250 volts
Find Suppliers by Category Top
Featured Products Top
-
150V AC/DC for low-voltage semiconductor circuits Rated Current: 70A – 6000A wide range (read more)
Browse Fuses Datasheets for VICFUSE -
The VICFUSE VTF Class T Series is a fast-acting, current-limiting fuse intended for use in load centers, panel boards, switchboards, and feeder circuits, as well as melting applications. The Class T design offers a compact body profile suited to space-constrained panel and switchboard (read more)
Browse Fuses Datasheets for VICFUSE -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
Vicfuse's VF485H is a fast-acting, UL Recognized (File No. E356490) ceramic surface mount fuse for overcurrent protection on high-voltage DC circuit boards. Rated 600V DC / 350V AC or less, with current ratings from 50mA to 3.15A, VF485H interrupts up to 100A at 600V DC. Its compact 12.3 x 4 (read more)
Browse Fuses Datasheets for VICFUSE -
SCHURTER announces VDE approval for its 10 A Universal Modular Fuse, UMF 250, according to IEC 60127-7/1. Offered with fifteen rated currents, 500 mA to 15 A, the quick-acting SMD fuse was previously approved by VDE up to 8 A. The complete range is also cURus approved according to UL 248 (read more)
Browse Fuses Datasheets for SCHURTER Inc -
use pure silver, die-cut fusible elements embedded in solidified quartz sand filler, a construction that helps control arcing characteristics for reduced let-through energy (I²t) and a high interrupting rating. All contact surfaces are silver plated, and all hardware is non-magnetic. The (read more)
Browse Fuses Datasheets for VICFUSE -
The VC22 22x58 Series is a standardized cylindrical semiconductor protection fuse designed for fast-acting current-limiting performance in AC and DC systems. Its IEC-compliant construction and defined I²t characteristics support reliable semiconductor protection in compact industrial fuse installations. (read more)
Browse Fuses Datasheets for VICFUSE -
The VJF series from VICFUSE is a Class J fast-acting current-limiting fuse engineered for advanced industrial circuit protection applications requiring high interrupting performance, low I²t characteristics, and rapid fault-clearing response (read more)
Browse Fuses Datasheets for VICFUSE -
V AC (1-20A) 480V AC (25-60A) Current Rating: 1A–60A Flammability Rating: UL94 V-0 Recommended VICFUSE Fuses Time Delay Series: VGT Typical Applications (read more)
Browse Fuse Holders Datasheets for VICFUSE -
PA9T UL94V-0 base with specially tensioned Tin-plated, Brass contacts enabling low contact resistance with optimal performance while ensuring the fuse remains securely fastened against severe vibration and mechanical shock. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
Bill of Materials - HP V185W LCD Monitor
SSE SX1, 0.47uF (K) X1 GMF, 250V ~ | 300V~, Approvals Fuse Bel,
E, JET, T2A , 250V . -
Bill of Materials - Enphase M175-24-240 Micro Inverter
Bel,
E, JET, T2A , 250V Fuse EPCOS, 565-2, B82721-A2202-M, 2A/ 250V ~, 2x1, 0mH, 08105, YPJ . -
Molecular Methods for Evolutionary Genetics
For other types of cuvettes, use 1, 250V /mm. T2A Temporal and spatial expression of genes and gene products can be determined by fusing cis-regulatory elements …
-
Power electronics
For a converter with 200 V output voltage, this is, e.g., an input voltage of 80...250V . the use of a fuse or a nichtentflammbaren resistance as fuse replacement how this is conventional in … Abb. 16.244. a [ t1,t2a ] "sliding" (iLr ≈ of iLa, cf. Abb. 16.252): alternate direction and barriers of DF, thereby recharging of Cr (on uCr = Ui) after voltage loss (through attenuation) in the previous oscillating operation; but the sliding occurs …
Indicates content that may require registration and/or purchase.