-
Supplier: ODG (Origin Data Global)
Description: 35A@250VAC Glass Tube Fuse 2A 250V D5xL20mm Disposable fuses ROHS
- Approvals / Standards: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin,5x20mm Fuses ROHS
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Class RK5 Slow Blow Acting 2A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It
- Voltage Rating: 125 volts
- Current Rating: 2 amps
- Approvals / Standards: RoHS Compliant
-
-
Supplier: Utmel Electronic Limited
Description: Axial Leaded,5x20mm Fuses ROHS
-
Supplier: Newark, An Avnet Company
Description: FUSE, PCB, 2.5A, 250V, TIME DELAY; Fuse Current:2.5A; Voltage Rating VAC:250V; Product Range:804 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:150A RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: DIN Term Blk, Spring, Fuse 5x20mm, w/1 I
-
Supplier: Allied Electronics, Inc.
Description: FUSE; 250V 2A Fast Acting
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, 125V, Circuit Protection Fuse,
- Voltage Rating: 125 volts
- Current Rating: 0.25 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Midget Slow Blow Acting 3.2A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM03.2T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It
- Voltage Rating: 125 volts
- Current Rating: 3.2 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: UMT 250 Fuse T 250mA L 250V AC
-
Supplier: Newark, An Avnet Company
Description: FUSE, CARTRIDGE, 4A, 250V; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:-; Voltage Rating VDC:250V; Blow Characteristic:-; Breaking Capacity Current AC:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Fuse Holder, 250 V, 250 V, 15 A, Cartridge Fuse Clip, Through Hole, 1 RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Varistor, 320V, 25J, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: V07E250PL2T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Approvals / Standards: RoHS Compliant
-
Supplier: DigiKey
Description: FUSE 600V 3AB AXIAL 250MA
- Rated Breaking Capacity: 10,000 amps
- Operating Temperature: -55 to 125 C
- Features: Other
-
Description: FUSE BOARD MNT 2.5A 250VAC 2SMD
- Voltage Rating: 250 volts
- Current Rating: 2.5 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: FUSE 2.5A 250V AXIAL
- Voltage Rating: 250 volts
- Current Rating: 2.5 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1301974-SF-2410HI250T-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410HI-T Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @
- Voltage Rating: 125 volts
- Current Rating: 2.5 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Littelfuse, Inc.
Description: Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Product is compatible with lead-free solders
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Fuse Material: Ceramic
- Fuse Type: Miniature
-
Supplier: Utmel Electronic Limited
Description: SMD Fuses ROHS
-
Supplier: Littelfuse, Inc.
Description: Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Fuse Material: Ceramic
- Features: Fast Acting, Other
-
Supplier: Utmel Electronic Limited
Description: FUSE PTC 2.50A 15V FST-TRIP SMD
- Tj: -40 to 85 C
- Features: Other
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 1075798-MF-SM013/250V-2 Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.402" (10.20mm) Voltage - Max: 60V (250V Int) Current - Max: 3A Current - Hold (Ih) (Max): 130mA Family Name:
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE BRDMT 2.5A 125VAC/125DC SMD
- Voltage Rating: 125 volts
- Current Rating: 2.5 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Galco Industrial Electronics
Description: FUSE 250A 1000V DC PV SIZE 2 DUAL IND
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE GOVT 250V
-
Description: PTC RESET FUSE 60V 130MA 2SMD
- Current Rating: 3 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: 6 A Nominal Current, Screw Connection Type, Printed Circuit Terminal Block Particularly suited for use in miniature modules or in communication terminal equipment with high contact density. Polyamide Insulating Material Voltage: 125, Amps: 6, AWG: 30-20 Screw Connection Blocks Temperature Limits:
-
Supplier: Littelfuse, Inc.
Description: JLLN250 is a Class T fuse with an ampere rating of 250 and knife-blade-style construction.
- Voltage Rating: 300 volts
- Current Rating: 250 amps
- Approvals / Standards: CSA Certification, RoHS Compliant, UL Approval
- Features: Fast Acting, Other
-
Supplier: ODG (Origin Data Global)
Description: PTC RESET FUSE 60V 130MA 2SMD
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: Replacement fuse, for the crimping device CF 3000-2,5
- Current Rating: 4 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: PHOENIX CONTACT USA
Description: Replacement fuse, for the crimping device CF 3000-2,5
- Current Rating: 0.63 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: DigiKey
Description: Polymeric PTC Resettable Fuse 60V (250V Int) 130mA Ih Surface Mount 2-SMD
- Tj: -40 to 85 C
- Features: Other, Resettable PTC
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSC, UL 5x20mm Glass - Slow, 250V 2A
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Fuse Material: Glass
- Approvals / Standards: UL Approval
-
Supplier: Chief Enterprises LLC
Description: Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 2A
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Fuse Material: Ceramic
- Features: Fast Acting
-
Supplier: Chief Enterprises LLC
Description: Fuses, TCD, IEC 5x20mm Ceramic - Slow, 250V 2A
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Fuse Material: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
diodes, SCRs, and power semiconductors from short-circuit damage Low I²t Characteristics: Minimizes thermal stress and extends semiconductor lifespan (read more)
Browse Fuses Datasheets for VICFUSE -
The VICFUSE VTF Class T Series is a fast-acting, current-limiting fuse intended for use in load centers, panel boards, switchboards, and feeder circuits, as well as melting applications. The Class T design offers a compact body profile suited to space-constrained panel and switchboard (read more)
Browse Fuses Datasheets for VICFUSE -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
use pure silver, die-cut fusible elements embedded in solidified quartz sand filler, a construction that helps control arcing characteristics for reduced let-through energy (I²t) and a high interrupting rating. All contact surfaces are silver plated, and all hardware is non-magnetic. The (read more)
Browse Fuses Datasheets for VICFUSE -
The VC22 22x58 Series is a standardized cylindrical semiconductor protection fuse designed for fast-acting current-limiting performance in AC and DC systems. Its IEC-compliant construction and defined I²t characteristics support reliable semiconductor protection in compact industrial fuse installations. (read more)
Browse Fuses Datasheets for VICFUSE -
The VJF series from VICFUSE is a Class J fast-acting current-limiting fuse engineered for advanced industrial circuit protection applications requiring high interrupting performance, low I²t characteristics, and rapid fault-clearing response (read more)
Browse Fuses Datasheets for VICFUSE -
UL94 V-0 flammability rating Available in 1, 2, and 3-pole configurations Box lug, pressure plate, and screw terminal options Solid/stranded wire compatibility Technical Specifications Voltage Rating: 600 (read more)
Browse Fuse Holders Datasheets for VICFUSE -
PA9T UL94V-0 base with specially tensioned Tin-plated, Brass contacts enabling low contact resistance with optimal performance while ensuring the fuse remains securely fastened against severe vibration and mechanical shock. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
protection, rated 1000V DC, 1-30A, with a 10kA DC interrupting rating. Designed to UL2579, IEC60269 and GB13539, PV10 fuses suit combiner-box and string-circuit protection in ground-mount and rooftop solar installations. Two mounting styles, P1 (ferrule) and P2, plus a P10S variant, fit common PV enclosure designs. Rated -40°C to +125°C for outdoor service. Contact Vicfuse for datasheets and application support. (read more)
Browse Fuses Datasheets for VICFUSE -
The VF451/VF453 series from VICFUSE is a compact, fast-acting ceramic fuse solution engineered to provide dependable overcurrent and short-circuit protection in electronic and industrial power applications. Designed with high interrupting capability and robust (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
Displaybank - Bill of Materials - Samsung UN46EH5000F
Fuse (Dip Type T2AL 250V IS-033L 2.5A 250V ~ .
-
ABQ-1Q5A Cablecom Set-Top Box Bill of Materials Spreadsheet Analysis
Fuse T2AL 250V, Logo TSD Approvals uTx HQX, 0.22mF (K) X2, 250V ~275v~GMF .
Indicates content that may require registration and/or purchase.