-
Supplier: ODG (Origin Data Global)
Description: Plugin,5x20mm Disposable fuses ROHS
- Approvals / Standards: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin,5x20mm Fuses ROHS
- Approvals / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: Axial Leaded,5x20mm Fuses ROHS
-
-
Supplier: Powell Electronics, Inc.
Description: DIN Term Blk, Spring, Fuse 5x20mm, w/1 I
-
Supplier: Newark, An Avnet Company
Description: UMT 250 Fuse T 5A L 250V AC
-
Supplier: Newark, An Avnet Company
Description: FUSE, PCB, 2.5A, 250V, TIME DELAY; Fuse Current:2.5A; Voltage Rating VAC:250V; Product Range:804 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:150A RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Midget Fast Acting 5A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0BLF005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: FUSE HOLDER RADIAL 250V 5A PCB
- Operating Temperature: -58 to 293 F
- Features: Other
- Standard Fuse Size Accomodated: Other Fuse Type or Size
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Midget Slow Blow Acting 4.5A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM04.5T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It
- Voltage Rating: 125 volts
- Current Rating: 4.5 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Midget Slow Blow Acting 3.5A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM03.5T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It
- Voltage Rating: 125 volts
- Current Rating: 3.5 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: FUSE 5A 250V AXIAL
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, Circuit Protection
- Current Rating: 5 amps
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: FUSE 5x20 C/CODE T LBC 250mA/250V (P) / BULK
-
Supplier: Newark, An Avnet Company
Description: FUSE 5x20 CC PGT T HBC 250mA/250V (P) / BULK
-
-
Supplier: Littelfuse, Inc.
Description: smaller commercial and industrial applications. NLKP series fuses are Canadian “Code” fuses specifically designed to meet Canadian Electrical Code Type P fuse requirements for residential use. They have a 10,000 ampere interrupting rating. However, to obtain the added benefits
- Voltage Rating: 250 volts
- Current Rating: 250 amps
- Approvals / Standards: CSA Certification, UL Approval
- Features: Fast Acting, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 742235-T5A250V Manufacturer Homepage: www.littelfuse.com Reference case: Fuse Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSC, UL 5x20mm Glass - Slow, 250V 250mA
- Voltage Rating: 250 volts
- Current Rating: 0.25 amps
- Fuse Material: Glass
- Approvals / Standards: UL Approval
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSD, IEC 5x20mm Glass - Slow, 250V 250mA
- Voltage Rating: 250 volts
- Current Rating: 0.25 amps
- Fuse Material: Glass
-
Supplier: Chief Enterprises LLC
Description: Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 250mA
- Voltage Rating: 250 volts
- Current Rating: 0.25 amps
- Features: Fast Acting
- Fuse Material: Glass
-
Supplier: Utmel Electronic Limited
Description: FUSE, 250V, UL TR5 LAG, AMMO, 1A
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -40 C
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE GOVT 250V
-
Supplier: Littelfuse, Inc.
Description: IDSR.250 is a Class RK5 fuse with an ampere rating of 0.25 and cartridge-style construction.
- Voltage Rating: 600 volts
- Current Rating: 0.25 amps
- Features: Other, Time Lag
-
Supplier: SCHURTER Inc
Description: Description Subminiature fuse time-lag T Applications Primary Protection on PCB Power Supply Adapter for e.g. laptops
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 100 amps
- Operating Temperature: -40 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080729-MST 1A 250V Current Rating: 1 A Length: 7.7 mm Mounting: SMD (SMT) Width: 8.35 mm Categories: Fuses Case / Package: Radial Alternative Parts (Cross-Reference):
- Current Rating: 1 amps
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: FUSE GOVT 250V
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Product is compatible with lead-free solders
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Fuse Material: Ceramic
- Fuse Type: Miniature
-
Supplier: Chief Enterprises LLC
Description: Fuses, FSD, IEC 5x20mm Glass - Fast, 250V 5A
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Features: Fast Acting
- Fuse Material: Glass
-
Supplier: Heilind Electronics, Inc.
Description: 250V 6A CL RK5 FUSE TIME DELAYED
- Features: Time Lag
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE CERAMIC 250MA 250VAC 5X20MM
- Voltage Rating: 250 volts
- Current Rating: 0.25 amps
- Rated Breaking Capacity: 1,500 amps
-
Supplier: Allied Electronics, Inc.
Description: 6 A Nominal Current, Screw Connection Type, Printed Circuit Terminal Block Particularly suited for use in miniature modules or in communication terminal equipment with high contact density. Polyamide Insulating Material Voltage: 125, Amps: 6, AWG: 30-20 Screw Connection Blocks Temperature Limits:
-
Supplier: Allied Electronics, Inc.
Description: Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been
-
Supplier: Allied Electronics, Inc.
Description: Fuse;Cylinder/Non-Resettable;Time Lag; 12.5A;Dims 5X20; 250V
-
Supplier: PHOENIX CONTACT USA
Description: Replacement fuse, for the crimping device CF 3000-2,5
- Current Rating: 4 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Fuse; Cylinder; Time Delay; 10 A; F09/5AG; Cartridge; 250 V
Find Suppliers by Category Top
Featured Products Top
-
150V AC/DC for low-voltage semiconductor circuits Rated Current: 70A – 6000A wide range (read more)
Browse Fuses Datasheets for VICFUSE -
The VICFUSE VTF Class T Series is a fast-acting, current-limiting fuse intended for use in load centers, panel boards, switchboards, and feeder circuits, as well as melting applications. The Class T design offers a compact body profile suited to space-constrained panel and switchboard (read more)
Browse Fuses Datasheets for VICFUSE -
PA9T UL94V-0 base with specially tensioned Tin-plated, Brass contacts enabling low contact resistance with optimal performance while ensuring the fuse remains securely fastened against severe vibration and mechanical shock. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
Features Silver, die-cut fusible elements embedded in solidified sand filler for controlled arcing and lower I²t let-through Silver-plated contact surfaces and non-magnetic hardware Designed according to IEC 60269-4, GB 13539, and GB/T 21413.5 (read more)
Browse Fuses Datasheets for VICFUSE -
-14 and CSA22. An ideal alternative to traditional 5x20 mm cartridge fuses, the compact 3 x 10.1 mm SMD fuse is rated for voltages up to 250 VAC and 125 VDC, with a breaking capacity up to 200 A depending on current rating. The fuse exhibits a very low internal resistance, which (read more)
Browse Fuses Datasheets for SCHURTER Inc -
Clearing I²t range: 255 to 12400 A²s Power loss range: 4.5W to 15.7W Product Features (from datasheet) (read more)
Browse Fuses Datasheets for VICFUSE -
Semiconductor protection fuse for IGBT applications Rated voltage: 1000V AC / DC Current range: 25A to 500A Interrupting rating: 50k (read more)
Browse Fuses Datasheets for VICFUSE -
Vicfuse's VGT series is a UL Listed (File No. E479968), time-delay, current-limiting Class G fuse built to UL248-5, for branch-circuit protection in lighting, heating and general-purpose loads. Rated 600VAC/300VDC for 0.5-20A and 480VAC/300VDC for 25-60A, VGT delivers up to 100kA AC interrupting (read more)
Browse Fuses Datasheets for VICFUSE -
M5 mounting holes for bolt-down fuses (4.5 Nm ±1 Nm ISO prescription) Interrupting ratings of 20 kA at 500VAC and 500VDC (read more)
Browse Fuses Datasheets for Waytek, Inc.