-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered
- Wavelength: 254 to 366 nm
- Illuminator Output: 6 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered
- Wavelength: 254 to 366 nm
- Illuminator Output: 4 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered
- Wavelength: 254 to 366 nm
- Illuminator Output: 8 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
-
Supplier: Miles Scientific (Analtech)
Description: For use with benchtop portable chromatography inspection cabinets
- Lamp Power: 4 watts
- Base Type: 2-Pin
- Features: UV Lamps
-
Supplier: Ushio America, Inc.
Description: Ushio America offers two types of low-pressure Amalgam lamps. These lamps have a special coating that allows for transmission at 254nm only or 254nm and 185nm for ozone production. The low-pressure Amalgam lamps achieve ten times the UV power density of standard
- Lamp Power: 90 to 400 watts
- Rated Average Life: 16,000 hours
- Maximum Overall Length: 22.0078859 to 60.5905839 inch
- Base Type: 4-Pin (Circling)
-
Supplier: Newport MKS
Description: The 10SC16NP.43 Non-Polarizing Cube Beamsplitter is a 1.0 inch (25.4 mm) UV fused silica cube optimized for 355 nm. Our UV non-polarizing cube beamsplitters provide 50/50 beam splitting with little alteration to the beam polarization for use with HeCd lasers, nitrogen lasers,
- Transmission: 3 %
- Wavelength Range: 355 nm
- Temperature Range: -50 to 90 C
- Surface Flatness: λ/4
-
Standards and Technical Documents - UV-C Photocarcinogenesis Risks from Germicidal Lamps -- 187:2010
Description: CIE 187:2010 ISBN 978 3 901906 81 7 Increasingly, UV-C (100 nm – 280 nm) mediated air disinfection (principally 254 nm radiant energy from low-pressure mercury lamps) is being used as a building environmental control to provide human protection from
-
Supplier: ABB Measurement & Analytics
Description: The portable UviTec UV254 field meter leads the way in portable organics field testing for UVA and UV transmittance (UVT) at 254 nm. The meter utilizes UviTec's Split-Sense technology to compensate for lamp fluctuations and drift, enabling highly accurate and reliable
- Operating Temperature: 32 to 113 F
- Features and Functionality: Battery Powered, Self-test / Diagnostics
- Display Type: Digital Display
- Form Factor: In-Situ / Field, Portable
-
Supplier: Radwell International
Description: UV LAMP, 254NM, 4-PIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Ushio America, Inc.
Description: with a tightly controlled manufacturing process, we provide high quality lamps free of impurities to maintain strong and stable output throughout life of the lamp. Low-Pressure UV lamps – UVC Miniature – 254nm Special Coated – 254nm Standard Quartz – 185 / 254nm High
- Lamp Power: 2.3 to 65 watts
- Rated Average Life: 3,000 to 9,000 hours
- Maximum Overall Length: 2.42126115 to 61.1811354 inch
- Base Type: 4-Pin (Circling), Miniature Bi-Pin
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 4
- Transmission (%): 12 (%)
- Center Wavelength: 254 nm
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 50 mm
- Optical Density: 4
- Transmission (%): 20 (%)
- Center Wavelength: 254 nm
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 50 mm
- Optical Density: 4
- Transmission (%): 12 (%)
- Center Wavelength: 254 nm
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 4
- Transmission (%): 20 (%)
- Center Wavelength: 254 nm
-
Supplier: Radwell International
Description: BULB, UV LAMP, 30 INCHES, USES 254 NM UV DISINFECTION, FOR DISINFECTION AND OZONE DESTRUCTION, SINGLE ENDED. FREE 2 YEAR RADWELL WARRANTY
-
Description: intensities of UV-C exposures are described. Test conditions are described and limited to devices that utilize low pressure mercury lamps which emit most of their radiation at a single spectral line at 254 nm.
-
Supplier: Dymax
Description: solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for
- Viscosity: 1,100 cP
- Features: Other
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Newport MKS
Description: anti-microbial wavelength 254 nm, and when paired with a Silicon Carbide or Gallium Nitride detector, the background radiation is sufficiently minimized to allow accurate monitoring of Mercury disinfection lamp effectiveness.
- Features: Other
- Filter Type: Short Pass Filters
-
Supplier: Labconco Corporation
Description: wiping seals to contain contaminants. Other features: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent lamp, 254 nm UV lamp with 3-way
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting
- Laminar Flow Direction: Vertical
-
Supplier: Labconco Corporation
Description: wiping seals to contain contaminants. Other features: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent lamp, 254 nm UV lamp with 3-way
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting
- Laminar Flow Direction: Vertical
-
Supplier: Labconco Corporation
Description: wiping seals to contain contaminants. Other features: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent lamp, 254 nm UV lamp with 3-way
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting
- Laminar Flow Direction: Vertical
-
Supplier: Labconco Corporation
Description: Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: aerodynamic air foil; 254 nm UV
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting
- Laminar Flow Direction: Vertical
-
Supplier: Pickering Laboratories, Inc.
Description: Aflatoxins, Fumonisins, Ochratoxin A and Zearalenone employs photochemical derivatization for Afl atoxins, allowing detection at sub-ppb levels. The photochemical reactor has a 254 nm lamp and a knitted reactor coil. FEATURE HIGHLIGHTS 254 nm UV Low Pressure
-
Supplier: Mar Cor Purification
Description: equipment. Low profile 70 or 100 gallon tanks allow easy bicarbonate powder loading. Complete bicarbonate mixing is attained with a powerful stainless steel 3/4 hp pump system. The internal static mixer has no rotating parts to jam or break. Ultraviolet irradiator with a 254 nm
- User Interface: Analog Front Panel
- Mounting: Floor-Mounted
- Mixer / Homogenizer Location: In-Line
- Media Type: Liquids, Solutions, Emulsions
Find Suppliers by Category Top
Featured Products Top
-
Noblelight UV lamps reduce VOC emissions and downtime VOCs are released during the production of cast parts. These VOCs enter the environment in the exhaust air via an air duct or smokestack. Optimized low-pressure UV lamps clean and reduce (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
the surface. It is commonly used at 254 nm for germicidal applications, such as disinfecting air, water, and surfaces using UV light bulbs or lamps. UVC is also used in forensics to image latent prints on nonporous surfaces (a non-chemical treatment). UV Light: The Basics (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
lamp emitting light with a wavelength range between 320-365 nm. The minimum energy required is 20-40 milliwatts per cm2. Performance properties include high Tg, optical clarity, light transmission, electrical insulation. (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Product Overview Nd:Ce:YAG is a high-efficiency laser material widely used in medical and metrology fields. In these double-doped crystals, cerium acts as a sensitizer for Nd3+ ions thanks to its strong UV absorption under flash-lamp pumping and efficient energy transfer (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
, greater than OD5 average blocking from 206 nm to 226 nm, greater than OD6 absolute blocking at 224 nm, and an exceptionally steep cut-on edge transition. This unmounted filter is coated on a 1.04 mm fused silica substrate and is 25.4 mm (± 0.1 mm) in diameter. Alluxa ultra steep longpass filters (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
than 80% transmission from 7000 nm to 14000 nm. This unmounted notch filter is coated on a 2.0 mm thick Polished Germanium substrate and and is 25.4 mm in diameter. Alluxa notch filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
6000 nm to 14000 nm. This is a multi-cavity filter with moderately steep edges and transmission that is greater than 40% at 10600 nm. This unmounted narrowband filter is coated on a 1.0 mm thick Polished Germanium substrate and is 25.4 mm in diameter. Alluxa narrowband filters deliver superior (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
. Optically clear, it is also safer and easier to handle than similar UV systems as LED lights emit substantially less heat than UV lamps. This makes LED401 a suitable choice for applications involving heat sensitive substrates. As a one part system (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
More Information Top
-
Photoelectro-Fenton mineralization of phenol through optimization of ferrous regeneration
A laboratory-scale reactor on which were mounted net electrodes (RuO2/IrO2-coated Ti anodes (DSA) and stainless steel cathodes) and 254 nm UV lamps was established to effectively reduce ferric reagents.
-
Depthwise Viscosity Gradients in UV‐Cured Epoxy Coatings
To study the dependence on curing temperature, UV light wavelength, and irradiance, samples were also cured at 60 8C, with a shorter wavelength ( 254 nm ) UV lamp , and at two additional irradiances (1000 and 20 mW Á cmÀ2 , by .
-
Photopatternable Reflective Films Produced by Nanolayer Extrusion
As expected, it decreases upon irradiation of the sample with UV light ( 254 nm UV lamp ), consistent with the consumption of the CA.
-
Anhydrous Lanthanide MOFs and Direct Photoluminescent Sensing for Polyoxometalates in Aqueous Solution
The powder samples were then fur- ther irradiated on 254 nm UV lamp in ZF-20D box type ultra- violet analyzer.
-
Photocatalytic Oxidation of Selected Organic Contaminants and Inactivation of Microorganisms in a Continuous Flow Reactor Packed with Titania-Doped Silica
Three experiments were performed with the bacteriophages using the batch procedure, including one with a 365-nm wavelength UV lamp, one with a 254 nm UV lamp , and one without the silica-titania composites inside the reactor (using the 254nm lamp).
-
Host‐Sensitized Photoluminescence and Coordination Environment Evolution in Ba 6 (Bi 1–x Tb x ) 9 B 79 O 138 (0 ≤ x ≤ 1)
The insert shows the digital photographs of BBBO:xTb3+ powder under 254 nm UV lamp exci- .
-
Photolysis of Naproxen under UV Light: Effect of Natural Organic Matter and Nitrate to Transformation Product Formation
In this study, photolysis of naproxen under UV-C light at 254 nm was investigated since most of the UV disinfection systems used in water and wastewater treatment plants consist of 254 nm UV lamps .
-
Recombinant and In Vitro RNA Synthesis
Visualize your product by UV shadowing, applying 254 nm UV lamp , and excise proper bands using sterile surgi- cal blades (see Note 12).
-
20 Watt UV bench lamp 254 nm 230 VAC 50 Hz from Cole-Parmer
• Shortwave ( 254nm ) UV lamps can kill up to 99% bacteria, mold spores, yeast and germs.
-
The Use Of Optical Techniques In Tagging Explosives
All commercially available 254 nm UV lamps use the same filter glass composition (typically Corning #7 -54) which transmits only about 30 -40% at 254 nm but which absorbs very strongly in the visible.
Indicates content that may require registration and/or purchase.