-
Supplier: ODG (Origin Data Global)
Description: 3.3V ±25ppm 26MHz SMD5032-4P Crystal Oscillators ROHS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1353714-ASEMB-26.000MHZ-XY-T Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 55 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: ASEMB,
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Interquip Electronics Co., Ltd.
Description: TCXO 3225 26MHz 3.3V
- Oscillation Frequency: 26 MHz
- Supply Voltage: 3.3 V
- Features / Standards: Lead Free, RoHS Compliant
- Oscillator Type: TCXO
-
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, CMOS, 26MHZ, SMD; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:AW Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1035255-ABM12-26.000MHZ-B2X-T3 Category: Crystals, Oscillators, Resonators>Crystals Series: ABM12 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.018" (0.45mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency:
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 20 ppm
- Frequency Tolerance: 20 %
- Operating Temperature: -20 to 70 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD3225-4P Crystals ROHS
- Features / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, SMD, 26MHZ; Frequency Nom:26MHz; Frequency Stability + / -:0.5ppm; Oscillator Case:SMD, 5mm x 3.2mm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3V; Product Range:CFPT-127 Series; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, CMOS, 26MHZ, SMD, FULL REEL; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.7V~3.3V Clipped Sine Wave 26MHz SMD2520-4P Temperature Compensated Crystal Oscillators (TCXOs) ROHS
- Oscillation Frequency: 26 MHz
- Operating Temperature: -30 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: EPSON Category: Crystals, Oscillators, Resonators- Crystals Series: TSX-3225 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 26 MHz Type: MHz Crystal Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead
- Oscillation Frequency: 26 MHz
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 26.0000MHZ 18PF SMD
- Oscillation Frequency: 26 MHz
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
- Operating Temperature: -55 to 125 C
-
Supplier: Integrated Device Technology
Description: The XUP is an Ultra Precision LVPECL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670 MHz, the IDT XUP Series Crystal Oscillator utilizes a family of proprietary ASICs,
- Oscillation Frequency: 0.016 to 670 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Integrated Device Technology
Description: The XUN is an Ultra Precision HCSL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670MHz, the IDT XUN Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key
- Oscillation Frequency: 0.016 to 670 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Description: CRYSTAL 26.0000MHZ 10PF SMD
- Oscillation Frequency: 26 MHz
- Load Capacitance: 10 pF
- Max ESR: 50 ohms
- Operating Temperature: -10 to 60 C
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -55°C ~ 125°C Frequency: 26 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 10 KHZ THROUGH 65 MHZ, HERMETIC SEAL, SQUARE WAVE, HIGH SPEED CMOS
-
Supplier: ECS Inc. International
Description: chipset, a crystal with a built-in temperature sensor can offer very tight frequency stabilities. This makes them ideal for a wide variety of precise applications and designs and suitable replacements for temperature compensated crystal oscillators (TXCOs).
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 12 ppm
- Operating Temperature: -30 to 85 C
- Features / Standards: RoHS Compliant
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OSCILLATOR, 1.025MHZ MIN, 26MHZ MAX, 15.36MHZ NOM, SMD-4. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 26 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 10 pF
- Max ESR: 100 ohms
-
Supplier: DigiKey
Description: CRYSTAL OSCILLATOR 7050 4-SMD 26
-
Supplier: Acme Chip Technology Co., Limited
Description: Oscillators
- Oscillation Frequency: 26 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM12 Type: MHz Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.45 mm Operating Temperature: -20°C ~ 70°C Frequency: 26 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 8 pF
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 8 pF
- Max ESR: 200 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3C Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 26 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 26MHZ, 18PF, 2 X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes
-
Supplier: SiTime Corporation
Description: 1 to 26 MHz, Ultra-Small µPower Oscillator
- Oscillation Frequency: 24 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
-
Supplier: Utmel Electronic Limited
Description: Crystal 26MHz ±10ppm (Tol) ±10ppm (Stability) 10pF FUND 50Ohm 4-Pin CSMD T/R
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 10 pF
- Max ESR: 50 ohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ABRACON - ABM8-26.000MHZ-10-D-1-G-T - Crystal, 26 MHz, SMD, 3.2mm x 2.5mm, 15 ppm, 10 pF, 10 ppm, ABM8 Series Product overview: ABM8-26.000MHZ-10-D-1-G-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems,
- Operating Temperature: -40 C
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26MHz, 10pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 26MHz, 10pF, Clock and Timing IC, Crystals. This listing supports
- Frequency: 26 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Parallel - Fundamental Quartz Crystal, 26MHz Nom, ROHS COMPLIANT, ULTRA MINIATURE, CERAMIC, SMD, 4 PIN Product overview: ABM12-26.000MHZ-B2X-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and
- Frequency: 26 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Crystals. This listing
-
Supplier: RS Components, Ltd.
Description: Abracon ABM3B-26.000MHZ-10-1-U-T Crystal
- Total Frequency Stability: 10 ppm
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: internal oscillator block: Factory calibrated to ± 1% Software selectable frequencies range of 31 kHz to 16 MHz 64 MHz performance available using PLL no external components required Four Crystal modes up to 64 MHz Two external Clock modes up to 64 MHz 4X
- Internal RAM Size: 3.896 KB
- Internal ROM Size: 64 KB
- Number of Timers: 4
- Number of A/D Converters: 17
-
Supplier: Qorvo
Description: delivers ultra-fine step sizes and low spurious products. The RFFC5062 have been designed to use an external crystal, typically 26MHz, and have integrated programmable loading capacitors. The PLL/VCO engine combined with an external loop filter allows the user to generate local
- Frequency Range: 30 to 6,000 MHz
- Step Size: 0.0015 kHz
- Phase Noise (@ 10kHz): -90 to -96 dBc/Hz
- Features: Other
-
Supplier: Integrated Device Technology
Description: compatibility means that a board designed to accommodate the crystal oscillator interface and the optional control pins is also fully compatible with a canned oscillator footprint - the canned oscillator will drop onto the 10- VFQFN footprint for second sourcing purposes.
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 100 to 106.25 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
Find Suppliers by Category Top
Featured Products Top
-
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
250 MHz), Real-Time Clock (RTC) Modules, Oscillators and OCXOs for the world’s leading manufacturers of IoT, wearable, automotive, industrial and medical applications. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
in graphics cards and other video-related devices. It is recommended to use Interquip's 5YAA14318 (14.318MHz) surface-mount crystal oscillator. 24MHz, 25MHz, 26MHz: Mainly used for clock signals in motherboard chipsets, CPUs, and other devices. It is recommended to use Interquip's SMCE-2016 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
An embedded multichannel telemetry unit for bone strain monitoring
A 915-MHz chip antenna from Johanson Technology (0915AT43A0026) and a small 26 MHz crystal oscillator were also employed to reduce board space.
-
3310 2 in 1 problem - GSM-Forum
The hanging problem no in the 26Mhz Crystal oscillator ? and the reconnect charger not in the charging ic?
-
3310 power on problem - GSM-Forum
And if not work after cleaning, check 26Mhz crystal oscillator , and Hagar clock out (13Mhz - external system clock).
-
help 3310 no signal??????????? - GSM-Forum
What i notice is on 26MHZ crystal oscillator written on the metal plate is 26-NKG3122A-2D11.
-
CMOS Fractional-N Synthesizers
The reference frequency is generated by a 26 MHz crystal oscillator to ensure that the in-band noise of the synthesizer is not corrupted by the reference signal.
-
A 2.52-mW continuous-time ΣΔ modulator with 72 dB dynamic range for FM radio
The typical jitter performance of the 26 MHz crystal oscillator is less than 10 ps.
-
Radio transceivers for wireless personal area networks using IEEE802.15.4
The chip uses an amplitude regu- lated 26 MHz crystal oscillator , which acts as a calibration reference for a 32 kHz resistor/capac- The IEEE 802.15.4standard specifies a blocking resilience requirement of 0 dB in the adjacent and 30 dB in …
-
A highly integrated low-power 2.4GHz transceiver using a direct-conversion diversity receiver in 0.18µm CMOS for IEEE802.15.4 WPAN
An amplitude-regulat- ed 26MHz crystal oscillator acts as a calibration reference for the 32kHz RC oscillator.
-
A frequency mixing and sub-sampling based RF-measurement apparatus for IEEE 1149.4
After the VCO-type measurements made with the Marconi Instruments 2024,test circuits shown in Fig. 9 were built around a real life VCO operating around 3.6 GHz and a 26 MHz crystal oscillator to allow more realistic RF device measurements.
-
Architecture and performance overview of a highly integrated 13/spl times/13 mm Single-Package Radio (SPR) module for dualband EGSM900/GSM1800 applications
The SPR module includes a 26MHz crystal oscillator . , though the crystal unit itself is connected externally.
Indicates content that may require registration and/or purchase.