-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Class 2 LED Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Industrial Control Transformer
-
Description: voltage stability in the secondary circuit. The TA series is available up to 5000 VA. The TB series products are offered with ratings from 50VA to 1000 VA; all units are 50/60 Hz rated.
- Maximum Primary Voltage Rating: 208 to 480 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 50 to 1,000 VA
- Features: 50 / 60 Hz, AC, Other
-
Supplier: Honeywell International, Inc.
Description: 2-3/16 INCH WIDTH X 3-15/16 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL, CSA APPROVAL FOOT/PANEL/PLATE MOUNTING 75 VOLT AMP POWER RATING 9 INCH LEAD WIRE TERMINAL TYPE 208/277/480 VOLT AC PRIMARY VOLTAGE 27.5 VOLT SECONDARY VOLTAGE -20 TO 105
- Maximum Primary Voltage Rating: 208 to 480 volts
- Maximum Secondary Voltage Rating: 27.5 volts
- Power Rating (VA): 75 VA
- Operating Frequency Range: 60 Hz
-
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group M, 45 kVA Type 3-E, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group M, 45 kVA Type 3-E, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5%
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group M, 15 kVA Type 3-V, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group M, 15 kVA Type 3-V, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5%
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group M, 45 kVA Type 3-V, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group M, 45 kVA Type 3-V, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5%
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group M, 112.5 kVA Type 3-V, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group M, 112.5 kVA Type 3-V, PRI: 480 V TO 480Y/277 V: FCAN: 2-2.5% FCBN:
Find Suppliers by Category Top
Featured Products Top
-
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
Model J to open, breaking circuit and preventing failure. Device resets when circuit cools to pre-calibrated temperature. Suitable for 120, 240 and 277 VAC applications as well as 12 and 24 VDC circuits. Remarkably thin device, less than 1/4" high fits neatly into tight spots (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
thermal management. Standard input voltage is 200 to 277-Volt single phase in 50-60 Hz frequency. In addition to standard products, Rosenberg builds fans and motors to specific customer needs such as special finishes, voltages or frequencies. Rosenberg’s electronically commutated (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
200 to 277 Volt, single phase in 50-60 Hz frequency. Like all Rosenberg EC motors, the new motor runs cooler and more efficiently, while increasing airflow. CE-approved and ErP compliant with an excellent FEI, it offers easy speed control, long life and low operating costs. For more (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
/airflow model is also available. Constant pressure and constant airflow blowers automatically adjust to maintain optimum performance levels in changing conditions. The new forward-curved centrifugal blowers, designated the GDSV8 Series, are powered by 230-Volt (actually 200 to 277-Volt), 1 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
The Physics of Metrology
… stem 357 valves, air powered 354 Van Allen belt 216 vapor deposition 199 variable-area flowmeter 86 variable, controlled 336 variable, manipulated 336 Variac transformer 345 V-block 20 … … energy 129 vitamin C 24 voice coil 279 volt 67, 302 voltage 60 … voltage gain 246 voltage, momentary 275 voltage, peak 275 voltage range extension 306 voltage reference chip 338, 340 voltage splitter 309 voltage- to -digital conversion 329 voltage tripler 292 voltmeter … … 118 vortex shedding 124 VU meter 274, 277 VU units 277 .
-
CR4 - Thread: 48 Volt DC to 277 Volt AC Inverter
Re: 48 Volt DC to 277 Volt AC Inverter 03/29/2010 9: 24 AM … battery as it approaches the specified time limit (usually about -20%), so the transformer can be a …
-
Convectors: When Looks and Performance Count
In most cases, the power relays used in convective heaters are single pole-single throw devices with contacts rated to 600VAC and holding coil rated from 24 to 277 VAC. Transformer Relay These relays are a combination of a current relay and supply power to 24- volt transformer.
Indicates content that may require registration and/or purchase.