-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 277 to 480 volts
- Maximum Secondary Voltage Rating: 208 to 277 volts
- Power Rating (VA): 250 to 15,000 VA
- Primary Frequency: 50 / 60 Hz
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in
- Maximum Primary Voltage Rating: 208 volts
- Maximum Secondary Voltage Rating: 480 to 277 volts
- Power Rating (VA): 15,000 to 300,000 VA
- Primary Frequency: 60 Hz
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 25,000 VA
- Primary Frequency: 60 Hz
-
-
Description: voltage stability in the secondary circuit. The TA series is available up to 5000 VA. The TB series products are offered with ratings from 50VA to 1000 VA; all units are 50/60 Hz rated.
- Maximum Primary Voltage Rating: 208 to 380 volts
- Maximum Secondary Voltage Rating: 95 to 115 volts
- Power Rating (VA): 50 to 1,000 VA
- Primary Frequency: 50 / 60 Hz
-
Supplier: Radwell International
Description: 210 WATT, CWA CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.8 TO 1.8 AMP. FREE 2 YEAR RADWELL WARRANTY
- Maximum Secondary Current Rating: 1.8 amps
- Features: Power / Power System / Distribution Transformer
-
Supplier: Honeywell International, Inc.
Description: 2-3/16 INCH WIDTH X 3-15/16 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL, CSA APPROVAL FOOT/PANEL/PLATE MOUNTING 75 VOLT AMP POWER RATING 9 INCH LEAD WIRE TERMINAL TYPE 208/277/480 VOLT AC PRIMARY VOLTAGE 27.5 VOLT SECONDARY VOLTAGE -20
- Maximum Primary Voltage Rating: 208 to 480 volts
- Maximum Secondary Voltage Rating: 27.5 volts
- Power Rating (VA): 75 VA
- Operating Frequency Range: 60 Hz
-
Supplier: Aitken Products, Inc.
Description: into the system to automatically shut off the heater in the event of overheating due to any cause. AUH 524-T Electric Universal Heater Eight Wattages, two voltages To 5,000 Watts Horizontal and downflow in one unit Built-in thermostat Complete with mounting bracket Connect
- Heating Capacity: 5 kW
- AC Voltage Required: 208 to 550 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Sleeve (Sheath) Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
thermal management. Standard input voltage is 200 to 277-Volt single phase in 50-60 Hz frequency. In addition to standard products, Rosenberg builds fans and motors to specific customer needs such as special finishes, voltages or frequencies. Rosenberg’s electronically commutated (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
200 to 277 Volt, single phase in 50-60 Hz frequency. Like all Rosenberg EC motors, the new motor runs cooler and more efficiently, while increasing airflow. CE-approved and ErP compliant with an excellent FEI, it offers easy speed control, long life and low operating costs. For more (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
are 115 Volt or 200/208 Volt 400 Hz, and 28 Volt DC applications. ETRI brand fans are manufactured by Rosenberg and are 100 percent inspected before shipping. Consult the factory for high and low airflow requirements. Rosenberg also offers customized products made specifically to meet customers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
.5-inch (800 mm), 35.5 inches (900 mm) and 40-inch (1000 mm) models. They are available in 208, 230 or 460 volt operation at 60 Hz. All sizes employ six (6) finned blades. See more info here: https://www.rosenbergusa.com/axial/ (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
/airflow model is also available. Constant pressure and constant airflow blowers automatically adjust to maintain optimum performance levels in changing conditions. The new forward-curved centrifugal blowers, designated the GDSV8 Series, are powered by 230-Volt (actually 200 to 277-Volt), 1 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Achieving the 30% Goal: Energy and Cost Savings Analysis of ASHRAE Standard 90.1-2010
Low voltage dry-type transformers are used in many commercial buildings to lower the … the electrical service provided by the utility company from 277 volts (single phase) or 480 volts (3 phase) to 120 volts (single phase) or 208 volts (3 phase).
-
Self Help Forums - Electric Phases in a house?
That's the "high leg"; that phase to neutral voltage is about 208 , and in a system of that kind the high leg should be marked with orange so it is not accidentally used to feed any 120 volt loads. .... Other voltages are seen too, for example a system may offer 480 volts phase to phase and 277 volts phase to neutral with additional transformers needed for 120 or 240 volts.
-
A Prototype System for on-Site Calibration of Coupling Capacitor Voltage Transformers (CCVTs)
An input power panel accepts 208 - 277 V, 30 A single phase and sends it directly to the resonant power supply control console. .... A tapped isolation transformer feeds 120 volts to .
-
American National Standard for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers With High-Voltage Bushings, 2500 kVA and Sma...
Transformer Voltage ( volts ). .... BIL (kV) 60-Hz Dry-One- Minute Withstand (kV) Minimum Clearance Live Parts to Ground* (inches) Minimum .... 208 Y/120, 240, 480 Y/ 277 , 480 .
Indicates content that may require registration and/or purchase.