-
Supplier: Cole-Parmer
Description: WIKA submersible liquid level transmitters and transducers are engineered for a wide variety of industrial and municipal liquid level measurement applications. Each transmitter undergoes extensive quality control testing and calibration to achieve an accuracy < 0.25% full scale. The
- Maximum Operating Pressure: 10 psi
- Device Classification: Transmitter
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) Packaging: Bulk Part Status: Obsolete Frequency: 5 MHz ~ 2.5 GHz Function: Multiple, NonProgrammable Voltage - Supply: 3V
- Features: Other
- Device Type: Receiver, Sensor Interface, Transmitter
-
Supplier: Semtech Corp.
Description: With their extremely low-power requirements and highly integrated foundation, our UHF transmitter circuits give you a low-cost and flexible solution for your RF transmitter design. Our RF devices are versatile, multi-channel ISM band RF transmitter IC chips (optimized for
- Operating Frequency: 310 to 928 MHz
- Data Rate: 600 kbps
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Frequency Shift Key (FSK), On-Off Key (OOK), Other
-
-
Supplier: Accuris
Description: ARRANGEMENT OF CHANNELS IN MULTI-CHANNEL SINGLE-SIDEBAND AND INDEPENDENT-SIDEBAND TRANSMITTERS FOR LONG-RANGE CIRCUITS OPERATING AT FREQUENCIES BELOW ABOUT 30 MHz
-
Supplier: Accuris
Description: Arrangement of Channels in Multi-Channel Single-Sideband and Independent-Sideband Transmitters for Long-Range Circuits Operating at Frequencies Below About 30 MHz - Section 3Aa - Technical Characteristics
-
Supplier: ValueTronics International, Inc.
Description: The TX1000 is a transmitter from Rigol. Features: RF Demonstration board with built in 1 GHz Oscillator, mixer, filters, and amplifier Energized by USB Connected with PC for control through software When connected with DSA800, it can be controlled via the built-in control interface of DSA800
-
Description: IC UART/BRG 5V 16MHZ 28-DIP
- Device Type: Receiver, Sensor Interface
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL3232E and ISL4221E, ISL4223E devices are 2.7V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even atbr VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on
- Data Rate: 500 kbps
- Supply Voltage: 2.7 V
- Features: ESD Protected, Other
- Package Type: QFN
-
Supplier: Renesas Electronics Corporation
Description: Intersil's ISL4241E, ISL4243E devices are 2.7V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even atbr VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and
- Data Rate: 500 kbps
- Supply Voltage: 2.7 V
- Features: ESD Protected, Other
- Package Type: QFN
-
Supplier: Broadcom Inc.
Description: circuit drives a GaAsP LED. The light emitted by the LED is sensed by a second integrated circuit that allows 20 mA to pass with a voltage drop of less than 2.7 volts when no light is emitted and allows less than 2 mA to pass when light is emitted. The transmitter output is
- Isolation Voltage: 3,750 volts
- Rise Time: 0.016 µs
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL324xE devices are 2.7V to 3.6V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and
- Data Rate: 250 kbps
- Supply Voltage: 2.7 V, 3.6V
- Features: ESD Protected
- Package Type: QFN
-
Supplier: Win Source Electronics
Description: Manufacturer: MaxLinear Inc Win Source Part Number: 904084-XR68C681CJ-F Features: UART IC 2, DUART Channel - - 44-PLCC (16.59x16.59) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Family Name: XR68C681 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59)
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Visual Sound, Inc.
Description: frequency and low frequency compressor) at the transmitter side and expanded by a dual band expander (high and low frequency expander) at the receiver end. 2. Reduces low frequency distortion, high frequency overload and noise reduction. 3. Increased dynamic range as compared to the single
- Features: Wireless Microphone
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 032351-TL16PC564BLVPZ Packaging: Tray Mounting: SMD (SMT) Number of Channels: 1, UART FIFO's: 64 Byte With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-PQFP (14x14) Supply Voltage -
- Features: Other
- Package Type: QFP
-
Supplier: Qorvo
Description: down-converting high-side LO applications. This single monolithic integrated circuit does not require any external baluns or bias elements. Typical applications include frequency up/down conversion, modulation and demodulation for receivers and transmitters used in 2.5G and 3G GSM /
- RF Frequency Range: 800 to 960 MHz
- LO Frequency Range: 1,000 to 1,310 MHz
- IF Frequency Range: 350 MHz
- Features: Other
-
Supplier: Qorvo
Description: down-converting low-side LO applications. This single monolithic integrated circuit does not require any external baluns, bias, matching or decoupling elements. The on-chip diplexer affords good matching on the RF and IF ports. Typical applications include frequency up/down conversion,
- RF Frequency Range: 1,900 to 2,700 MHz
- LO Frequency Range: 1,600 to 2,650 MHz
- IF Frequency Range: 300 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Circuits Status: Active Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
- Data Rate: 3,000 kbps
- Features: Other
- Package Type: QFP
-
Supplier: Holzberg Communications, Inc.
Description: Circuit - Automatically switches to external batt. when AC line fails. Charging circuit keeps battery charged. Battery not included. Built-In LTR Decoder - Decodes and displays ID and home channel of call being repeated. Transmitter Fine-Tune Alignment From Front Panel: Mic Gain
-
Supplier: Qorvo
Description: down-converting low-side LO applications. This single monolithic integrated circuit does not require any external baluns, bias, matching or decoupling elements. The on-chip diplexer affords good matching on the RF and IF ports. Typical applications include frequency up/down conversion,
- RF Frequency Range: 1,700 to 2,000 MHz
- LO Frequency Range: 1,450 to 1,950 MHz
- IF Frequency Range: 250 MHz
- Features: Other
-
Supplier: Mini-Circuits
Description: The RBP-650A+ is a broad band filter in a small shielded package (size of 0.35" x 0.35" x 0.10") fabricated using SMT technology. This filter offers outstanding close in rejection and finds application in transmitter and receivers circuits.
- Insertion Loss: 652 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Broadcom Inc.
Description: The Avago AMMP-6430 MMIC is a broadband 0.5W power amplifier in a SMT package designed for use in transmitters that operate in various frequency bands between 27 GHz and 32 GHz. The device has input and output matching circuitry for use in 50Ω enviroments. The AMMP-6430 also integrates a
- Frequency Range: 25,000 to 33,000 MHz
- Minimum Gain: 17 dB
- Maximum Gain: 20 dB
- Output Power( P1dB): 30 dBm
-
Supplier: Qorvo
Description: frequencies with the integration of a shut-down biasing capability to allow for operation for TDD applications. The low noise figure and high linearity performance allows the device to be used in both receiver and transmitter chains for high performance systems. The internal active bias
- Frequency Range: 1,000 to 6,000 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Output Power( P1dB): 19.5 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65126-21 is being discontinued and is not recommended for new designs. The SKY65126-21 is a fully matched 20-pin, lead-free, surface mount, Multichip Module (MCM) Power Amplifier (PA) designed for WCDMA/CDMA/TDMA/GSM/LTE radio, repeaters, transmitters, mobile radios and Femto
- Frequency Range: 800 to 900 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 24.5 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65127-21 is being discontinued and is not recommended for new designs. The SKY65127-21 is a fully matched 20-pin, lead-free, surface mount, Multichip Module (MCM) Power Amplifier (PA) designed for WCDMA/CDMA/TDMA/GSM/LTE radio, repeaters, transmitters, mobile radios and Femto
- Frequency Range: 700 to 800 MHz
- Minimum Gain: 36.5 dB
- Maximum Gain: 36.5 dB
- Output Power( P1dB): 25 dBm
-
Supplier: Mini-Circuits
Description: with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental
- Insertion Loss: 2,100 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental
- Insertion Loss: 4,450 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental
- Insertion Loss: 7,100 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Visual Sound, Inc.
Description: input jack on transmitter Frequency tracking and muting circuit Balanced and unbalanced outputs RF signal level indicator Audio level signal indicator Volume control Front mount antennas Squelch adjustment Battery strength indicator Frequency response: 60 Hz - 18 kHz Dynamic range:
- Features: Wireless Microphone
-
Supplier: Quarktwin Technology Ltd.
Description: Wireless Power Transmitter PMIC 72-WLCSP (3.27x3.67)
- Supply Voltage (Vi): 4.75 to 20 volts
- Type: BGA, CSP
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: LLC and other power circuits to reach the highest possible energy efficiency. These devices are also ideal for high-performance general-purpose and robust applications. The dsPIC33CK product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C
- Pin Count: 48
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: The HV7358 is a 16-channel, 3-level high voltage ultrasound transmitter with built-in programmable beamformer. Each channel can generate pulses up to ±80V with a T/R switch and an active discharge back to 0V circuit. The output current can be programmed for 0.3A, 0.5A, 1.0A and 1.6A.
- Device Type: Beamformers, Transmitter
- Features: Other
-
Supplier: Richardson RFPD
Description: Types 272 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high voltage radio transmitter circuit applications.
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Richardson RFPD
Description: Designed for broadband commercial and military applications using single ended circuits at frequencies to 400 MHz frequency range. The high power, high gain and broadband performance of each device makes possible solid state transmitters for FM broadcast
- Output Power: 100 watts
- Power Gain: 10 dB
- Operating Frequency: 2 to 400 MHz
- Features: MOSFET RF Transistors, Other
-
Supplier: Honeywell Sensing & IoT
Description: The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding
- Working Pressure Range: 0 to 50 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
Find Suppliers by Category Top
Featured Products Top
-
Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Applications: The operating frequency range of the UIYCI3538A extends from 200 MHz to 1875 MHz, with a bandwidth of up to 40%, capable of meeting the needs of various RF application scenarios. Whether it's low-frequency communication signals or high-frequency radar detection, it can handle them with (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
charging pad, consumes 5 to 10 watts. The overall system, built as a proof-of-concept, not an optimized design, transfers power with well above 70 percent efficiency. The charging pad, made with one ounce of copper wire, carried about 8A of current at 13.56 MHz. Nikolai Tesla envisioned (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
Realization of a 27-MHz wireless transmitter using embedded passives on a thin organic substrate
In the 27 - MHz RF transmitter , the off-chip passive circuits consist of inductors, capacitors, resistors as well as a quartz resonator (Fig. 1).
-
Emerging ICT for Bridging the Future - Proceedings of the 49th Annual Convention of the Computer Society of India CSI Volume 2
Transmitters ( 27 MHz ), battery (3V) for powering transmitter , PC interface circuit with Parallel port connector cable.
-
Endoscopically compatible MR-safe magneto-inductive imaging catheter
…less than the critical length for excitation of standing waves on an conductor immersed in tissue ( 27 cm at 63.8 MHz , the Larmor frequency for … 1.5 T), the circuit provides protection against heating … strong E-fields near transmitter coil capacitors.
-
Transmitter Circuits, page 4
303MHz TRANSMITTER with 32kHz Crystal - We have covered 27MHz (and 49MHz) links on P1 and P2 of this article and shown how to produce a simple circuit (or buy a toy for less than $10.
-
Watch microelectronics: Pioneer in portable consumer electronics
The latest deliv- ered circuits are single-chip optical motion calculators for wireless mice, which combine the 8-bit RISC microprocessor core, RAM, ROM, full sensor and light source control, a 27MHz transmitter for the wireless function, single battery DC-DC…
-
Wireless multi-standard terminals: system analysis and design of a reconfigurable RF front-end
[ 27 ] E. Hegazi and A.A. Abidi, “A 17 mW transmitter and frequency synthesizer for 900- MHz GSM fully integrated in 0.35-um CMOS,” IEEE Journal of Solid-State Circuits , vol.
-
An experimental distribution of analog and digital information in a hybrid wireless visible light communication system based on acousto-optic modulation and si...
Next an amplifier (Mini- Circuits , model ZX60-14012L-S+) is used to obtain an … G-shaped monopole antenna with a bandwidth of 250 MHz at 4.5 GHz … good match with the transmitter and the receiver between … GHz as reported in [ 27 ].
-
Ultra-Low-Power Short-Range Radios
Circuits Syst. 7(6), 841–850 (2013) 27 . .... M.M. Izad, C.-H. Heng, A 17 pJ/bit 915 MHz 8PSK/O-QPSK transmitter for high data rate biomedical applications, in Proceedings of the IEEE 2012 Custom Integrated Circuits Conference, 2012, pp. 1–4 28.
-
Circuits and Systems for Future Generations of Wireless Communications
See Radio transmitter U. .... Ultra wideband (UWB), 27 , 53 LNA, 106 3.1–10.6 GHz band, 57–62 Gm-boosted, 110–114 0–960 MHz band, 62–71 primary-secondary inductive ESD protected, 107–110 technology, 53–54 DS ultra wideband, 55–56 OFDM proposal, 54–55 transceiver, circuit implementations, 114–117 wireless and wireless…
-
Technical History of the Beginnings of Radar
The valves used in the 600 MHz transmitters were evolved from the 'micropup' type [ 27 ]. .... heated oxide coated cathode and using tuned lengths of transmission line in the cathode and grid circuits .
Indicates content that may require registration and/or purchase.