-
Supplier: Avantier Inc.
Description: custom objectives designed to work as desired in your target spectral range. Significance of the Microscope Objective Lens While a microscope is built of many parts, the cornerstone is in many ways the objective lens. The resolving power and total magnification power of
- Magnification: 4 to 100 X
- Optical Type / Correction Factor: Achromatic, Apochromat, Plan
- Lens Type: Objective Lens
- Features: Oil / Water Immersion
-
Supplier: Titan Tool Supply, Inc.
Description: 40X Microscope Objective Lens for Modular Toolscope MIcroscope, Toolmakers High Magnification Microscope, ZDM-1 & ZDM-3 Depth Measuring Microscopes When combined with a 10X Eyepiece the total magnification of the system is 400X with a working distance of 0.030",
- Magnification: 40 X
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: 4X Microscope Objective Lens for Modular Toolscope MIcroscope When combined with a 10X Eyepiece the total magnification of the system is 40X with a working distance of 0.600", F.O.V of 0.1606" & D.O.F. of 0.050"
- Magnification: 4 X
- Lens Type: Objective Lens
-
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 10X magnification with a 0.25 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope, XAM-1 X Axis Measuring Microscope, ZDM-1, ZDM-3 & Toolmakers High Magnification Microscope. When combined with a 10X Eyepiece the total
- Magnification: 10 X
- Lens Type: Eyepiece Lens
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 1X magnification with a 0.03 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope. When combined with a 10X Eyepiece the total magnification of the system is 10X with a working distance of
- Magnification: 1 X
- Lens Type: Objective Lens
-
Supplier: Newport MKS
Description: Features Ideal for spatial filtering Our microscope objectives are broadband AR coated and designed for diffraction limited performance across the entire visible spectrum. This allows collimated beams from lasers such as HeNe, Argon, or frequency double Nd:YAG to be focused to a small spot
- Magnification: 5 to 60 X
- Numerical Aperture: 0.1 to 0.85 NA
- Lens Type: Objective Lens
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and subpixels.
- Magnification: 5 to 10 X
- Working Distance: 40.00000000000001 to 42 mm
- Field of View: 1.3 to 6.5 mm
-
Supplier: Newport MKS
Description: threshold exceeds 8 J/cm2with 12 nsec pulses at 1064 nm. The housing has a standard microscope objective thread for easy mounting. OEM Versions The optical design of these UV microscope objectives also can offer excellent performance in the visible and near-IR given the proper
- Magnification: 13 to 37 X
- Numerical Aperture: 0.11 to 0.13 NA
- Lens Type: Objective Lens
- Features: UV / NUV
-
Supplier: Evident Scientific
Description: The MPLFLN objective lens has well balanced performance with a semi apochromat color correction, a fair working distance and a high numerical aperture and is suitable for the widest range of applications. M Plan SemiApochromat - MPLFLN Objective lenses dedicated to brightfield Plan
- Magnification: 1.25 to 100 X
- Numerical Aperture: 0.04 to 0.9 NA
- Working Distance: 1 to 3.5000000000000004 mm
- Field of View: 22 to 26.500000000000004 mm
-
Description: Features: • 1x to 23x off-the-shelf thermal microscope lens • LWIR microscope lens furnished with AR coatings • other custom LWIR thermal lens upon request Hangzhou Shalom EO offers free custom design of LWIR thermal lenses for versatile applications upon requsts.
- Wavelength: 7,999.999999999999 to 17,000 nm
- Magnification: 2 X
- Focal Length: 0.0237 m
- Type: Specialty / Other
-
Description: Features: • 1x to 23x off-the-shelf thermal microscope lens • LWIR microscope lens furnished with AR coatings • other custom LWIR thermal lens upon request Hangzhou Shalom EO offers free custom design of LWIR thermal lenses for versatile applications upon requsts.
- Wavelength: 7,999.999999999999 nm
- Magnification: 54 X
- Focal Length: 0.0028 m
- Type: Specialty / Other
-
Description: Features: • 1x to 23x off-the-shelf thermal microscope lens • LWIR microscope lens furnished with AR coatings • other custom LWIR thermal lens upon request Hangzhou Shalom EO offers free custom design of LWIR thermal lenses for versatile applications upon requsts.
- Wavelength: 7,999.999999999999 to 12,000 nm
- Magnification: 23 X
- Focal Length: 0.015 to 0.013 m
- Type: Specialty / Other
-
Description: Features: • 1x to 23x off-the-shelf thermal microscope lens • LWIR microscope lens furnished with AR coatings • other custom LWIR thermal lens upon request Hangzhou Shalom EO offers free custom design of LWIR thermal lenses for versatile applications upon requsts.
- Wavelength: 7,999.999999999999 to 17,000 nm
- Magnification: 3 X
- Focal Length: 0.013286000000000001 m
- Type: Specialty / Other
-
Supplier: Newport MKS
Description: The 50105-02 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50102-02 Reflective Microscope Objective is a 36x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 2X AUXILIARY LENS, DIGITAL MICROSCOPE; Accessory Type:2X Auxiliary Lens; For Use With:AVEN MicroVue Series 26700-140 Digital Microscope; Product Range:MicroVue Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 2X; Arm Length:-; For Use With:Mantis Compact Stereo Microscopes; Magnification:2X; Product Range:MCO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Piezosystem Jena, Inc.
Description: piezoelectric objective lens positioning system 100 µm adjustment range thread size W0.8x1/36" to M 27x0.75 easy to fix onto microscopes by Flex-Adapter very compact design parallelogram construction high resonant frequency for micro objectives of up to 300 g mass option: positioning
- Minimum Step Size (Resolution): 0.0002 µm
- Stage Type: Z-Axis Stage
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 4X; Arm Length:-; For Use With:Mantis Compact Stereo Microscopes; Magnification:4X; Product Range:MCO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: 0.5X AUXILIARY LENS, DIGITAL MICROSCOPE; Accessory Type:0.5X Auxiliary Lens; For Use With:AVEN MicroVue Series 26700-140 Digital Microscope; Product Range:MicroVue Series RoHS Compliant: Yes
-
Supplier: Edmund Optics Inc.
Description: Video-dedicated Microscope Objectives 37mm Working Distances Designed for Use in Conjunction with Other Infinity Products The newly-developed Infinity Achrovid™ series is a cost-effective complement to traditional Mitutoyo Long Working Distance objectives. All Achrovid™ objectives have a 26mm
- Magnification: 2 X
- Numerical Aperture: 0.054 NA
- Working Distance: 37 mm
- Lens Type: Objective Lens
-
Supplier: Shanghai Optics
Description: Objective lens is the most important part of a microscope and plays a central role in imaging an object onto the human eye or an image sensor for discerning the object’s detail. Microscope objectives are ideal for a range of science research, industrial, and general lab
- Magnification: 10 X
- Numerical Aperture: 0.3 NA
- Working Distance: 12.4 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Video-dedicated Microscope Objectives 37mm Working Distances Designed for Use in Conjunction with Other Infinity Products The newly-developed Infinity Achrovid™ series is a cost-effective complement to traditional Mitutoyo Long Working Distance objectives. All Achrovid™ objectives have a 26mm
- Magnification: 2.5 X
- Numerical Aperture: 0.064 NA
- Working Distance: 37 mm
- Lens Type: Objective Lens
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 2.0X for Flexbar SMZ 1:6:7 Zoom Ratio Microscope Magnification: 2.0 x WD = 34.5mm
-
Supplier: Parco Scientific Company
Description: These stereo eyepieces have widefield (WF) lenses and are available in 10x, 15x and 20x magnifications. All eyepieces are sold in pairs. Simply find your microscope model/series in the chart below to select the appropriate eyepiece for your microscope. p>
- Lens Type: Eyepiece Lens
-
Supplier: ValueTronics International, Inc.
Description: The 569 is a Microscope from American Optical. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications.
- Application: Biological / Life Science
-
Supplier: Edmund Optics Inc.
Description: Huygenian design consists of two plano-convex lenses positioned with both convex faces toward the object. Designed for use with low power achromatic objectives. Our entire line of eyepieces will fit any international standard microscope with a 23mm inner diameter eyepiece tube.DIN format:
- Magnification: 5 X
- Lens Type: Eyepiece Lens
- Optical Type / Correction Factor: Huygenian
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe manufactures a full line of objectives and eyepieces for microscopy and other applications. 4x through 100x are in stock, as well as 60x long-working-distance objectives. They are all glass achromatic designs and can be used as fiber couplers, spatial filters, and other relay applications.
- Magnification: 20 X
- Features: Adjustable Focus
- Lens Type: Eyepiece Lens
-
Supplier: Edmund Optics Inc.
Description: Note that additional fine focus ring is only provided on macro lens with 45X and 40X models. Padded storage case included.Note: Range values in scope setting are Min. Focus Distance to Far Focus. Size at micro setting includes clear base and macro lens.
- Total Magnification: 17.5 to 8 X
-
Supplier: Flexbar Machine Corporation
Description: .0X Auxiliary Lens Attachment, for micro-zoom lens only. Increases magnification and decreases field of view.
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 0.75X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 1.5X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Supplier: Cole-Parmer
Description: strap.|Ideal for industrial applications in quality control and inspection. Easy to use—simply screw the micro lens and stand onto the monocular for close microscopic work. For distant viewing, unscrew the micro lens and stand, then use the monocular as a telescope. Focus is
- Total Magnification: 35 X
- Features: Monocular, Other
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK SEM5000X is an ultra-high resolution Field Emission Scanning Electron Microscope (FE-SEM) with breakthrough resolution of 0.6 nm@15 kV and 1.0 nm@1 kV. Benefiting from the upgraded column engineering process, “SuperTunnel” technology, and high-resolution objective lens design,
- Total Magnification: 1 to 2,500,000 X
- Resolution: 0.6 to 1 nm
- Accelerating Voltage: 0.02 to 30 kilovolts
- Grade: Benchtop, Research
Find Suppliers by Category Top
Featured Products Top
-
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
scanning — placing pupils at scanning or steering mirrors for stable beam positioning Metrology — preserving magnification accuracy for precise dimensional measurement Use Case: Large-Field 1X Relay Lens System Avantier has (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Accurate, reliable measurement of display luminance and chromaticity 5X microscope and add-on 2X teleconverter (converts 5X to 10X lens) Imaging for multiple data points, increasing measurement efficiency Magnification of details captured by high-resolution image (read more)
Browse Datasheets for Radiant Vision Systems -
The choice needs to be weighed against the specific needs of the application. Triplet achromatic lenses made of fused silica(SiO2) and calcium fluoride(CaF2) materials are used to correct chromatic aberration mainly through the different dispersion (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
High NA, Vacuum-Compatible Objective Lenses for Quantum Computing Case Study: NA Microscope Objective Design for Optical Tweezers (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
with the exacting tolerances that all of our customers require. The Micro Vu Spectra Comparator is a precision optical measurement device which produces bright images for projecting profiles, angles and threads. The comparator has quick interchangeable lenses ranging from 10X to 100X and is designed (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
3. Low dispersion (medium Abbe number) Abbe number about 64.2: dispersion is lower than ordinary glass, but higher than fused silica (Abbe number 67), suitable for medium precision optical systems (e.g., imaging lenses, telescopes) that need to control chromatic (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
interchangeable lenses (12 mm, 25 mm, 50 mm with optional 300 mm close-up, 1x microscope, 50 mm close-up) is available for the ImageIR® 6300. This allows the camera to be optimally configured for different applications, from inline inspection to laboratory testing. (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH
More Information Top
-
Chronic ischemic stroke model in cynomolgus monkeys: Behavioral, neuroimaging and anatomical study
Sections were viewed using a COHU Model 2122 solid state black and white microscope video camera mounted on an Olympus BHS microscope with 2X lens .
-
Concentricity Using Sub-Pixel Dimensional Measurement
A D.O. Industries Model 6000 zoom microscope lens with a 2X extension tube was used to ensure that the various objects could be entirely imaged by the TV camera.
-
Genetic Architecture of Olfactory Behavior in Drosophila melanogaster : Differences and Similarities Across Development
… crossed with a W/? ; UAS-CD8::GFP/CyO; TM3 stock and F1 larvae of these crosses were observed and photographed in vivo at approximately 36 to 42 h after hatching using an Olympus MVX10 microscope (MV PLAPO 2X lens ) with a 488/30 filter …
-
http://dspace.mit.edu/bitstream/handle/1721.1/9236/45503691-MIT.pdf?sequence=2
The microscope with a 2X magnification lens was used.
-
Charge-coupled devices for quantitative confocal microscopy of the eye
A lens of 2X power in the microscope made the effective power of the 25X objective equal to 5Ox.
-
Digital image processing of confocal microscopic images of the eye
A lens of 2X power in the microscope made the effective power of the 25X objective equal to 50x.
-
A MEMS Based DNA Computer for Solving SAT Problems
The images of the computing results were acquired under the fluorescence microscope equipped with a 2X objective lens and a digital camera (4500, Nikon, Japan).
-
Optical Measurements, Modeling, and Metrology, Volume 5
The microscope includes an auxiliary lens and a 2X lens to maximize resolution.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37200/78914934-MIT.pdf?sequence=2
The microscope utilized a 2X infinity conjugated objective lens attached to the camera with a complementary tube and tube lens.
-
Environmental change drives long‐term recruitment and growth variation in an estuarine fish
Otoliths were then sectioned, examined under a compound microscope using reflected light with a 2x objective lens and an image captured with a Pixelink firewire camera.
Indicates content that may require registration and/or purchase.