-
Supplier: Stellar Technology
Description: uniquely engineered CNR960 Series load cells have a minimum deflection resulting in fast frequency response. Constructed of electroless nickel plated carbon steel, all CNR960 load cells are manufactured to be shock and vibration resistant. Each unit is shipped with an 11
- Force / Load Rating: 25,000 to 2,000,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: OMEGA Engineering, Inc.
Description: Small in size and capable of providing highly accurate readings, the LCMFD Series load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression
- Force / Load Rating: 2,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Stellar Technology
Description: Standard Features •Tension / Compression •Integral Base •0.05% Accuracy •Barometrically Compensated •10 Million Cycle Life •Low Off-Axis Sensitivity •-65°to 130°F Operation •Light Weight, Aircraft Aluminum •mV/V and Amplified Operation
- Force / Load Rating: 25 to 300 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -65 to 130 F
- Output: Analog Current, Analog Voltage, RS232/422/485
-
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QMA116 , Ch Fx: 56000 lb ; Ch Fy: 56000 lb , Custom 2 Axis Shear Pin , Load Pin , Clevis Pin Load Cell , 1.972" [50.09 mm] , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10 ft Long - 2x
- Force / Load Rating: 56,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Analog Voltage
-
Supplier: KUKA Deutschland GmbH
Description: Extremely compact, extremely stiff with the highest power density. Further reduced interference contours and a more slender wrist. The KR 90 R2700 pro paves the way for pioneering and significantly more compact cell concepts in the high payload range with top performance, payload capacities
- Number of Axes: 6 #
- Load Capacity: 50 to 89.99999999999999 kg
- Reach: 2,696 mm
- Robot Type: Articulated Robot
-
Supplier: ESAB Welding and Cutting Products
Description: Features The Swift Arc AL (angle-load) robot system, is an economic configuration for a complete work cell; ideal for job shops introducing robotics to their applications Simple cell design with easy-open manual doors for minimum maintenance and two independent working centers
- Duty Cycle: 60 %
- Output Current Range: 16 to 650 amps
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), TIG (GTAW), Welding Equipment
-
Supplier: Sensor Developments, Inc.
Description: This three component force sensor measures force in the Fx, Fy, and Fz axis. Each axis has a full scale capacity of +/- 5,000 lbs. and produces a 2.0 mV/V full scale nominal output. An integral cable assembly exits the side of the sensor and terminates in three, six pin
- Force / Load Rating: 5,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Lee Spring Company
Description: COMPRESSION SPRINGS are open-coil helical springs wound or constructed to oppose compression along the axis of wind. Helical Compression Springs are the most common metal spring configuration. Generally, these coil springs are either placed over a rod or fitted inside a hole. When you put a
- Outer Diameter (OD): 0.12 inch
- Wire Diameter: 0.016 inch
- Free Length: 0.31 inch
- Solid Height: 0.132 inch
-
Supplier: Tinius Olsen, Inc.
Description: be automatic or manual. With motorized Z axis and descending test head capable of workpiece detection, it is one of the most loaded technological Hardness tester. 15” industrial touch screen and PC based Horizon software added advantage for this equipment. Features and Benefits Load
- Test Load: 5 kg
- Test: Brinell, Rockwell
- Test Method: Superficial
-
Supplier: UL Standards & Engagement
Description: longitudinal axis parallel to the longitudinal axis of the floor units. Header duct is an enclosed transverse wire raceway that, by providing access to predetermined cells of a cellular metal floor, facilitates the installation of wiring from a distribution center to the
-
Supplier: Visual Sound, Inc.
Description: below the horizontal axis. The system comprises two cells of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30° horizontal coverage SimplePhase™ horn. Sophisticated horn-loading technology allows the KF911F to provide focused downfill coverage
-
Supplier: Visual Sound, Inc.
Description: provided to -60° below the horizontal axis. The system comprises three cells of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30° horizontal coverage SimplePhase™ horn. The compression drivers specified for the KF913F are specially engineered
-
Supplier: Technic, Inc.
Description: Configuration Tools are configured with Electroless Nickel metialization tools after 6-8 hours of operation the cell will have to be emptied and stripped to remove trace metallization deposited on processes cell and components. Tools can be supplied with various configurations of
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: SAE International
Description: measurement of the forces and the moments acting at each joint connecting the suspension to the car body. A new 6 axis load cell was designed and manufactured for this purpose. The accelerations in various locations of the system (wheel carrier, suspension arms, \u2026) and the
-
Supplier: Visual Sound, Inc.
Description: shall have sixteen (16) stainless steel threaded inserts (4 each: top, bottom, sides) that accept standard SAE 3/8"-16 rigging hardware. Inputs shall be two (2) NL8 Neutrik Speakon® connectors. Loudspeaker dimensions shall be 42.2" x 22.5" x 39.2" (1072.5 mm x 572.6 mm x 995.5
-
Supplier: ASTM International
Description: points. Practice E 83 is not applicable to these gauges. 1.5 These test methods do not apply to transducers, such as load cells and extensometers, that use bonded resistance strain gauges as sensing elements. 1.6 Strain gauges are part of a complex system that includes structure,
Find Suppliers by Category Top
Featured Products Top
-
. Our load cell and load pin design expertise helps us guide the custom design process with the customer, identify key requirements, plan out design, manufacturing, and testing (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Industrial force and weighing applications require sensors that can maintain measurement accuracy while handling repeated loading and challenging operating environments. The XJC Sensor X-BW23 Compression Load Cell uses resistance strain technology and is available in capacities from 5 kg (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
The X-2A-D54-H54 2-axis force sensor is designed to simultaneously measure force and torque in demanding industrial and testing environments. Based on resistance strain gauge technology, the sensor delivers reliable measurement performance with excellent repeatability, low crosstalk error, and (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
2-Axis High-Precision Positioning Turntable This professional 2-axis positioning turntable is designed for engineers, test laboratories, communication equipment manufacturers, and industrial automation users who demand reliable, repeatable, and high-accuracy motion (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Keystone Electronics Corp. has introduced a new Vertical mount Coin Cell Holder which allows for top entry of the popular 2032, 2025 or 2x 2016 lithium batteries. Designed to retain cells securely under shock and vibration, this new Vibra-Fit holder features a UL 94V-0 rated (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Product Overview The X-C01-08 compression load cell is built on the high-precision resistance strain principle. Its capsule structural design provides a robust, pressure-bearing structure with simplified installation, and its small size makes it well suited to force (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
vacuum positioning applications require the movement and alignment of large optical assemblies, inspection equipment, sensors, or scientific instruments. The H-850.H2IV addresses this challenge with a load capacity of up to 80kg while maintaining repeatability to ±0.2µm and six-axis motion (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Product Overview The X-2A-H-D130-H21-YZ 2-axis force sensor uses a two-direction force structure and the high-precision resistance strain principle. Upper and lower flange surfaces give it a stable, highly rigid structure, and it offers a large range of measurement (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert
More Information Top
-
Fundamental studies on free stream acceleration effect on drag force in bluff bodies
One pair of 2 axis load cell was used to measure aerody- namic forces, a drag and a lift with the measuring frequency of 1 kHz.
-
An experimental study on micro-grinding process with nanofluid minimum quantity lubrication (MQL)
2- Axis Load Cell 2 .
-
A Hybrid Model Test of a Deepwater OTEC Mooring System
1- Axis load cell 2 ea .
-
A study on thermal characteristics of micro-scale grinding process using nanofluid minimum quantity lubrication (MQL)
In the experimental analysis, the sub-surface temperatures and specific tangential grinding forces were measured in a series of experiments with a miniaturized machine tool system using a stainless steel sheathed thermocouple embedded in the workpiece and a 2 - axis load cell .
-
A Comparison of the Ice Test Results For Korean Icebreaking Research Vessel
The resistance data were measured by 2 axes load - cell and re-plotted with the trend-lines for respective ice conditions.
-
Thoracic Injury Investigation using PMHS in Frontal Airbag Out-of-Position Situations.
The reaction force of the bag on the plate was measured using four 2 - axis load cells .
-
Comparison of Walkway Safety Tribometers: Part Two
It would be desirable to fabricate a 2 - axis load cell at the moving table to enable the James to be subject to the same analysis as the other tribometers.
-
Metallurgical evaluation of SRAM II/SRAM A programmer base plates
… the underside (with respect to the direction of loading) of each mounting foot, one located at each end of the "cantilever beam" and with the measurement axis oriented parallel to the expected maximum strain axis 2 ) load cell 3) displacement gauge measuring …
-
Thoracic Injury Investigation using PMHS in Frontal Airbag Out-of-Position Situations
The reaction force of the bag on the plate was measured using four 2 - axis load cells .
-
SafetyLit: Thoracic Injury Investigation using PMHS in Frontal Airbag Out-of-Position Situations
The reaction force of the bag on the plate was measured using four 2 - axis load cells .
Indicates content that may require registration and/or purchase.