-
Supplier: ROHM Semiconductor USA, LLC
Description: package. The ASIC is realized in standard 0.18um CMOS technology and features flexible user programmable ±2g/±4g/±8g/±16g full scale range for the accelerometer and a +/-1200 uT range for the magnetometer. Accelerometer and Magnetometer data can be accumulated in an internal 384 byte
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description:The MDT
- Number of Axes: 3
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Features: Magnetometer
- Technology: Magnetoresistive
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description:The MDT
- Number of Axes: 3
- Flux Density Measurement: -100,000,000 to 100,000,000 microgauss
- Features: Magnetometer
- Technology: Magnetoresistive
-
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description: The MDT
- Number of Axes: 1
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Features: Magnetometer
-
Supplier: Newark, An Avnet Company
Description: DEV KIT, 3-AXIS ACCEL/GYRO/MAGNETOMETER; Kit Application Type:Sensor; Silicon Manufacturer:Xsens; Silicon Core Number:MTi-20-VRU-2A8G4; Application Sub Type:Accelerometer / Gyroscope / Magnetometer - Three-Axis RoHS Compliant: Yes
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description: The MDT
- Number of Axes: 1
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Features: Magnetometer
-
Supplier: Newark, An Avnet Company
Description: 3D ACCELEROMETER & MAGNETOMETER, LGA-16; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Gyroscope Range:-; RoHS Compliant: Yes
-
Supplier: Advanced Orientation Systems, Inc.
Description: High reliability submersible advanced pitch/roll compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 2.5" x 2.5" or 2" x 2.5" assembled PCB with a total height including tilt
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 3
- Accuracy: 1 degrees
- Operating Temperature: -40 to 176 F
-
Supplier: Newark, An Avnet Company
Description: DIGITAL COMPASS 3-AXIS, LCC-16, FULL REEL; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:
-
Supplier: LORD MicroStrain Sensing Systems
Description: Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM® Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board microprocessor, embedded software
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: DigiKey
Description: Accelerometer, Magnetometer, 6 Axis Sensor I²C Output
-
Supplier: LORD MicroStrain Sensing Systems
Description: Microminiature Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM-DH® OEM Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: Newark, An Avnet Company
Description: LGA 2X2X1 12LD PITULTRA-COMPACT; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.71V; Supply Voltage Max:1.98V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1283700-STEVAL-MKI108V2 Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: L3GD20, LSM303DLHC Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis
- Category: Development Board
-
Supplier: Jewell Instruments, LLC
Description: The ECS series, standard electronic compass, represents the state-of-the-art in magnetic compassing. It combines a precision 3-axis solid-state magnetometer and a rugged 2-axis electrolytic tilt sensor to provide accurate heading and tilt measurements over a wide range of
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 020176-LSM303DLHTR Output Type: I2C Sensor Type: Accelerometer, Magnetometer, 3 Axis Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Is this a common-used part?: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 133514-LSM303DLMTR Output Type: I2C Sensor Type: Accelerometer, Magnetometer, 3 Axis Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Is this a common-used part?: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: CEVA Technologies, Inc. Category: Sensors, Transducers -Motion Sensors IMUs (Inertial Measurement Units) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Sensor Type: Accelerometer, Gyroscope, Magnetometer, Temperature, 9 Axis Output Type: Output Type
-
Supplier: Stereolabs Inc.
Description: optically corrected distortion and a wider ƒ/1.8 aperture, the ZED 2's field of view extends to 120° and captures 40% more light. The Most Complete Sensor Stack. Featuring next-generation IMU, barometer, magnetometer and temperature sensors. Factory calibrated on 6-axis with
-
Supplier: Advanced Orientation Systems, Inc.
Description: a marine grade black anodized cylindrical aluminum housing the unit outputs continuous heading, field, dual axis tilt and temperature data over the standard RS-232, RS-422 or RS-485* interfaces at depth up to 3500 meters. The AZIMUTH is generated from a 3 axis semiconductor
- Tilt Angle: 0 to 360 degrees
- Operating Temperature: -40 to 185 F
- Output: Digital
- Type: Electrolytic
-
Supplier: RS Components, Ltd.
Description: filter, compensate, calibrate and fuse raw 9-axis data provided by an accelerometer, a gyroscope and a magnetometer. With a simple I²C connection the host MCU can easily tap into the motion and position data. Maximum Frequency = 400kHz Data Bus Width = 32bit Mounting Type = Surface
- Pin Count: 28
- Clock Speed: 0.4 MHz
- Supply Voltage: 3.3 V
- Data Bus: 32-Bit
-
Supplier: Infineon Technologies AG
Description: IM72D128 MEMS microphones SHT35 humidity and temperature sensor BMI270 6-axis inertial measurement unit BMM350 3-axis magnetometer sensor OPTIGA™ Trust M security solution SPI-based TFT display Headers compatible with Arduino UNO R3 ModusToolbox™ support Benefits Plug and play
- Category: Development Board
-
Supplier: Diamond Aircraft
Description: transceivers Garmin GMA 1347 digital audio system Garmin GTX 33 Integrated Mode S Transponder Garmin GRS 77 Attitude Heading Reference System Garmin GDC 74 Digital Air Data Computer Garmin GMU44 Magnetometer Honeywell KAP 140 Dual Axis Autopilot with Altitude Hold and Preselect Standby
-
Supplier: Piper Aircraft, Inc.
Description: Computer (ADC), 3-Axis Magnetometer, Dual IFR Enroute/Approach and WAAS Certified GPS, Electronic Engine Indication System (EIS), Dual Nav/Comm (16 watt), GTX 33ES Transponder with Extended Squitter, Digital Audio Panel, Traffic Information Systems (TIS), Terrain and Obstacle Mapping
-
Supplier: Cessna Aircraft Company
Description: Height 13 ft 5 in (4.09 m) Wingspan 43 ft 2 in (13.16 m) Wing Wing Area Wing Sweep 210 sq ft (19.51 sq m) 11.0 degrees Wheelbase 14 ft 4 in (4.37 m) Tread 11 ft 10 in (3.61 m) Cabin Interior Height Width Length 54 in (1.37 m) 55 in (1.40 m) 9 ft 9 in (2.97 m) Maximum Passengers 5
Find Suppliers by Category Top
Featured Products Top
-
(±2g to ±16g) and gyroscope (±125°/s to ±2000°/s) support diverse applications with tailored sensitivity. Bosch BMM150 magnetometer (read more)
Browse Sensor Chips Datasheets for Win Source Electronics -
industrial AGVs and legged robotics. The 3DM-CX7-AHRS adds an integrated three-axis magnetometer for absolute magnetic heading, supporting UAVs and legged robots operating under vibration and rapid motion. For more advanced navigation requirements, the 3DM-CX7-INS (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S
More Information Top
-
Testing the Combination of High Frequency Surface and Downhole Drilling Mechanics and Dynamics Data Under a Variety of Drilling Conditions.
Collar RPMs ( 2 axis magnetometer .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/20247/Zafonte_washington_0250E_10101.pdf?sequence=1&isAllowed=y
Note that a 2 axis magnetometer .
-
A MEMS-based multi-sensor platform for consumer applications
The multi-sensor platform offers a 3 axes accelerometer, a 2 axes magnetometer and a microphone, thus, covering a wide range of applications.
-
Integration of Wearable Wireless Sensors and Non-Intrusive Wireless in-Home Monitoring System to Collect and Label the Data from Activities of Daily Living
The MTS 310 has an on board light sensors, temperature sensors, 2 axis accelerometer, 2 axis magnetometer and a microphone (c.f., Fig. 3).
-
MICAbot: a robotic platform for large-scale distributed robotics
Com- mercially available sensor boards have accelerometers, photo sensors, 2 axis magnetometers , microphones, etc..
-
Pervasive tagging, sensors and data collection: a science and technology review for the foresight project on intelligent infrastructure systems
It consisted of an Atmel AT90LS8535 processor, a 916 MHz RF transceiver and 5 sensors (temperature, light, barometric pressure, a 2 axis accelerometer and a 2 axis magnetometer ).
-
Downhole Recording System for MWD
a prototype recorder was developed that included the following measurements: 3 axis magnetometer 2 axis inclinometer 1 axis accelerometer (axial) Natural gamma ray Bore pressure Electronics temperature Battery/reference voltages This system was in a sonde configuration intended for placement in a non …
-
Multispectral Thermal Imager (MTI) satellite hardware status, tasking, and operations
2- axis magnetometers ( 2 ) .
-
The sondrestrom radar and accompanying ground-based instrumentation
Rayleigh-Scatter LIDAR Micropulsation magnetometer 3- axis magnetometers ( 2 ) Fabry-Pdrot interferometers All-Sky TV and camera Michelson interferometer Photometer Dobson spectrometer Brewer ozone spectrometer SRI International Danish Meteorological Institute USAF Phillips Laboratory, University of Lowell Stanford University University of Maryland and …
-
Lessons learned on structural design of 50kg micro-satellites based on three real-life micro-satellite projects
Attitude Control type deployable mast sensors actuators gravity gradient stabilization 860 mm size extension tip-mass: 3680g, sleeves: 500g 3- axis magnetometers 2 -axis magnetic torquers .
Indicates content that may require registration and/or purchase.