Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advantech
Description: 2-axis Stepping and Servo Motor Control Universal PCI Card Independent 2-axis motion control Hand wheel and jog function 2-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: Advantech
Description: 4-axis Stepping and Servo Motor Control Universal PCI Card Independent 4-axis motion control Hand wheel and jog function 2/3-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: Newport MKS
Description: cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC)
- Number of Axes / Motors: 1
- Motor / System: Full Step Motor
- Communication: RS232, RS485, USB
-
-
Supplier: Newport MKS
Description: RS-485 network cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo
- Number of Axes / Motors: 1
- Motor / System: DC Servomotor
- Communication: RS232, RS485, USB
-
Supplier: Galil
Description: Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The
- Number of Axes / Motors: 2 to 4
- Resolution (if Applicable): 32 bits
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 1 to 7 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SINGLE-AXIS SERVO DRIVE/CONTROLLER, COMPAX3S SERIES, POWER INPUT: 1AC 230V/13A, ETHERCAT INTERFACE, INCREMENTAL ENCODER, 6.3 AMP OUTPUT, COMPATIBLE MOTOR TYPE: BRUSHLESS/DIRECT DRIVE/FRAMELESS/LINEAR SERVOS/SPINDLE/INDUCTION. FREE
- Features: Brushless
- Motor Type: DC Servomotor
-
Description: Up to 8 axes of servo or stepper control 150 MFLOPS, 32-bit floating-point DSP Advanced Multitasking of up to 24 simultaneous programs Interpolation of 8 axes in any combination Up to 10 encoder inputs at 20 MHz 10/100 Base-T Ethernet Supports EtherNet/IP protocol USB2.0 Absolute Encoder
- Number of Axes / Motors: 2 to 8
- D/A Resolution: 32 bits
- Maximum Output Voltage: 24 volts
- Supply Voltage (AC): 120 to 240 volts
-
Supplier: Aerotech, Inc.
Description: Design Features Use to retrofit your existing system with new controls; extend the life of your capital investment Supports 2 (standard) or 4 closed-loop servo axes Each axis has three-phase ±10 volt outputs to drive any amplifier FireWire enabled servo controller
- Number of Axes / Motors: 2 to 4
- Communication: Ethernet, IEEE 1394 (FireWire®)
-
Supplier: Festo Corporation
Description: Many interfaces and functions for decentralized motion functions (flying saw, flying measurement, modulo function, etc.) Optional: integrated cam disk controllers and highly dynamic movements Standardized interfaces allow seamless integration in mechatronic multi-axis modular systems
- Supply Voltage (DC): 24 volts
- Continuous Output Current: 0.1 amps
- Peak Output Current: 5 amps
- Operating Temperature: 0 to 40 C
-
Supplier: Galil
Description: controller with optional motor drive in compact enclosure Optional, on-board 800 W brushless sinusoidal servo amplifier; 10 A cont., 15 A peak at 20-80 VDC Motion controller available as card-level or box-level unit which can connect to stepper or servo amplifier
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Continuous Output Current: 10 amps
- Peak Output Current: 15 amps
-
Supplier: Aerotech, Inc.
Description: those using Visual Basic, C++, or C. Design Features 4U high, rack-mount, six-axis controller for brush, brushless, and stepper motors Ideal for controlling six-axis robotic systems like hexapods Real-time A3200 distributed control architecture allows synchronized motion
- Number of Axes / Motors: 6
- Rated Power: 600 watts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Controller Features IEC61131-3 and PLCopen programming standard Controller and SERVOPACK integrated in one single unit 1.5 axes of motion control SERVOPACK Features Industry-leading 3.1kHz bandwidth significantly improves settling time. Tuning-less capability reliably tunes
- Number of Axes / Motors: 1.5
- Setup: Computer Interface
- Configuration: Panel Mount
-
Supplier: PI (Physik Instrumente) L.P.
Description: Fully-integrated servo-controller with drive Compact benchtop device, external AC/DC-power supply For voice coil drives, DC motors, and brushless 3-phase motors; quiet PWM drives Encoder inputs support incremental (analog sine/cosine) and absolute (BiSS-C, EnDat
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 to 48 volts
- Continuous Output Current: 2.5 to 5 amps
- Peak Output Current: 5 to 10 amps
-
Supplier: Yamaha Motor- Robot Division
Description: heavyweight payloads and long strokes along the Y axis. Multitasking function This function simultaneously runs multiple (maximum of 8 tasks) in parallel on robot peripheral equipment, etc. 2-robot control & auxiliary axis control Assigning 2 robot units as main and sub
- Number of Axes / Motors: 4
- Rated Power: 1,600 watts
- Supply Voltage (AC): 200 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Newport MKS
Description: The XPS-D2 is an extremely high-performance, easy to use, 2-axis integrated motion controller/driver. The XPS-D2 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It offers high-speed communication through 10/100/1000 Base-T
- Number of Axes / Motors: 2
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 134.51327433628316 In-oz
- Rotor Inertia: 0.0036816 oz-in-sec²
- Shaft Size: 0.3149608 inch
- Operating Temperature: 32 to 40 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ●Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 11.327433628318584 In-oz
- Rotor Inertia: 0.00016992 oz-in-sec²
- Shaft Size: 0.1968505 inch
- Operating Temperature: 32 to 40 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 59.46902654867256 In-oz
- Rotor Inertia: 0.00080712 oz-in-sec²
- Shaft Size: 0.2362206 inch
- Operating Temperature: 32 to 40 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, 3-AXIS MOTION CONTROLLER , INTERFACES WITH STEPPER MOTORS, SERVO MOTORS, AND HYDRAULIC SYSTEMS, 1-4 AXES PER CARD , 16-BIT MOTOR COMMAND OUTPUT DAC , 8 MHZ ENCODER INPUT FREQUENCY , MOTION CONTROLLER, 3AXIS, ISA, 64K RAM.
-
Supplier: Newport MKS
Description: computers. Another practical advantage for many laboratory users is that sockets allow them to concurrently share the same controller for different applications. For example, it is possible for one group to use one axis of the XPS controller for an optical delay line while
- Number of Axes / Motors: 8
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Kollmorgen Corporation
Description: technology. AKD2G also offers an option for secondary feedback to support legacy feedbacks. Flexible One and two axis variants available Modular design allows the user to specify only the features needed Plug&Play Compatibility With All Kollmorgen Motors Optimized For Single Cable
- Number of Axes / Motors: 2
- Rated Power: 1,000.0000000000001 to 8,000.00000000003 watts
- Continuous Output Current: 3 to 12 amps
- Peak Output Current: 9 to 30 amps
-
Supplier: Kollmorgen Corporation
Description: space, wiring costs and build time with an AKD servo drive axis and a multi-axis programmable machine and motion controller in a single package—eliminating the need for a separate controller in many applications Accelerate design time and simplify integration by
- Features: Analog, Auxiliary I/O, Digital, Other
- Setup: Computer Interface
- Communication: Ethernet
- Product: Multi-axis Controller
-
Supplier: Delta Electronics (Americas)
Description: Delta’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster,
- Number of Axes / Motors: 1
- Digital Resolution (if Applicable): 20 bits
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 400 to 7,499.999999999963 watts
-
Description: The Aries Controller combines the versatile and cost-effective Aries digital servo drive platform with the advanced control capabilities of the ACR servo controller into a single product, the Aries Controller single-axis drive-controller. Ethernet TCP
- Number of Axes / Motors: 1
- Continuous Output Current: 1 to 16 amps
- Supply Voltage (AC): 120 to 240 volts
- Operating Temperature: 0 to 45 C
-
Supplier: Performance Motion Devices
Description: Brush motors. This flexible and powerful chipset provides profile generation, servo-loop closure, commutation, and pulse and direction output along with direct quadrature encoder input. Motor command output formats are provided for PMD's Atlas Amplifier modules, PWM (Pulse Width
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 16 bits
- Rated Power: 74.99999999999963 to 500.00000000000006 watts
- Supply Voltage (DC): 12 to 56 volts
-
Supplier: Nidec Control Techniques
Description: sizes of drive modules to meet the needs of almost any multiple axis application. FM control modules provide EN drives with “snap-in” functionality for indexing (FM-2), programming (FM-3E) and advanced programming (FM-4E). This modular approach allows users to choose the level of
- Number of Axes / Motors: 1 to 1.5
- Rated Power: 2,900.000000000002 to 5,800.000000000004 watts
- Continuous Output Current: 5 to 7 amps
- Peak Output Current: 10 to 14 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: synchronous servo motor, and holding brake is used as Z axis. A granite plate is used as base of the XYZ systems; the adapter bracket for fastening the Z axis to the granite base is included in the scope of the delivery of XYZ systems. Options and accessories Base frame
- Z-Axis Travel: 4.0157502 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Holding Brake, Multi-position
- Axis Configuration: X-Y-Z Axes
-
Supplier: Nidec Control Techniques
Description: The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the
- Number of Axes / Motors: 1 to 1.5
- Maximum Output Voltage: 230 volts
- Rated Power: 4,800.000000000004 watts
- Continuous Output Current: 16 amps
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide
- Number of Axes / Motors: 1
- Frequency: 50 Hz, 60 Hz
- Features: Analog, Motor Speed Controller, RS422, Servo Amplifier, Sinusoidal, Soft Start, USB
- Setup: Computer Interface
-
Supplier: Nidec Control Techniques
Description: The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the
- Number of Axes / Motors: 1 to 1.5
- Maximum Output Voltage: 230 volts
- Rated Power: 2,319.999999999998 watts
- Continuous Output Current: 9 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: bench-top controller for a lower system price. Digital I/O interfaces, e.g. for external triggering C-887.11 19" controller, comprises the control for two additional single axes with servo motors. Options: Control of piezo axes, photometer cards for visible light or
- Number of Axes: 6 #
- Load Capacity: 2.4 to 10 kg
- X-axis Travel: -22.5 mm
- Y-axis Travel: -22.5 mm
-
Supplier: PI (Physik Instrumente) L.P.
Description: stages which feature direct drive linear and rotary servo motors and high resolution encoders. 1, 2, & 4 Axes of Motion Fully Integrated Closed Loop Servo Control, Motor Drives, and Power Supplies Quiet PWM Drives Encoder Inputs Support Incremental Sine and
- Number of Axes / Motors: 1 to 4
- Maximum Output Voltage: 60 volts
- Rated Power: 500.00000000000006 watts
- Continuous Output Current: 5 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO AMPLIFIER, 2 AXIS SERVO UNIT C SERIES, DUAL AXIS AC SERVO AMPLIFIER 5-0S, AC SERVO AMPLIFIER C SERIES, 2 AXIS, CNC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Galil
Description: The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination
- Number of Axes: 2
- Features: Alarm / Event Monitoring, Multi-program Storage, Other, Self Diagnostics, Teach Mode
- Control Function: Auto-scaling, Canned Cycles, Cutter Compensation, Helical Interpolation, Linear / Circular Interpolation, Polar Coordinate Command, Rigid Tapping
- Configuration: Board
-
Supplier: Allen-Bradley / Rockwell Automation
Description: CompactLogix 5370 L3 Controllers, Dual Ethernet w/DLR capability, 3MB memory, 30 I/O Expansion, 48 Ethernet IP Nodes, 16 Axis CIP motion with Kinematics function. Controllers are shipped with 1GB SD card and can support up to 2GB SD card.
- Operating Temperature: 0 to 60 C
Find Suppliers by Category Top
Featured Products Top
-
1. Product Overview – High-Precision Dual-Axis and Laser Tracking Turntable This dual-axis servo turntable is engineered for high-precision target (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Our broad range of servos can be matched with single-axis or multi-axis machine controllers for a system solution with the highest quality and reliability in the business. Sigma-7 is engineered to bring responsiveness, reliability, and effectiveness to the automation that powers your (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Sigma-X is a complete family of servo motors and SERVOPACK amplifiers from 3W to 15kW, easily paired with a Yaskawa machine controller to create a motion automation system with the industry’s highest quality and reliability. Sigma-X takes servo response to a higher level to maximize your (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
of a high-speed motion profile. This mechanical compliance leads to extended settling times. Although the servo motor's encoder reports that target coordinates have been reached, the end-of-arm tooling or load continues to micro-vibrate as stored mechanical spring energy (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers custom design solutions for markets such as medical (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
all common stepper and servo motors. The motor can be mounted on any of four sides and its position can be changed at any time. The axis delivers high feed forces and achieves travel speeds of up to 5 m/s as well as acceleration of up to 50 m/s². The PositioningDrives sizing software (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation -
Sigma-7Siec, a unit that combines a SERVOPACK servo amplifier with a one-axis motion controller in a single compact package, was created for automation applications that require the control of only one servo motor yet also call for exceptionally quick, precise, and reliable servo (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
Novel 6-Axis Motorized Automation Platform Features High-Dynamic Direct Drive Motors and Ultra-Fast Alignment Routines New SpaceFAB system delivers (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
variants cover different application areas. The Motion Controller MC 5005 and MC 5010 with housing and plug connectors are designed for use in switch cabinets or in devices. Motion control systems, such as servo motors with integrated Motion Controllers, are already pre-configured and make it possible (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
industry. Today, this technology is used in a broad array of safety related. applications including aircraft, elevators, and, of course, automotive systems. As an example, the model DAC1005 (manufactured by LPKF) is a universal motor controller for one axis. It. complies with the CAN open standards
More Information Top
-
Printed Circuit Board Inspection System PI/1
The servo motor control unit is an ERSO 2 - axis servo motor controller .
-
http://dspace.mit.edu/bitstream/handle/1721.1/82768/54075789-MIT.pdf?sequence=2
2- axis controller for 2servo motors .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-05-3417/MCCARTHY-THESIS.pdf?sequence=1
2 Axis stepper/ servo motor controller card NI PCI-7242 .
-
Loop-by-loop modeling of whole-closed-loop 2D high-precision motion platform
… control computer, PMAC multi-axis motion controller, AC servo system (servo driver, encoder, servo motor), and 2D electric positioning stage, in which the PMAC multi-axis motion controller controls 2 - axis servo controller to drive the servo motor , and the servo motor …
-
Development of a New Long Duration Solar Powered Autonomous Surface Vehicle
A 2 - axis motion controller provides signals to drive the propulsion servo motor and rudder stepper motor.
-
Update on the development and testing of a new long duration solar powered autonomous surface vehicle
Propulsion functions are supported through the use of a 2 - axis motion controller which provides signals to drive the propulsion servo motor and rudder stepper actuator.
-
The Digital Motion Control System for the Submillimeter Array Antennas
… position loop which reads the high resolution azimuth and elevation encoders and sends velocity and acceleration commands at 100 Hz to a custom-designed servo control board (SCB). ( 2 ) The micro controller -based SCB reads the motor axis tachometers and implements the …
-
Research of Control System of Robotic Welding Positioner
The control system has taken a 2 - axis servo motor control card as its core and used a two-mode controller that was based on the Fuzzy and PID control method as its position controller.
-
Controllers / 2
2 axes can be configured as either stepper or dc motor controller Mid-range option for servo motor control Easy integration with data acquisition (DAQ) and vision systems Programming with NI LabVIEW Compatibility with NI Motion Assistant software .
-
LabVIEW / Data Acquisition
2 axes can be configured as either stepper or dc motor controller Mid-range option for servo motor control Easy integration with data acquisition (DAQ) and vision systems Programming with NI LabVIEW Compatibility with NI Motion Assistant software .
Indicates content that may require registration and/or purchase.