-
Supplier: Carlisle
Description: Name: SV100 2 Gallon Pressure Feed outfit Part Number: 98-3163 Gun: SV100 HVLP Pressure Feed Pump: no pump Tank: 83Z Series Model 220 Flow(GPM) @ 60c/m: 1 Market: Painter-Decorator-Contractor
- Air / Supply Pressure: 20 to 27 psi
- Air Flow Consumption: 10 to 14 SCFM
- Air Supply Pressure: 20 to 27 psi
- Air Flow / Gas Consumption: 10 to 14 SCFM
-
Supplier: STA-RITE by Pentair
Description: Pro-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Key Features Heavy-Gauge Steel Electrostatically-Applied Polyester Paint Seamless, One-Piece Water Cell One-Piece Composite Service Connection
- Volume Capacity: 2 to 119 gallons
- Type: Expansion Tank, Water Tank
- Features: Other
- Material: Steel
-
Supplier: Carlisle
Description: Name: 2 Gallon Galvanized Part Number: 83G-2XX Series Family: Galvanized Tanks Type: Pressure Tank Wetted Materials: Galvanized lid and tank shell Air In: Air Inlet - 1/4" NPS Fluid Out: Fluid Outlet - 3/8" NPS Capacity: 2.8 Gallons - 83G-221
- Tank / Cup Capacity: 2 gallons
- Equipment Type: Component / Sub-system
- Features: Integral Agitator, Integral Regulator, Other, Resin Hopper / Spray Tank, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
-
Supplier: Myers by Pentair
Description: PRO-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Heavy-Gauge Steel Electrostatically-Applied Polyester Paint Seamless, One-Piece Water Cell One-Piece Composite Service Connection
- Volume Capacity: 2 to 199 gallons
- Diameter / Width: 8.4 to 24 inch
- Height: 12.6 to 68 inch
- Features: Corrosion Protection
-
Supplier: Carlisle
Description: Name: 2 Gallon Stainless Steel Part Number: 83S-2XX Series Family: Stainless Steel Tanks Type: Pressure Tank Wetted Materials: Stainless Steel Lid, Wetted Lid parts, stainless steel tank shell Air In: Air Inlet = 1/4" NPS Fluid Out: Fluid Outlet = 3/8" NPS
- Tank / Cup Capacity: 2 gallons
- Equipment Type: Component / Sub-system
- Features: Integral Agitator, Integral Regulator, Other, Resin Hopper / Spray Tank, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Supplier: BakerCorp
Description: (nominal) Height: 4,000 gal: 12' 10";6,500 gal: 12' 4" Diameter: 4,000 gal: 8' 0";6,500 gal: 10' 0" Weight: 4,000 gal: 1,870 lbs w/pad;6,500 gal: 2,425 lbs w/pad Design Pressure: 0 psi Features Valves: 3" PVC butterfly with viton seal Material: High density cross-linked polyethylene
- Volume Capacity: 4,000 gallons
- Diameter / Width: 96 inch
- Height: 154 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: (nominal) Height: 4,000 gal: 12' 10";6,500 gal: 12' 4" Diameter: 4,000 gal: 8' 0";6,500 gal: 10' 0" Weight: 4,000 gal: 1,870 lbs w/pad;6,500 gal: 2,425 lbs w/pad Design Pressure: 0 psi Features Valves: 3" PVC butterfly with viton seal Material: High density cross-linked polyethylene
- Volume Capacity: 6,500 gallons
- Diameter / Width: 120 inch
- Height: 148 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: Height: 5' 3" (w/ saddle skid) Diameter: 4' 0" (nominal) Length: 7' 6" Weight: 600 lbs (with saddle);180 lbs (tank only) Design Pressure: 0 psi Features Valves: 2" PVC ball Material: High density cross-linked polyethylene Access: 10" diameter top lid Safety: Saddle provides roll
- Volume Capacity: 630 gallons
- Diameter / Width: 48 inch
- Height: 63 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: 10";6,500 gal: 12' 4" Diameter: 4,000 gal: 8' 0"; 6,500 gal: 10' 0" Weight: 4,000 gal: 1,870 lbs w/pad; 6,500 gal: 2,425 lbs w/pad Design Pressure: 0 psi Features Valves: 3" PVC butterfly with viton seal Material: High density cross-linked polyethylene Access: 24" top mounted manway
- Volume Capacity: 6,500 gallons
- Diameter / Width: 120 inch
- Height: 148 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: MAXPRO Technologies, Inc.
Description: 200 psi, with mounting legs, 20" Dia. x 26" H, 112 lbs., Connections: (2) 1/2" FNPT (2) 1/4" FNPT
- Volume Capacity: 30 gallons
- Diameter / Width: 20 inch
- Height: 26 inch
- Pressure Rating: 200 psi
-
Supplier: WellMate
Description: Our in-line pressure tanks are designed for use in water storage applications for private wells. Features & Benefits 2 and 4.6 gallon sizes. Light weight drawn steel shell construction. Butyl diaphragm for dependable service. Maximum working pressure is 100 psi.
-
Supplier: EXACT Dispensing Systems
Description: Features Available in sizes from 2 – 60 gallon. Air and electrically driven agitators for filled materials, or for degassing. ASME code for pressures to 110 psi, as well as full vacuum. Ultrasonic/Capacitance Level Sensing with Low and/or High level alarms. Automatic refill
- Volume Capacity: 2 to 60 gallons
- Pressure Rating: 110 psi
- Features: Other
- Type: Process Tank
-
Supplier: Taco Comfort Solutions
Description: TACO's "MPT" product line offering incorporates the features of Taco's Buffer Tank, 5900 and standard in-line Air Separator product lines within a single product. This product line offers tank sizes ranging between 50 and 1050 gallons. They are available with a wide range of
- Volume Capacity: 50 to 1,050 gallons
- Pressure Rating: 125 psi
- Type: Expansion Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Honeywell International, Inc.
Description: HORIZONTAL TYPE ASME SECTION VIII, DIV 1 APPLICABLE STANDARD COMMERCIAL APPLICATION MAXIMUM 240 DEG F TEMPERATURE RATING MAXIMUM 125 PSI PRESSURE RATING 1/2 INCH X 1/2 INCH INLET/OUTLET CONNECTION STEEL TANK MATERIAL 12 INCH DIA X 26 INCH H TANK DIMENSIONS FACTORY
- Volume Capacity: 2.5 gallons
- Diameter / Width: 12 inch
- Height: 26 inch
- Pressure Rating: 125 psi
-
Supplier: Bell & Gossett, a xylem brand
Description: Bell & Gossett expansion tanks are designed to absorb the force of thermal expansion in hydronic heating and domestic potable water systems. Series HFT tanks for hydronic heating systems are available in sizes from 2 – 86 gallons. Tanks for potable water systems,
- Volume Capacity: 2 to 528 gallons
- Pressure Rating: 0 to 150 psi
- Type: Expansion Tank
- Material: Steel
-
Supplier: Air Compressors Direct
Description: Tank Size 5 Gallons Power 4.4 CFM @ 90 PSI Durable 4 HP Honda OHV Engine •4.4 CFM at 100 PSI is ideal for small jobs •Pneumatic throttle control Cast Iron Pump Cylinder •Rugged and long lasting •Stainless steel braided discharge hose 5 Gallon Powder Coated Twin Tanks
- Flow Capacity: 4.4 SCFM
- Horse Power: 4 HP
-
Supplier: Zurn Industries LLC
Description: Expansion Tank - (2.1, 5.0, 6.5, and 13.5 Gallon) 1/2" NPT Features And Benefits Expansion tank used for pressure control in radiant heating systems Maximum pressure is 60 PSI Maximum temperature 240°F Factory air precharge 12 PSI
- Features: English
-
Supplier: Air Compressors Direct
Description: Tank Size 2 Gallons Power 2.2 CFM @ 90 PSI Twin Stack Tanks •Two 1-Gallon tanks provide optimum pressure Oil Free And Low Maintenance •No oil to add or change •No belts or pulleys to replace Reliable Performance •Die cast aluminum pump
- Flow Capacity: 3 to 2.2 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Oil-Rite Corp.
Description: strainer to help maintain liquid quality. There is a 2” female NPT return connection and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh aluminum and stainless steel suction filter within the reservoir filters larger
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 7.1 CFM @ 90 PSI Cast Iron Pump •More durable and longer life than aluminum pumps 2-HP Motor •Long lasting for maximum performance and reliability 20-Gallon Horizontal Tank •Rugged receiver tank to improve consistency of air flow
- Flow Capacity: 8.3 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Mi-T-M Corporation
Description: installation · Powder coated ASME coded 30-gallon receiver tank Components: Regulator and two gauges for tank and outlet pressure · ASME safety valves · Belt tightening system pulls engine straight to ensure constant belt alignment · 16.5-inch fly wheel for extra cooling
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: Tank Size 4 Gallons Power 4.6 CFM @ 90 PSI Twin Stack Tanks •Two 2-Gallon tanks provide optimum pressure Dual Quick Connects •Run two separate hose lines simultaneously Reliable Performance •Splash lubricated pump with cast iron cylinder sleeve
- Flow Capacity: 6 to 4.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Carlisle
Description: Name: PT ASME SS Lid/Zinc Shell Part Number: 83Z Series Family: PT ASME Code Tanks Type: Pressure Tank Max Output Pressure: 80 PSI Wetted Materials: Stainless Steel Lid, Wetted Lid parts, Zinc Plated tank shell Air Inlet: 1/4" NPS Fluid Outlet: 3/8" NPS Capacity:
- Air / Supply Pressure: 80 psi
- Air Supply Pressure: 80 psi
- Tank / Cup Capacity: 2.8 gallons
- Equipment Type: Component / Sub-system
-
Supplier: Mi-T-M Corporation
Description: level sight indicator Motor: Low RPM industrial motor Frame: Powder coated ASME coded 80-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Fly wheel for extra cooling and longer life Components: ASME safety valves ·
- Flow Capacity: 34.2 to 46.5 SCFM
- Horse Power: 10 to 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Nordson EFD
Description: reservoirs. Available Options 3.8 liter (1 gallon) acrylic see-through tank 7.5 liter (2 gallon) acrylic see-through tank 19.0 liter (5 gallon) stainless steel tanks 76.0 liter (20 gallon) stainless steel tanks Pair any of these with a
- Capacity: 20 gallons
- Mounting Style: Base Mount
-
Supplier: Mi-T-M Corporation
Description: level sight indicator Motor: Low RPM industrial motor Frame: Powder coated ASME coded 80-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Fly wheel for extra cooling and longer life Components: ASME safety valves ·
- Flow Capacity: 17.8 to 23.3 SCFM
- Horse Power: 5 to 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Mi-T-M Corporation
Description: belts · Convenient lifting handles · Pneumatic tire with tube and steel hub Components: Regulator and two gauges for tank and outlet pressure · Manual drain valves for proper maintenance · Industrial grade pressure switch · 10-inch flywheel for extra cooling and longer life ·
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Eaton
Description: flow back of dirty oil into the tank. TRS 226 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Installation position: vertical Tank volume: 0.45 gallons TRS 625 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Installation position: vertical
- Maximum Pressure: 145 psi
- Maximum Liquid Flow: 119 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: JohnDow Industries, Inc.
Description: accurate measurement 5-gallon capacity steel tank 2" spout with cap for easy filling Air regulator and safety relief valve ensure proper pressurization 7" wheels for easy handling
-
Supplier: CECOR
Description: single chassis. Clean and filter machine tool sumps with the sump cleaner tank. Dispense fresh coolant with the dispenser tank. Both tanks pump in & pump out Onboard power source for greater flexibility Most powerful sump cleaner in our fleet Full Specs Series: CP50 Tank
-
Supplier: CECOR
Description: minutes. Sump can be refilled with fresh coolant from the dispenser side. Power source onboard. No cords or air hoses Both tanks have pump-in, pump-out capability Sump cleaning is an important part of a recycling program Full Specs Series: CP50 Tank Size Options: (2) 150
-
Supplier: CECOR
Description: minutes. Sump can be refilled with fresh coolant from the dispenser side. Power source onboard. No cords or air hoses Both tanks have pump-in, pump-out capability Sump cleaning is an important part of a recycling program Full Specs Series: CP50 Tank Size Options: (2) 150
-
Supplier: CECOR
Description: hinged door with a 2-1/2” drain port makes tank cleaning easy. All discharge ports are valved. Hose and three cleaning tools (straight, flexible and flared nozzle) are included. (*The truck mount option is currently limited to 400 gallon or less.) Safety Features CECOR is
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Wiper Master, Inc.
Description: Features stainless steel pressurized tank, built-in carrying handles, air intake fitting, pressure gauge and pressure relief valve. Approximately 10-gals. usable capacity and unmatched durability of a keg. Eyewash unit contains (2) GS-Plus™ spray heads with ?flip-top"
Find Suppliers by Category Top
Featured Products Top
-
ROSS, a 180-year-old manufacturer of industrial mixing equipment, has grown into one of North America's most well equipped and respected custom fabricators of storage tanks, pressure vessels and reactors. The pictured US-made 3000-gallon custom-fabricated manufacturing vessels are built and (read more)
Browse Storage Tanks and Process Tanks Datasheets for Charles Ross & Son Company -
Maintaining safe internal pressure is essential for protecting storage tanks and minimizing product loss. Pressure fluctuations caused by filling, emptying, or temperature changes can create excessive positive or negative pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
Storage tanks require reliable pressure management solutions to prevent overpressure damage, reduce product losses, and maintain safe operating conditions. Without effective venting systems, tank breathing during operation can lead to excessive evaporation losses, emissions, and equipment risks (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Built to handle a wide range of formulations and viscosities, the ROSS FDA-50 Fixed Tank Dual Shaft Mixer is a custom-design agitated pressure reactor ideal for processes that require meticulous control over mixing, temperature (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
SAMES would like to announce the release of the new Airspray Tanks. The new Airspray Tanks offer multiple solutions to match a variety of needs: Capacity from 2L to 50L Maximum pressure from 3.5 Bar to 7.0 Bar (read more)
Browse Spray Tanks and Cups Datasheets for Sames North American Corporation -
Storage tanks may experience negative pressure during operation, causing deformation, equipment damage, or operational risks. Engineers require reliable breathing solutions that maintain internal pressure balance while protecting tank integrity. Thinktank TT7140 (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The TT1200 Flame Arrester is designed to stop flame transmission in tanks, vent lines, and pipelines, ensuring safe operation in systems handling flammable gases and (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Because pressures in propane tanks can fluctuate significantly with temperature, regulators must be present to deliver a steady pressure to downstream appliances. These regulators normally compensate for tank pressures between 30–200 pounds per square inch (2.1–13.8 bar) and commonly (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Impact of melt impregnation on the color of wood–plastic composites
The impregnation was performed inside a galvanized 2 - gallon pressure tank from DeVilbiss (Glendale Heights, IL).
-
Biogeochemical toxicity and phytotoxicity of nitrogenous compounds in a variety of arctic soils
The ammonium nitrate (NH4NO3; American Chemical Society grade; purity, 95%; VWR Oshawa, ON, Canada) solution dissolved in Millipore (Billerica, MA, USA) water was applied every second or third day via a 2 - gallon polyethylene tank pressure sprayer (RL Flo- Master, model 1102HC …
-
States > Texas > State > Register > 2008 > [TexReg 2008-0425is] 04/25/2008
… commercial, or industrial service connection for the accumulation of water usage date; 30 TAC §290.43(d)(2), by failing to provide a working pressure gauge on the 1,000 gallon pressure tank at Water Plant Number 2 ; 30 TAC §290.46 …
-
States > Texas > State > Register > 2008 > [TexReg 2008-0222is] 02/22/2008
… commercial, or industrial service connection for the accumulation of water usage date; 30 TAC §290.44(d)(2), by failing to provide a working pressure gauge on the 1,000 gallon pressure tank at Water Plant Number 2 ; 30 TAC §290.46 …
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 91 - Safety > [FDBKF2005051016461364125] Afoshstd91-17 - Inte...
When a considerable amount of paint is to be applied, a 2 -1/2 or 5- gallon pressure tank is usually employed.
-
Compressed Air Systems Technical Data
2 Gallon Tank Assembly for 48 Frame Piston ( Pressure .
-
States > Texas > State > Register > 2010 > [TexReg 2010-0423is] 04/23/2010
… §290.43(c)(4), by failing to provide all water storage tanks with a water level indicator located at the tank site; 30 TAC §290.43(d)( 2 ), by failing to provide the 2,000 gallon pressure tank with a pressure release …
Indicates content that may require registration and/or purchase.