-
Supplier: Radwell International
Description: BUTTERFLY VALVE, 2 INCH, RED. PORT, 8BV-ARB. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
-
Supplier: Victaulic Co. of America
Description: PRESSURE RATING 2-1/2 INCH GROOVED X 2-1/2 INCH GROOVED END CONNECTION STEEL HANDLE MATERIAL 3.81 INCH END TO END DISTANCE LEVER/GEAR OPERATED ACTUATION TYPE NITRILE SEAT MATERIAL ALUMINUM BRONZE DISC MATERIAL 416 STAINLESS STEEL STEM MATERIAL RUBBER
- Valve Size: 2.5 inch
- Pressure Rating: 200 psi
- Media: Air, Gasoline / Diesel Fuel
- Features: Butterfly Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS Sealing: metal-seated, resilience-seated Size range: from 1 1/2-inch to 24 inch (DN4 to
- Valve Size: 1.5 to 24 inch
- Pressure Rating: 87.0221036143182 to 232.058942971515 psi
- Media Temperature: -40 to 446 F
- Number of Ports/Ways: 2
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Lug Type Butterfly Valves with Ductile Iron Body, Available in API 609 and EN593 Standards. Model Number: LD 018-BT2 Key Specifications/Special Features: Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel Applicable temperature: from -40 to +230
- Valve Size: 2 to 40 inch
- Media Temperature: -40 to 446 F
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: 150LBS Butterfly Valve with LUG Type, Made of Carbon Steel, Stainless Steel and Alloy Steel. Model Number: LD 006-BTC2 Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel Connection: wafer, lug, flanged and BW Manufacturing standards: API,
- Valve Size: 1.25 to 120 inch
- Media Temperature: -320.8 to 1,202 F
- Agency: API, DIN
- Connection Description: Butt Weld
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel Butterfly Valve, API, ANSI and DIN Standards Approved. Model Number: LD 018-BT6 Key Specifications/Special Features: Manufacturing standards: API, ANSI, DIN Sealing: metal-seated, resilience-seated Size range: from 2 inch to 72 inch (DN50mm - DN1800mm)
- Valve Size: 2 to 72 inch
- Pressure Rating: 145.036839357197 to 928.235771886061 psi
- Media Temperature: -40 to 797 F
- Agency: API, DIN
-
Supplier: ASTM International
Description: 1.1 This specification provides standard dimensions for manual (lever and gear actuator) butterfly valves installed in shipboard piping systems in NPS 2 to NPS 24, inclusive. 1.2 This specification covers conventional and ANSI B16.34 class butterfly valves
-
Supplier: Radwell International
Description: BUTTERFLY VALVE, 1 INCH EPDM SEAT FOR S20, PRE-DRILLED HOLES, COLOR BLACK. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
-
Supplier: Radwell International
Description: BALL VALVE, SBV210 SERIES, 316 STAINLESS STEEL / BRASS, 2.5 CV COEFFICIENT, 1000 PSIG, 69 BAR, BUTTERFLY HANDLE, 3/8 INCH TUBE OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves, Butterfly Valves
- Material Of Construction: Brass / Bronze, Stainless Steel, Steel
- Connection Description: Tube Fitting
-
Supplier: Johnson Controls, Inc.
Description: Ball Valves range from 1/2 - 20 inches and feature your choice of pneumatic, electric, spring return and non-spring return actuation. Valve Products Catalog Product Categories Threaded Ball Valves and Actuators Threaded Globe Valves and Actuators Zone and Fan Coil
- Valve Size: 0.5 to 20 inch
- Features: Ball Valves, Butterfly Valves, Globe Valves
- Connection Description: Bolt Flange, Threaded
-
Supplier: DK-LOK U.S.A.
Description: Up to 1000psig (63bar) Up to 230℃ (446℉) SS316, Brass Butterfly handle optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Valve Size: 0.3 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -22 to 446 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC ACRUATOR BUTTERFLY VALVE, 12INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Eaton
Description: strainer basket housings connected by four individually operated valves. When the basket in the first housing becomes full, switching the flow to the second is easy using the butterfly valve assembly. Remove, clean, or replace the first basket for use again; the pipeline never
- Pipe Size: 14 to 24 inch
- Screen Opening: 0.03125 to 1 inches
- Strainer Type: Duplex Basket
- Pipe Connection: Flanged
-
Supplier: DeZURIK, Inc.
Description: DeZURIK G-Series Manual Gear Actuators are available in cast iron construction for use on eccentric plug valves (PEC), full port eccentric plug valves (PEF), AWWA butterfly valves (BAW), High Performance butterfly valves (BHP), and uninterrupted seat
- Actuation Method: Manual
-
Supplier: Asahi/America, Inc.
Description: Type-57IL plastic butterfly valves are quarter turn valves designed for use in applications where 1-side flange removal may be periodically required. They feature a PVC body with fully molded in 316SS threaded lug inserts for connection to the mating flanges. Type-57IL
- Valve Size: 1.5 to 24 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MP series pneumatic actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Asahi/America, Inc.
Description: Item # 173734020
- Valve Size: 2 inch
- Features: Butterfly Valves
- Actuation: Manual / Hand
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits The MPI Resilient Seated Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features a one-piece ductile iron body with an upgraded 17-4 stem
- Valve Size: 2 to 36 inch
- Features: Butterfly Valves
-
Supplier: Bonomi North America, Inc.
Description: 2" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & 24V AC/DC Metal On/Off Electric Actuator w/ Fail-Safe Battery Backup
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: RS Components, Ltd.
Description: 2in Lugged Butterfly Valve Direct
- Valve Size: 2 inch
- Pressure Rating: 232.06032 psi
- Media: Air
- Features: Butterfly Valves, Other
-
Supplier: Bonomi North America, Inc.
Description: 2" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & 12VDC Metal On/Off Electric Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Actuator Features • Million cycle design • Polished bore & low friction bearings • Visual indication • Blowout-proof shaft • Precision machined gears • Meets ASTM B117-73 (500 hours salt spray) Design & Materials: Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are
- Valve Size: 2 to 8 inch
- Pressure Rating: 60 psi
- Media: Air, Compressed Air
- Features: Butterfly Valves
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: RS Components, Ltd.
Description: S/steel RJT end butterfly valve,2in
- Valve Size: 2 inch
- Pressure Rating: 13.053393 to 145.0377 psi
- Features: Butterfly Valves, Other
- Material Of Construction: Stainless Steel
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged),
- Valve Size: 2 to 12 inch
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Directional Valves, Other, Safety Valves, Shut Off Valves
- Material Of Construction: Stainless Steel, Steel
-
Supplier: Bonomi North America, Inc.
Description: 2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & 24V AC/DC Positioning Metal Electric Actuator in T6 Configuration
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Kaeser Compressors, Inc.
Description: Pressure Holding Valve is ready-prepared for all eventualities and, as is Kaeser‘s way, combines exceptional operational reliability with straightforward operation. Connection diameters from 2" flange to 8" flange For systems with one or more treatment lines Perfect integration thanks
- Valve Size: 2 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 140 F
- Media: Air, Compressed Air
-
Supplier: Bonomi North America, Inc.
Description: 2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 110VAC Explosion-proof On/Off Metal Electric Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: Asahi/America, Inc.
Description: The Pool-Pro® butterfly valves are the first valves designed exclusively for the pool service industry. These cost-effective valves can be completely submerged in chlorinated water. The Pool-Pro®'s unique blue handle identifies that this valve is ideally suited for
- Valve Size: 1.5 to 12 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Standard Actuator Features Dome style visual position indicator 2 x End of travel confirmation switches for remote indication Emergency manual override CE Marked, IP67 ingress protection Thermally protected motor Standard on-off function with optional failsafe or high speed available Smart
- Valve Size: 2 to 8 inch
- Pressure Rating: 150 psi
- Features: Butterfly Valves
- Actuation: Electric
-
Supplier: OPW Engineered Systems
Description: Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001
- Valve Size: 2 to 24 inch
- Media Temperature: -58 to 450 F
- Flow (Cv): 8 to 30,409
- Agency: API, ASME, ISO
-
Supplier: Assured Automation
Description: Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 175 to 5,674
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • Designed for quick and easy maintenance - one step removal of all working parts including packing. • All pressure containing parts within one body-bonnet forging - no joints to leak or
- Valve Size: 0.5 to 4 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder
- Features: Butterfly Valves, Globe Valves
-
Supplier: NIBCO INC.
Description: Corzan® CPVC 80 valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Valve pressure rating 250 psi at 73°F water non-shock full-port, Maximum service
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 250 psi
- Media Temperature: 210 F
- Number of Ports: 2
-
Supplier: Velan, Inc.
Description: RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits Qualified by DCN (the French Naval Authority), this valve is recommended for severe applications. Special feautures include: • Removable bellows-cover sub assembly • Bellows
- Valve Size: 0.25 to 2 inch
- Agency: ASME
- Connection Description: Butt Weld
- Features: Butterfly Valves, Globe Valves
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
valves feature ductile iron body construction with EDPM rubber seats. They are available with stainless steel disc (N500S/N501S) or nylon-coated disc (N500N/N501N). All are approved to NSF /ANSI 61,372. Sizes range from 2 inches through 12 inches. Their longer (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
chemical processing, power generation and other industrial applications. The new packages combine Bonomi Series 8000 (carbon steel) and 9000 (stainless steel) butterfly valves with heavy-duty Valbia electric actuators. The valves are available in 2-inch through 12-inch (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
The DynaQuip Butterfly Valve line offers the most widely used body and disk materials in the industry. With lug and wafer-style butterfly valves ranging in size from 2" to 24", DynaQuip butterfly valves give you the opportunity to build a valve customized to your needs. (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
The industry paper, provides essential guidance for specifying and installing AWWA butterfly valves in municipal water systems. It emphasizes that while butterfly valves are fundamental components, their performance is influenced by several critical (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
Valve Type: Motorized Ball Valve, Full Port Size: 2 inch Pressure Rating: 150LB Body Material: ASTM A216 WCB (Carbon Steel (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
inches (15-1800 mm) with a temperature range of up to 300 degrees Fahrenheit (150 degrees Celsius). They are available with resilient plug facings for drip tight bi-directional shutoff, or metal plugs that provide shutoff per ANSI/FCI 70-2 Class IV. The welded nickel seat provides the best (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
-Q Chek®Lee Hi-Q Chek valves offer the greatest feasible flow capacity for valve cartridges between 1/2 and 1 inch in diameter. The valves feature a unique cage and poppet assembly that maximizes flow capacity at an effectively low cost. A robust design and 100% performance testing (read more)
Browse Check Valves Datasheets for Lee Co. (The)
More Information Top
-
Pn25 - Pn25 Manufacturers, Suppliers
[ Related Keywords : 2 inch butterfly valve , Ductile Iron Butterfly Valves ] .
-
Estimating boiling water reactor decommissioning costs: A user`s manual for the BWR Cost Estimating Computer Program (CECP) software. Final report
… 4 Inch Air Operated Valve 4 Inch Check Valve 3 Inch Air Operated Valve 3 Inch Air Operated Butterfly Valve 3 Inch Butterfly Valve 3 Inch Restricting Orifice 2 Inch Air Operated Butterfly Valve 2 Inch Butterfly Valve 2 Inch Valve 2 …
-
Unique Offshore Recovery System Dramatically Reduces Environmental Impact by Recycling Stimulation Proppant
2 inch Butterfly Valve 4 .
-
Bronze Valve - Bronze Valve Manufacturers, Suppliers
[ Related Keywords : 2 Inch Butterfly Valve , 3 Inch Butterfly Valve, 5 Inch Butterfly Valve ] .
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
… 4 Inch Air Operated Valve 4 Inch Check Valve 3 Inch Air Operated Valve 3 Inch Air Operated Butterfly Valve 3 Inch Butterfly Valve 3 Inch Restricting Orifice 2 Inch Air Operated Butterfly Valve 2 Inch Butterfly Valve 2 Inch Valve 2 …
-
Ductile Iron Valve - Ductile Iron Valve Manufacturers, Suppliers
[ Related Keywords : 2 Inch Butterfly Valve , 3 Inch Butterfly Valve, 5 Inch Butterfly Valve ] .
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
… Air OperatedButterflyValve 6 Inch Check Valve 4 Inch Air OperatedValve 4 Inch Check Valve 3 Inch Air OperatedValve 3 Inch Air OperatedButterflyValve 3 Inch ButterflyValve 3 Inch RestrictingOrifice 2 Inch Air Operated Butterfly Valve 2 Inch Butterfly Valve 2 Inch Valve 2 …
-
Using PIPE-FLO® to Design New HVAC Chilled Water Systems
• The isolation valves are 2 inch butterfly valves .
-
ansi butterfly valve - offers from ansi butterfly valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 2 inch butterfly valve , Ductile Iron Butterfly Valves ] .
-
Receiving Basin for Offsite Fuels and the Resin Regeneration Facility Safety Analysis Report, Executive Summary
The resin inledoutlet connections use a 2-inch coupling,joined to a 2 - inch butterfly valve .
Indicates content that may require registration and/or purchase.