-
Supplier: OMEGA Engineering, Inc.
Description: DPG Series Pneumatic Gripper is a parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws can be mounted on the bottom or side and are supported throughout the length of the body to
- Gripping Force: 222 N
- Stroke: 6.4 to 25.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: Self-centering pneumatic gripper (series X) • XP-…: 2 jaw parallel gripper. • XT-…: 3 jaw parallel gripper. • XA-…: 2 jaw angular gripper. • XR-…: 2 jaw radial gripper. • Double acting. • Excellent cost/performance
- Gripping Torque: 0.92 to 1.7 N-m
- Angular Stroke: 30 to 32 degrees
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: Self-centering pneumatic gripper (series X) • XP-…: 2 jaw parallel gripper. • XT-…: 3 jaw parallel gripper. • XA-…: 2 jaw angular gripper. • XR-…: 2 jaw radial gripper. • Double acting. • Excellent cost/performance
- Gripping Force: 170 to 240 N
- Stroke: 2 to 6.6 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
-
Supplier: DESTACO
Description: Several accessories (adjustable stop, magneto resistive or inductive sensors) allow this gripper to be used in a number of applications. The full jaw opening (180°) means that the part can be direct fed, avoiding any release movement by the robot or by the actuator. DIRECTCONNECT™
- Number of Grips: 2
- Style: Angular
-
Supplier: Kitagawa - NorthTech Inc.
Description: 2 & 3 jaw grippers for robot arms
-
Supplier: DESTACO
Description: This gripper series is designed for direct product contact in the food zone, according to the food industry standard. (EN 1672-2) All parts are corrosion resistant, non-toxic, non-contaminating, non-porous, non-absorbent and non-reactive. Its stainless steel design resists chemical
- Number of Grips: 2
- Style: Angular
-
Supplier: DESTACO
Description: These electric parallel grippers have a spring closed feature that allows for full grip force during power off conditions. They require simple 24VDC pulsed signal, without programmable or expensive controller required. Adjustable inductive proximity sensors are also available. Easily
- Number of Grips: 2
- Actuation: Electric
- Style: Parallel
-
Supplier: GIMATIC S.r.l.
Description: Self-centering pneumatic gripper (series X) • XP-…: 2 jaw parallel gripper. • XT-…: 3 jaw parallel gripper. • XA-…: 2 jaw angular gripper. • XR-…: 2 jaw radial gripper. • Double acting. • Excellent cost/performance
- Gripping Force: 171 to 240 N
- Stroke: 3 to 6.6 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
-
Supplier: Zimmer Group
Description: applications using an adjusting screw. This adaptability allows operators to fine-tune the gripper's behavior to match the requirements of the task at hand. One of the standout capabilities of the Zimmer 2-Jaw Angular Rotary Grippers is their 2-in-1 functionality,
- Gripping Force: 150 N
- Number of Grips: 2
- Style: Angular
- Actuation: Electric
-
Supplier: DESTACO
Description: gripper is built for a wide range of options and accessories (hydraulic or pneumatic operation, safety spring for internal or external clamping, Viton seals, and magneto resistive or inductive sensing) allow these grippers to be used in a number of applications. Its shielded design
- Number of Grips: 2
- Style: Angular
- Actuation: Electric, Hydraulic, Pneumatic
-
Supplier: GIMATIC S.p.A.
Description: • Double-acting drive. • Very high performance/price ratio. • Lightweight, as light alloy and plastic resin had been utilized. • Gripper mounting possible on two sides. • Optional magnetic sensors. • FDA-H1 food-grade grease.
- Number of Grips: 2
- Style: Angular
- Action: Double Action
-
Supplier: GIMATIC S.r.l.
Description: Self-centering pneumatic gripper (series X) • XP-…: 2 jaw parallel gripper. • XT-…: 3 jaw parallel gripper. • XA-…: 2 jaw angular gripper. • XR-…: 2 jaw radial gripper. • Double acting. • Excellent cost/performance
- Gripping Torque: 3 to 6.4 N-m
- Angular Stroke: 92 degrees
- Operating Temperature: 41 to 140 F
- 180°: 180° Open
-
Supplier: Mark-10 Corporation
Description: This rugged grip is ideal for general tensile and pull testing applications up to 2,000 lbF (9 kN). Pyramidal jaw faces and generous clearance effectively secure a wide range of sample materials and sizes. Includes an adjustable stop for consistent sample placement between the
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: OMEGA Engineering, Inc.
Description: DPP Series Pneumatic Gripper is a parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with "Dual-V" roller bearings to provide low friction
- Gripping Force: 111 to 214 N
- Stroke: 6.4 to 25.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: Kitagawa - NorthTech Inc.
Description: Quick jig exchange
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Kitagawa - NorthTech Inc.
Description: Quick plate exchange gripper two jaw faceplate Quick jig exchange with easy operation, just loosen the lock nut Lightweight and compact Easy retrofit since it is manual exchange No need for teaching or adjustment at jig exchange Close Force(N): 1010 Open Force(N): 1120 * Air pressure
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Actuation: Pneumatic
-
Supplier: Kitagawa - NorthTech Inc.
Description: Quick plate exchange gripper two jaw faceplate Quick jig exchange with easy operation, just loosen the lock nut Lightweight and compact Easy retrofit since it is manual exchange No need for teaching or adjustment at jig exchange Close Force(N): 750 Open Force(N): 800 * Air pressure set
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: OMEGA Engineering, Inc.
Description: DCT Series Pneumatic Grippers are angular grippers with a 180° jaw opening allowing complete release of a directly fed part. Gripper forces ranges from 32 N (7.5 lbs) to 112 N (25 lbs). These pneumatic grippers are compact and designed for confined spaces, but
- Gripping Force: 32 to 112 N
- Angular Stroke: 90 degrees
- Operating Temperature: -30 to 180 F
- 180°: 180° Open
-
Supplier: Festo Corporation
Description: gripper jaw blank BUB-HGDT-35- suitable for HGDT 3-point gripper. Size=35, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=5 - 60 °C, Product weight per gripper jaw=22 g
- Gripping Size: 35 mm
- Operating Temperature: 41 to 140 F
-
Supplier: Stahlwille North America
Description: forged jaws, quick release lever, for small round parts (V-cutout in one jaw) and also suitable for larger workpieces, also ideal for gently gripping sensitive workpieces, Chrome Vanadium.
- Length: 9.842525 inch
- Weight: 34.7508 oz
-
Supplier: Mark-10 Corporation
Description: These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mile-X Equipment, Inc.
Description: Wilton Multi-Grip Magnetic Vise Jaws 21111 - "5-1/2" Jaw Width, Multi-Grip Vise Jaws" Uniquely shaped jaw is great for holding wood, soft metal, or tubing Fits any 3" to 6" bench vise jaw Easy on/easy off, no hardware required Strong magnet holds jaw
-
Supplier: Mark-10 Corporation
Description: These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: FIPA Inc.
Description: Fully HNBR-coated jaws allow for gentle gripping without scratching the workpiece Gripper with wide opening jaws for large sprues Gap-free closing for flat sprues Body and jaws made of high-strength anodized aluminum alloy
- Gripping Force: 22 N
- Gripping Size: 10 mm
- Number of Grips: 2
- Jaw Material: Aluminum
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® Knife Edge Grip Jaw Clamps have (1) knife edge grip jaw and (1) smooth jaw. The knife edges penetrate into softer materials to prevent part movement. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of
- Clamping Force: 12,364 lbs
- Clamp type: Side / Edge Clamp
-
Supplier: Stahlwille North America
Description: 1 pair, provides additional protection for clamped workpieces.
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® Two Knife Edge Grip Jaw Clamps have grip jaws on both sides. The knife edges penetrate into softer materials to prevent part movement. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended
- Clamp type: Side / Edge Clamp
-
Supplier: Mark-10 Corporation
Description: These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Allied Electronics, Inc.
Description: 5 1/2 IN. SLIM LINE NEEDLE NOSE PLIERS,SMOOTH JAWS, GREEN CUSHION GRIPS
-
Supplier: Effecto
Description: Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more
- Gripping Force: 373.665480427046 N
- Stroke: 0 to 63.5 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: TelephoneStuff.com
Description: 1-1/2 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: TelephoneStuff.com
Description: 1-1/2 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
-
Supplier: Effecto
Description: Designed for handling labware, the Smart Gripper™ 2.1 offers unique performance advantages for any process utilizing multiple size parts with varying levels of force. Electric grippers are designed for use with robotic and other automated systems. All motion control capability
- Gripping Force: 10 N
- Stroke: 0 to 75 mm
- Operating Temperature: 50 to 104 F
- Number of Grips: 2
-
Supplier: ROHM GmbH
Description: Equipped with two parallel gripper fingers, our grippers are optimally suited for universal gripping of round and angular workpieces. Especially on robots or portals, the 2-jaw parallel grippers prevail with their compact design, low dead weight and high gripping
-
Supplier: AGI - American Grippers Inc.
Description: Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance.High gripping force to weight ratio.Compact Design with long stroke.True parallel jaw motion for easy tooling.Units are permanently lubricated for non-lube air operation, this
- Gripping Force: 44.4839857651245 N
- Stroke: 0 to 12.7 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
Find Suppliers by Category Top
Featured Products Top
-
life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
strap wrench that is light in weight but gives excellent gripping power. 4) Adjustable Wrenches For ultimate precision, adjustable wrenches feature smooth jaws that help you work comfortably and give you the grip you need. Comfort grip is another (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
. 2) Connect the Socket Attach the socket to the handle using a wrench with several removable sockets. Once you’ve decided what size to use, lock the appropriate size in place if you’re (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Part grasping for automated disassembly
Figure 15a shows the valid contact points selected by the algorithm in the contour of a certain part; Fig. 15b shows the valid sets of contact points (2 contact points as a 2 jaw gripper is used); and Fig. 15c shows the…
-
Robot Grippers
1 workpiece 2 gripper jaw A shaped jaw/plane jaw B prismatic jaw/prismatic jaw C plane jaw/plane jaw .
-
Sensors for the process and factory automation
1 robot flange, 2 parallel baking grippers 4 griffin jaw Ci, 3 camera, 5 workpiece pallet, camera coordinate system .
-
Handbook of Manufacturing Engineering and Technology
Fig. 2 Parallel jaw gripper with {Tool} frame .
-
Generating and converting plans for intelligent manufacturing systems
For the example of figure 2 the black rectangle of the top view represents the area sweeped by the 2 jaw mechanical gripper during grasping or ungrasping of object G.
-
Task planning for flexible and agile manufacturing systems
For the example of figure 2 the black rectangle of the &JP view represents the area sweeped by the 2 jaw mechanical gripper during grasping or ungrasping of object G.
-
Assembly in the industrial production
2 - baking grippers and 3-baking grippers with centering effect are typical (Parallel, angular gripper).
-
Intelligent Robotics and Applications
This feature would be difficult to duplicate in a 2 - jaw gripper or underactuated hand because of insufficient controllable degrees of freedom, sensor feedback and dynamic performance.
-
Acro
The arm is used to perform all of the BAT's dexterous operations, and is equipped with a pneumatically driven 2 - jaw gripper .
-
Myoelectric Controlled Prosthetic Hand with Continuous Force-Feedback Mechanism
The gripper-like effector, a 2 - jaw gripper , was preferred by the 4-year-old subject who tested the developed system.
Indicates content that may require registration and/or purchase.