-
Supplier: Chromalox
Description: Steam Pressures to 250 psig or 450 psig (17.2 Barg or 31 Barg) Steam Capacity from 3,466 to 33,032 lbs / hr 1,150 - 10,960 kW 117 - 1,114 bhp 3,924 - 37,393 Mbh 4,160 - 6,600 Volts, 3ph ASME Section I Pressure Vessel Carbon Steel, Code "S" INCOLOY® 800 Sheath Heating
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Supplier: Accuris
Description: GENERATOR SET, STEAM TURBINE, 1500-KW, 450-VOLT, 60-CYCLE, A.C.
-
Supplier: Accuris
Description: GENERATOR SET, STEAM TURBINE, 2500 KW, 450 VOLT, 60 CYCLE, A.C.
-
-
Supplier: Accuris
Description: GENERATOR SETS, STEAM TURBINE, DIRECT DRIVE, 2000 KW, 450 VOLT, 60 CYCLE A.C.
-
Supplier: ASME Standards and Certification
Description: This standard is no longer an American National Standard or an ASME approved standard as of March 10, 2003. It is available for historical reference only. This Code is applicable to steam turbine generator units of 500 kw and larger and provides: (a) Recommended specifications
-
Supplier: ASME
Description: This standard is no longer an American National Standard or an ASME approved standard as of March 10, 2003. It is available for historical reference only. This Code is applicable to steam turbine generator units of 500 kw and larger and provides: (a) Recommended specifications
-
Description: larger, intended to drive electric generators at constant speed without initial steam-pressure control, exhaust steam pressure control, or either: (1) condensing or noncondensing turbines without initial steam-pressure control, exhaust steam-pressure control, or
-
Description: electric generators at constant speed without initial steam-pressure control, exhaust steam-pressure control, or either: (1) condensing or noncondensing turbines without initial steam-pressure control, exhaust steam-pressure control, including turbines used with
-
Supplier: UL Standards & Engagement
Description: steam for other than space heating purposes and have an electrical power rating of 15 kW or less per steam generating vessel. 1.5 Except as noted for steam-bath generators, steam generating products of the type described in 4 having an electrical input power
-
Supplier: Siemens Energy Sector
Description: Plant 1x1 2x1 Net Plant Power Output (MW) 253 512 Net Plant Efficiency (%) 52,5 53,1 Heat Rate (kj/kWh) 6857 6780 Heat Rate (Btw/kWh) 6499 6426 Condenser Pressure (bar) not published not published Gas Turbine Gross Power (kW) 168,000 336,000 Steam Turbine Gross Power (kW) 89,000
-
Supplier: CSA Group
Description: 14839-2:2004 is applicable to industrial rotating machines generating or consuming nominal power greater than 15 kW, and is not limited by size or operational rated speed (i.e. comprising turbo-compressors, turbo-pumps, steam turbines, turbo-generators, turbo-fans,
-
Description: 14839-2:2004 is applicable to industrial rotating machines generating or consuming nominal power greater than 15 kW, and is not limited by size or operational rated speed (i.e. comprising turbo-compressors, turbo-pumps, steam turbines, turbo-generators, turbo-fans,
-
Supplier: Air Innovations LLC
Description: at 45 pounds/hour (20.4 kg/hr), controlling to ±2.5% relative humidity. Cooling capacity is up to 33,000 BTUH (9.67 kW) per room, while heating capacity varies from 14,000 BTUH (4.34 kW) in the indoor room and 130,000 BTUH (38 kW) in the outdoor room. Each room operates
- Chamber Capacity: 2,880 cubic feet
- Temperature Range: -17 to 48 C
- Humidity Range: 5 to 95 % RH
- Width: 2.5 ± %RH
Find Suppliers by Category Top
Featured Products Top
-
Generator Type TFLQQ Structure Form KD Number of Phases 3 Number of Poles 2 Rated Capacity 245,800 k (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Three sizes of Rosenberg backward curved fans with electronically commutated (EC) motors are now available with three-phase 5.5 kW motors for greater power and efficiency. They are 100% speed controllable and are CE, UL and RoHS approved. Other features include closed motor protection (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
more than 10,000 pounds of steam per hour. ACME Steam Generators are based on more than half a century of accumulated experience in the electric heating field. Easy and economical to install, ACME Steam Generators are available in sizes from 6 KW to 4 MW at all common voltages up to 600 V, 3 PH (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
EA-ELR 10080-120 2U Programmable DC Electronic Load with Energy Recovery The EA-ELR 10080-120 2U is a state-of-the-art programmable DC electronic load, also known as an Energy Recovery Load or Recuperating Electronic Load. This 3000W DC Load is engineered to sink up to (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
.5), USB (2.0), RS-232/RS-485 and Isolated Analog (5V/10V), several optional digital communication interfaces (IEEE, EtherCAT or Modbus-TCP) and an optional Isolated Analog 4-20mA (IS420) Interface. Output power levels cover 30kW, 45kW, 60kW and 90kW in a 23U Rack System (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
electronic load (sink) into a single 4U rack-mount unit; as a 30 kW model, it delivers a voltage range of 0-500V and a current range of 0-180A, achieving up to 96.5% efficiency in energy recovery (recuperation) mode to feed energy back into the grid, features built-in function generators for simulating (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
-up environments, it will be permissible in lieu of a GFCI protected outlet. 3.) Part 3 is for receptacles from portable generators that have a capacity up to 15-kW. It has 2 lettered parts, a & b which are: 590.7(A)(3)(a): All 125V & 125/250V to ground, single phase, 15-30 amps (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
EA-PSBE 10360-40 3U Programmable Bidirectional DC Power Supply 5kW 360V 40A The EA-PSBE 10360-40 3U is a high-density programmable bidirectional DC power supply from the EA-PSBE 10000 3U Series, integrating both source and sink functions with regenerative energy recovery. Delivering up (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
ALC®: 2” to 24”, 150 to 300 Class WLC®: 1” to 10”, 150 to 2500 Class (read more)
Browse Check Valves Datasheets for DFT Inc. -
Turboexpanders Radial turbines Supercritical CO2 power turbines Generators Motors Overhung process equipment (read more)
Browse Engineering Consulting Services Datasheets for Waukesha Bearings
More Information Top
-
Aerated‐steam treatment for control of Alter nana tenuis on lobelia seed
Steam supplied by a 2 kW steam generator was forced through a jet into a lagged pipe connected to the top of the treatment chamber.
-
Expanded session of the board
d) to put into operation, over and above the annual plan, two units, the 60,000- kW No. 2 steam generator at the thermal electric plant of the Kamsk automobile factory and a 17,800-kW hydraulic turbine at the Kanevsk State…
-
Production of useful energy from solid waste materials by steam gasification
The steam generator ( 2 - kW rated power) produced 3 kg/h of steam.
-
Chemistry engineer technique. Current messages 12 · 1976 (A 838-A 856)
Also konnen are installed the electrical steam - generators aufwarts of 2 kWs .
-
Black liquor combustion validated recovery boiler modeling: Final year report. Volume 3 (Appendices II, sections 2--3 and III)
The steam generator is a 2kW tube &mace (Lab Line Instruments, Inc. model 4304) with a 2" schedule 10 stainless steel pipe running through it to serve as an evaporation chamber.
-
FEASIBILITY ANALYSIS FOR INSTALLING A CIRCULATING FLUIDIZED BED BOILER FOR COFIRING MULTIPLE BIOFUELS AND OTHER WASTES WITH COAL AT PENN STATE UNIVERSITY
• 2 steam turbine driven generators 6,500 kW .
-
Feasibility analysis for installing a circulating fluidized bed boiler for cofiring multiple biofuels and other wastes with coal at Pennsylvania State Universi...
• 2 steam turbine driven generators 6,500 kW .
-
FEASIBILITY ANALYSIS FOR INSTALLING A CIRCULATING FLUIDIZED BED BOILER FOR COFIRING MULTIPLE BIOFUELS AND OTHER WASTES WITH COAL AT PENN STATE UNIVERSITY
• 2 steam turbine driven generators 6,500 kW .
-
FEASIBILITY ANALYSIS FOR INSTALLING A CIRCULATING FLUIDIZED BED BOILER FOR COFIRING MULTIPLE BIOFUELS AND OTHER WASTES WITH COAL AT PENN STATE UNIVERSITY
• 2 steam turbine driven generators 6,500 kW .
-
FEASIBILITY ANALYSIS FOR INSTALLING A CIRCULATING FLUIDIZED BED BOILER FOR COFIRING MULTIPLE BIOFUELS AND OTHER WASTES WITH COAL AT PENN STATE UNIVERSITY
• 2 steam turbine driven generators 6,500 kW .
Indicates content that may require registration and/or purchase.