-
Supplier: Boston Gear
Description: Overview Boston Gear's comprehensive selection of flanged bearings includes non-metallic inserts in a non-metallic base for washdown service, spherical bearings with extended inner races featuring setscrews, or eccentric locking collars in stamped steel, ductile iron, or cast iron
- Shaft Size: 0.5 to 1.4375 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: Alpine Bearing, Inc.
Description: chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to
- Bore Size: 0.125 inch
- Outside Diameter: 0.3757 inch
- Dynamic Radial Load: 146 lbs
- Bore: 0.125 inch
-
Supplier: Quality Bearings & Components
Description: Miniature Instrument - Extended Inner Ring FLANGED BALL BEARINGS-TAPERED O.D. – INCH • Stainless Steel • Chrome Steel *Outer Ring Tapered .075 per foot – F2XX only *Outer Ring Tapered .068 per foot – F3XX - F5XX
- Bore Size: 0.125 inch
- Outside Diameter: 0.3757 inch
- Overall Width: 0.188 inch
- Dynamic Radial Load: 54.4 lbs
-
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to
- Shaft Size: 0.126 to 2 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: FLANGE BEARING [7/8in I.D.-2.0in O.D] / AEROMOTIVE GMBH
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Length: 3 inch
- Bushing Type: Sleeve
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to
- Shaft Size: 0.125 to 2 inch
- Mtg Configuration: 3-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Length: 3 inch
- Bushing Type: Sleeve
-
Supplier: NationSkander California Corporation
Description: each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, SFR156-2RS Bearing has industrial packaging. Item: SFR156RS Flanged Ball Bearing Type: Deep groove Radial ball bearing Material: Stainless Steel
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Length: 3 inch
- Bushing Type: Sleeve
-
Supplier: NationSkander California Corporation
Description: FR188-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/4", outer diameter is 1/2" and the width is 3/16", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR188-2RS Ball Bearing Type: Sealed Full Ceramic
-
Supplier: NationSkander California Corporation
Description: FR6-2RS Flanged Ball Bearing, Electric motor quality, FR6-2RS is closed with 2 Rubber Seals, bearing is double sealed and it's one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease,
-
Supplier: NationSkander California Corporation
Description: FR168-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR168-2RS Ball Bearing Type: Sealed Full Ceramic Flanged Ball
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Length: 2 inch
- Bushing Type: Sleeve
-
Supplier: Emerson Bearing Co.
Description: dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG--
- Bore Size: 0.125 inch
- Outside Diameter: 0.375 inch
- Overall Width: 0.1562 inch
- Bore: 0.125 inch
-
Supplier: Radwell International
Description: BALL BEARING, RADIAL, OPEN, 0.5 IN BORE, 1-3/8 IN OD, 1-1/2 IN FLANGE OD. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Radwell International
Description: 2 BOLT FLANGE BEARING, 1" ID, 1.5" OD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Phoenix Manufacturing Inc.
Description: 6203 2- 3/4" dia. overall, without flanges; flat width 1- 1/16", bore 3/8 ", economy bearing, painted. Image shows a similar pulley. 2 3/4" od. overall, without flange, 2 3/4" running dia., flat width 7/8", 5/8" bore, painted If 1/2" or 3/8"
-
Supplier: Timken Company (The)
Description: This bearing features a TSF design with a groove to accommodate a snap ring instead of a flange. Size Range: ID 22.225 mm to 117.475 mm (0.8750 in. to 4.6250 in.) OD 57.150 mm to 180.975 mm (2.2500 in. to 7.1250 in.) Design Attributes Basic TSF design with groove to
- Bore: 0.8750004725 to 4.6250024975 inch
- Outside Diameter: 2.250001215 to 7.1250038475 inch
- Type: Single-Row Tapered
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR SLIDE BALL BUSH BEARING UNIT, 12MM D, 70MM LENGTH, 34MM OD, SQUARE FLANGE. FREE 2 YEAR RADWELL WARRANTY
- Bushing Type: Flanged
- Design Units: Metric
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head of a bolt and / or a
- Standards: ASME / ANSI, SAE
- Type: Hex
- Size: M12, M14, M16, M18, M20, M22, M24, M27, M30, M36
- Features: Other, Other Metal
-
Supplier: Conductix-Wampfler
Description: entrance ring. A shaft and shaft flange are provided; the shaft runs on a double ball bearings. Common options include: Heater strips to reduce internal condensation Breather drains to reduce internal condensation Special hub sizes or arrangements Special flanges to match host
- Operating Speed: 125 rpm
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head of a bolt and / or a
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head of a bolt and / or a
- Inside Diameter: 0.3125 to 2.125 inch
- Outside Diameter: 0.71875 to 4.5 inch
- Thickness / Working Height: 0.065 to 0.213 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1-5/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head of a bolt and / or a
- Inside Diameter: 0.26 to 3.043 inch
- Outside Diameter: 0.487 to 4.074 inch
- Thickness / Working Height: 0.062 to 0.458 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust System Flexible exhaust fitting Elbows and flange Flange and exhaust adapters Manifold and mufflers Fuel Systems Flexible fuel lines Fuel cooler Water/fuel separator Fuel level switch Instrumentation Customer management device Remote panel display and remote cylinder
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Flange and exhaust expanders Mufflers FUEL SYSTEM Fuel Cooler Primary fuel filter Fuel filters Duplex fuel filters Fuel level switch GENERATOR ATTACHMENTS Air filter — generator Bearing temperature detectors Cable access box Manual voltage control INSTRUMENTATION PL1000T Communication
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Serfilco, Ltd.
Description: inlet and outlet are designed to accommodate an O-Ring to provide a leak tight seal at these connections. The pump casing includes a blind boss for the 1/4" NPT drain (optional). The inlet O.D. on the 1 1/2 x 1 model will accommodate a 150mm I.D. socket flange. Maximum pump pressure is
- Pump Type: Magnetic Drive Pumps
-
Supplier: Caterpillar Oil & Gas
Description: Certification Exhaust System Flexible exhaust fitting Elbows and flange Flange and exhaust adapters Manifold and mufflers Fuel Systems Flexible fuel lines Fuel cooler Water/fuel separator Fuel level switch Instrumentation Customer management device Remote panel display and remote
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
+120°C. Provide a rigid, vibration-resistant connection via bolted flanges. Key AdvantagesSuperior Load-Bearing Design The joint incorporates (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
something that is uniquely adapted for your requirements. GGB seat bearings and surface solutions not only meet strict criteria for the design, function, and CO2 emissions, they also help make for safer vehicles with better fuel economy. GGB Solutions (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
2-BOLT SIDE FLANGE MOUNTED BEARINGS 4-BOLT SIDE FLANGE MOUNTED BEARINGS Split bearing designs are also available for fast replacement without equipment disassembly. Precision (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
Ceramic – Flange: CF2.75 (CF35) – Using Temperature: -269 to 450 °C – Pressure Maximum: 1500 psig – Size: OD69.5*169mm Advantages: – Equivalent to standard ceramic to metal seals vacuum connector feedthrough specifications (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
High-alloy bearing steel ensures strength and wear resistance Supports moderate (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
- Model 175 With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring machine (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included). The LABMASTER Universal 1000M can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
gear arrangement to deliver precise motion control in limited spaces. Durable Materials & Craftsmanship: Alloy forged steel, advanced heat treatment, latest helical gear design, full needle roller bearings, and top (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
masters, such as blocks, rings, etc. are needed (not included). The LABMASTER 1000A can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls, shafts, optics, as well as your precision parts. P&W is accredited in accordance with the (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Active permanent magnet suspensions for scientific instruments
…does not exist an upper pressure limit of the Figure 5 Gas friction detector head (symmetric configura- tion) with 4.5 mm ball bearing sphere in 8 mm OD glass tube sealed to 2 $ in OD flange . . gauge described, although the…
-
The study of bimolecular radical reactions using a novel time-resolved photoionization time-of-flight mass spectrometry and laser absorption spectrometry appar...
…simple, is somewhat custom in that it needs to have a 2- 1/8" OD CF fixed through-hole CF flange on one side and a 2 -3/4" OD CF fixed though-hole flange (with a 0.935" bore ) on the other side.
-
Power Transmission - Grainger Industrial Supply
• Synchronous Gearbelt XL Pulley, Bore Size 5/16 Inch, Pitch Diameter 1.910 Inches, Maximum Bore Size 15/16 Inch, Number of Grooves 30, Type A, Flange Diameter 2 1/8 Inches, OD 1.890 Inches, For 1/5 Inch Pitch, 1/4 Inch Wide or…
-
Design and fabrication of a modular multi-material 3D printer
…6M51M090 belts SDP-SI 1 Architectural Aluminum (Alloy 6063) Rect Tube, 1-1/2" 88935K111 X 3", 1/4" Wall Thk, 1' Length McMaster-Carr 1 Steel Ball Bearing Flanged Open for 1/4" Shaft Dia, 6383K214 7/8" OD , 5/16" W McMaster-Carr 2 1327K113 .
-
Weelchair exercise roller product design
…# Item Price Total Alloy 6063 Aluminum 90 Degree Angle 3/16" Thick, 2" X 2" Legs, 8' 2 88805K54 Length $39.23 … $22.81 $22.81 Flanged Ball Bearing for 3/4" Axle Dia … 23775T7 1-3/8" Bearing OD , 1-1/2" Flange OD…
-
Construction of a gridded energy analyzer for measurements of ion energy distribution in the versatile toroidal facility
…3/8" thick stainless steel rods 3/4" DIA, 5 ft stainless steel rods 9/16" DIA, 5 ft linear bearings 3/4" ID 1 1/8" OD Kepco BOP-500M programmable … 25" maximum, .62" ID 2 3/4" to 1 1/3" reducing flange 2 3/4" vacuum blank…
-
A "permanent" high-temperature superconducting magnet operated in thermal communication with a mass of solid nitrogen
…Ionization Gauge Tube, 3/4" Nominal Size A5 A-2 1/2" OD SS304 tube, 0.010" … 291/2" length A6 A- 2 1/2" ID copper end cap, 1/32" thick RT BORE ELECTRICAL (A5)[1/2"] FEEDTHROUG … 1/2"] TC FEEDTHROUGH RI FLANGE (Al -(A3)[3/4"] - NITROGEN…
-
A simple positioning device for LEED optics
OD conflat flange The I E E D optics are attached by an aluminium bracket … flange Beneath the carriage plate are three stainless steel rollers (see figure 2 ). one with an eccentric … has two stainless steel bearings . a spacer, a spindle…
-
The adsorption of molecular oxygen on Au/Ni(111) alloys and its oxidation of CO at 85 K
(1) flange housing; ( 2 ) rotatable manipulator flange ; (3) Teflon seals; (4) ball bearing ; (5) bearing support ring; (6) bearing retaining ring; (7) sprocket; (8) chain; (9) manipulator mounting flange. ring (#5 in Figure 4), bolted to the rotatable manipulator flange, is aligned … ring rests on a precision stainless steel ball bearing race with a 15" OD and a 14"…
Indicates content that may require registration and/or purchase.