-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR; THR; WIRE-WOUND;100.0OHM;2.0WATT
- Power Rating: 2 watts
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 2watts 100ohms 1%
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Current Sensing Resistors 2watts .1ohms 1%
- Resistance Range: 0.1 ohms
- Tolerance: 1 +/- %
- Category / Application: Current Sensing Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - SMD .1ohms 1/2watt 1%
- Resistance Range: 0.1 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Wirewound Resistor
-
Supplier: Ohmite Manufacturing Co.
Description: 1000 & 2000 Watt Heat Sinkable Planar The TAP series delivers 1000W or 2000W of continuous power when properly mounted to a liquid cooled heat sink (based on 85°C mounting plate temperature). The TAP1K and TAP2K offer a low inductance design with high power density. Applications
- Resistance Range: 0.5 to 1,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 1,000.0000000000001 to 2,000.0000000000002 watts
-
Supplier: Allied Electronics, Inc.
Description: Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5.
-
Supplier: Allied Electronics, Inc.
Description: The TAP series delivers 1000 W or 2000 W of continuous power when properly mounted to a liquid cooled heat sink (based on 85°C mounting plate temperature) Applications include power conditioning, power distribution, power conversion, and power control. Features High Energy Rating Low
-
Supplier: Win Source Electronics
Description: Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts
- Resistance Range: 100 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors .1ohms 2watts 1% Product overview: WSC4527R1000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Resistance Range: 0.1 ohms
- Tolerance: 1 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 963705-LVR03R1000FE70 Category: Resistors>Through Hole Resistors Series: LVR Features: Current Sense, Moisture Resistant Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 3W
- Resistance Range: 0.1 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1075462-MCR03EZPFX1000 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 100 Composition:
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1075494-MCR10EZPF1000 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 100 Composition:
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Through Hole 2watt .1ohms 1% Product overview: G003R1000FE7080 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 0.1 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Operating Temperature: -65 to 250 C
-
Supplier: Ohmite Manufacturing Co.
Description: 800 Watt Heat Sinkable Planar Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600), 1000 watt (TAP1000) and 2000 watt (TAP2K0) product offerings. Resistive
- Resistance Range: 1 to 10,000 ohms
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 800.000000000003 watts
-
Supplier: Daburn Electronics & Cable
Description: Output Power: 2 watts max. Voltage Accuracy: Full load and nominal Vin, ±2% Minimum Load: 25% of FL Line Regulation: LL to HL at Full load, ±0.5% Load Regulation 25% to 100% FL, ±0.75% Ripple and Noise: 20 MHz bandwidth, 50mVp-p Temperature Coefficient: ±0.1% °C max. Transient
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
-
Resistors - Resistor;Thick Film;Res 0.2 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense -- 70089496Supplier: Allied Electronics, Inc.
Description: Standard Tolerance: 1% Temperature Coefficient: TC ref. to +25°C, ΔR taken at –15°C and +105°C 0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C 0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C 0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C 0.005 Ohm to 0.007 Ohm: 0
-
Supplier: Radwell International
Description: RESISTOR 1000OHM 5.5WATT. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 1,000 ohms
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Product Height : 39.31 MM [1.548 INCH ] Product Length : 76.2 MM [3 INCH ] Product Width : 76.2 MM [3 INCH ] Electrical Characteristics Operating Voltage (VDC) : 2000 Passive Component Tolerance (PCT) : 10 Power Rating
- Resistance Range: 33 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 1,000.0000000000001 watts
-
Supplier: Daburn Electronics & Cable
Description: MIL-STD-810D Vibration: 10 - 55 Hz, 2 G, 3 minutes period, 30 minutes along X, Y and Z EMC CHARACTERISTICS Conducted Emissions: EN55022: Level A EN55022: Level B Radiated Emissions: EN55022, Level A ESD (single): EN61000-4-2, Perf. Criteria 2 Radiated Immunity: EN61000-4-3,
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Type: DC/DC Converter
-
Supplier: Daburn Electronics & Cable
Description: time 25% load step: 300μms max. GENERAL Efficiency: 79 - 89% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 109 Ohms, min./1000 MOhms Isolation Capacitance: 1000 pF, max. Switching Frequency: 500 KHz, typ. Over Voltage Protection (Zener diode clamp) 1.5V output: 3.9V
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
-
Supplier: Daburn Electronics & Cable
Description: With an input to output isolation up to 1.6 KVdc, our 3 watt single and dual output DC-DC converter features a 2:1 wide input voltage range, low ripple and noise, an external on/off control and continuous short circuit protection. The converter also meets the ROHS directive. INPUT
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
- DC Output Power: 3 watts
-
Supplier: Allied Electronics, Inc.
Description: Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5106 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 0805 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is
- Mounting / Packaging: 0805, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5108 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 1206 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is
- Mounting / Packaging: 1206, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5110 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 0603 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is
- Mounting / Packaging: 0603, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: Radwell International
Description: RESISTOR-DIODE NETWORK, KICK-BACK DIODE, 200 VDC OR LOWER VOLTAGE, 1A @ 400V DIODE WITH 1,000 PIV, 22 OHM 0.5 WATT RESISTOR, 16" STRANDED WIRE LEADS, SURFACE MOUNTING, DIN MOUNT BRACKET DRB-1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: 63 MM [2.48 INCH ] Product Width : 45 MM [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting
- DC Coil Voltage: 12 volts
- Coil Resistance: 37 ohms
- Coil Nominal DC Power: 3.9 watts
- Operating Temperature: -40 to 257 F
-
Supplier: American High Voltage, Inc.
Description: resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 10 KOhm resistor will set the output voltage to 50%. Zero ?
- DC Output Voltage: 0 to 200 volts
- DC Output Current: 0 to 0.1 amps
- DC Output Power: 20 watts
-
Supplier: ValueTronics International, Inc.
Description: electrolytics at 15 percent variation in reading after charge and discharge; less for other capacitors Capacitor Equivalent Series Resistance (ESR) Range: 0.10 ohm to 1999 ohms fully autoranged Accuracy: ±5% ± 1 digit Resolution: .01 ohms to 1 ohm on high end in three
-
Supplier: Isabellenhutte USA
Description: High Power, Metal Clad, Wire-Wound Resistor Assemblies. Designed for use in high power inverters and load banks. Features Wattage ratings 640 W to 3100 W Resistance range 0.1Ω to 1600Ω Powder coated steel case for durability Designed for enhanced operator safety.
- Resistance Range: 0.1 to 1,600 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 520 to 2,480 watts
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 600W to 1200W Resistance range 0.1Ω to 175Ω Available in Inductive or Non-Inductive configurations Terminals or leads Over temperature protection available
- Resistance Range: 0.1 to 175 ohms
- Tolerance: 2 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 600 to 1,200 watts
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 60W to 500W Resistance range 0.1Ω to 6.8KΩ Available in Inductive or Non-Inductive configurations Terminals or leads Over temperature protection available
- Resistance Range: 0.1 to 6,800 ohms
- Tolerance: 2 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 60.00000000000001 to 1,200 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)
- Resistance Range: 0.001 to 500 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 15 to 50 ±ppm/°C
- Power Rating: 80 to 2,000.0000000000002 watts
-
Supplier: Lingto Electronic Limited
Description: RES SMD 2 OHM 1W 1812 WIDE
- Resistance Range: 2 ohms
- Power Rating: 1 to 1,812.0000000000002 watts
- Operating Temperature: -55 to 155 C
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Ohmite Manufacturing Co.
Description: Vitreous Enamel Power Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow
- Resistance Range: 0.1 to 392,000 ohms
- Power Rating: 11.999999999999972 to 1,000.0000000000001 watts
- Operating DC Voltage: 565 to 8,900 volts
- Dielectric Strength: 1 to 3 kilovolts
Find Suppliers by Category Top
Featured Products Top
-
, low balun loss and can handle power up to 60 watts. Included parts: TV-2 Antenna ABC-TD, Balun Clamp with 1/4-20 thread Tape measurer, Inch/Metric Antenna Calibration Manual (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
More Information Top
-
Automatic electrode selection device for monitoring ph
… P & B, type SA-1 N-12A) (3) SPST toggle switches DPST push button, momentary action switch (12) pilot lights (115 VAC operation) (6) 5000 ohm potentiometers 2700 ohm, f watt, +5% resistor ( 2 ) 1000 ohm , + watt , f 5 % resistors …
-
Research Toward a Physics of Aging of Electronic Component Parts
Analyses have also been made of data obtained from 270 K-ohm and 1000 K- ohm , ¼ 2 watt carbon composition resistors oper- ated at ambient temperatures of 70, 100, and 125C.
- 68---685 - Loadparts Search Engine Results
Indicates content that may require registration and/or purchase.