-
Supplier: Ogura Industrial Corp.
Description: CONTAMINATION Units are sealed to protect against contamination from equipment. There are also no wear particles from operation to contaminate equipment. TORQUE PROPORTIONAL TO SPEED Unlike centrifugal clutches that use friction surfaces, there are no sudden changes in torque.
- Bore Diameter: 0.2362206 inch
- Diameter: 1.8503947 inch
- Length: 1.4960638 inch
- Weight: 0.66 lbs
-
Supplier: SAE International
Description: A significant reduction of C0 2 emission can be achieved by improving the efficiency of transmission of cars. A reduction of drag torque or spin loss of disengaged clutches can improve the efficiency of transmissions. Generally, the drag torque is measured by conducting drag test which
-
Supplier: Wichita Clutch
Description: shaft eliminates sideload on the crankshaft The high speed airtube not affected by centrifugal force There are no o-rings or diaphragms to wear out 14" and 18" 1, 2 & 3 plate clutches available
- # of Bolts: 4
- Application: Agricultural / Tractor, Commercial Vehicle / Truck, Industrial, Marine
-
-
Supplier: Caterpillar Oil & Gas
Description: Programmable monitoring system (engine speeds, temperature, pressure) J1939 broadcast (diagnostic and engine status) Automatic variable timing, electronic All engines shipped at max rated rpm Cooling System Thermostats and housing, vertical outlet Jacket water pump — belt-driven,
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: control system (hazardous environment only) Derated engine: automatic ambient temperature compensation Cooling System Thermostats and housing, RH forward-facing outlet — 51 mm (2.01 in) connection Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Division 2 (NEC 500), - Class I Zone 2 (NEC 505), and - ATEX Directive (94/9/EC) Group II, 3G environments (Zone 2) with Gas Group IIA, Electrical IIC, and Temperature Class T3 Technology - Electrical harness containing point-to-point wiring without splices in any power/signal
- Horse Power: 340 HP
- RPM: 2,200 rpm
- Displacement: 8.815577881077479 liters
- Length: 44.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A4 engine management system integrates speed
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
Find Suppliers by Category Top
Featured Products Top
-
standard bore sizes ranging from 1/4" to 2-3/4". The simple construction of these clutch allow them to excel in a number of applications: An indexing element in sewing machines, printing presses and agricultural machinery An overrunning clutch for starters (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
ECOFIT Single- And Double-Inlet Centrifugal Fans Rosenberg offers its UL-listed ECOFIT centrifugal fans in a range of air flows, power levels, rotational speeds, noise levels, dimensions and finishes. The fans are an ideal fit in high (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Overview of 2?Way Pneumatic Rotary Union A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Silicon nitride ceramic offers low density,high hardness,high strength,excellent wear resistance,corrosion resistance and electrical insulation.Compared with conventional bearing steel,silicon nitride ceramic rolling elements are lighter,helping reduce centrifugal loads during high speed (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
powder-coated white finish • Available sizes: 2'x4', 2'x3.5', 2'x3', 2'x2' • UL Listed voltages: 115V, 208-240V, 277V • Challenge port knockouts for Remote Aerosol Injection • Standard Variable Speed Control for adjustable fan control • Eyebolts for (read more)
Browse Cleanrooms Datasheets for Envirco -
Paxton Products centrifugal blowers, the plant was experiencing issues with older drying technology slowing down the production line. “Goodyear’s old squirrel cage blowers simply weren’t delivering the necessary power, speed and efficiency in drying the rubber strips,” says Rick (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
ISFD technology provides highly engineered damping and stiffness to shift critical speeds and increase the dynamic stability of the rotor/bearing system. In the patented ISFD design, stiffness and damping are independent of each other and can be precisely controlled. This produces higher (read more)
Browse Engineering Consulting Services Datasheets for Waukesha Bearings
More Information Top
-
Sees from drive 屋 and thinks in progress of automotive technology (technical window)
Fluid the attempt of various easy drive 化 was done since * this made with 2 speeds with centrifugal clutch carried 」 in start bunt A T but does the mainstream of present A T technology .
-
Northrop Grumman Hellhound light tactical vehicle
…fuel diesel output 220 164054 at 2600 torque 503 smoke generator in exhaust Auxiliary engine Gearbox model Ford 6R80 type automatic forward gears 6 reverse gears 1 alternate option Transfer box 2 - speed Steering Clutch model type centrifugal Brakes main parking engine…
-
Two-wheeler (yearbook)
This combines 2 different centrifugal clutches of clutch inn rotation speed and makes with facing beginner, woman at, is accelerated in 2 steps _ change by velocity of carrot rotation speed and car, or of makes with town bike, be use, should…
-
About automatic transmission (editorial essays)
…e r company is adopted in car of 日産 automobile, Mitsubishi automobile, chair automobile as well as the prince automobile continues in 1964 and the oriental industry announced the own 2 speed semi-automatic transmission respectively centrifugal clutch and electromagnetic clutch through…
-
Use of torque converter (present situation of automotive technology of わが special feature country and future)
…gearing for inversion velocity ratio exchange of 2nd turbine, 2 sets and 1 set in transmission case and 断続 of 切 automatic exchange rate of inversion velocity ratio and connecting clutch has common centrifugal gapana due to hydraulic controller using 2 sets.
-
Wind-electric ice making investigation
The proposed solutions were: (1) switched series capacitors, ( 2 ) a mechanical clutch , and (3) a centrifugal compressor with torque proportional to speed .
-
Development of A Control-Oriented Model of Engine, Transmission and Vehicle Systems for Motor Scooter HIL Testing
The following figure shows a schematic of a centrifugal clutch: Figure 9 schematic of a centrifugal clutch The centrifugal clutch mass is subject to the … to the square of the speed of the driven pulley ( ωdp); 2 Fsc = k4 ˙ (xc…
-
Variable drive of centrifugal separator
During the rotation of the driving clutch half 2 , the blocks 3 with a friction lining are passed to the driven clutch half 4 under the impact of centrifugal forces and accelerate the … to the working rotation speed as a result of…
-
Development of speed control technology of 5 new type speeds automatic transmission
Is as " clutch to clutch speeding" but is as structure becoming the clawing change with brake and brake the thinking clutch operative pressure isn't affected by centrifugal hydraulics 制御性 goes per 変 2 nd <= » 3 rd speed .
-
Development of 5 new type speeds automatic transmission for FR car
In 1st, makes 3 2 — 変 speed with " clutch t o clutch speeding" and thinks of 制御性 of * hydraulics, 1 つ skipping the … as structure becoming the clawing change of brake and brake, not being affected by centrifugal hydraulics.
Indicates content that may require registration and/or purchase.