Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allegro MicroSystems Inc.
Description: Special Purpose and E-Motor Speed Sensor ICs
-
Supplier: Allegro MicroSystems Inc.
Description: The A1698 provides accurate speed and direction sensing down to zero speed, using a simplified two-wire interface. Its integrated capacitor enhances EMC performance, while sophisticated digital circuitry minimizes offsets and enables air gap-independent operation. * Note: If you
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: ContiTech AG
Description: wires) or cable version High reliability Technical Data Temperature range -40º ...+150ºC Period accuracy 1% typical (target dependant) Air gap range 0.3..1.9 mm Speed range 0Hz ... 12000 kHz Supply voltage 5...16 volts Output signal 7/14 mA (2 wires) or voltage open drain
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
- Output: Voltage
-
-
Supplier: Newark, An Avnet Company
Description: TRACTION CONTROL SPEED SENSOR - 2 WIRE H
-
Supplier: Allegro MicroSystems Inc.
Description: Special Purpose and E-Motor Speed Sensor ICs
-
Supplier: Allegro MicroSystems Inc.
Description: Special Purpose and E-Motor Speed Sensor ICs
-
Supplier: Littelfuse, Inc.
Description: analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Description: The speed monitoring sensor adopts nickel-copper alloy shell material and special circuit design, stable output, good water resistance. Fulshed sensor detection distance can reach 10mm,Non-fulshed sensor detection distance can reach 15mm, switching frequency up to
- Operating Distance: 0.1968505 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Supplier: Littelfuse, Inc.
Description: Aminiature flange mountHall effectsensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5046SiC-PWM2-R050 high end GMR wheel speed sensor with direction detection, ASIL B(D) TLE5046SiC is a wheel speed sensor with direction detection designed for sophisticated vehicle control systems. TLE5046SiC shows best-in-class jitter performance, thus being
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C-E2 magnetic speed sensor with fast start-up Infineon´s XENSIVTM differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Electro-Sensors, Inc.
Description: 4-20 mA Shaft Speed Sensors Features • 2-wire, loop-powered 4-20 mA analog output • No user calibration: works right out of the box • Works with shaft-mounted pulser targets (disc/wrap) • Rugged stainless steel M18x1 housing • Reverse-wiring protected • UL listed,
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -4 to 185 F
- Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Description: LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Littelfuse, Inc.
Description: A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with integral terminal pins. Choice of normally open, normally open high-voltage or normally closed contacts. Its case design enables screw or adhesive mounting. Capable of switching up to 265Vac/300Vdc at 10VA.
- Current Rating: 0.3 amps
- AC Voltage Rating: 265 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4941C magnetic speed sensor with dynamic self-calibration principle Infineon XENSIV Hall effect sensor IC TLE4941C is designed to provide information about rotational speed to modern vehicle dynamics control systems and ABS. The output has been designed as a
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953C magnetic speed sensor for transmission and ABS systems The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The output has
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235355-SR4P3-C2 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) Series: SR4 Type: Omnipolar Switch Termination Style: Wire Leads Package: Bulk Actuator Material: Magnet Standard Package: 20 Output Type:
- Features: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • White CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc •
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • IR = 880nm (Use glass fibers only). CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • Red = 660nm CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Description: The speed monitoring sensor adopts nickel-copper alloy shell material and special circuit design, stable output, good water resistance. Fulshed sensor detection distance can reach 10mm,Non-fulshed sensor detection distance can reach 15mm, switching frequency up to
- Operating Distance: 0.1968505 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Supplier: Intellisense Microelectronics Ltd.
Description: Product features: Sensing areas: 20*20mm/20*30mm/30*40mm/40mm*50mm High resolution: φ1.5mm/φ2mm/φ3mm Suitable for all types of materials, metal or non-metal, liquid drop Volume calculation for broken pill rejection On delay and off delay time adjustable to meet irregular objects counting Solid
- Output Load: 4-Wire NPN, 4-Wire PNP
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
- Body Shape: Other, Slot
-
Description: detection accuracy.The diameter specification is 17 *17 *28mm and 18 *18 *36 mm.The sensor supply voltage is 90…250V,AC 2 wires, equipped with 2m PVC cable.Normally open or close output mode,IP67,CE certificates. Description Lanbao AC 2 wires output square plastic
- Operating Distance: 0.1968505 to 0.3149608 inch
- Output Load: AC Load
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Tri-Tronics Company, Inc.
Description: commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset. POWER-UP DELAY • 300ms. No output pulse on power-up. RESPONSE TIME (Dependent on Mode) • High-Speed (HS) 125µs • Standard (STD) 1ms REPEATABILITY (Dependent on Mode) • 2μs - repeatablity = 2μs • 8μs - repeatablity =
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 1.18" (30 mm) Diameter Maximum Switching Frequency 500 Hz Inductive Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
- Electrical Output: Voltage
-
Supplier: DigiKey
Description: Magnetic Switch NO/NC Wire Leads Cylinder
- Operating Temperature: -13 to 212 F
-
Supplier: Eaton Corporation - Sensors
Description: Detect Target Slowdown or Stoppage with SpeedSense The newly released SpeedSense sensor from Eaton's electrical business is one of the first tubular inductive sensors to feature built-in speed detection technology. This functionality allows the sensor to detect when the
- Operating Distance: 0.5905515 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: DigiKey
Description: SENSOR HALL DIGITAL WIRE LEADS
- Operating Temperature: -40 to 212 F
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.256" (1.5 mm) Diameter Maximum Switching Frequency 5KHz Inductive Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
- Electrical Output: Voltage
-
Supplier: Banner Engineering Corp.
Description: Best in class response speeds of 10 μs, 15 μs, 50 μs, 250 μs, 500 μs, and 1000 μs Easy-to-read dual digital displays show signal level and threshold values Simple user interface ensures easy sensor set-up and programming via displays and switches/buttons or remote input teach
- Operating Temperature: 14 to 131 F
- Features: DC Powered, Glass, Photoelectric Sensors
- Mode: Light/Dark Programmable
- Body Shape: Rectangular
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity: 3-Wire, I2C,
-
Supplier: Radwell International
Description: PROXIMITY SENSOR, 2-WIRE, 18MM BODY, NON SHIELDED, SENSING DISTANCE: 5 MM, SWITCHING SPEED: 20 HZ, 3-PIN MICRO PIGTAIL, INDUCTIVE SENSING. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Conax Technologies
Description: Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing
- Sensed Temperature: -90 to 400 F
- Probe Features: Available as an Assembly
- Features: Thermocouple
-
Description: 2 WIRE PWM SPEED AND DIR AMR SEN
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia's Strain Sensors measure fatigue loading experienced by aircraft under various conditions of speed, weight and mission configuration more accurately than by older, less accurate counting accelerometer methods. These sensors allow critical undercarriage structures and
- Operating Temperature: -65.2 to 257 F
- Gage Factor: 1.025
- Nominal Resistance: 1000

- Construction: Electrical Resistance
Find Suppliers by Category Top
Featured Products Top
-
Wire Enameling Drawing Speed Control This customer manufactures wire-enameling machines. Novotechnik's IP 6500 rotary potentiometer is mounted on a dancer arm. The dancer controls the speed of the main (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
The Flange Mount Zirconium Dioxide Oxygen Sensor (Wired) provides accurate and responsive oxygen measurement in high-temperature industrial environments. Based on zirconia sensing technology, it is designed to deliver dependable performance in combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Qualtek's USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Conax Technologies’ Bearing Sensor Wire Seals seal virtually any sensor lead Our Bearing Sensor Wire Seals (BSWS) are designed to seal virtually any transducer, sensor or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
seven family groups with a total of 48 transmitter models that interface to a wide variety of voltage, current, temperature, and position measuring devices. DSCT 2-wire transmitters condition and send analog signals from sensors located in the field to monitoring and control (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
ft. to 8 ft. x 20 ft. High-Speed Screening Applications Some typical applications include: Fine mesh sizing of a mixture of granulated copper wire and insulation prior to air separation. The horizontal screen is preferred over the inclined for precision sizing (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
Product Overview The SHG250-130 is a big-size diamond wire cutting machine that uses a high-speed closed-loop diamond wire as its cutting tool to cut graphite, carbon-carbon, ceramics, and other materials that do not require cutting fluid, with workpieces up to 2 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
The Arc™ Wi 2G Adapter. from Hamilton Co., not only provides wireless communication, but also simplifies analog connection of Arc sensors to the process control system (PCS). The Arc Wi 2G adapter (second generation Arc wireless adapter) includes an additional internal galvanic (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
shown in Figure 1, instead of a huge number of moving wires, there are 3 moving control modules, a tiny three wire shielded CAN-bus cable in a daisy chain configuration and two wires for power. In total, the complete system needs just 2 separate cables with diameters of 7 mm and 12 mm independent of how
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
total. analysis systems devices for chemical processes [1], including. specific applications such as chemical reactions [2, 3],. and for biological processes [4, 5], such as enzyme reactions. [6-8], DNA or RNA analysis [9-11], and protein folding [12]. Despite the small length scale of microdevices
More Information Top
-
Giant Magnetoresistance (GMR) Sensors
Main difference is that speed sensors use a 2 - wire interface as output signal.
-
Design Practices: Passenger Car Automatic Transmissions
Chilcote, Jason, Aaron Meyers, “ 2 - Wire PWM AC-Cou- pled Differential Hall Speed & Direction Sensor ,” Prod- uct Data Sheet, Honeywell Sensing & Control, January 2005.
-
Optical Flow Algorithm to Quantify the Two-Dimensional Velocity Components of a Visualized Air Jet
Since we were only interested in validation of the two-dimensional (2-D) airflow pattern, the 2-D optical flow field was validated with 2 -D air speed measurements using a bi-directional hot wire sensor (TSI 8455-225).
-
Journal of Aircraft > Aerodynamic Design of Micro Air Vehicles for Vertical Flight
A 2 -D map of each wire voltage is generated using wind speed and sensor angle as the two input parameters.
-
Response compensation of fine‐wire thermocouples and its application to multidimensional measurement of a fluctuating temperature field
Specifically, the adaptive response compensation consists of the following three elements: 1) a microfabrication method for composing a temperature probe of two fine- wire thermocouples different in response speed (two-thermocouple sensor [4]); 2 ) an identification theory to estimate the time-con …
-
Microenvironment information acquisition and processing in farmland water potential soft-sensing
According to species and signal styles of crop microenvironment information, the data acquisition channels are designed as follows: SHT75×8, analogue voltage×8, 2 - wires serial interface to canopy temperature (TC) sensor , pulse signal interface to wind speed (WS) sensor etc.
-
Networking intelligent components to create intelligent spacecraft
Figure 8 shows a photograph of the vibration sensor breadboard built for this demonstration, connected to the modest speed off-the-shelf 2 - wire power and data modules.
-
Control of mass and heat transfer for steel/aluminium joining using Cold Metal Transfer process
In addition, the measure of wire feedrate by image correlation is made on some high speed video recordings using Phantom PCC 2 ?14b software to calibrate and validate the measurements of the wire feed sensor .
-
Emerging Systems for Materials, Mechanics and Manufacturing
… power alone by using power ±12 VDC, the input is photoelectric isolation, have a certain anti-interference ability, have adjustment function about zero and full degrees, wiring diagram of the F/I … … joint of torque and speed sensor is shown in figure 2 .
-
Suppliers to the Dodge Caliber
… Tier II) Siemens VDO Sensor cluster Continental Automotive Systems Tire pressure sensor Siemens VDO Vehicle security system Bosch Wheel speed sensors Continental Automotive Systems Window lift motors Bosch Wire harness Yazaki Wireless Control … … Tier 1 Omron EXTERIOR 2 xLOM tailgate Stabilus Additional …
Indicates content that may require registration and/or purchase.