-
Supplier: DME Company
Description: connector with screw terminals for direct connection 2 Zone Mainframe could be special ordered with Communications Strip for 1 control Module and 1 TAS Module for External Alarm Contact Optional 15Amp 6 Pin Crimp Power & J T/C Cable and Mold Terminal Box available ( NOT
- Number of Zones (if applicable): 2 zones
- Control Signal: Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: BARTEC
Description: standard equipment in controls for Zone 22, type of protection t “Protection by enclosure” is possible. The control elements can also be mounted on a mounting rail or in the front wall. Free installation areas can be designated for the subsequent installation of BARTEC
- Current: 160 amps
- Voltage: 1,000 volts
- Operating Temperature: -55 to 80 F
-
Supplier: DME Company
Description: DME Single Zone Timers (TCM-03-024D) are highly accurate, solid state timers that feature resolution to 1/100 of second, far exceeding the industry standard of 1/10 of a second. Versatile for virtually any type of operation that requires a timer, including single-zone valve gate
- Control Signal: Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Rate Indication / Control
- Form Factor: Stand-Alone
-
-
Supplier: Newark, An Avnet Company
Description: Fire Alarm Control Panel, FX Conventional, 3-Zone, 2 NACs, 24VDC, Red, Includes F-XTR120
-
Supplier: DME Company
Description: Smart Series® 2 Zone High Power Mainframe (30 Amp Slots) 2 Zone Smart Series 30Amp Mainframe Connector Overview Uses 2 Standard High Power Smart Series 30 Amp Slot Size Control Modules - Not Supplied Standard 50 Amp Three Phase Breaker ( Can Special order 70
- Number of Zones (if applicable): 2 zones
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
-
Supplier: PLC-Multipoint, Inc.
Description: The LCM-IE series control panel is a cost-effective and easily-configurable stand-alone lighting control system with programming and accessories specifically optimized for interior and exterior applications. Capable of supporting 2, 3, 4 or 6 zones with photo, time
- Number of Lamps Controlled: 2 to 6
- Voltage: 115 / 120V 60 Hz, 277 VAC 60 Hz
- Controller Type: After Hour Sweep, Hold-On-Timer, Manual On/Off, Time Clock Configuration
- Application: Airports, Commercial, Exterior, Interior, Security
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ZONE CONTROLLER, PROGRAMMABLE, VISTA, 81 VA, 24 VAC, 50/60 HZ, FOR HEAT PUMP APPLICATIONS, (XENTA-121-HP/24). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zurn Industries LLC
Description: Straight Zone Valve - 1/2" to 1-1/4" Features And Benefits Straight zone valves for radiant heating applications On and off control for radiant panels, manifolds, baseboards, and fan coils Chrome-plated
- Media: Water
-
Supplier: Zurn Industries LLC
Description: 90° Angle Zone Valve - 1/2" Features And Benefits 90° angle zone valve for radiant heating applications On and off control for radiant panels, manifolds, baseboards, and fan coils Chrome-plated
- Media: Water
-
Supplier: DME Company
Description: standard wiring (See SSH Wiring) Uses a 5 Pin 10 Amp 240Vac Rated Connector with Screw Terminals for mold power and T/C 2 Zone Mainframe could be special ordered with Communications Strip for 1 control Module and 1 TAS Module for External Alarm Contact MFPX1G Mainframe is
- Number of Zones (if applicable): 2 zones
- Control Signal: Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: UL Standards & Engagement
Description: Class I, Division 1; b) Class I, Zone 0 and Zone 1 AEx; c) Class II, Division 1; d) Class III, Division 1; and e) Zone 20 and Zone 21 AEx. 1.2 The industrial control panels covered by these requirements may include: a) electrical (entity) parameters,
-
Supplier: Beckhoff Automation LLC
Description: With the CPX Control Panel series, the proven multi-touch technology of Beckhoff Control Panels is available in particularly robust versions, complying with the requirements for use in hazardous areas classified zone 2/22. The high level of functionality and
- Panel Type: Operator Console
-
Supplier: Pepperl+Fuchs SE
Description: Potentiometer, black - 2 kOhm - labeling '0 - 10' Ex de and Ex tb certified Full equipment certified Polyamide housing for panel mount Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Cable Gland M20 integrated in protective cover Degree of
-
Supplier: BARTEC
Description: The POLARIS ZeroClient series is the modern safe remote HMI series for the Zone 2 hazardous area. The connection is based on the RDP10 protocol to control a remote computer. The ZeroClient shell, developed by BARTEC itself, comes in a user-friendly tile look and was designed in
-
Supplier: Pepperl+Fuchs SE
Description: Customizable configuration of operators and contact modules as per specification Ex de and Ex tb certified Full equipment certified Polyamide housing for panel mount Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Cable Gland M20 integrated in protective
-
Supplier: Pepperl+Fuchs SE
Description: Small control switch, 2 position with left OFF - 2x NO - labeling '0 - l' Ex de and Ex tb certified Full equipment certified Polyamide housing for panel mount Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Cable Gland M20 integrated in
-
Supplier: Beckhoff Automation LLC
Description: With the CPX Control Panel series, the proven multi-touch technology of Beckhoff Control Panels is available in particularly robust versions, complying with the requirements for use in hazardous areas classified zone 2/22. The high level of functionality and
- Panel Type: Operator Console
-
Supplier: Biamp Systems, Ltd.
Description: controlled from the front panel (with digital display), via the RS232-connector or via the IR serial. On top of that you can control the unit via the ZONE4R remote control panels. These control panels have a clear LED status display and buttons for music
- Type: Preamplifier
-
Supplier: Smart Fog
Description: Smart Fog® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages:
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 2 zones
- Control: Advanced / Nonlinear Control
-
Supplier: Pepperl+Fuchs SE
Description: LED indicator, blue - 12 ... 250 V AC Ex de and Ex tb certified Full equipment certified Polyamide housing for panel mount Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Cable Gland M20 integrated in protective cover Degree of protection IP66
-
Supplier: Visual Sound, Inc.
Description: Composite video RCA inputs/outputs and loop-thru (MX88vi only) 1 Composite video RCA input on front panel (MX88vi only) 2 Amplifier control outputs for zones 7 and 8, 3.5" mini-phone Control Connections 1 Ethernet (IP) port, RJ-45 1 RS232 port, DB15 1
-
Supplier: Hubbell Electrical Products
Description: PUSHBUTTON TYPE RUGGED POLYESTER MATERIAL 1NO-1NC CONTACT CONFIGURATION UL (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 3/4/7/4X ENCLOSURE STOP LEGEND MOMENTARY OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT CABLE/CONDUIT ENTRY RED
- Panel Type: Power Control
-
Supplier: Hubbell Electrical Products
Description: DEAD END TYPE 1NC, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III,
- Current: 10 amps
- Voltage: 600 volts
- Supply Voltage: AC Voltage
- Panel Type: Power Control
-
Supplier: Invotec Solutions Ltd.
Description: The New RMT doubles the zone count ...but not the price The RMT effectively offers you the control of 2 RMA units in one control module with each module sharing a 15A output. It features two easy-to-use operator keypads, four LED displays and discrete indicators for heat
- Number of Zones (if applicable): 1 to 5 zones
- Accuracy: 0.1 ±% FS
- Interface: Digital Front Panel
- Form Factor: Stand-Alone
-
Supplier: Legrand
Description: Wiremold/Legrand offers a full line of enclosures which support integrated zone systems. These enclosures create an intermediate or remote consolidation point that may be tested and secured prior to adding drops for voice and data outlets. Further, a remote consolidation point or zone
- Length / Height: 24 inch
- Width/Diameter: 24 inch
- Shape: Rectangular, Square
-
Supplier: Visual Sound, Inc.
Description: Controls: Independent for MIC, AUX, PROGRAM, PHONE, BASS and TREBLE (front panel) - MOH (rear panel) Voice Operated Muting: VOX -Automatic Voice Operated Muting. Mic or Telephone over Aux and Program Direct Muting: Mutes or Un-mutes Microphone Input by contact closure Music on
-
Supplier: Visual Sound, Inc.
Description: Controls: Independent for MIC, AUX, PROGRAM, PHONE, BASS and TREBLE (front panel) - MOH (rear panel) Voice Operated Muting: VOX -Automatic Voice Operated Muting. Mic or Telephone over Aux and Program Direct Muting: Mutes or Un-mutes Microphone Input by contact closure Music on
-
Supplier: Hubbell Electrical Products
Description: DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP
- Current: 2.5 to 10 amps
- Voltage: 600 volts
- Supply Voltage: AC Voltage
- Panel Type: Power Control
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Built-in drain mechanism for condensate removal; lifts to 21-11/16" Air filter is included with indoor unit Automatic fan speed control PAR-21MAA wired remote controller is included Indoor unit powered from outdoor unit using A-Control Automatic fan speed control Auto restart
-
Supplier: Smart Fog
Description: Smart Fog® CPLC 3 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages:
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 3 zones
- Control: Advanced / Nonlinear Control
-
Supplier: TMP Pro Distribution
Description: x 3-Pin Phoenix-Type (Balanced) Output Connectors: 1 x 4-Position Terminal Strip 1 x VCA 4-Pin Phoenix-Type Connector 1 x 3-Pin Phoenix-Type Connector (Balanced) Controls Front Panel: On/Off Button 1 x Detented Volume Control Knob 1 x Each of Non-Detented Bass and Treble
- Type: Amplifier
-
Supplier: Smart Fog
Description: Smart Fog® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages:
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Control: Advanced / Nonlinear Control
-
Supplier: TMP Pro Distribution
Description: x 3-Pin Phoenix-Type (Balanced) Output Connectors: 1 x 4-Position Terminal Strip 1 x VCA 4-Pin Phoenix-Type Connector 1 x 3-Pin Phoenix-Type Connector (Balanced) Controls Front Panel: On/Off Button 1 x Detented Volume Control Knob 1 x Each of Non-Detented Bass and Treble
- Type: Amplifier
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: drain mechanism for condensate removal; lifts to 21-11/16" Air filter is included with indoor unit Automatic fan speed control PAR-21MAA wired remote controller is included Indoor unit powered from outdoor unit using A-Control Automatic fan speed control Auto restart following a
-
Supplier: BARTEC
Description: Flameproof Ex d control stations BARTEC EFG. series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. The control stations of this series are used
- Operating Temperature: -60 to 60 F
Find Suppliers by Category Top
Featured Products Top
-
design for the control unit. The BDF40 offers simple contact configuration: 2 NC contacts for the NH E-Stop (position 1) and 1 NO contact for all LT positions. The BDF40 control panel can be integrated with the AZM40 solenoid interlock and DHS door handle into a slim, modern door system, by adding a few accessories and connecting parts. (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
Product Features • Pressure control panel with automatic change-over function • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel with automatic change-over function • JSR-3 Series single-stage regulator • Brass chrome plated body for inert, reactive (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
ATEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 2 and 22 and Temperature Class T4 areas. The ATEX Vortex A/C incorporates the most up-to-date features into Vortec’s line of highly reliable, cost effective enclosure coolers. (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Product Features • Pressure control panel • JSR-1E / VSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for corrosive (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
to IECEx, ATEX, and UKEX standards, it is the world’s only fully certified intrinsically safe ultrasonic thickness gauge (UTG) approved for ATEX Zone 0 – the highest safety classification – delivering unmatched reliability in ALL hazardous gas environments (Zone 0, 1, 2), coal mines (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
requirements, the panel series is suitable for installation in Zone 1/21 and Zone 2/22 environments across the oil and gas, chemical, pharmaceutical, energy, and process industries. The modular platform supports applications up to 1,000 A and can be configured with a wide range of switching (read more)
Browse Power Distribution Units (PDU) Datasheets for BARTEC -
Product Features • Pressure control panel • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
/rear panels or an ergonomic sloping control panel (accessories) complete the housing. Four non-slip self-adhesive feet are supplied as standard. Inside, MOTEC features vertical guide grooves for partitions and PCBs. Clip-together assembly speeds up the installation of electronics. Reopening is with a (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
SPC-821 V2 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65 (read more)
Browse Human Machine Interfaces Datasheets for Advantech
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1361.pdf
The Mastertrol® Mini-Zone™ - 2 Zone Control Panel , Model MM-2, controls 2 zones on any single stage heating and cooling system.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-0579.pdf
See Fig. 1 and 2 or zone control panel installation instructions for wiring diagrams of typi- cal zone systems.
-
Field Testing of Activated Carbon Injection Options for Mercury Control at TXU's Big Brown Station
Four 2 - zone control panels would be required per baghouse module.
-
conventional control panels - offers from conventional control panels manufacturers, suppliers, exporters & wholesalers
2 Zone Fire Alarm Control Panel Model: ES-CP1002M/S Description: * The mini 2 zone panel have Master panel and Slave ...
-
Variable Speed Drives and Centrifuges for Zone 1 Hazardous Areas (.pdf)
Index Terms – variable frequency drive, VFD, centrifuge, decanter, zone 1, zone 2 , motor control panel , cold plate .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-0580.pdf
Fig. 6—Typical hookup for MM- 2 Mini- zone Control Panel with T874A Thermostat/Q674B,D Subbase in single-stage heating-cooling two-zone system.
-
Pro Internet Explorer 8 & 9 Development
Internet Information Services (IIS), 43 Internet Options Control Panel (inetcpl.cpl), 2, 11, 36 Internet Properties window, 366 Internet Settings Control Panel , 2 Internet zone , 24 INTERNETFEATURELIST enumeration, 37 InternetSetCookieEx( ) API, 32 interoperable.css file, 50 IntPropertyTest property, 317, 321 Intranet zone …
-
History and stabilization of the Plutonium Finishing Plant (PFP) complex, Hanford Site
The barrier, along with a wall behind the control panel , separated Zone 2 (the operating side) from Zone 3 (the equipment side).
-
conventional fire panel - offers from conventional fire panel manufacturers, suppliers, exporters & wholesalers
* Conventional Fire Control Panel , 2 -18 Zone * Zoned visual red alarm and yellow malfunction indicators * Continuous ...
-
alarm panel - offers from alarm panel manufacturers, suppliers, exporters & wholesalers
* Conventional Fire Control Panel , 2 -18 Zone * Zoned visual red alarm and yellow malfunction indicators * Continuous ...
Indicates content that may require registration and/or purchase.