-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE UJT, 2A, TO-92; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:5µA; Valley Current Iv:150µA; No. of Pins:3 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE UJT, 2A, TO-92, FULL REEL; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:5µA; Valley Current Iv:150µA; No. of Pins:3 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Description: THROUGH-HOLE UJT
- Features: Other
-
-
Supplier: Newark, An Avnet Company
Description: UNIJUNCTION TRANSISTOR, 0.3W, 50mA, TO-18; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:1µA; Valley Current Iv:6mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:2N2646 / 2N2647; MSL:- RoHS Compliant: Yes
-
Transistors - Discrete Semiconductor Products - Transistors - Programmable Unijunction -- 2N6027RLRASupplier: Acme Chip Technology Co., Limited
Description: PROGRAMMABLE UJT 40V TO92
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: UNIJUNCTION TRANSISTOR, 0.3W 50mA TO-18; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:1µA; Valley Current Iv:10mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:-; MSL:-; Emitter Current:50mA RoHS Compliant: No
-
Supplier: Radwell International
Description: UNIJUNCTION (UJT) TRANSISTOR, 2 A, 1 A, 6 MA, TO-18, 3 PIN, 125 C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063854-S-8521B50MC-AUJT2G Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 180kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle
- Operating Temperature: -40 to 85 C
- Switching Frequency (fsw): 180 kHz
- Duty Cycle: 100
- Life Cycle Stage: Maturity
Find Suppliers by Category Top
More Information Top
-
Development of a nonlinear model of unijunction transistor using artificial immune system
…a novel application of the AIS to design a nonlinear device model for simulation of unijunction transistor . .... The experimental setup of standard UJT chip 2N2646 is carried out and the input output characteristics obtained from the experimental setup are used for modeling.
-
Tutorial: The UJIT, CUJT, PUT, FLD, SUS, SBS, SCS.... Tutorial
The UJT comes in TO-5, TO-18, TO-92 packages some of the most common types are 2N2646 , 2N2647, 2N4891, 2N4892, 2N1671A,B,C, 2N489, 2N490, 2N490, 2N491, 2N492, 2N493, AND 2N494. .... CUJT, Complementary Unijunction Transistor , type numbers D5K1 and D5K2 are both in a TO-18 package; is…
-
CR4 - Thread: HV Termite Terminator Power Supply Design Approach?
My college thesis was titled, "Using a UJT Transistor for a Staircase Generator.". .... A 2N2646 UJT is embedded in my head.
-
Linear voltage-amplitude to pulse-width conversion utilizing a controlled unijunction monostable multivibrator
The circuit of Fig. 1 was constructed using a 2N2646 unijunction transistor . .... the maximum deviation can be decreased by increasing V8,or by choosing a UJT having small RB1.
-
Switching behaviour of unijunction transistor in the presence of magnetic field
Switching behaviour of UJT in the presence of magnetic field has been analyzed theoreticallyand verifiedexperimentallyon a commerciallyavailable UJT 2N2646 . .... Agrawal S L 1982Magneticfield effects in silicon unijunction transistors and their applications, Ph.D. thesis, Banaras Hindu…
-
A simple, inexpensive proportional water-bath temperature controller
…diode, 12 V, 1W (i.e. GE 24 x L12 or motorola lN4742A); 3, thermistor, 2-5 kR at 25 "C; 4, signal diode 1N4148; 5, potentiometer, 5 kR; 6, capacitor, 0.02 pF; 7, unijunction transistor , 2N2646 ; 8, resistor, 6.8 .... This is essential for precise control since the UJT is sensitive to temperature and fires earlier in…
-
Inexpensive precision temperature control for microculture
…GE 24 x L12 or Motorola IN4742A); C. thermistor, 2-5 kohm at 25 °C; D. signal diode 1N4148; E. set point potentiometers, 10 (a) and 1 kohm (b); F. capacitor, 0.02 microfarad; G. unijunction transistor , 2N2646 ; H. resistor, 6.8 … use of DIP or other sockets rather than direct soldering of components facilitates UJT , SCR, diode, and…
-
Theoretical analysis of a magneto-unijunction transistor
…above form of the VE-ZE characteristics is easily confirmed when the unijunction transistor and emitter-base .... According to equation (4) the VEB~-ZEcurve for the UJT and the VEB~-ZEcurve with Z B … to similar observations (except in magnitude), the results of only one sample of 2N2646 have been mentioned…
-
NTE ELECTRONICS - TRANSISTOR(1)
TRANSISTOR . .... 2N2646 . .... UJT 2A 30V TO-18 .
-
A High-Performance ac Position Servo Using a dc Motor
The least expensive firing device is the uni- junction transistor ( UJT ) with pulse transformers coupling to the SCRs. .... 20 mA Thyrector, Ge #6RS21-5A5 12V Zener 12V Zener C37B Sprague #6139 2N2646 luF as required…
Indicates content that may require registration and/or purchase.