-
Supplier: Richardson RFPD
Description: The GS66516B is an enhancement mode gallium nitride (GaN) on silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems implements patented Island Technology® cell layout for high-current die performance & yield.
- Features: Other
-
Supplier: Linear Systems
Description: The 2N4351 Single, N-Channel Enhancement Mode MOSFET is a direct replacement for Intersil and Siliconix-Vishay equivalent part. It is ideal for Amplifier and Switching Applications. Available in TO-72 4L ROHS and Tested Die. All Linear Systems devices are available with special testing to
- Transistor Type: MOSFET
- Polarity: N-Channel
- Features: Other
-
Supplier: Radwell International
Description: SMALL SIGNAL BIPOLAR TRANSISTOR, 1A, 80V, 1-ELEMENT, TRANSISTORS, 2SB1025 EQUIVALENT. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Linear Systems
Description: The 2N/PN/SST4416 Series Single, High Frequency, N-Channel JFET Amplifier is a direct replacement for the Fairchild, NXP, and Siliconix-Vishay equivalent part. It is ideal for High Frequency Applications. Available in TO-92 3L ROHS, TO-72 4L ROHS, SOT-23 3L ROHS, and Tested Die. All Linear
- Transistor Type: JFET
- Polarity: N-Channel
- Features: Other
- Package Type: SOT23, TO-92
-
Transistors - Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF TransistorsSupplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 700MHz ~ 2GHz Frequency Stability:
- Package Type: SOT3
-
Supplier: Linear Systems
Description: The 2N5018 Series Low On-Resistance, P-channel JFET Switch is a direct replacement for the Intersil and Siliconix-Vishay equivalent part. It is ideal for Low Resistance Switching Applications. Available in TO-18 3L ROHS package, as well as Tested Die. All Linear Systems devices are available
- Transistor Type: JFET
- Features: Other
- Polarity: P-Channel
-
Supplier: ASTM International
Description: 1.1 This test method covers how 2N2222A silicon bipolar transistors can be used either as dosimetry sensors in the determination of neutron energy spectra, or as silicon 1-MeV equivalent displacement damage fluence monitors.
-
Supplier: Richardson RFPD
Description: 300 W MACOM GaN Power Transistor Based on MACOM’s Gen4 GaN technology, the new MAGe-102425-300 delivers performance that defies the inherent power efficiency and density limitations of LDMOS at an equivalent price profile at scaled volume production levels. The device opens a massive
- Power Gain: 18 dB
-
Supplier: Infineon Technologies AG
Description: for high-current applications. The TOLL package is the perfect solution for high power density applications that benefit from 30 percent smaller footprint compared to D2PAK 7-pin and lower package inductances. Summary of Features Low RDS(on) in compact package, 16% lower than the equivalent
- rDS(on): 0.003 ohms
- TJ: -55 to 175 C
- VGS(off): 2 to 4 volts
- Transistor Type: MOSFET, Power MOSFET
-
Supplier: Broadcom Inc.
Description: between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The ACPL-K43T and ACPL-K44T IPM optocoupler
- Isolation Voltage: 1,140 volts
- Operating Temperature: -40 to 125 C
- Input: DC
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 72V831is a 2K x 9 dual synchronous FIFO that is functionally equivalent to two 72V231 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each FIFOs has a 9-bit input and output data port. The Read Clock can be tied to the Write Clock for
- Density: 18 kbits
- Number of Words: 2 k
- Data Rate: 66 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Integrated Device Technology
Description: The 72831 is a 2K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72231 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The
- Density: 18 kbits
- Number of Words: 2 k
- Data Rate: 40 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Micropac Industries, Inc.
Description: standard and screened versions. Features: · High Reliability · Base lead provided for conventional transistor biasing · Very high gain, high voltage transistor · Stability over wide temperature range. · High voltage electrical isolation
- Isolation Voltage: 1,000 volts
- Rise Time: 15 µs
- Collector Emitter Breakdown Voltage: 40 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Integrated Device Technology
Description: The 72V835 is a 2K x 18 dual sync FIFO with clocked read and write controls that is functionally equivalent to two 72V235 FIFO ’s in a single package with all associated control, data, and flag lines assigned to independent pins. This FIFO is useful for optical disk controllers, Local Area
- Density: 36 kbits
- Number of Words: 2 k
- Data Rate: 66 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: The SY89222L is a dual TTL-to-differential LVPECL translator with a +3.3V power supply. Because LVPECL (Positive ECL) levels are used, only +3.3V and ground are required. The SY89222L is functionally equivalent to the SY100ELT22L but in an ultra-small 8-lead MLF™ package that features a 70%
- Input Voltage: 3.3 volts
- Translation Voltage (Output): 3.3 volts
- Propagation Delay: 0.6 ns
- Operating Current: 25 mA
-
Supplier: AMP Display Inc.
Description: • 2.4"(diagonal), 320 x RGB x 240dots, 262k colors, Transmissive, TFT LCD module. • Viewing Direction: 6'clock. • Driving IC: ILI9341 or equivalent TFT controller/driver. • 16-bits data bus (I80 system interface). • Logic voltage: 2.8V (typ.). • Without Touch panel.
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Microchip Technology, Inc.
Description: Wide operating range 4.5 to 18V Low equivalent input capacitance (typ) 6pF Inputs = Logic 1 for any input from 2.4V to VS ESD protected
- Transistor Type: MOSFET
-
Supplier: Integrated Device Technology
Description: The 72801 is a 256 x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72201 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port.
- Density: 2 kbits
- Data Rate: 40 MHz
- Operating Temperature: -40 to 85 C
- Pin Count: 64
-
Supplier: Littelfuse, Inc.
Description: P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to
- Features: Other
- Polarity: P-Channel
-
Supplier: Littelfuse, Inc.
Description: P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to
- Features: Other
- Polarity: P-Channel
- Package Type: TO-247
-
Supplier: Microchip Technology, Inc.
Description: Power MOS 8™ is a family of high speed, high voltage (500-1200 V) N-channel switch-mode power transistors with lower EMI characteristics and lower cost compared to previous generation devices. These MOSFETs / FREDFETs have been optimized for both hard and soft switching in high frequency,
-
Supplier: Microchip Technology, Inc.
Description: Power MOS 8™ is a family of high speed, high voltage (500-1200 V) N-channel switch-mode power transistors with lower EMI characteristics and lower cost compared to previous generation devices. These MOSFETs / FREDFETs have been optimized for both hard and soft switching in high frequency,
-
Supplier: ValueTronics International, Inc.
Description: MHz 2 Channels Built-in component tester for capacitors, inductors, diodes, transistors, zener diodes Dual or single trace operation 5 mV/div sensitivity Compact low profile design Calibrated 23-step time base with X10 magnifier Video sync trigger Alternate/chop sweep Sum and difference
- Bandwidth: 30 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: the simulated battery Compute battery capacity in Amp-Hour and Equivalent Series Resistance (ESR) Program the battery SOC, Voc, capacity, and resistance Provide two modes of simulation–dynamic and static Monitor charge/discharge current and voltage Output up to 120W of low noise, linear
- DC Output Power: 119.9999999999997 watts
- Type: DC Power Supply
-
Supplier: ASTM International
Description: provides background information and recommendations on gamma-ray testing of electronics using nuclear reactors. 1.2 Methods are presented for ensuring and validating consistency in neutron displacement damage testing of electronic parts such as integrated circuits, transistors, and diodes.
-
Supplier: ValueTronics International, Inc.
Description: predominantly in series, as is the case with most junction capacitance measurements, the capacitance indicated is also essentially the same as the equivalent series capacitance value, provided that the series loss does not result in a Q value below 10. The Boonton 72BD is recommended for most
-
Supplier: FX PCB Co., Ltd.
Description: can use them in place of heat sinks by using wire bonding to electrically connect the circuit board’s numerous traces. This not only requires less space on the board but also makes installing components like power transistors simpler. The presence of a metal substrate makes it possible to
Find Suppliers by Category Top
More Information Top
-
Build Your Own Transistor Radios: A Hobbyist's Guide to High-Performance and Low-Powered Radio Circuits > Noise
Note that PNP transistor 2N4403 has a little less noise than NPN versions 2N4400 and 2N4401 . .... low-noise bipolar transistor is the Toshiba 2SA1316, rated at , which has an equivalent input noise resistance…
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Audio Signals and Circuits
By adding a pair of low-noise transistors as shown by Q1 and Q2 (2N4401s), the "new" equivalent input noise density of the preamp is less than which is about half the noise of an NE5532. .... Basically, low-noise 2N4401 transistors Q1 and Q2 are biased as a differential amplifier.
-
Battery‐powered portable instrument system for single‐cell trapping, impedance measurements, and modeling analyses
The function generator comprises a DC-to-DC boost con- verter chip (ON Semiconductor, MC34063A), a NPN switch- ing transistor (Philips, 2N4401 ) and the high-frequency oscil- lator for the AC output at an operating voltage of 1–50 Vpp and a frequency … I) schematic diagrams of software processes; (J) schematic diagrams of cell measurement; (K) equivalent circuit model for…
-
A source of illumination for low-noise ‘Violin-Mode’ shadow sensors, intended for use in interferometric gravitational wave detectors
Seen from the non-inverting input of the LT1677 op-amp, in figure 6, the voltage reference for the transistor was effec- tively a source voltage of Vsource = 1 … in series with a 1kΩ resistor—this being the Thévenin equivalent of the LM4040AIZ-5 … cast in terms of the cur- rent Ib, the base current of the 2N4401 bipolar transistor (~1nV/√Hz…
-
Semiconductor Modeling
…example 183 SPICE model 173 2N4400 85, 86, 159, 182 example 185, 192 2N4401 159, 195 2N4402 … alldigitalICs461 all electronic components 460 all interface ICs 463 all semiconductors 460 all transistors 465 for parts … 92 top-down design 659 UMR projects 676 EMI/EMC modeling conceptual framework 665 equivalent source generator 664…
-
Introduction to Biosensors
…from www.arduino.cc) (Fig. A.4) • Arduino board (Arduino Duemilanove or equivalent ) • A computer … 12, 171, 241 Amperometric biosensor, 179 Amperometric electrochemical biosensor, 180 Amplification (of a transistor ), 47 Analog, 1 .... 2N4401 , 58 .
-
Introduction to Biosensors
Fig. 4.21 Experimental data from Task 3, with 2N4401 held in fingers (open symbols). .... In Tasks 2 and 3 of previous chapter’s laboratory (diode and transistor temperature sensors), we measured Vab .... Once the bridge is balanced, the overall equivalent resistance on the top left part of the bridge…
-
Arduino Robotics
…6v–1AH NiCd battery packs commonly used in R/C cars, to replace them with the newer NiMh equivalents . .... We make a 1 amp H-bridge using NPN and PNP transistors . .... to invert the signal to the PNP transistors and can be either 2n3904, 2n4401 , or 2n2222 NPN…
-
Build Your Own Transistor Radios: A Hobbyist's Guide to High-Performance and Low-Powered Radio Circuits > Oscillator Circuits
…and RE = 1,000 Ω and raising the frequency to about 3 MHz by dividing the capacitor values by 10 (i.e., C1 = 180 pF and C2 = 0.0056 μF) and replacing the 2N3904 transistor with a 2N4401 , the output increased to … emitter of the Colpitts oscillator, loading effects from Q2 are ignored because the equivalent large-signal input…
-
Noise effects in bipolar junction transistors at cryogenic temperatures: Part II
the equivalent noise resistance. .... TRANSISTORS : 11. .... 2N4401 N0.3 .
Indicates content that may require registration and/or purchase.