-
Supplier: TelephoneStuff.com
Description: The ZyAIR G-102v2 wireless Cardbus adapter is a convenient and easy way to add high-speed 802.11g wireless Internet to your notebook computer. The G-102v2 allows you to wirelessly connect your computer to the network via a standard access point, or directly to another
-
Supplier: Intelligraphics, Inc.
Description: Designed specifically for Qualcomm®Atheros QCA98xx chip based Wi-Fi PCIe adapters, The IGX AR11AC delivers the most powerful, flexible, and integrated Wi-Fi solution available. This IGX advanced wireless driver suite provides fast, seamless roaming, enabling wireless
-
Supplier: Visual Sound, Inc.
Description: JK Audio BlueDriver S-Series wireless audio link. Model BDRVF3S is a 3 pin female mic level mono XLR that plugs into a dynamic microphone to transmit low latency full bandwidth audio to a receiver. The BlueDriver™ S-series of audio interface adapters use CSR's aptX low latency coding
-
-
Supplier: Visual Sound, Inc.
Description: JK Audio BlueDriver S-Series wireless audio link. Model BDRVM3S is a 3 pin male mic level mono XLR that plugs into mixer input to receive low latency full bandwidth audio from a transmitter. The BlueDriver™ S-series of audio interface adapters use CSR's aptX low latency coding for
-
Supplier: Visual Sound, Inc.
Description: JK Audio BlueDriver S-Series wireless audio link. Model BDRVF5S is a 5 pin female mic level stereo XLR that plugs into a dynamic microphone to transmit low latency full bandwidth audio to a receiver. The BlueDriver™ S-series of audio interface adapters use CSR's aptX low latency coding
-
Supplier: L-com, Inc.
Description: The L-com WLAN-LCUSB-01 adapter is designed to provide high-speed and unrivaled wireless performance for your PC or Laptop. With a faster wireless connection, you can get better Internet service, decrease download time, improve gaming performance and streaming videos. This
- Primary Frequency Range: 2,400 MHz
- Gain: 2 dB
- Applications: Broadband Network / WLAN
-
Supplier: Visual Sound, Inc.
Description: interface adapters use CSR's aptX low latency coding for high-fidelity Stereo over Bluetooth wireless technology. CSR aptX delivers outstanding stereo audio quality over Bluetooth wireless technology. Its low audio coding delay minimizes latency effects and 'lip-sync' issues
-
Supplier: ZyXEL Communications, Inc.
Description: Upgrade Wireless Speed and Coverage for Home Networks The ZyXELWAP3205 Wireless N Access Point can easily extend wireless network coverage for multimedia streaming. Following the user-friendly installation wizard, you can easily set up the operating modes such as AP, client and
- Network Equipment: Access Points
-
Supplier: TelephoneStuff.com
Description: - Invisible microphone with high-performance sound quality for clear conversations - Direct cable option for use on airplanes, with an airline adapter included - Easy headset controls in one intuitive cluster - Hi-fi headphone drivers ensure superior dynamic range, detail and excellent
- Features: Bluetooth®
- Type: Microphone Included, Wireless
- System Signal: Stereo
- Application: Telephone / Voice Communication
-
Supplier: Intelligraphics, Inc.
Description: Intellgraphics developed Customizable Driver Cores for Windows CE 6.0, Windows Embedded Compact 7 (WEC7) and WEC2013 device drivers for USB and PCIe WiFi adapters that use Qualcomm Atheros chipsets. Supports Intel x86 and ARM based platforms an supports all recent Qualcomm
-
Supplier: Xoxide
Description: It's hard to talk smack without the equipment and skills to back it up. Luckily, Rude's got the equipment half covered for you (they're still working on a way to bottle 1337-ness). The Primal Wireless Headset is the only truly wireless headset for the Xbox 360 gaming console, unlike
-
Supplier: Tripp Lite by Eaton
Description: Features All-in-One Wireless Extender Ideal for Displaying Video in Boardrooms and Conference RoomsThis complete wireless HDMI transmitter and receiver system is recommended for video presentations in conference rooms, meeting rooms, trade shows and other locations where connecting
-
Supplier: Infineon Technologies AG
Description: Rugged, cool and fast, 1-channel low-side 4/8A gate driver ICs 1-channel MOSFET gate driver ICs are the crucial link between control ICs and powerful MOSFET and GaN switching devices. Gate driver ICs enable high system level efficiencies, excellent power density and consistent
- Peak Output Current: 4 amps
- Supply Voltage: 4.2 to 20 volts
- Propagation Delay: 19 ns
- Driver Type: Low-side Gate Driver
-
Supplier: Tripp Lite by Eaton
Description: The B126-1A1-WHD2 Wireless HDMI Extender 1080p is an all-in-one wireless solution for extending an HDMI audio/video signal up to 200 meters (650 feet). No costly, bulky cabling infrastructure is needed, making the extender kit ideal for home theaters, office workstations, digital
-
Supplier: TOP-electronics USA
Description: Quectel EG91-NA-T-EA, adapter board including EG91-NA LTE Cat 1 Module *** The UMTS/LTE EVB kit is required with this adapter board, and can be purchased separately if one is not already available. *** The Quectel EG91 is a series of LTE category 1 modules optimized specially for M2M
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: Quectel EC25-E-TE-A, adapter board including EC25-E module (Europe) The Quectel UMTS/LTE EVB kit is required with this adapter board, and can be be purchased separately if one is not already available. The EC25 series is Quectel’s new generation of LTE category-4 modules, optimized
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Infineon Technologies AG
Description: and watchdog timers (WDT) Getting started CYW20820 Ultra Low Power, BLE/BR/LE Bluetooth® 5.2 SoC Datasheet Download ModusToolbox™ Bluetooth® SDK Join the Wireless Community Applications Adapters and chargers Consumer electronics Convenient, smart, and secure wearables supporting your
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: TOP-electronics USA
Description: Quectel EC25-V-TE-A, adapter board including EC25-V module (Verizon network) The Quectel UMTS/LTE EVB kit is required with this adapter board, and can be be purchased separately if one is not already available. The EC25 series is Quectel’s new generation of LTE category-4 modules,
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: Quectel EC25-A-TE-A, adapter board including EC25-A module (ATT network) The Quectel UMTS/LTE EVB kit is required with this adapter board, and can be be purchased separately if one is not already available. Certified for use with the following North American networks: Canada:
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Xoxide
Description: to the motherboard, ensuring that there's always enough power to control your accessories and peripherals. The IU01 also adds six internal USB ports that are great for powering items that you don't need constant access too like a Bluetooth module or USB wireless adapter allowing you to
-
Supplier: Intelligraphics, Inc.
Description: Intelligraphics Inc., the industry leader in providing advanced Wi-Fi software solutions and wireless driver development services, today announced the availability of its high quality and feature rich IGX 802.11ac Wi-Fi 5 SoftAP solution for Windows Embedded Compact 7 (WEC7) and
-
Supplier: Infineon Technologies AG
Description: like high current Low Beam, High Beam or combined Low- and Highbeams Non LED applications like USB, mobile wireless charger and multipurpose pre-regulation like for infotainment Applications Adapters and chargers ADAS & autonomous driving Automotive body control module (BCM) In-Cabin
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: Features Instantly Connect to a Gigabit Network on Your Laptop or Desktop Computer Tripp Lite’s U436-06N-GB USB-C Network Adapter lets you instantly connect a USB-C or Thunderbolt 3 device to a Gigabit Ethernet network using a single Ethernet cable. This small-but-powerful adapter
-
Supplier: Computer Network Accessories, Inc.
Description: This ultra small Class 1 Bluetooth v2.0 (Enhanced Data Rate) USB dongle is small in size and big on performance. The adapter allows communications with Bluetooth devices at ranges of up to 300', allows data transfer rates of up to 3Mbps and supports A2DP stereo streaming. Quickly and easily
-
Supplier: Richardson RFPD
Description: higher efficiency and power density. The 78 mOhm transistor—is the perfect addition to industry favorites from GaN Systems, the 150 mOhm GS-065-011-2-L, and 50 mOhm GS-065-030-2-L. This new product targets 100W – 800W adapters, consumer and industrial power supplies, LED drivers,
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: to set up with no software or drivers to install. It supports Windows, Mac, Linux and Sun. It also supports DisplayPort Dual Mode (DP++) for directly outputting single-link DVI or HDMI signals via adapter. Features Access and Control Two 4K DisplayPort Computers with One KVM Switch
- Number of Users: 1
- Features: USB Port
-
Supplier: Infineon Technologies AG
Description: | Schottky Diodes 1EDI60N12AF | Gate driver ICs 2ED2110S06M | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS10752L | Gate driver ICs 1EDN7550B | Gate driver ICs IRS4427S | Gate driver ICs 2EDL8033G4B | Gate driver ICs 2EDN7534B | Gate driver
- rDS(on): 0.0047 ohms
- TJ: -55 to 150 C
- VGS(off): 2 to 3.5 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Intelligraphics, Inc.
Description: feature set of Wireshark UI along with robust Intelligraphics’ sniffer stack including WLAN driver/firmware. Key Features USB 2.0 WLAN adapter that support for both 2.4GHz and 5GHz bands 802.11a/b/g/n/11ac with 2×2 external antennas Supports monitoring of all the 802.11 channels that
- Equipment Type: Network / LAN Analyzer, Protocol Analyzer
- Features: Other
- Port Type: USB
-
Supplier: Savin
Description: shared use in growing offices with standard networking- including IPv6 support-and an optional external wireless Ethernet adapter. · Capture, edit and send information instantly. A full suite of Scan-To document distribution capabilities allows users to leverage existing infrastructure
- Resolution: 2,400 dpi
- Features: Color Printing, Copying / Scanning Capabilities, Memory / Storage, Other
- Mounting Options: Stand Alone
Find Suppliers by Category Top
Featured Products Top
-
The Arc™ Wi 2G Adapter. from Hamilton Co., not only provides wireless communication, but also simplifies analog connection of Arc sensors to the process control system (PCS). The Arc Wi 2G adapter (second generation Arc wireless adapter) includes an additional internal galvanic (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
pivotal moment: wireless gas detection has achieved independent, standards-based validation equal to the wired systems that historically defined the industry. This white (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
Advanced Wireless 3D Measurement for Any Scale Extended Tracking (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Wireless Freedom for On-Site Inspection NimbleTrack Gen2 removes cable restrictions, allowing engineers to measure freely in workshops, production lines, outdoor sites, and power-limited environments (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
conductivity, and a long operating life in a variety of wireless communication applications. Key Features : Connector type is SMA Female × 2 to SMA Male (T-type). (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces the SMA Male to SMA Male RF Adapter, a precise RF connector attachment that creates a secure, low-loss link between two SMA female ports. This small adapter offers constant performance across a wide range of wireless communication systems (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
Model NO.: UIYWTCWR90A Type: WR90 (BJ100) - Waveguide to Coaxial Adapter Brand Name: UIY Freq. Range: 8.2 ~ 12.5GHz Insertion Loss Max: 0.2dB VSWR Max: 1.15 CW (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
lines. Cellular base stations, Wi-Fi, and IoT system security Wireless Communication Systems (2G/3G/4G/5G/LTE) Small-cell and DAS installations Test sets and radio frequency measuring (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
minimize power supply dust infiltration). Local/Remote interfacing is common across the entire product platform (1kW to 15kW) by multiple methods. These include local front panel control, remotely via the built-in LAN (LXI 1.5), USB (2.0) or RS-232/RS-485 Remote Digital interfaces or by use of the (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
Scanology proudly announces the launch of NimbleTrack Gen2, its all-new wireless optical 3D scanning system. Combining wireless freedom, non-target scanning, precise (read more)
Browse Dimensional and Profile Scanners Datasheets for SCANOLOGY
More Information Top
-
Network Adapter Request Board - Page 47 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: 2wire wireless adaptor (Windows XP Professional) [USB] .
-
DRIVER NEEDED: 2WIRE 2700HGV (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: 2wire wireless adaptor (Windows XP Professional) [USB] .
-
DRIVER NEEDED: 2WIRE 2700HGV (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: 2wire wireless adaptor (Windows XP Professional) [USB] .
-
Router disconnection problems | Techie7 - Free Technical Help
I'm on a desktop running Windows XP, the router is a D-Link 774, I have a 2Wire wireless USB adapter with updated drivers .
-
DRIVER NEEDED: 2wire 2 wire wireless adapter (Windows Vista) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: 2wire 2 wire wireless adapter (Windows Vista) [USB] .
-
DRIVER NEEDED: 2wire 2 wire wireless adapter (Windows Vista) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: 2wire 2 wire wireless adapter (Windows Vista) [USB] .
-
Network Adapter Request Board - Page 30 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: 2wire 2 wire wireless adapter (Windows Vista) [USB] .
-
DRIVER NEEDED: 2wire 2wire 802.11g usb wireless adapter (Windows Vista) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: 2wire 2wire 802.11g usb wireless adapter (Windows Vista) [USB] .
-
Shopping In Wireless Networking - Big Bruin
2Wire 1000100074000 - 802.11g PC Card Wireless Adapter , Model: CB-G-BR-05, P/N: 1000-100074-000 CD Driver Support: Windows XP, Windows 2000, Windows Vista & 7 same driver Rated: 0/10 0 Reviews .
-
Logitech Revue Google TV Set-Top Box
Main Cost Drivers (~80% of Total Materials … … Logitech - Y-R0014 - Keyboard - Wireless , QWERTY, w/ Capacitive Touch … … Devices - DA-36L12 - AC Adapter - 12V, 3A, 36W, w/ … … 36A, w/ Integral 4- Wire Harness, 4-Position Pin … … 4 IR Receivers & 2 1210 SMD Resistors, w/ …
Indicates content that may require registration and/or purchase.