-
Supplier: Hubbell Lighting, Inc.
Description: FLAT OPAL SHOWER LENS TYPE LEXAN LENS MATERIAL PBX/RMN/TBX/TBXIC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W INCANDESCENT LAMP TYPE VERTICAL
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Commercial, Residential
- Lamp Type: Fluorescent, Incandescent, Metal Halide
-
Supplier: Hubbell Electrical Products
Description: 4 FT -20 DEG F MIN. STARTING TEMPERATURE 3/4 INCH NPT HUB SIZE 2 HUB(S) CSA, ABS, NSF APPROVAL RECESSED MOUNT MOUNTING ELECTRONIC BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS L ZONE 2 AEX NAII EX NAII, CLASS II DIV 1 AND 2 GROUP F G, NEMA 4X, IP66
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 44 watts
- Features: Ballast Included, Explosion-proof
- Lamp Type: Fluorescent
-
Supplier: Juno Lighting Group
Description: WALL WASH RECESSED HOUSING TYPE 11 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 277 V
- Light Fixture Voltage: 277 volts
- Light Fixture Wattage: 32 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
-
Supplier: Juno Lighting Group
Description: SHALLOW CROSS BLADE LOUVER TYPE 0.05 INCH THK ALUMINUM REFLECTOR MATERIAL 8 9/16 INCH DIA X 5 1/4 INCH H SIZE SATIN CLEAR ALZAK[R] LOUVER FINISH INDY[T] C9HX SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE
- Lamp Type: Fluorescent
- Features: Other
- Fixture Type: Recessed Lights
-
Supplier: Litecontrol
Description: A recessed 2' or 4' fixture that distributes a very even and effective wash of light on the wall.
- Lamp Type: Fluorescent
- Fixture Type: Recessed Lights
-
Supplier: Hubbell Lighting, Inc.
Description: 9 INCH NEW CONSTRUCTION INSTALLATION UL (CANADA AND US), UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, HOSPITAL, DAMP LOCATION, WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V
- Light Fixture Wattage: 26 to 32 watts
- Features: Ballast Included
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Commercial, Residential, Scientific / Medical / Dental
-
Supplier: Juno Lighting Group
Description: OPAL LENS TRIM TYPE DIE-CAST ALUMINUM MATERIAL 9-3/4 INCH L X 3-5/8 INCH H SIZE BLACK FINISH PL115 SERIES COMPACT FLUORESCENT STEP LIGHT USED ON UL, CUL, CSA APPROVAL WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH X 2-1/4 INCH NOMINAL APERTURE SIZE RECTANGLE APERTURE SHAPE
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Lamp Type: Fluorescent
- Application: Marine
-
Supplier: RAB Lighting
Description: 1/2 INCH NPS HUB SIZE UL (CANADA AND US), UL 1598 APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING, SURFACE/RECESSED 4 INCH BOX MOUNTING NPF BALLAST TYPE G23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Fluorescent Lights, Recessed Lights
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D UL844 Hazardous Location UL924 Emergency Lighting UL1598A Marine Inside Drip Proof CUL High Pressure Hose Down LIGHT SOURCE Fluorescent The RFL series is a unique solution that is available for hazardous environments where protection is
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 16.999999999999968 to 54.000000000000014 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D UL844 Hazardous Location UL924 Emergency Lighting UL1598A Marine Inside Drip Proof CUL High Pressure Hose Down LIGHT SOURCE Fluorescent The RFL series is a unique solution that is available for hazardous environments where protection is
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 16.999999999999968 to 54.000000000000014 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: R. STAHL, Inc.
Description: As 2- or 4-lamp version As recessed light fittings in flat version with 80 mm height Powder-coated sheet-steel or stainless steel Central lock All-pole disconnection via NC switch in positive opening operation when glass cover is opened (Series 6012) The light fittings Series
- Light Fixture Voltage: 198 to 240 volts
- Light Fixture Wattage: 18.00000000000003 to 58.000000000000036 watts
- Features: Explosion-proof
- Lamp Type: Fluorescent
-
Supplier: Litecontrol
Description: Litewave Recessed asymmetric basket luminaires provide soft, low-glare lighting from 2x2, 2x4 and 1x4 recessed fixtures. The optical elements provide balanced brightness across the luminaire, while the diffuse overlay prevents direct glare.
- Lamp Type: Fluorescent
- Fixture Type: Recessed Lights
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite Specialty Fluorescent Lighting Weatherproof Model 553 recessed mount 2 amp reefer trailer fixture. 24 watt with polycarbonate lens. Engineered for reefer trailer and wet location applications.
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 24.000000000000014 watts
- Application: Automotive, Marine, Outdoor
- Lamp Type: Fluorescent
-
Supplier: Pathway Lighting Products, Inc.
Description: service, product warranty and technical support. We employ the latest in design software, which allows our engineering department to quickly react to requests for new and custom fixtures. The Pathway design staff also provides point-by-point lighting layout reports to facilitate the lighting
- Application: Commercial
- Lamp Type: Fluorescent
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: A decorative cylinder for surface, wall or pendant mount that will compliment recessed downlights of the same aperture and performance. Operates up to two lamps, 42 watts maximum per lamp. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial,
- Application: Commercial
- Lamp Type: Fluorescent
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: service, product warranty and technical support. We employ the latest in design software, which allows our engineering department to quickly react to requests for new and custom fixtures. The Pathway design staff also provides point-by-point lighting layout reports to facilitate the lighting
- Application: Commercial
- Lamp Type: Fluorescent
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: service, product warranty and technical support. We employ the latest in design software, which allows our engineering department to quickly react to requests for new and custom fixtures. The Pathway design staff also provides point-by-point lighting layout reports to facilitate the lighting
- Application: Commercial
- Lamp Type: Fluorescent
- Fixture Type: Recessed Lights
-
Supplier: Ecopower Inc.
Description: Product Specifications Specification grade recessed T-Bar LED 2'x4' troffer 3400 to 7800 lumen 2500 - 6500K colour temperature, also available as a 9000K grow light K12 lens Starting at $169.00 CAD MSRP
- Light Fixture Wattage: 32 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights, Recessed Lights
- Application: Commercial
-
Supplier: Litecontrol
Description: Litewave Dropped Basket luminaires provide high quality lighting from 2x2, 2x4 and 1x4 fixtures where the center basket drops below the ceiling plane. The optical elements provide balanced brightness across the luminaire, while the diffuse overlay prevents direct glare. Available in
- Lamp Type: Fluorescent
- Fixture Type: Recessed Lights
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 3000 82 COLOR RENDERING INDEX 3650 LUMEN INITIAL INTENSITY APPLICABLE STANDARD ANSI C78.81-2001 APPLICATION COVE, RECESSED TROFFER, STRIP LIGHT FIXTURE, VALANCE
- Lamp Power: 40 watts
- Rated Average Life: 24,000 to 36,000 hours
- Maximum Overall Length: 60 inch
- Color Temperature: 3,000 K
-
Supplier: Ecopower Inc.
Description: Product Specifications Specification grade recessed T-Bar LED 2'x4' troffer 9000K colour temperature K12 lens
- Light Fixture Wattage: 32 watts
- Features: Ballast Included, Bulb Included, Other
- Application: Commercial, Industrial
- Fixture Type: Fluorescent Lights, Recessed Lights
-
Supplier: R. STAHL, Inc.
Description: As 1-, 2-, 3- or 4-lamp version Versions pendant light fittngs wall-mounting light fittings recessed light fittings Powder-coated sheet-steel or stainless steel Central lock All-pole disconnection via NC switch in positive opening operation when glass cover is opened
- Light Fixture Voltage: 198 to 254 volts
- Light Fixture Wattage: 18.00000000000003 to 58.000000000000036 watts
- Features: Ballast Included, Explosion-proof
- Lamp Type: Fluorescent
-
Supplier: Philips Emergency Lighting
Description: Technological advancements in fluorescent lamp and electronic ballast designs have led to the development of innovative, space-saving fluorescent fixtures. Philips Bodine LP Series low-profile fluorescent emergency ballasts accommodate such fixtures. They are ideal
-
Supplier: Clean Air Products
Description: leveling glides on each leg Cleanroom-compatible gypsum core ceiling panels with sealed edges and white vinyl faces 115V 2x4 Fan Filter Units (FFUs) that generate 740 CFM each at sea level 120V 2x4 cleanroom recessed sealed troffer light fixtures with 4 fluorescent lamps
- Material: Aluminum, Steel, Vinyl
- Fabrication: Modular Softwall
- ESD Control: Static Dissipative
-
Supplier: CSA Group
Description: not limited to, incandescent, fluorescent, high-intensity discharge lamps, light-emitting diodes. 1.3 These requirements also include Supplemental Requirements for Light-Emitting Diodes (LED), Supplement SA, for: a) Self-contained LED lamps, rated 120 to 347 V AC nominal for
-
Supplier: UL Standards & Engagement
Description: employ various lamp technologies including, but not limited to, incandescent, fluorescent, high-intensity discharge lamps, light-emitting diodes. 1.3 These requirements also include Supplemental Requirements for Light-Emitting Diodes (LED), Supplement SA, for: a) Self-contained
Find Suppliers by Category Top
More Information Top
-
A Feasibility Study of Sustainable Distributed Generation Technologies to Improve the electrical System on the Duck Valley Reservation
All fluorescent lighting systems operate at 277V. .... 42 2x2 2 lamp recessed fixtures with acrylic lens with U-bend T12 CW lamps (~15 more 2x2 fixtures are permanently disconnected because there was too much light in the hallways) .
-
ACUITY LITHONIA Recessed Troffer,F32T8U6,59W,120-277V - Recessed Troffer Fixtures - 2MZK3|2PM3N G D 2 U316 9LD MVOLT GEB10IS ACS - Grainger Industrial Supply
• Lithonia Lighting 2PM3N 2X2 U Spec Sheet. .... • Lamp Fixtures (4113). .... • Fluorescent Lighting Fixtures (966). .... • Recessed Lighting Fixtures (675) .
-
Broad Overview of Energy Efficiency and Renewable Energy Opportunities for Department of Defense Installations
Dimming compact fluorescent light bulbs have proven to be problematic and are not widely used by building managers because of premature failures and changes in color temperature. .... “CAREENA is a 2x2 luminaire with high light output and efficacy for its size. .... The 5" deep luminaire is available in for either recessed (not lay-in) or surface installation.”. .... The light fixture has an efficiency of 63.9 lm/W.
-
Power Plant Replacement Study
2X2 AVANTE RECESSED , 2 LAMP T5 HO 24 WATT METAL DIFFUSER W/ ROUND PERFORATIONS B ACKED W/ ACRYLIC OVERLAY. .... 90MINUTE EMERGENCY LIGHTING UNIT. .... DUST & MOISTURE RESISTANT INDUSTRIAL 4' FIXTURE , TWO LAMP 32T8, 50% DR HIGH. .... TWO 24 WATT T5 LINEAR FLUORESCENT RATED 1760 LUMENS PER LAMP (25 DEG. C AMB IENT).
-
States > New York > State > Regulations > Title 21 - Miscellaneous > Chapter XI - New York State Energy Research and Development Authority > [21 NYCRR 506] 506...
(1) Luminarie means a complete lighting unit consisting of a fluorescent lamp or lamps, together with parts designed to distribute the light , to position and protect such lamps, and to connect such lamps to the power supply through the ballast. .... Standards shall not cover vandal proof fixtures or other products not specifically identified in the table. .... Recessed . .... 2x2 U VDT 2x2 U Lens 2x4 Lensed 2x4 VDT Louvered .
-
Lighting Requirements (Using Recessed Lights) - Self Help Forums
…mounted lighting would take about 4 - 4 foot - 4 tube recessed fluorescent light fixtures with normal thin acrylic lens or 8 - 4 foot - 4 tube recessed fluorescent light fixtures with parabolic lens or … 75 watt rated incandescent recessed tanks with a round .... Just curious, do people generally prefer the look of several 2x2 flourescent light fixures (in 2x2 suspended…
-
Innovative Accessible Sunken Floor Systems
for
Multi-Story Steel Buildings
Recessed lights with fluorescent downlights create bright spots on the ceiling, which also reflect on screens. .... The fixture can be designed with a series of prisms that disperses light evenly on the ceiling .... Non-standardized tiles are designed on the same level as standardized elements ( 2x2 or 4x4 floor tiles…
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/534/NicholasCaton2007.pdf?sequence=1
…finishes include a dark-colored carpet, off-white grayish walls, and a hung 2x2 grid ceiling with. .... These surfaces are representative of the assumed reflectances used by lighting designers: 20%, 50% and 90% for .... The fixtures used to create this and the 30fc layouts are the same. .... They consist of eight regularly spaced direct/indirect 48” suspended T5 linear fluorescent fixtures. .... Utilizing a combination of the recessed fluorescent can fixtures and incandescent utility shop lights available to us…
Indicates content that may require registration and/or purchase.