-
Supplier: U.S. Plastic Corporation
Description: 3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to
- Material of Construction: Polypropylene (PP)
- Number of Ports/Ways: 3
- Valve Size: 0.7500 inch
- Valve Type: Ball Valves
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Section, 1-Piece Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves
- Application: Water
- Body Material: Other
- Integral Manifold Valves: Yes
- Integral Valve Type: Other
-
Supplier: KZVALVE
Description: The KZValve QX Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves • 2 to 9
- Application: Water
- Body Material: Other
- Integral Manifold Valves: Yes
- Integral Valve Type: Other
-
-
Supplier: BakerCorp
Description: Features Valves: 2" PVC ball Material: High density cross-linked polyethylene Access: 10" diameter top lid Safety: Saddle provides roll protection.
- Diameter / Width: 48 inch
- Height: 63 inch
- Material: Plastic
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: International Polymer Solutions Inc.
Description: Stopcock Valves are precision machined devices that function in much the same way as a ball valve. When the handle points in the direction of flow, the valve is fully open; when the handle points perpendicular to the direction of flow, the valve is fully
- Actuation: Pneumatic
- Connection: Threaded, Tube Fitting
- Material of Construction: PTFE - Teflon®
- Pressure Rating: 60 psi
Find Suppliers by Category Top
Featured Products Top
-
Carbon Steel Type BALL VALVE 2 WAY Dimensions from DN10 to DN32 (read more)
Browse Ball Valves Datasheets for Gemels -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
port ball valve with double acting actuator, sizes 1/4” to 3” 8P0130LF – 365NLF direct mount, three-way lead-free brass, “L” port, full port ball valve with double acting actuator, sizes 1/4” to 3” (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or air automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
come in two-way and three-way configurations with a choice of NPT or SAE thread end connections. Both the two-way valves (3200 Series NPT/3300 Series SAE) and the three-way valves (3400 Series NPT/3500 Series SAE) are available in 3/8-inch through 1-inch sizes. Rated (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. The range includes ball valves with Floating and Trunnion design, with soft and metallic seal, SBB, DBB, Fully Welded, Wafer, 3/4way, cryogenic and high temperature valves, side/end/top entry, HIPPS system. (read more)
Browse Ball Valves Datasheets for Gemels -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
compared to same-size three-way ball valves. Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications such as the control of hot water, chilled (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Discover our patented solution! The perfect solution for agriculture equipment! Today we show you our ball valves with integrated quick couplings! 1- PATENT SOLUTION 2- LEAN AND COMPACT PRODUCT: customized for your application 3- ALL IN ONE: one single item instead of many components 4- BETTER PERFORMANCES: no more leakages in the system (read more)
Browse Ball Valves Datasheets for Gemels