-
Supplier: DigiKey
Description: 3.6864MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
- Total Frequency Stability: 30 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 3.3 V
- Output Type: CMOS
-
Description: XTAL OSC XO 3.6864MHZ HCMOS SMD
- Oscillation Frequency: 3.6864 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS, HCMOS
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: XTAL OSC XO 3.6864MHZ HCMOS SMD
- Oscillation Frequency: 3.6864 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS, HCMOS
- Features: Other
-
-
Supplier: ODG (Origin Data Global)
Description: XTAL OSC XO 3.6864MHZ HCMOS SMD
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Output Type: HCMOS
-
Supplier: ODG (Origin Data Global)
Description: 3.3V ±25ppm 3.6864MHz SMD5032-4P Crystal Oscillators ROHS
-
Supplier: Newark, An Avnet Company
Description: MEMS OSCILLATOR, 3.6864MHZ, SMD; Frequency:3.6864MHz; Frequency Stability:10ppm; Frequency Tolerance:± 10ppm; Load Capacitance:15pF; No. of Pins:4; Operating Temperature Range:-40°C to +105°C; Oscillator Mounting:SMD RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, CMOS, 3.6864MHZ, 3.3V, SMD; Frequency Nom:3.6864MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:3.6864MHzRoHS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 993994-ASD-3.6864MHZ-LC-T Category: Crystals, Oscillators, Resonators>Oscillators Series: ASD Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 3.6864
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 3.6864MHZ 18PF SMD
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 180 ohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6864MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3.6864MHZ, Clock and Timing IC,
- Frequency: 3.6864 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, MEMS, CMOS, 3.6864MHz, SMD; Frequency Nom:3.6864MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 3.6864MHZ, SMD; Frequency Nom:133.33MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C RoHS Compliant: Yes
-
Description: CRYSTAL 3.6864MHZ 18PF SMD
- Oscillation Frequency: 3.6864 MHz
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
- Operating Temperature: 0 to 70 C
-
Supplier: Win Source Electronics
Description: ABLS-4.000MHZ-B2-T; ABLS-3.579545MHZ-B2-T; ABL-4.000MHZ-B2; ABL-3.579545MHZ-B2; ABLSG-3.6864MHZ-D2Y-TABLS-3.6864MHZ-B-2-T; ABLS-3.6864MHZ-B2-T.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 20 %
- Operating Temperature: -20 to 70 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6864MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.6864MHZ, Clock and Timing IC, Oscillators. This
- Supply Voltage: 5 volts
- Frequency: 3.6864 MHz
- Operating Temperature: -20 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6864MHZ, 18PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3.6864MHZ, 18PF, Clock and Timing IC,
- Frequency: 3.6864 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6864MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.6864MHz, Clock and
- Supply Voltage: 3 to 3.6 volts
- Frequency: 3.6864 MHz
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 3.6864MHZ 18PF SMD
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 180 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 125°C Frequency: 3.6864 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 180 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 3.6864 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ASML Type: XO (Standard) Subtype: Crystal Length: 14 mm Width: 8.95 mm Height: 4.7 mm Operating Temperature: 0°C ~ 70°C Frequency: 3.6864 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: 0 to 70 C
- Supply Voltage: 3.3 V
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 3.6864 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 140 ohms
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.62V~3.63V 10mA ±30ppm CMOS 3.6864MHz SMD3225-4P Oscillators ROHS
- Oscillation Frequency: 3.6864 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: EPSON Series: SG-531 Packaging: Tube Type: XO (Standard) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 8-DIP, 4 Leads (Half Size) Frequency: 3.6864MHz Operating Supply Voltage: 5V Function: Enable/Disable Output: CMOS, TTL Frequency
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Crystals 3.6864MHz 20pF
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 20 pF
- Drive Level: 0.1 milliwatts
-
Supplier: Allied Electronics, Inc.
Description: Features: 14-Pin DIP Frequency Stability: ±100 ppm (STD) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 15 mA @ 1 to 8 MHz, 30 mA @ 8 to 24 MHz, 70 mA @ 24 to 70 MHz Output Symmetry (1.4 V Level): 45% to 55% @ 1 to 8
-
Supplier: Aker Technology USA Corporation
Description: Oscillator, HCMOS, 7.00mm x5.00mm, 3.6864MHz, 5V, +/-50ppm ,-40-85
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Tuning Voltage: 5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 3.6864MHZ 20PF SMD
- Oscillation Frequency: 3.6864 MHz
- Load Capacitance: 20 pF
- Max ESR: 150 ohms
- Operating Temperature: -20 to 70 C
-
Crystals - Oscillator, Crystal;3.6864MHz;HC-49U;TH;+/-30ppm;-20 to +70ppm;120 Ohms; 20pF -- 70025573Supplier: Allied Electronics, Inc.
Description: Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
-
Supplier: Allied Electronics, Inc.
Description: Features: 3.3 V Operation Pb Free Tape- and- Reel Available. Contact Your Local Allied Sales Representative Frequency Stability: ±50 ppm (Standard) Operating Temperature Range: –10°C to +70°C Supply Voltage: 3.3 V ±10% Output Symmetry (50% V): 45% to 55% @ 0.012 to 50
-
Supplier: Utmel Electronic Limited
Description: Standard Clock Oscillators 7.3728MHz 3.3V
- Oscillation Frequency: 7.3728 MHz
- Total Frequency Stability: 20 ppm
- Frequency Tolerance: 0.002 %
- Operating Temperature: -20 to 70 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±50ppm 1.8V~3.3V 3.072MHz SMD7050-4P Pre-programmed Oscillators ROHS
- Oscillation Frequency: 3.072 MHz
- Operating Temperature: -40 to 105 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: HC-49USX Series 3.6864MHz ±30 ppm 18 pF -10 to +70°C Through Hole Quartz Crystal
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 200 ohms
-
Supplier: SiTime Corporation
Description: 0.3 ps Jitter Oscillator for Networking
- Oscillation Frequency: 156.25 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 3.3 V
Find Suppliers by Category Top
Featured Products Top
-
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Frequency: 312.5MHz LVDS/LVPECL/HCSL Differential output Phase Jitter (12KHz~20MHz): 42fs @ 312.5MHz LVDS/HCSL Output 38fs @ 312.5MHz LVPECL Output Low Power Consumption: Operates at supply voltages (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
. The 312.5MHz frequency is defined by the IEEE 802.3 standard as a native high-speed reference clock, perfectly aligned with the underlying clock architecture of 800G, 1.6T, and 3.2T optical modules. By employing a true fundamental-frequency 312.5MHz crystal oscillator rather than relying on PLL (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The ECS-TXO32-S3 series Stratum 3 TCXO can be used in a wide array of applications including: IEEE 1588 timing and synchronous Ethernet base stations, femtocells, microcells, networking and test measurement. They deliver outstanding phase noise performance and a high level of stability at (read more)
Browse Oscillators Datasheets for ECS Inc. International -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
automotive applications Technology Highlights Low jitter, low interference, low power LVPECL, LVDS and HCSL outputs Frequency range of 13.5 MHz to 200 MHz Multiple voltage options:1.8 V, 2.5 V, 3.3 V, 2.375 V to 3.63 V (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
applications Technology Highlights Low jitter, low interference, low power LVPECL, LVDS and HCSL outputs Frequency range of 13.5 MHz to 200 MHz Multiple voltage options:1.8 V, 2.5 V, 3.3 V, 2.375 V to 3.63 V (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation