-
Supplier: Reid Supply
Description: Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. .
- Maximum Load Capacity: 1.8 tons
- Inch: 5/8"
- Rating: Load Rated
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens Eye Nuts are for use in vertical pull only. Material: C1030 Forge ASTM A105
- Weight: 0.5 lbs
- Inch: 3/4"
- Rating: Load Rated
- Features: Other
-
Supplier: RUD Chain, Inc.
Description: With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load
- Maximum Load Capacity: 0.2205 tons
- Bell Diameter: 1.7716545 inch
- Threaded Length: 0.4724412 inch
- Inside Diameter or Width: 0.9842525 inch
-
-
Supplier: RUD Chain, Inc.
Description: With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load
- Maximum Load Capacity: 2.205 tons
- Bell Diameter: 3.5826791 inch
- Threaded Length: 0.8661422 inch
- Inside Diameter or Width: 1.968505 inch
-
Supplier: RUD Chain, Inc.
Description: With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load
- Maximum Load Capacity: 1.323 tons
- Bell Diameter: 2.8346472 inch
- Threaded Length: 0.7086618 inch
- Inside Diameter or Width: 1.574804 inch
-
Supplier: Pentair, Inc.
Description: " 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL M-CO[R], ERISTRUT[T] BRAND WEIGHT 24 LB PER 100 PIECES PACKAGING QUANTITY 50 PER BOX FINISH/COATING ELECTROGALVANIZED ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN SWFF
- Inch: 3/8"
- Finish: Galvanized, Zinc Plated
- Eye Shape: Round
-
Supplier: RUD Chain, Inc.
Description: With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load
- Maximum Load Capacity: 1.323 tons
- Bell Diameter: 2.8346472 inch
- Threaded Length: 0.7086618 inch
- Inside Diameter or Width: 1.574804 inch
-
Supplier: PHD Manufacturing, Inc.
Description: MALLEABLE IRON MATERIAL 3/4 INCH NOMINAL DIAMETER 2200 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL 2200 LB LOAD RATING WEIGHT 0.3 LB FINISH/COATING PLAIN FINISH
- Maximum Load Capacity: 1.1 tons
- Weight: 0.3 lbs
- Inch: 3/4"
- Features: Other
-
Supplier: Festo Corporation
Description: rod eye SGS-3/8-24 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=3/8-24, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product
- Features: Corrosion Resistant
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm) to 15" (381.0mm). and flange thickness of no greater than 11/32" (26.2mm). Approvals: Complies
- Capacity / Opening: 16 inch
- Clamping Width: 0.6 inch
- Clamping Size Range: 16 inch
- Clamp Width: 0.6 inch
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm) to 15" (381.0mm). and flange thickness of no greater than 11/32" (26.2mm). Approvals: Complies
- Capacity / Opening: 16 inch
- Clamping Width: 0.6 inch
- Clamping Size Range: 16 inch
- Clamp Width: 0.6 inch
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm) to 15" (381.0mm). and flange thickness of no greater than 11/32" (26.2mm). Approvals: Complies
- Capacity / Opening: 10 inch
- Clamping Width: 0.6 inch
- Clamping Size Range: 10 inch
- Clamp Width: 0.6 inch
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm) to 15" (381.0mm). and flange thickness of no greater than 11/32" (26.2mm). Approvals: Complies
- Capacity / Opening: 8 inch
- Clamping Width: 0.6 inch
- Clamping Size Range: 8 inch
- Clamp Width: 0.6 inch
-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder
- Maximum Load Capacity: 0.75 tons
- Shank Length: 1.25196918 inch
- Eye Inside Diameter: 1.00000054 inch
- Eye Section Diameter: 1.688 inch
-
Supplier: L.H. Dottie Company
Description: OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-1/2 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 38 LB CAPACITY 3/8 INCH EYE INNER DIAMETER SHANK LENGTH 3 INCH INCLUDES HEX NUTS EB MODEL
- Maximum Load Capacity: 0.019 tons
- Threaded Length: 1.5 inch
- Shank Length: 3 inch
- Eye Inside Diameter: 0.375 inch
-
Supplier: Certex UK
Description: The SEB lifting eye nut is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load. Safe
- Maximum Load Capacity: 3.747858454 tons
- Weight: 13.8915 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Certex UK
Description: End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved
- Load: 7,209.1074 lbs
- Application: Crane / Hoist / Lift
- Type: Eye
-
Supplier: Hardware House, LLC
Description: 56-8675 1/4x3 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4" x 3"Qty/Pack: 50/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Minerallac Company
Description: OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 10 TO 24 TPI 3/8 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 1-3/8 INCH INCLUDES HEX NUT PACKAGING
- Threaded Length: 1 inch
- Eye Inside Diameter: 0.375 inch
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Hardware House, LLC
Description: 51-2269 3/16X2-1/2 ZN EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 2-1/2"Qty/Pack: 10/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Ebinger Manufacturing Corp.
Description: TURNED TYPE 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES WITH HEX NUT CROSS SECTION CIRCULAR FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER
- Threaded Length: 2 inch
- Inch: 1/4"
- Finish: Zinc Plated
-
Supplier: Murphy Industrial Products Inc.
Description: GALVANIZED SHOULDER PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT
- Maximum Load Capacity: 0.325 to 3.6 tons
- Threaded Length: 1.5 to 3 inch
- Shank Length: 2 to 6 inch
- Eye Inside Diameter: 0.5 to 1.5 inch
-
Supplier: Murphy Industrial Products Inc.
Description: GALVANIZED REGULAR PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT
- Maximum Load Capacity: 0.325 to 5 tons
- Threaded Length: 1.5 to 4 inch
- Shank Length: 2 to 12 inch
- Eye Inside Diameter: 0.5 to 2 inch
-
Supplier: Hardware House, LLC
Description: 56-6299 3/8"x4 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/8x4"Qty/Pack: 25/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Reid Supply
Description: Pad eyes have a similar function as eye bolts and eye nuts, but unlike their counterparts, pad eyes are welded in place to create a permanent fastening point. While some types are suited for lifting applications, they can also be used as tie downs or attachment
- Bail Thickness: 0.65748067 inch
- Features: Other
- Material: Steel
-
Supplier: Hardware House, LLC
Description: 52-7069 US2C 1-1/2" EYEBOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 1-1/2"Qty/Pack: 10/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: NBS Corp.
Description: Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Inch: 5/16"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Certex UK
Description: Design: Swivel with eye and jaw equipped with tapered roller thrust bearing. Features: Suitable for frequent rotation under load. All swivels individually Proof Tested to 2 times the Working Load Limit. Pressure lube fitting provided. All jaws complete with bolts, nuts and cotter pins.
- Maximum Load Capacity: 3.30693393 tons
- Weight: 8.9964 lbs
- Features: Swivel
-
Supplier: NBS Corp.
Description: Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Inch: 1/4"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: HardwareSource, Inc.
Description: eye measures 2-1/8" by approximately 7/8". The oval padlock eye is approximately 5/8" by 3/4". 1/2 inch long machine screws and nuts are included. May be attached using wood screws but wood screws are not included. If using wood screws we recommend
-
Supplier: Peco Fasteners, Inc.
Description: TURNED TYPE ZINC PLATED FINISH 5 INCH 3 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 125 POUND CAPACITY 1 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE INCLUDES HEX NUT STANDARD PACKAGE 20 PER JAR, 6 PER CASE
- Inch: 3/8"
- Special Eyebolt Type: Forged
-
Supplier: NBS Corp.
Description: Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Inch: 5/16"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Certex UK
Description: Certification: As standard; EC Declaration of Conformity
- Maximum Load Capacity: 0.330693393 tons
- Weight: 0.55125 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Petersen Products Co.
Description: By-Pass 3" MNPT One End Country of Origin USA Dia. Deflated 11" (279mm) Dia. Max 24.25" (616mm) Eye Bolt, No. Eye Nut (2) on Front Inflation Plate, (2) on Back Inflation Plate ID of 3/4" Infl. Press. Required 45 psi (3.10 bar) Length Deflated 37"
-
Supplier: Aggressive Hydraulics Inc.
Description: inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full
- Stroke or X-Axis Travel: 40 inch
- Mounting Type: Clevis or Eye
- Actuation Type: Hydraulic
- Device Type: Rod Type
Find Suppliers by Category Top
Featured Products Top
-
The Election is finally over, let's get back to business National Bolt & Nut Corporation National Bolt & Nut Corp (NBN) is a custom domestic manufacturer of non-standard and standard fasteners. ISO 9001:2015. Certified (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Watch>>>Custom Bolts and Fasteners | National Bolt & Nut Corporation Eliminate your (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented Lift (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top (read more)
Browse Grippers Datasheets for Jergens, Inc. -
, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically (read more)
Browse Hoist Rings Datasheets for Jergens, Inc. -
quality, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented (read more)
Browse Work Supports and Fixture Jacks Datasheets for Jergens, Inc. -
leader in producing high quality, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye (read more)
Browse Vises Datasheets for Jergens, Inc. -
has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center (read more)
Browse Datasheets for Jergens, Inc.
More Information Top
-
CR4 - Thread: Slope Mower
… auger type end has a fair sharp point to start it into the ground use a 24 " stilson or a … … rope choker with good eyes in it to tie … … mower deck. welding a 3/8 fine thread nut to bumper washer then …
-
http://etd.auburn.edu/bitstream/handle/10415/693/HOLLIMAN_JAMES_4.pdf?sequence=1
Eye bolts (stainless, 6" x 3/8 " includes washer and nut @ $3/each, two/post, 2 per 24 .
-
http://www.plumbersurplus.com/pdf/03261.pdf
Tighten mounting nuts (5) to secure the faucet to the sink. Connect the sensor eye connector (20) at the end of the sensor eye cable (18) onto the circuit board ( 24 ). Connect 3/8 ” copper tube (supplied) between the supply rod (6) and the solenoid valve (17).
-
Seismic II over I Drop Test Program results and interpretation
• Two pieces of tube steel 5 in. x 5 in. x 3/8 in. welded together (See … • Overall dimensions = 24 in. wide x 25-1/2 in. deep x 70 in. high • Door … • 1/a-inch diameter galvanized steel aircraft cable, 7 x 7 strand • For details on U-bolt clips, eye nuts , etc. as well as geometry of test set-up, refer to Figure 3 of test report and to EES Dwg.
-
$35-$40 Fasteners - Grainger Industrial Supply
• Shoulder Screw, Standard, Alloy Steel, Plain Finish, Standard Head Style, Hex Socket Drive Type, Drive Size 1/8 In, Thread Size 10- 24 , Shoulder Dia 1/4 In, Screw Shoulder Length 1/2 In, Thread Length 3/8 In, Head Dia 3/8 In, Head Height … • Eye Nut , Style D, Steel, 7/8-9Eye Nut,Style D,Steel, 7/8-9 .
-
Application experience with 69 kV steel utility poles
Strengthvalues for eyebolts and eye nuts were taken from the RUS transmission design guide. Forall guying applications, 3/8 ’EHS (Extra High Strength)guy strandwas used. A 24 -in auger was used and the butt section was set in the hole.
Indicates content that may require registration and/or purchase.