-
Supplier: Proto® Industrial Tools
Description: RATCHET HEAD TYPE 41 3/4 INCH OVERALL LENGTH 103 TO 605 LB-FT TORQUE RATING 3/4 INCH DRIVE SIZE .75 DRIVE SIZE - DECIMAL 3/4 DRIVE SIZE - FRACTIONAL 19.05 DRIVE SIZE IN MM PROTO[R] BRAND WEIGHT 11.6 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M PACKAGING TYPE BLOW
- Drive Size: 0.75 inch
- Length: 41.75 inch
- Torque: 1,236 to 7,260 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Torque wrench 14-70Nm 3/8"Drive Controlled screw tightening from 5 to 550 N·m For use in all areas of industrial manufacturing Adjustable torque wrench with square drive and integrated ratchet-head function For controlled bi-directional
- Torque: 123.893805309735 to 619.469026548673 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Norbar Torque wrench, 1" ratchet, adjustable, N·m/lbf·ft; Model 800 (P/N 14016) Accuracy of +/-3% of reading. Traceable calibration certificate supplied. Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard
- Torque: 1,769.91150442478 to 7,079.64601769911 In-lbs
- Type: Torque Wrench
-
-
Supplier: Transcat, Inc.
Description: just 5.8 kg. Long scale length in N.m and lbf.ft allows error free setting. Fine 60 tooth ratchet allows the wrench to be used in confined areas. Each Unit Includes Plastic Storage Case Calibration Certificate
- Torque: 973.451327433628 to 4,867.25663716814 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: 5.8 kg Long scale length in N.m and lbf.ft allows error free setting Fine 60 tooth ratchet allows the wrench to be used in confined areas Supplied in a high quality blow moulded plastic case, with space provided for accessories such as sockets
- Torque: 2,654.86725663717 to 8,849.55752212389 In-lbs
- Type: Torque Wrench
-
Supplier: RS Components, Ltd.
Description: Torque Wrench 3,4 Nm
- Drive Size: 0.4375 inch
- Drive Type: Specialty/Other Drive
- Type: Torque Wrench
-
Supplier: Snap-on Industrial Brands
Description: DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 3.5 N-M TORQUE RATING 0.1 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL
- Drive Size: 0.25 inch
- Length: 11.5 inch
- Torque: 0 to 30.973451327433626 In-lbs
- Type: Torque Wrench
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Digital Mega Torque Wrench is used for the secure and appropriate tightening of collet chuck nuts to their recommended values. For BIG Mega Nuts 6N-20N & 6E-13E 10-50Nm of torque range Minimum read of .01Nm Built-in lithium battery good for approx. 500 recharges 3 hr
- Drive Size: 1.417 to 2.598 inch
- Length: 13.979 to 14.567 inch
- Weight: 0.29 to 0.6 lbs
- Torque: 88.4955752212389 to 442.477876106195 In-lbs
-
Supplier: Proto® Industrial Tools
Description: RATCHET HEAD, MICROMETER TYPE 15 1/2 INCH OVERALL LENGTH 16 TO 80 N-M TORQUE RATING 0.5 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 1 7/16 INCH W X 1 1/64 INCH D WEIGHT 3 LB
- Drive Size: 0.375 inch
- Length: 15.5 inch
- Torque: 141.5929203539823 to 707.9646017699115 In-lbs
- Type: Torque Wrench
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Wrench, 500 ft-lb (678 Nm), 43-inch Handle, 3/4-inch Square Drive, 4-Pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.75 inch
- Length: 44.07 inch
- Weight: 6.5 lbs
- Torque: 6,000 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The
- Drive Size: 0.375 inch
- Length: 13.0708732 inch
- Weight: 1.4994 lbs
- Torque: 96 to 960 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The
- Drive Size: 0.375 inch
- Length: 11.4566991 inch
- Weight: 1.3671 lbs
- Torque: 60 to 540 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: The SL0 Torque Wrench is the smallest wrench in our 'Slimline' range, with a range of 4 - 20 N.m (40 - 180 lbf.in).
- Drive Size: 0.375 inch
- Length: 8.661422 inch
- Weight: 0.882 lbs
- Torque: 10 to 180 In-lbs
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 3N-M-15N-M, 6.3MM; Torque Tool Style:Wrench; Torque Range ft-lb:-; Torque Range N-m:3N-m to 15N-m; Drive Size - Metric:6.3mm; Drive Size - Imperial:0.25"; Overall Length:195mm; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: 5-50 NM 3/8" INS TORQUE WRENCH ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 6N-M-30N-M, 6.3MM; Torque Tool Style:Wrench; Torque Range ft-lb:-; Torque Range N-m:6N-m to 30N-m; Drive Size - Metric:6.3mm; Drive Size - Imperial:0.25"; Overall Length:335mm; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: CLICK-TORQUE C3 TORQUE WRENCH DRIVE 40 - 200 NM ROHS COMPLIANT: YES
-
Supplier: Advanced Torque Products, LLC
Description: REACTION POST FOR TORQUE DRIVERS OPTIONAL ROTARY ACTUATOR FOR TORQUE WATCHES. FAST and SIMPLE OPERATION Simply insert the Torque Wrench to be tested into the appropriate Torque Transducer receptacle. Bring the reac-tion post to the center of the torque
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Serial Interface
-
Supplier: Mini-Circuits
Description: .5 4 6 .3 3 ] [ . 8 3 . 1 0 5 1 ] based on use. Contact Sales AM for quotation on performance verification. Dimensions are in inches [mm]. Tolerances: 3 Pl. ± .005 Inch Torque Wrench Weight: 83.05 grams Torque Wrench + Box Weight:
- Type: Torque Wrench
-
Supplier: VAST STOCK CO., LIMITED
Description: Wrenches 7/8"-TORQUE KEY SW22 (1,5NM)
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle
- Torque Measurement Range: 50.44247787610619 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle
- Torque Measurement Range: 101.76991150442477 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Mark-10 Corporation
Description: This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque wrench, or for use in OEM and other applications. Ranges available up to 5,000 lbFin
- Maximum Torque: 101.76991150442477 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque wrench, or for use in OEM and other applications. Ranges available up to 5,000 lbFin
- Maximum Torque: 17.699115044247787 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Mini-Circuits
Description: wrench. PRODUCT SPECIFICATIONS OUTLINE DRAWING 8±0.4 inch.lbs Wrench Torque (0.9±0.045 NM) Wrench Size 20 mm (25/32 inches) Carbon Steel Black Chromium Wrench Head or Chrome Vanadium Steel Nickel Plated Handle Aluminum blue anodized Length (Nominal) 6.97
- Type: Torque Wrench
-
Supplier: Mountz, Inc.
Description: portable torque meters are designed for measuring torque, torque calibration, joint testing, auditing or force and load measurement. The failure of a three-cent fastener that isn’t properly tightened can lead to catastrophic or latent failures. Using a quality torque
- Category of Device: Sensor Element / Chip
-
Supplier: Utility Parts Central, Inc.
Description: have the torque (500ft.-lb.) to break free most rusty pole hardware. The HW1V Hydraulic Impact Wrench comes with a 3 position torque adjustment control and quick change access, to adjust the torque to suit the needs of each specific task. For instance, the
- Type: Impact Wrench
-
Supplier: Bluetools
Description: 27" Weight: 3.5 lb. Battery-saving auto-shutoff Remembers last Unit and Torque Setting selected Distinct audible tone when set torque value is reached; audible alarm when torque value is exceeded 3-color LED light bar (YELLOW=approaching torque
- Type: Torque Wrench
-
Supplier: Bluetools
Description: The Computorq3 Electronic Torque Wrench, 2401CI3, manufactured by CDI, is a simple-to-use 1/4" drive digital readout wrench that displays real-time torque values in any of the following four torque units: ft.lbs., in.lbs., Nm, and kg.cm. The operator simply
- Type: Torque Wrench
-
Supplier: Bluetools
Description: The High Accuracy Computorq3 Electronic Torque Wrench, 1002CF3HA, manufactured by CDI, is a simple-to-use 3/8" drive digital readout wrench that displays highly accurate - within 1% - real-time torque values in any of the following four torque units:
- Type: Torque Wrench
Find Suppliers by Category Top
Featured Products Top
-
Features & Benefits: √ High Torque Capacity: Supports up to 200 Nm torque transmission, ensuring reliable power transfer in heavy-duty applications without slippage. √ Extended Service Life: Rated for 5,000+ hours of continuous (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the home. Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
turn 5/8" square nuts. The Model #100TDE is 8" long and weighs 1-1/4 lbs.; Model 101TDE is 8" long and weighs 1-3/4 lbs.; the 103TDE is 11" long and weighs 2 lbs. All three wrenches fit in common holsters. All Three wrenches have rugged, fabricated steel (read more)
Browse Wrenches Datasheets for Lowell Corporation -
The Model 103T is 12″ long and weighs 2-3/4 lbs.; the 104T is 15″ long and weighs 3 lbs.; the 105T is 18″ long and weighs 3-1/4 lbs. All three wrenches will fit the most common holsters. All three wrenches have rugged, fabricated steel handles capable of supplying 300 (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
equipment, and renewable energy applications. Delivering up to 6.3 N·m peak torque with low cogging characteristics and IP68 protection, this motor ensures stable output even under demanding operating (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench’s ratcheting socket end is a triple square providing three sizes: 3/4″, 1″, 1-1/8″. The socket is made of cast iron (read more)
Browse Wrenches Datasheets for Lowell Corporation -
turning power to meet the specific needs of linemen. To ensure longer tool life, each dual wrench uses the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Lowell’s 101 XRS Pad Mount Transformer Wrench is designed to make your tightest and toughest jobs easier! The 101 XRS makes it easier for utility workers to open the 5-point pentagon security nuts and adjust the 3/4" hexagon tie-down nuts used on pad mount transformers. This tool offers a (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
1-1/4" x 1-1/16" hex double socket and the DSP2 has a 1-1/8" x 15/16" hex double socket. Both models are 13” long and feature ergonomic handles and High-Vis sockets and grips which make it easy to find the tools on a worksite or in a toolbox. Each wrench weighs only 1-3/8 lbs. With (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Evaluation of an Aluminum Conductor Material for Branch Circuit Applications
The connections are tightened with a torque wrench to 0.4 Nm ( 3.5 inch-lb).
-
Popular Products In Hand & Metrics - Big Bruin
Snap-On 301LDIN - Cdi Torque Products Dial Torque Wrench (30 Inch Lb) 1/4 Inch Dr. Model: 301LDIN 38A263 Dial Torque Wrench , Drive Size 1/4 In., Head Type Fixed … … s.t, Secondary Scale Range 0 To 3.5 Nm , Secondary Scale Increments 0 …
-
Two processes of bone remodeling in plated intact femora: An experimental study in dogs
The plate was affixed to the bone with 3.5 mm cortical screws and no longitudinal compression. The tightening torque of the screws (0.226 Nm ) was applied with a torque wrench and was the same for all screws.
-
Are Circular External Fixators Weakened by the use of Hemispheric Washers?
The bolts securing the wires were tightened to 8.8 Nm (75 inch-pounds) with a torque -meter (Micrometer Adjustable Torque Wrench ; Securos, Fiskdale, 15 The nuts on all connecting rods were tightened to 3.5 Nm (30 inch-pounds) with the torque-meter.
Indicates content that may require registration and/or purchase.