-
Supplier: Newark, An Avnet Company
Description: BATTERY, NON RECHARGEABLE, 3V, 550MAH; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:550mAh; Battery Terminals:Connector; External Diameter:-; External Height:-; Weight:1.9oz RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: LITHIUM ION BATTERY, 3.7V, 550mAH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:550mAh; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:4.7mm; Pack Quantity:1 RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: BATTERY, ALKALINE, 1.5V, 550MAH; Battery Voltage:1.5V; Battery Size Code:AAAA; Battery Technology:Alkaline; Battery Capacity:550mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.16mm; External Width:- RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: NON-RECHARGEABLE BATTERY, 9V, 550MAH; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:550mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: Voltage Rating 3 V, Lithium Coin Cell with PC Mounting Features Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics (Uniform Discharge Voltage) Superior High-Rate Pulse Discharge Characteristics Usable Over A Wide
-
Supplier: Allied Electronics, Inc.
Description: Battery, Lithium, Coin Cell, 3.6V, 550 mAh, 2-Pin Terminals, 24.0mm x 6.2mm
-
Supplier: Allied Electronics, Inc.
Description: BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 650MAH
-
Supplier: Win Source Electronics
Description: Category: Battery Win Source Part Number: 1433514-NETAPP 271-00008 - 3.6V/5850mAh Lion battery, NVRAM5 Manufacturer: NetApp
- Features: Disposable (Primary) Batteries
-
Supplier: Allied Electronics, Inc.
Description: Battery,Lithium,3v,500mah,Coin cell
-
Supplier: TelephoneStuff.com
Description: 3.6V 830mAh battery for use with the KX-TG2300 series and KX-TG5200 series Panasonic cordless telephones.
- Voltage: 3.6 volts
- Application: Telecommunications
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 6.4v-3000mah-18650 battery for emergency lighting suppliers and manufacturers, welcome to wholesale 6.4v-3000mah-18650 battery for emergency lighting from us.
- Voltage: 6.4 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.787402 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 9.6v-3000mah-18650 battery for emergency lighting suppliers and manufacturers, welcome to wholesale 9.6v-3000mah-18650 battery for emergency lighting from us.
- Voltage: 9.6 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.787402 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 6.4v-1500mah-18650 battery for emergency lighting suppliers and manufacturers, welcome to wholesale 6.4v-1500mah-18650 battery for emergency lighting from us.
- Voltage: 6.4 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.787402 inch
-
Description: Type:Cylinderical Li-ion Battery Internal Resistance:≤80 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:4.2V End-off Voltage:3V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label, custom
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Secondary Batteries: Lithium-ion
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 3.2v-3000mah-18650 battery for emergency lighting suppliers and manufacturers, welcome to wholesale 3.2v-3000mah-18650 battery for emergency lighting from us.
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.787402 inch
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤60 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:4.2V End-off Voltage:3V JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label, custom firmware and some performance options
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 0.23 ampere-hr
- Secondary Batteries: Lithium / Polymer
-
Description: Type:Lithium Polymer Battery Internal Resistance:≤80 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:4.2V End-off Voltage:3V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label, custom firmware
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 0.7 ampere-hr
- Secondary Batteries: Lithium / Polymer
-
Description: Type:Lithium Polymer Battery Internal Resistance:≤120 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:4.2V End-off Voltage:3V JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label, custom firmware and some performance options are
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 2.1 ampere-hr
- Secondary Batteries: Lithium / Polymer
-
Supplier: Prostar Batteries
Description: Battery Ni-MH 3.6V 1300mAh for Talkabout T5320,5400,5420,5600,5620,5700,5710,5720,5800,5820,5950 etc.
- Voltage: 3.6 volts
- Capacity, Amp Hours (AH): 1.3 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Nickel-metal Hydride
-
Supplier: Prostar Batteries
Description: Battery Ni-MH 3.6V 1300 mAh For ProTalk TK-3130, TK-3131 etc.
- Voltage: 3.6 volts
- Capacity, Amp Hours (AH): 1.3 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Nickel-metal Hydride
-
Description: Advantage: Safe and environmentally friendly, with high energy density and long cycle life. Use: Electric cars, electric bicycles, golf carts, electric sightseeing cars, electric forklifts, electric balance cars, electric scooters, model airplanes, power tools, electric toys, drones.
- Voltage: 3.6 volts
- Capacity, Amp Hours (AH): 5 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 1.029528115 inch
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Tadiran Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2100mAh Battery Chemistry: Lithium Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 2
- Voltage: 3.6 volts
- Capacity, Amp Hours (AH): 2.1 ampere-hr
- Depth: 2 inch
- Height: 0.6 inch
-
Supplier: TelephoneStuff.com
Description: 3.6V 700mAh Nickel Cadmium Rechargeable Battery. Compatible with most 900MHz General Electric Phones.
- Voltage: 3.6 volts
- Features: Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Supplier: ZGC, Inc.
Description: battery pack is that it has a microchip encoded with an 8-character serial number. So when the battery pack is installed in the camera, you can register it using a menu command. Then track the condition and power characteristics of up to 6 batteries in your camera to ensure you use your
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 1.8 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Lithium-ion
-
Supplier: Autec Power Inc.
Description: The Chemistry (LI-ION Batter Series) is a Lithium Ion rechargeable battery. It has a Nominal Voltage of 3.65V, a Nominal Capacity of 2.6Ah, and Dimensions of ɸ18.4×65.2mm. Optional features include 2 Hour charge time, Overcharge/Discharge Protection, and Short Circuit Protection. The
- Voltage: 3.2 to 51.2 volts
- Width / Diameter: 0.72440984 to 0.8661422 inch
- Height: 1.90944985 to 8.267721 inch
- Secondary Batteries: Lithium-ion
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Lithium Battery Coin 3V 220mAh Non-Rechargeable Product overview: CR2032 from BeStar Technologies, Inc. is a Battery for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Features: Disposable (Primary) Batteries
-
Supplier: TelephoneStuff.com
Description: Replacement NiMH battery for 3.6V, 600 mah Ni-MH phones. Features: - Dimensions: 1-3/4"(L) x 1-1/4"(W) x 3/8"(H) - 3.6V - 600 mah - Ni-MH - (3) AAA batteries in a wrap, two wires lead to plug
- Voltage: 3.6 volts
- Standard Cylindrical Battery Sizes: AAA
- Secondary Batteries: Nickel-metal Hydride
- Features: Rechargeable (Secondary) Batteries
-
Description: Advantage: Safety, long life, high power, and large operating current. Use: UPS energy storage system, tractor, power tools, starting power, glare, AGV, robot, lawn mower, emergency light power.
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 1.029528115 inch
-
Supplier: Autec Power Inc.
Description: "The Treasure" is a rechargeable lithium-ion polymer (LiPO) battery. The battery has an extra long life of five years; letting it run at a nominal 3.67 or 3.7 volts at 11600MaH. Helping this battery remain charged at peak level is overcharge and discharge protection. Help keep your
- Voltage: 3.67 to 3.7 volts
- Capacity, Amp Hours (AH): 0.23 ampere-hr
- Secondary Batteries: Lithium / Polymer
- Features: Other, Rechargeable (Secondary) Batteries
-
Description: Advantage: Safety, high capacity, long service life and wide temperature range. Use: Energy storage power station, communication base station, UPS backup power supply, solar wind power generation, electric bus, ship, yacht, rail transit, electric motorcycle, golf cart, golf charter, medical
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 1.8 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.72440984 inch
-
Supplier: Prostar Batteries
Description: Battery Ni-MH 4.8V 1300mAh for MOTOROLA CP100, XTN etc.
- Voltage: 4.8 volts
- Capacity, Amp Hours (AH): 1.3 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Nickel-metal Hydride
-
Supplier: Rayovac
Description: not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. Batteries can be used in any 9V device and work in all NiMH chargers. For best results
- Standard Cylindrical Battery Sizes: 9V
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Autec Power Inc.
Description: “The Nickel” (Zn-Mn02 Battery Series) is an Alkaline Zinc Manganese Dioxide battery. Featuring a Nominal Voltage of 1.5V and a Nominal Capacity of 0.5Ah or 2.6Ah, this Primary Battery features protruded positive (+) and flat negative (-) contacts, a metallic foil jacket, and solder tabs (optional).
- Voltage: 1.5 to 9 volts
- Width / Diameter: 0.32677183 to 0.57086645 inch
- Height: 1.67322925 to 1.98819005 inch
- Primary Batteries: Alkaline-manganese Dioxide
-
Supplier: Prostar Batteries
Description: Ni-MH Battery for VISAR
- Voltage: 7.5 volts
- Capacity, Amp Hours (AH): 2.1 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Nickel-metal Hydride
-
Supplier: TelephoneStuff.com
Description: Compatible model(s): RI100-A/RI100-J, HDI92-P, H200 HDI452-P, HDI91-P1/-P2, HDI1029-PLL8/16, SET100 Assistive Listening System, H100, A100A. Features - Capacity: 60 mAh - Voltage: 3.7V - Battery type: Ni-MH
- Application: Telephone / Voice Communication
Find Suppliers by Category Top
Featured Products Top
-
The 4680mAh lithium-ion battery is rated at 3.85V and 18.01Wh. It is configured as a compatible replacement option for Zebra standard battery part number BTRY-NGTC5TC7-44MA-01. Its removable format allows organizations to replace aging batteries without changing their deployed mobile computer (read more)
Browse Batteries Datasheets for AgozTech LLC -
. The SAS-550-1B active monopole antenna is ideal for instantaneous bandwidth scanning (without tuning) of electric fields from 9 KHz - 60 MHz. It's well suited for test technicians performing FCC, MIL-STD and CISPR low frequency tests. A fully charged hefty 2000 mAH battery will last a full work day (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
. Features ESD, IEC 61000-4-2, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50ns) MSL 1 Maximum surge tolerance, IEC 61000- 4-5 2nd Edition, 15 A (8/20 μs) Halogen-free, lead-free, and (read more)
Browse Diodes Datasheets for DigiKey -
Rating: Up to 6,000 RPM (balanced to G6.3) Industry Applications Sector Use Case (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
The 380LX and 381LX snap-in series are among the industry’s top performers with a published load life of 3,000 hrs. when tested at rated voltage and ripple current at rated temperature. The 380LX series is designed for 85 °C operation, while the 381LX series (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
Powered by a large 7.4V, 7500mAh Li-ion battery, supporting continuous diagnostic work without needing a power outlet. Professional Automotive Presets: Dedicated software includes auto-diagnostic presets for charging/start circuits, sensors (ABS, Camshaft, MAP (read more)
Browse Oscilloscopes Datasheets for TPS Elektronik GmbH
More Information Top
-
Primary & Dry Batteries Selling Leads, Primary & Dry Batteries Manufacturers, Primary & Dry Batteries Exporters & Suppliers
CR2450 3V 550 mAh Medical instrument button battery Voltage: 3.0V Capacity: 600mAh Dimension: 24.5*5.0mm Weight: 6.7... Sell Factory supply C size ER26500 3 . 6v LiSOCL2 non-rechargeable battery .
-
Tadiran - TL-5955/PBP - Batteries - Battery - Allied Electronics
Battery , Lithium, Coin Cell, 3.6V, 550 mAh , 2-Pin Terminals, 24.0mm x 6.2mm Battery, Lithium, 3 . 6v ,1/2AA, Axial leads, Bulk .
-
Electronic Battery | Mouser
Electronic Battery 3 . 6V .55Ah TIN PLATED NICKEL PINS 550 mAh .
-
Implementing energy efficient embedded multimedia
850 mAh 550 A 1000mAh/ 3 . 6V battery enables around an hour of operation, while at least three hours is desired to allow watching a full length movie.
-
Progress in Renewable and Sustainable Energy
After 20 cycles the discharge capacity is still 511 mAh /g. at low frequency region is attributed … the Zn-PANi Secondary Batteries Jia-Jun Han1,a, Jin-Ning Cheng2, b, Fengwen Pan, Xinkui Liu … 550 Selected LiFePO4 ion battery used frequently by pure electric vehicle, monomer voltage range of applications is 2.5~ 3 . 6V .
-
Electrochemical Power Sources: primary and secondary batteries
20a,30m/d, 3 ' 6V 2 Table 3.18 Application discharge tests for flat batteries 550 Typical discharge curves at room temperature for the 136 mAh cell are shown in Fig. 7.2.
-
Industrial Instrumentation and Control Systems II
It has 4M bytes of storage capacity, 2.7~ 3 . 6V power supply, low power consumption, typical read current of 10mA, standby current of only 6µA. … pressure and valve state and makes a treatment at once, starts automatically backup battery when power-down … … main technical specifications of the robot are as follows: Weight, 13kg; Dimensions, 920× 550 ×400mm; Slope climbing … Its nominal voltage is 3.7V and nominal capacity is 3000 mAh .
-
Advances in Mechanics Engineering
The output voltage VOUT is over 30V because the typical forward voltage of each WLED is about 3V- 3 . 6V . … duty cycle to control the output current of solar cells, so that the battery voltage is kept … The above estimation shows, 3V, 2000 mAH battery can be used for 1500-2400 days in theory. ZK227+ 550 .
-
Instruments, Measurement, Electronics and Information Engineering
Example a 800 mAh capacity battery , the termination of the charging voltage of 4.2V. Pull-up voltage ranges between 3.0~ 3 . 6V . … at 500MHz and 90V drain to source voltage, exhibited an output power of 550 W with a …
-
Advanced Materials and Process Technology
mAh g- at C/20 rate), although the textural properties are similar to those observed in the LiFeP04/C LiFeP04 is considered as the most potential cathode materials of lithium-ion batteries , due to its low 350 <00 550 000 050 - 3 . 6V .
Indicates content that may require registration and/or purchase.