-
Supplier: Accuris
Description: AIR CONDITIONER, (UNITARY HEAT PUMP), AIR TO AIR (3,000 TO 300,000 BTU)
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER, 2200BTU; Product Range:Proair Series; Enclosure Material:Metal; Cooling Capacity:3000BTU; External Height - Metric:749mm; External Width - Metric:400mm; External Depth - Metric:219mm; External Height - Imperial:29.5"RoHS Compliant: No
-
Supplier: EXM Manufacturing Ltd.
Description: 61 GRAY ENCLOSURE FINISH 3000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ3000VS MODEL
- Cooling Capacity: 2,999.9999999999995 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure
-
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air conditioners are engineered to improve
- Cooling Capacity: 2,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air conditioners are engineered to improve
- Cooling Capacity: 1,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air conditioners are engineered to improve
- Cooling Capacity: 2,999.9999999999995 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Designed for indoor applications. Air to air heat exchangers provide superior technology when there is a lower surrounding air temperature compared to the target internal temperature (difference of at least 10°C/18°F). Closed loop cooling ensures clean enclosure
-
Supplier: Pfannenberg
Description: access panel. Micro Channel Condenser Improves Efficiency and Durability. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: access panel. Micro Channel Condenser Improves Efficiency and Durability. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: access panel. Micro Channel Condenser Improves Efficiency and Durability. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Oil-Rite Corp.
Description: GPM at 28.5 PSI. The dual, 1-1/2 HP, 1760 RPM, TEFC motors are operated by 3 phase power at 230/460V 60Hz. The 120 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: facilitate simple cleaning and replacement. An air cooled heat exchanger maintains a constant oil supply temperature. It removes approximately 5,700 BTU/Hr. This system was designed for an application where oil circulates in at about 284° F and out at 230° F. The 1/40 HP, 3000
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: status lights, local start/stop switches, and customer interface connections. The 100 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Air Innovations LLC
Description: Versatile and self-contained, our ducted wine cooling systems offer maximum flexibility in design and installation. They also provide cooling for any sized area, whether you are storing in a residential, restaurant or commercial wine cellar. With ducted wine conditioning systems, a grille on the
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: Wine Guardian ceiling mounted wine cooling units are quiet, split wine cooling systems that are ideal for all-glass wine displays and wine rooms and fit between standard joist construction.
- Cooling Capacity: 399.99999999999994 to 4,399.999999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
Supplier: Vortec
Description: clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Air Innovations LLC
Description: or wall applications, and are available in water- and air-cooled options.
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: Wine Guardian’s ducted split wine cellar cooling system provides superb air distribution and temperature control for optimal conditioning of your wine cellar. The extremely quiet and virtually vibration-free system offers maximum flexibility in system location and cellar designs. Our system
- Cooling Capacity: 1,000 to 16,194.999999999998 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
Supplier: Vortec
Description: alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Alfa Laval Inc.
Description: Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants
- Cooling Capacity: 2,729.443875810304 to 81,883.31627430911 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Rittal North America LLC
Description: Energy efficient Blue e wall mounting cooling units in performance classes 300 W to 4000 W, with RiNano coating on condenser, and with integrated electrical condensation evaporation for 1000 W and above. Available in the special formats “horizontal” and “flat”.
- Cooling Capacity: 2,285.9092459911294 to 3,036.5063118389626 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 1,199.9999999999998 to 8,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Rittal North America LLC
Description: Energy-efficient Blue e roof-mounted cooling units in output categories 500 W to 4,000 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation.
- Cooling Capacity: 2,900.0341180484475 to 4,094.165813715455 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 2,999.9999999999995 to 5,999.999999999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 1,199.9999999999998 to 5,999.999999999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
Find Suppliers by Category Top
Featured Products Top
-
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
mount systems are available in two configurations with capacities to 4,300 BTU/H. Wine Guardian is a brand of Air Innovations. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Hammond's NWC series of swing-out wallmount cabinets offers three versions: "N" version comes without climate control or cutouts. "F" version includes rear and door filters which maintain UL Type 12 rating. "A" version includes a 1300 max BTU air (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
. With low initial cost and lower maintenance costs compared to air conditioners, fans, or thermoelectric coolers, Vortec technology is an essential part of many of the hottest and dirtiest industries, including refineries and petrochemical facilities. With trouble-free operation in ambient temperatures (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
-5, and EN 14986. Applications for Rosenberg USA products can be found in HVAC systems (evaporator and condenser fans), chillers and data center cooling, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
airflow of up to 10,000 CFM at free air or 3,000 cfm at up to seven inches of static pressure. Standard flexible duct connections comply with the customary industrial standard nominal sizes. Applications include data center cooling, HVAC, air handling units, and air quality (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Shopping In Generators & Air Compressors - Big Bruin
• Runs one or two air conditioners with power to spare. Up to two 13500 Btu air conditioners with 3000 watt baseload.
-
Shopping In Generators & Air Compressors - Big Bruin
• Runs one or two air conditioners with power to spare. Up to two 13500 Btu air conditioners with 3000 watt baseload.
-
Shopping In Generators & Air Compressors - Big Bruin
• Runs one or two air conditioners with power to spare. Up to two 13500 Btu air conditioners with 3000 watt baseload.
-
Shopping In Generators & Air Compressors - Big Bruin
• Runs one or two air conditioners with power to spare. Up to two 13500 Btu air conditioners with 3000 watt baseload.
-
Shopping In Generators & Air Compressors - Big Bruin
• Runs one or two air conditioners with power to spare. Up to two 13500 Btu air conditioners with 3000 watt baseload.
-
Shopping In Generators & Air Compressors - Big Bruin
• Runs one or two air conditioners with power to spare. Up to two 13500 Btu air conditioners with 3000 watt baseload.
-
Shopping In Generators & Air Compressors - Big Bruin
Runs two air conditioners with power to spare (Up to one 13500 Btu A/C with 3000 watt baseload or two 11000 Btu A/C with 1500 watt baseload). Digital voltage regualtion for stability as appliance loads change.
-
Shopping In Generators & Air Compressors - Big Bruin
Runs two air conditioners with power to spare (Up to one 13500 Btu A/C with 3000 watt baseload or two 11000 Btu A/C with 1500 watt baseload). Digital voltage regualtion for stability as appliance loads change.
-
Shopping In Generators & Air Compressors - Big Bruin
Runs two air conditioners with power to spare (Up to one 13500 Btu A/C with 3000 watt baseload or two 11000 Btu A/C with 1500 watt baseload). Digital voltage regualtion for stability as appliance loads change.
-
Shopping In Generators & Air Compressors - Big Bruin
Runs two air conditioners with power to spare (Up to one 13500 Btu A/C with 3000 watt baseload or two 11000 Btu A/C with 1500 watt baseload). Digital voltage regualtion for stability as appliance loads change.
Indicates content that may require registration and/or purchase.