Products/Services for 3000 BTU Portable Air Conditioners

  • Air Conditioners-Image
    Air Conditioners - (657 companies)
    ...is outside the space, reducing ambient noise. Enclosure units are designed specifically for cooling enclosures that contain electronic equipment. Find additional information about enclosure air conditioners here. Portable air conditioners are built...
  • Electronic Cooling Fans-Image
    Electronic Cooling Fans - (618 companies)
    ...applications as well as in heating, ventilation, and air conditioning (HVAC) systems. Specifications. Important performance specifications for electronic cooling fans include maximum airflow, maximum static pressure, and maximum sound level. Important...
  • Fans and Blowers (industrial)-Image
    Fans and Blowers (industrial) - (1542 companies)
    ...in industrial and commercial settings. They commonly provide air circulation for personnel, exhaust, or material handling. Fans and blowers can provide spot cooling in industrial and commercial buildings where air conditioning is not feasible or is too costly...
  • Enclosure Air Conditioners-Image
    Enclosure Air Conditioners - (157 companies)
    ...conditioners use either single-phase or three-phase power and vary in terms of cooling efficiency, which is often expressed in kilowatts, tons of refrigeration, or British thermal units (BTU) per hour. Cooling capacity is the capacity of the air...
  • Refrigeration Compressors and Air Conditioning Compressors-Image
    Refrigeration Compressors and Air Conditioning Compressors - (176 companies)
    Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
  •  
    Air Handlers - (344 companies)
    Air handlers are a system-like device used in ventilating systems. They typically consist of a blower, heat exchange medium for heat or air conditioning, and housing. Air handlers regulate and circulate air in HVAC systems. They typically consist...
  •  
    Air Purifiers - (286 companies)
    ...are then captured by oppositely-charged metal plates. The plates must be removed periodically for cleaning. Electrostatic air cleaners may be standalone portable units or installed into the ductwork of a furnace or air conditioner.
  •  
    Air Heaters - (380 companies)
    ...heater capacity, flow rate, and energy source. Formulas used to calculate wattage requirements, expected temperature rise and required air flow: Image Credit: BTU Electric Heaters. Maximum Operating or Sheath Temperature. Maximum operating temperature...
  •  
    Air Compressors - (1121 companies)
    ...or single-phase electricity. Larger, commercial and industrial units often use three-phase power at 208 V, 230 V, or 460 V. Mobility. In terms of mobility, portable air compressors feature wheel, casters, or self-contained trailers. Vertical air compressors...
  •  
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Shopping In Generators & Air Compressors - Big Bruin
    Runs two air conditioners with power to spare (Up to one 13500 Btu A/C with 3000 watt baseload or two 11000 Btu A/C with 1500 watt baseload).  Digital voltage regualtion for stability as appliance loads change. Generac 6515 Portable Generator: Generac Generators GP6500E 6,500-Watt Gasoline Powered Electric Start with Cord 6515 …
  • Shopping In Generators & Air Compressors - Big Bruin
    … Dual Fuel Portable Generator - 71531 Champion 71531 - 7500 Watt Electric Start Dual Fuel Portable Generator - 71531 - Champion … Runs two air conditioners with power to spare (Up to one 13500 Btu A/C with 3000 watt baseload or two 11000 Btu A/C with 1500 watt baseload).  Digital voltage regualtion for stability as appliance loads change.
  • Shopping In Generators & Air Compressors - Big Bruin
    Briggs & Stratton 30545 - PowerSmart 3000 Watt Inverter Portable Generator 30545 Briggs & Stratton P3000 - 2600 Watt PowerSmart Series Inverter Generator - 30545 - Briggs & Stratton PowerSmart Series Inverter Technology Maintains steady, accurate, & clean power output w/ < 3% THD Safely power … … Cummins Onan QG Propane (LPV) powered&nbsp;3600 watt RV generator.&nbsp; Perfect lightweight, compact and quiet, perfect for travel trailers, truck campers, and folding camping trailers.&nbsp; Runs one air conditioner (up to 13500 Btu ) with a 2000 watt …
  • Shopping In Generators & Air Compressors - Big Bruin
    … 5981 Generac GP1800 - 1800 Watt Portable Generator - 5981 - A Compact Model For Basic Portable Power Generates enough … … Generator - 6730 - Fully Automatic Operation When Paired With Generac Smart Switch Generac OHVI Air -Cooled Engine Features … Runs two air conditioners with power to spare (Up to one 13500 Btu A/C with 3000 watt baseload or two 11000 Btu A/C with 1500 watt baseload).&nbsp; Digital voltage regualtion for stability as appliance loads change.
  • Chinese Quartz Heaters Manufacturers, Chinese Quartz Heaters Products Directory
    … 23X11 or 33X15 3) Gold coating infrared lamp 4) LG from 200mm to 3000 mm 2)Packaging … Room 12000 BTU Remote Control Mobile Home Air Conditioners ERP R410A … 12000 BTU Remote Control Mobile Home Air Conditioners ERP R410A Description: Type:   Portable  Air Conditioners Power …
  • Shopping In Air Conditioners - Big Bruin
    Port-A-Cool PAC2KCYC01 - Cyclone 3000 Evaporative Cooling Air Conditioner With it's environmentally-friendly, energy-efficient use, this air cooler is also perfect for use outdoors. • Keystone 12000 BTU 115-Volt Window-Mounted Air Conditioner with "Follow Me" LCD Remote Control White • Whynter ARC-14SH Portable Air Conditioner (Cooler, Heater - 14000 BTU/h Cooling Capacity - 13000 BTU/h Heating Capacity …
  • Shopping In Air Conditioners - Big Bruin
    Port-A-Cool PAC2KCYC01 Cyclone 3000 Evaporative Cooling Air Conditioner With it's environmentally-friendly, energy-efficient use, this air cooler is also perfect for use outdoors. • 12000 BTU 115-Volt Window-Mounted Air Conditioner with "Follow Me" LCD Remote Control White • ARC-14SH Portable Air Conditioner (Cooler, Heater - 14000 BTU/h Cooling Capacity - 13000 BTU/h Heating Capacity - Platinum …
  • FRIGIDAIRE products - Grainger Industrial Supply
    … Capacity 4.8 cu. ft.,Upper Oven Capacity 4.8 cu. ft.,ADA Compliant No,Self Cleaning No,Cooking Surface Colored -Coordinated,Number of Burners 4,Cooktop BTU Output 1250 to 2100,Lower Oven BTU Output 2600,Upper Oven BTU Output 3000 • Portable Air Conditioner , 9000Btuh, 115VPortable Air Conditioner,9000Btuh,115V .
  • Shopping In Generators & Air Compressors - Big Bruin
    Generac 070185E - 070185E Oil Filter Replacement Industrial Duty Oil Filter 90mm Product Features:Fits most Generac generator enginesFor air cooled Generac, Centurion, Dimets and Eaton generators models 8 … … 17.5 kW Generac XP, XG and Ultra Source portable generatorsManufacturer OEM filter Rated … &bull; Runs one or two air conditioners with power to spare.&nbsp; Up to two 13500 Btu air conditioners with 3000 watt baseload.
  • Shopping In Generators & Air Compressors - Big Bruin
    Generac 070185E - 070185E Oil Filter Replacement Industrial Duty Oil Filter 90mm Product Features:Fits most Generac generator enginesFor air cooled Generac, Centurion, Dimets and Eaton generators models 8 … … 17.5 kW Generac XP, XG and Ultra Source portable generatorsManufacturer OEM filter Rated … &bull; Runs one or two air conditioners with power to spare.&nbsp; Up to two 13500 Btu air conditioners with 3000 watt baseload.