-
Description: 304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS Air Bag Sensors Flexible Hoses Hypodermic Needles Oil Well Filter Screen Pressure
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Steel Solid Wires Description Used to weld Types 201, 302, 304 and 308 stainless steels. Can also be used for joining some dissimilar 300 series steels. Has a low carbon content to help prevent intergranular corrosion.
- Diameter / Thickness: 0.09375 inch
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: ASTM International
Description: 1.1 This specification covers stainless steel wire and welded wire reinforcement produced from hot-rolled stainless steel rod. The stainless steel wire is cold-worked, drawn or rolled, plain (non-deformed) or deformed or a combination of
-
-
Supplier: Lincoln Electric Co. (The)
Description: the weld metal Good performance on seamer applications. Typical Applications General submerged arc welding of common austenitic stainless steels such as 304, 304L, 316, 316L, 309 and 347 Welding Positions Not applicable
- Tensile Strength (UTS): 84,846.5510239602 to 87,022.1036143182 psi
- Yield Strength: 58,739.9199396648 to 60,190.2883332368 psi
- Elongation: 37 to 40 %
- Joining Process / Product Form: Powder
-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy MC309L is a composite metal cored stainless steel wire which has a stainless steel sheath. Arcaloy MC 309L is designed for welding type 309 wrought or for welding type 304 to mild carbon steel. It is also recommended for
- Approvals / Conformance: ASME, AWS, CWB
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Universal Wire Works Inc.
Description: Universal 308 coated electrodes are used for welding unstabilized 18-8 stainless steels such as types 301, 302, 304, 305, and 308. Universal 308 electrodes provide corrosion resistance and physical properties equal to or greater than the steels for which they are
- Tensile Strength (UTS): 87,000 psi
- Elongation: 45 %
- Approvals / Conformance: AWS
- Joining Process / Product Form: Solid Wire
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Flux-Cored, Gas-Shielded Wires, All Position Description For the joining of common austenitic stainless steels such as types 304, 304L, 321, CF-8, and CF-3. Provides good resistance to intergranular corrosion. Applications Single and
- Diameter / Thickness: 0.045 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Metal-Cored, Gas-Shielded Wires, Flat and Horizontal Description For the joining of common austenitic stainless steels such as types 304, 304L, and 321. Provides good resistance to intergranular corrosion. Applications Single and
- Diameter / Thickness: 0.045 inch
- Welding Filler Types: Steel - Stainless
- Joining Process / Product Form: Tubular Wire
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Flux-Cored, Open-Arc Wires, Flat and Horizontal Description For the joining of common austenitic stainless steels such as types 304, 304L, 321, CF-8, and CF-3. Provides good resistance to intergranular corrosion. Applications Single
- Diameter / Thickness: 0.09375 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Similar in composition to 308L with higher silicon content to increase puddle fluidity and improve the bead appearance Used to primarily weld equipment made with 304 type stainless steel Typical Applications 304 and 304L stainless steels Common
- Diameter / Thickness: 0.035 to 0.0625 inch
- Tensile Strength (UTS): 88,182.3983291758 psi
- Elongation: 38 %
- Approvals / Conformance: ASME, AWS
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Stainless Steel Filter Cartridges for Extreme High Temperature Applications 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength Available in a cylindrical or pleated filter configuration for longer life and greater
- Filtration Grade (Micron Rating): 2 to 840 µm
- Type: Cartridge, Wire Mesh / Screen
- Filtration Product: Chemicals, Gasoline / Diesel, Hydraulic Fluid, Water
- Features: Filter Element / Cartridge, Other
-
Supplier: ESAB Welding and Cutting Products
Description: Features A smooth drawn, uniform surfaced stainless steel wire useful in applications where uniform appearance is essential. For use on stainless steel types 304, 305, 308, 308L, 321 and 347 as well as other 18-9 stainless steels where carbide
- Tensile Strength (UTS): 86,000 psi
- Yield Strength: 62,000 psi
- Elongation: 42 %
- Approvals / Conformance: ASME
-
Supplier: Clean Air Products
Description: interior obstruction issue found in other pass thrus Stainless steel continuous flush-mount hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear UV-filtering acrylic viewing windows 90-Degree turn door cam latches with
- Inside Width: 30 inch
- Inside Depth: 24 inch
- Inside Height: 30 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: Clean Air Products
Description: rated door with a white painted steel door frame, 10 inch x 10 inch clear wire safety glass viewing window, steel butt hinge, and chrome plated door handle Stainless steel continuous flush-mount hinge (opposite fire rated door) Formed type 304 #4 finish
- Inside Width: 19 inch
- Inside Depth: 30 inch
- Inside Height: 43.25 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: ESAB Welding and Cutting Products
Description: Features Welds types 301, 302, 304, 304L, 321, and 347 stainless steels and austenitic steels. Used extensively for welding chemical plant equipment. Industries Industrial and General Fabrication Mobile Equipment Petrochemical Power Generation Process Railcars
- Tensile Strength (UTS): 90,067.87724081933 psi
- Yield Strength: 61,930.73040552312 psi
- Elongation: 40 %
- Approvals / Conformance: ASME, AWS, CWB
-
Supplier: Quantum Storage Systems
Description: storage or material handling application. Stainless Steel - 304 Stainless with an electro-polish finish represents the highest industry standard in the prevention of corrosion. This finish is highly effective for corrosive environments. Proform - is an economical solution
- Length: 60 inch
- Width: 18 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
-
Supplier: Quantum Storage Systems
Description: storage or material handling application. Stainless Steel - 304 Stainless with an electro-polish finish represents the highest industry standard in the prevention of corrosion. This finish is highly effective for corrosive environments. Proform - is an economical solution
- Length: 36 inch
- Width: 18 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
-
Supplier: Quantum Storage Systems
Description: storage or material handling application. Stainless Steel - 304 Stainless with an electro-polish finish represents the highest industry standard in the prevention of corrosion. This finish is highly effective for corrosive environments. Proform - is an economical solution
- Length: 30 inch
- Width: 18 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
-
Supplier: Quantum Storage Systems
Description: storage or material handling application. Stainless Steel - 304 Stainless with an electro-polish finish represents the highest industry standard in the prevention of corrosion. This finish is highly effective for corrosive environments. Proform - is an economical solution
- Length: 24 inch
- Width: 14 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
-
Supplier: Radwell International
Description: CARTRIDGE HEATER, 250 WATT, 240 V, NICKEL CHROMIUM RESISTANCE WIRE, 304 STAINLESS STEEL SHEATH, BOTTON SLUG TIG WELDED, MAGNESIUM OXIDE CORE, 5 PACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Furnace Belt Company Limited
Description: manufactured in widths ranging from 6-1/2" to 156", and to any desired length. Heavy duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel. Other materials are
- Application: High Temperature
- Material: Wire Mesh or Weave
-
Supplier: Furnace Belt Company Limited
Description: widths ranging from 7" to 192", and to any desired length. Talk to us to learn more. Standard duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel (other
- Application: High Temperature
- Material: Wire Mesh or Weave
-
Supplier: Washington Alloy Co.
Description: spools) per carton *Flag-tagging is available – please inquire. Standard wire diameter (in.): .023, .030, .035, .045, 1/16, 3/32, 1/8, 5/32, 3/16. Description USA 312 stainless steel welding wire is used for high strength and high yield steels,
-
Supplier: Remke Industries
Description: needs. Special Materials For coupling nuts & receptacle bodies you can choose from these five types of special materials: Anodized Aluminum - for most industrial applications Stainless Steel – durability in severely corrosive environments Non-Metallic - best suited for damp locations
- Voltage Rating: 300 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector
- Coupling / Adapter: Coupling / Adapter
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGACLAD® Mineral insulated M.I. cable thermocouple material is metal sheathed thermocouple wire that contains MgO insulation and is used in the manufacture of thermocouple temperature sensor probes. MIC cable or wire can also be used as extension wire. In harsh environmental
- Gauge Thickness: 18 to 50 Gauge
- Diameter: 0.01 to 0.375 inch
- Length: 59.05515 to 196.8505 inch
- Insulation Material: Bare / None
-
Description: Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port
- Flange OD: 1.33 to 13.25 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Features: All Ports Same Type
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
-
Description: Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port
- Flange OD: 1.33 to 12 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket) - Port Type: Flange
-
Description: Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port
- Flange OD: 1.33 to 14 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Features: All Ports Same Type
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
-
Description: Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port
- Flange OD: 2.75 to 16 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Features: All Ports Same Type, Reducing
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
-
Supplier: Hammond Manufacturing Company Inc.
Description: marked¹) IEC 60529, IP66 Construction Bodies and covers are formed from 14 gauge 304 stainless steel with 10 gauge flanges. Continuous flange around wireway ends, requires cables to be pulled through. Smooth continuously welded seams. Interior surfaces are smooth to prevent
- Nominal Cross Section: 6" x 6"
- Material: Stainless Steel, Steel
-
Supplier: Hammond Manufacturing Company Inc.
Description: poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel is
- Straight Section Length: Other Length
- Material: Stainless Steel, Steel
- Style: Wiring Trough
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Z-Frame Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Associated Environmental Systems
Description: the equipment. Non-magnetic welded type 304 stainless steel inner chambers. Exterior cabinet of reinforced cold rolled steel with fully-welded construction. Textured enamel finish for a laboratory look. Most doors are combination hinged and removable for easy access and
- Temperature Range: 100.4 to 428 F
- Capacity: 0.5 cubic feet
- Application: Aging, Baking, Burn-off, Curing, Drying, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Associated Environmental Systems
Description: the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access
- Chamber Capacity: 64 cubic feet
- Temperature Range: -73 to 220 C
- Features: Chart Recorder, Lights, Programmable, Shelves, Windows
- Temperature Control: Cooling, Heating
Find Suppliers by Category Top
Featured Products Top
-
, aerospace and industrial industries. Stainless steel, nickel alloys, and aluminum. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Introduction Sunan & Weijie 304 stainless steel balls are austenitic, non-magnetic precision balls that balance corrosion resistance, strength, and processability. They are widely used in valves, sprayers, medical instruments, automotive components, household (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
savings. Ease of Fabrication – Modern steel-making techniques mean that stainless can be cut welded, bent, formed, machined, assembled and fabricated as readily as traditional steels. Impact Resistance – The austenitic microstructure of the 300 series (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
?productivity environments where minimizing downtime is essential. #4 Versatility Stainless steel is a versatile material that can be cast, forged, machined, and welded into various shapes and sizes. It can also be finished in various (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
stainless steel in your choice of 304 or 316 grade, these enclosures feature smooth, continuously welded seams. Door hinges, hinge pins, and quarter turn latches are also constructed of stainless steel. Formed lip and seamless poured-in-place gasket offer protection from ingress by liquids and contaminants (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
17′. Your choice of alloys includes: Stainless Steel Alloys 304, 316 Aluminum Alloys Nickel Alloys 200, 400, 600, 625, 800 X750, C276 Copper, Brass And more, just ask! We (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
O-110 O-110 0.008" x 0.8" wide Stainless Steel Retainer Ring. This ring is roll formed in 0.008" type 304 stainless steel, such that the finished part is free of foreign material to pass a copper sulfate solution test and meet (read more)
Browse Rolled Rings Datasheets for MP Metal Products
More Information Top
-
stainless welded wire mesh - offers from stainless welded wire mesh manufacturers, suppliers, exporters & wholesalers
304 Stainless Steel Welded Wire Mesh .
-
GPA Combined with the Hole‐Drilling Method Applied for Curved Surface Strain Measurement
A welded joint was introduced along the circumference half- way along the pipe by Argon arc welding at a speed of 31.4 mm min)1 and using padding of 304 stainless steel welding wire , with the width of the weld being …
-
Effects of irradiation on the fracture properties of stainless steel weld overlay cladding
The three-wire method used various combinations of types 308, 309, and 304 stainless steel weld wires , and produced a highly controlled weld chemistry, microstructure, and fracture properties in all three layers of the weld.
-
Super Missileweld
Can I use it to weld 304 stainless steel wire baskets .
-
Super Missileweld
Can I use it to weld 304 stainless steel wire baskets .
-
Simulation of Injection Water Supply Wells in Central Arabia
The 7" casing of Well A has three sections of 304 stainless steel wire screens welded to the casing.
-
Stainless Steel Wire Mesh - Stainless Steel Wire Mesh Manufacturers, Suppliers
Specifications Stainless steel Type wire mesh S.S304,304L,316,316L Mesh:1/4"~2" Wire:0.56~2.77mm Quick delivery, high quality 80% Discount Stainless Steel Type 304 Wire Mesh Stainless steel welded wire mesh is...
-
Sensitive pulsed pump-probe atomic polarimetry for parity-violation measurements in caesium
The current cell consists of nine non-magnetic 316 stainless steel annular electrodes held in place by multi- wire 304 stainless steel bracelets welded to the electrodes and sprung against the glass wall.
-
Compact thermoelectric converter systems technology. Final report
Two 304 stainless steel wires were spot welded to each stainless steel .
-
welding 304 wire
I have a project that is welding 304 1/4 hard stainless steel wire together.
Indicates content that may require registration and/or purchase.