Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Roda Specialty Steel
Description: Grade: 304 Cold Drawn Annealed
- Overall Width / OD: 0.135 inch
- AISI Grade: 304
- Features: Austenitic, Cold Finished / Rolled / Drawn, Ferrous / Iron Based - Any Type, Wrought
- Type: Stainless Steel (UNS S)
-
Supplier: MicroGroup
Description: Stainless steel wire is stocked primarily in 304 stainless steel, with spring temper per ASTM A313 and a bright surface finish. Sizes range from .003" to .156" in .001" increments. Diameter tolerance for wire is typically ±.0002". Other alloys and
- Overall Width / OD: 0.003 to 0.156 inch
- AISI Grade: 304
- Specifications: ASTM / ASME
- Features: Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
-
Description: 304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS Air Bag Sensors Flexible Hoses Hypodermic Needles Oil Well Filter Screen Pressure
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
-
Supplier: Loos & Co., Inc.
Description: Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
- Overall Thickness: 0.005 to 0.25 inch
- AISI Grade: 304
- Specifications: AISI
- Applications: Aerospace / Aircraft (AQ)
-
Supplier: Qualtek Electronics Corp.
Description: 254mm Wire Form Fan Guard Material: 304 Stainless Steel Finish: Electropolishing
-
Supplier: Qualtek Electronics Corp.
Description: 60mm Wire Form Fan Guard Material: 304 Stainless Steel Finish: Electropolishing
-
Supplier: Qualtek Electronics Corp.
Description: 225mm Wire Form Fan Guard Material: 304 Stainless Steel Finish: Electropolishing
-
Supplier: Qualtek Electronics Corp.
Description: 120mm Wire Form Fan Guard Material: 304 Stainless Steel Finish: Electropolishing
-
Supplier: Cooner Wire Company
Description: Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock.
- North American (AWG): 15 AWG
- Number of Strands: 120
- Features: Other
- Conductor Type: Stranded
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Steel Solid Wires Description Used to weld Types 201, 302, 304 and 308 stainless steels. Can also be used for joining some dissimilar 300 series steels. Has a low carbon content to help prevent intergranular corrosion.
- Diameter / Thickness: 0.09375 inch
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Brady Corporation
Description: Brady B-7304 stainless steel cable ties are made from 304 Grade stainless steel. They are designed to offer excellent chemical resistance . These cable ties are recommended for use with Brady B-7316 stainless steel tags, or in any tag application
-
Supplier: Terra Universal, Inc.
Description: These type 304 stainless steel security units provide maximum protection of valuable contents in a controlled environment. They also offer maximum visibility of contents for sight management of inventory. Heavy-gauge open-wire construction allows unimpeded laminar air
- Length: 40.75 inch
- Width: 27.25 inch
- Features: Adjustable / Removable Shelves, Brake, Other
- Tires: Solid / Cushion
-
Supplier: Brady Corporation
Description: Brady B-7304 stainless steel tags are made from 304 Grade stainless steel. They are designed to withstand harsh environments, and offer excellent outdoor durability. These tags can be marked using embossing or laser paste engraving, and offer excellent clarity and
-
Supplier: Hamilton Products, Inc.
Description: Braided Wire
- Features: Other
-
Supplier: Terra Universal, Inc.
Description: .25”-thick wired safety glass viewing windows are UL fire-rated and provide clear visibility of chamber contents and the opposing door. The 304 stainless steel self-closing spring hinges ensure reliable, hands-free door closure.
- Inside Width: 21.38 inch
- Inside Depth: 23.88 inch
- Inside Height: 21.5 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling
- Thickness: 0.191338686 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zippertubing Co. (The)
Description: SHX-2 (S/S) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of 304 Stainless Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated.
- Metal: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Multi wave springs wavy compression springs with shim ends stainless steel Description: A stainless steel multi turn wave springs with shim end, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called
- Material: Stainless Steel
-
Supplier: Loos & Co., Inc.
Description: 7X7X19 Wire Rope Highly Flexible Composed of 7 strands of 7x19 cable. Highly flexible and highly specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and
- Diameter: 1 inch
- Breaking Strength: 66,000 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: Zippertubing Co. (The)
Description: SHX-4 (S/S) is a flexible 4 layer knitted wire mesh EMI shielding material that is made of 304 Stainless Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated.
- Metal: Stainless Steel
-
Supplier: Quantum Storage Systems
Description: Heavy duty 304 Stainless Steel wire shelving unit allows up to 800 lb. shelf capacity-per shelf. Starter kits come complete with 4 posts and 4 shelves. Additional shelves may be purchased separately. Mobilize starter kit shelving unit using optional mobile kit, WR-00H.
- Length: 72 inch
- Width: 18 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
-
Supplier: Quantum Storage Systems
Description: Heavy duty 304 Stainless Steel wire shelving unit allows up to 800 lb. shelf capacity-per shelf. Starter kits come complete with 4 posts and 4 shelves. Additional shelves may be purchased separately. Mobilize starter kit shelving unit using optional mobile kit, WR-00H.
- Length: 48 inch
- Width: 24 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
-
Supplier: Mueller Electric Company
Description: The BU-103X is Mueller’s Mini-Crocodile Clip. The upper jaws of a crocodile clip nest inside of the lower jaws. This allows excellent connection with very small wires.
- Probe Configuration: Alligator Clip
- Probe Type: Current
- Features: Other
-
Supplier: Quantum Storage Systems
Description: Heavy duty 304 Stainless Steel wire shelving unit allows up to 800 lb. shelf capacity-per shelf. Starter kits come complete with 4 posts and 4 shelves. Additional shelves may be purchased separately. Mobilize starter kit shelving unit using optional mobile kit, WR-00H.
- Length: 72 inch
- Width: 24 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
-
Supplier: Quantum Storage Systems
Description: Heavy duty 304 Stainless Steel wire shelving unit allows up to 800 lb. shelf capacity-per shelf. Starter kits come complete with 4 posts and 4 shelves. Additional shelves may be purchased separately. Mobilize starter kit shelving unit using optional mobile kit, WR-00H.
- Length: 48 inch
- Width: 24 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
-
Supplier: Loos & Co., Inc.
Description: 7X7X7 Wire Rope Highly Flexible Composed of 7 strands of 7x7 cables. Highly flexible and specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength
- Diameter: 0.156 inch
- Breaking Strength: 1,750 lbs
- Number of Strands: 7
- Wires per Strand: 7
-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy MC309L is a composite metal cored stainless steel wire which has a stainless steel sheath. Arcaloy MC 309L is designed for welding type 309 wrought or for welding type 304 to mild carbon steel. It is also recommended for cladding
- Approvals / Conformance: ASME, AWS, CWB
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Multi wave springs wavy compression springs with shim ends stainless steel Description: A stainless steel multi turn wave springs with shim end, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called
- Outer Diameter (OD): 2.00000108 inch
- Solid Height: 0.625197188 inch
- Spring Rate: 53.96089068816705 lbs/in
- Features: Other / Specialty
-
Supplier: Red Lion Controls, Inc.
Description: Transition Joint Probe, Type K Maximum Tempearture 1650° F (889° C) 1/8" Sheath Diameter 304 SS Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: ASTM International
Description: This specification covers the standard for stainless steel wire strand composed of a multiplicity of round wires and suitable for use as guy wires, overhead ground wires, and similar purposes. Stranding shall be sufficiently close to ensure no appreciable
-
Supplier: Universal Wire Works Inc.
Description: Universal 308 coated electrodes are used for welding unstabilized 18-8 stainless steels such as types 301, 302, 304, 305, and 308. Universal 308 electrodes provide corrosion resistance and physical properties equal to or greater than the steels for which they are
- Tensile Strength (UTS, Break): 87,000 psi
- Elongation: 45 %
- Type: Alloy, Stainless Steel (UNS S)
- Features: Austenitic, Corrosion Resistant, Ferrous / Iron Based - Any Type, Other, Specialty / Other
-
Supplier: Delta Screens
Description: the most advanced screen-building technology in the world. You can have the utmost confidence that our stainless steel screens will stand the test of time with your water well application, whether it's a small domestic well or a large municipal installation. Our stainless
-
Supplier: ASTM International
Description: 1.1 This specification covers stainless steel wire and welded wire reinforcement produced from hot-rolled stainless steel rod. The stainless steel wire is cold-worked, drawn or rolled, plain (non-deformed) or deformed or a combination of
-
Supplier: Phelps Industrial Products
Description: Novaphit SSTC is made of high quality, expanded graphite and an expanded metal insert made from acid-proof-stainless steel AISI 304 - 1.4404, mesh (3 mm wide). Under high pressure the expanded graphite particles are compressed to films without adding any binders or fillers. The
- Thickness: 0.02 to 0.079 inch
- Material: Graphite
- Gasket Type: Sheet / Die-cut
-
Supplier: Oil-Rite Corp.
Description: control valve minimizes water usage. Additional controls include: A stainless steel bypass relief valve located near the system outlet and used to set system pressure, adjustable from 7 to 35 PSI. A stainless steel bypass relief valve for pump safety relief, adjustable
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Featured Products Top
-
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
is added strength and hardness, and the wear resistance does not decrease noticeably. Chromium and Nickel additions give it comparable corrosion to 304 and 316 stainless steels, while having approximately twice the yield strength. The high mechanical strength in annealed parts permits use of reduced (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Reliable Performance for Demanding Industrial Applications 304 stainless steel balls are austenitic, non-magnetic metal balls widely recognized for their balance of corrosion (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
STAINLESS STEEL TUBULAR shielded braid maunufactered with type 304 soft drawn Stainless Steel. Used where higher temperatures & or greater mechanical strength is required (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
-pressure and high-flow working conditions.Manufactured with premium 304 / 316 stainless steel raw materials, the whole structure ensures outstanding corrosion resistance, wear resistance and high-temperature durability. It perfectly adapts to harsh industrial scenarios including wind power generation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Sunan & Weijie produces precision 316 stainless steel balls using premium austenitic stainless steel, delivering enhanced corrosion resistance, durability, and consistent performance for demanding applications. Compared with 304 stainless steel balls, 316 material provides improved resistance in (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Our hollow stainless steel balls are precisely crafted from high-quality 201 and 304 stainless steel, making them an excellent choice for engineers and OEM (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. Specialty Features: Hardness: 302 stainless steel balls have a higher hardness than 304 stainless steel balls, with a (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Optical Comparators in Medical Device Manufacturing
New England Precision Grinding (NEPG) of Holliston, MA produces micro-ground wire from 304 stainless steel and super-elastic nitinol to meet the precise demands of medical devices. Established in 1987, NEPG has developed a proprietary centerless grinding process for ever-smaller devices to meet
More Information Top
-
Stainless Steel Wire Mesh - Stainless Steel Wire Mesh Manufacturers, Suppliers
304 Stainless Steel Wire Mesh(Guanghzhou Factory .
-
Metallic Reinforcement of Direct Squeeze Die Casting Aluminum Alloys for Improved Strength and Fracture Resistance
The reinforcement of the castings was accomplished by using either a 304 stainless steel wire mesh with a 0.075 inch diameter, a 1020 ferritic steel wire mesh with a 0.094 inch diameter or a 304 stainless steel punched sheet.
-
Material property characterization and pulse propagation in thin drawn wire waveguides
304 stainless steel wire .
-
LASER METAL FORMING: PROCESS FUNDAMENTALS
b a Stellite 6 powder; b 304 stainless steel wire .
-
Structural instability of cold worked alloy 304 in 650 °C service
A heavily worked 304 stainless steel wire basket recrystallized and distorted while in service at 650 °C (1200 °F).
-
Conducting the failure examination
Figure 11 shows the original design of the loop (upper left), the new design with 304 stainless steel wire protruding from the tube (upper right), and an example of the new design, a 304 stainless steel tube with 304 stainless steel wire …
-
ZFACH697
The new type 304 stainless steel wires failed by transgranular SCC.
-
Development of an acoustic sensor for a geothermal borehole televiewer
The insulation near the termini of each wire sample was constrained with a 5- t o -7 turn wrap of 304 stainless steel wire prior t o cutting so as to prevent flare-out.
-
Finite element simulation of rod and wire continuous rolling
The rolling process of ∅5.5 mm 304 stainless steel wire is simulated in this paper.
-
Materials for Springs
modulus of SUS 304 stainless steel wire [40] .
Indicates content that may require registration and/or purchase.