-
Supplier: Electro-Sensors, Inc.
Description: switches are welded steel probes commonly used with the SCU-200 Control Unit to create a system used to sense the presence or absence of any bulk material. Typical applications include: high or low bin level alarms, detection of transfer chute plug-up, control of material depth in
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Built in alarm indicator, Controller Functions, Double Pole, Double Throw (DPDT), Electromechanical Switch, Top mount
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: TE Connectivity
Description: Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 3 - 30 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions
- Mounting: Flange Mount
- Features: Other
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock
- Maximum Current Rating: 1,200 amps
- Number of Poles: 3
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 120/208 3 Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection Smaller Applications •Ideal for standby generators, ranging from 7-20
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 20,000.000000000004 watts
- Number of Poles: 3
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: ATyS r and ATyS d are three-phase remotely operated motorised transfer switches, 3 or 4 poles, with positive break indication. They enable the on load transfer of two three-phase power supplies via remote volt-free contacts, from either an external automatic controller, using
- Maximum Current Rating: 125 to 3,200 amps
- Maximum AC Voltage Rating: 208 to 277 volts
- Number of Poles: 3 to 4
- Features: Locking, Other
-
Supplier: WorldWide Electric Corporation
Description: All 2 and 3 pole double throw switches are suitable for use as service equipment When protected with Class H fuses, switches are rated for use on systems up to 10,000 AIC When protected with Class R or Class T fuses, switches are rated for use on systems up to 100,000 AIC
- Maximum Current Rating: 400 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 3
- Switch Control: Manual
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style cover latch and handle Generous wiring gutter Front removable lugs which can
- Maximum Current Rating: 400 amps
- Number of Poles: 2
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock
- Maximum Current Rating: 1,200 amps
- Number of Poles: 3
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold
- Maximum Current Rating: 400 amps
- Maximum Power Rating: 96,000.00000000022 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: Kohler Model RRT 200-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •For gensets equipped w/ RDC or DC controller NEMA 3R Outdoor Enclosure •Unit can be padlocked for added safety Standard Features •Provides the low-speed quiet weekly diagnostic
- Maximum Current Rating: 200 amps
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase
-
Supplier: SOCOMEC
Description: ATyS p M are single-phase or three-phase automatic transfer switches with positive break indication. Functions include ATyS t M and ATyS g M capability, with additional programmable parameters and a triggering function. A product model with communication is available. They are intended
- Maximum Current Rating: 40 to 160 amps
- Maximum AC Voltage Rating: 160 to 305 volts
- Number of Poles: 4
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 120/208 3-Phase generators Automatic •Transfers generator power automatically Standard Installation •Also requires a sub-panel for overload protection
- Maximum Current Rating: 800 amps
- Switch Control: Automatic Transfer Control
- Phase: Three-Phase
- Features: UL Listed
-
Supplier: Caterpillar Electric Power
Description: Caterpillar offers one of the broadest ranges of transfer switch products in the marketplace and incorporates a solutions-based approach for CSA/UL/IEC listed applications. Cat® ATS products offer differentiated features that simplify installation, operation, and system integration; yet are
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum series automatic transfer switch with bypass isolation is designed to excel in applications where total system coordination must be accomplished while achieving a high level of withstand, interrupting, and closing performance. Service, inspection, and testing may be performed while
- Maximum Current Rating: 200 to 5,000 amps
- Switch Control: Automatic Transfer Control
- Actuator Type: Toggle Switch
- Features: UL Listed
-
Supplier: Kohler Power Systems
Description: Meet the brains behind your generator system. The ATS is always monitoring your power, making sure you never go without.
- Maximum Current Rating: 100 to 400 amps
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
- Features: UL Listed, Weather Resistant / Waterproof
-
Supplier: SOCOMEC
Description: acceptable during transfer. Advantages Rapid commissioning ATyS t and g switches offer significant time saving during commissioning (process takes 2 to 3 minutes). Thanks to the design that allows commissioning through just two potentiometers (4 on the ATyS g) and four DIP
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Caterpillar Electric Power
Description: Cat transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. A Bypass Isolation Automatic Transfer Switch (ATS) provides fully functioning transfer in applications where emergency
- Maximum Current Rating: 200 to 5,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: Breaker Based Automatic Transfer Switches offer an enhanced set of features that will meet your application requirements, and allow for optimal control and improved flexibility for applications requiring continuity of power during the transfer and routine test. In the event of a
- Maximum Current Rating: 30 to 1,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: prevent out of phase transfers. TS 870 Automatic Transfer Switches are and certified to CSA 178 & UL 1008 Standards for use in Emergency Power System applications. All TS 870 transfer switch models have been 3 cycle withstand current tested in accordance with UL 1008 &
- Maximum Current Rating: 100 to 1,200 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: SIRCO M are manually operated three or four pole modular switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Secured breaking SIRCO M switches
- Maximum Current Rating: 25 to 125 amps
- Maximum AC Voltage Rating: 415 volts
- Maximum Power Rating: 11,300.000000000002 to 56,300.00000000001 watts
- Number of Poles: 3 to 4
-
Supplier: Kohler Power Systems
Description: Seismic Certified Bridging the utility with standby power is no small job, which is why KOHLERÆ transfer switches are indispensable to the all-KOHLER power system. The MPAC(TM) 1500 - KOHLER's new generation of transfer switches - is loaded with sophisticated technologies
- Maximum Current Rating: 30 to 4,000 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
-
Supplier: ABB Inc.
Description: Fully automatic solution Secure your power supply with ABB's Automatic Transfer Switches (ATS) from 160 to 1600 Amperes. They have the features and functionality that makes them suitable for diverse applications: industrial plants, docks, airports and data centers. Three types of
-
Supplier: Eaton Corporation - Sensors
Description: A critical component of any emergency power system, Eaton's contactor based automatic transfer switch quickly and safely shifts the load circuit from a normal power source to the emergency source, permitting critical loads to continue running with minimal or no outage in momentary losses of
- Maximum Current Rating: 40 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: ABB Inc.
Description: Forty years ago, Cyberex revolutionized power distribution with its invention of the digital static transfer switch (STS). Since then, building on the innovation of ABB engineering and the technological advancements and commissioning of the most extensive installed base of STSs worldwide, the
-
Supplier: Eaton | Power Quality
Description: The DSR series transfer switches feature several models rated from 200 to 800 amps. Additional features include fully digital controls, system-assisted bypass, remote downloadable software upgrades, and a backlit LCD display.
- Maximum Current Rating: 200 to 800 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other, UL Listed
-
Supplier: Caterpillar Electric Power
Description: Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open transition breaker-based Automatic Transfer Switch (ATS) will provide fully functioning transfer in applications
- Maximum Current Rating: 30 to 1,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Kohler Power Systems
Description: Meet the brains behind your generator system. The ATS is always monitoring your power, making sure you never go without.
- Maximum Current Rating: 100 to 400 amps
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
- Features: UL Listed, Weather Resistant / Waterproof
-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum family of transfer switches offers the highest withstand capacity in the industry. Designed for applications where total system coordination must be accomplished, they offer a variety of standby power applications for critical and non-critical loads. During normal power
- Maximum Current Rating: 200 to 5,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: Cat® Service Entrance Rated (SER) automatic transfer switches (ATS) are designed to provide standby power emergency power to entire installation loads to protect against utility power interruption; yet allow the ATS to be as close as possible to the point of service entrance. By safely
- Maximum Current Rating: 30 to 5,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
Find Suppliers by Category Top
More Information Top
-
Sinusoidal Oscillators and Waveform Generators using Modern Electronic Circuit Building Blocks
… Nullor-based transformations OTA-C oscillators, 455–456 OTA-RC see OTA-RC oscillators parallel combination, 106 quadrature see Quadrature oscillators RC phase-shift oscillators, 6–9 synthesis, ÆRLC models, 30 –33 topology, 4 transducer … … two-section multiple op- amp oscillators, 25–26 Wien bridge … … Square-root domain oscillators BJTs, 429 CMOS sinusoidal, 429 current-mode geometric-mean circuit, 431 HSPICE, 431 MOSFETs, 431 open-loop transfer function, 429 OTA-C … … variable methodology, 222, 239 Switch -controllable bistable multivibrator CCW mode, 552 DPDT , 551 expressions, 553 hysteresis …
-
Switchs / DC / AC
The unit comes with in-built 30 Amp transfer switch and a 30 Amp circuit breaker. Racal Instruments 1260-23 is a 1-channel, SPDT, 2 Channels DPDT , and 5 Channels SP4T, high …
-
Transfer Switch size/operation - Self Help Forums
A separate 30A switch-only DPDT center off transfer switch will probably cost about the same as this panel combination. amp You can specify you want a 30 -amp instead.
-
Arduino Robotics
… angles, ultrasonic range finders, 75 Bi-directional Analog control, Sabertooth 2x25 dual 25- amp motor-controller, 67 … 584 bump sensors (cont.) connecting switch , 258 overview, 257 rear, 260 bump switches, 72–73 bumper sensors for … schematic editor, 211–216 transferring , 226–236 IC, 17–18 prototyping, 40–46 breadboards, 40–41 perf-boards, 41–42 printed circuit boards … … DFRobot.com web site, 182 digital outputs, Wally robot, 185 digital signals, 27– 30 external interrupts, 28–30 … … sensing, 73–76 IR sensor, 73–75 laser range finder, 75–76 ultrasonic range finder, 75 DPDT (Double Pole, Double …
-
"ROVs in a Bucket" Contagious, Experiential Learning by Building Inexpensive, Underwater Robots
… sense of accomplishment and a high level of confidence that they could effectively transfer the new knowledge … … Schedule 40 PVC 600 GPM Bilge Pump Cartridges Plastic Muffin Fan Blades 10' length of 18 gauge speaker wire l2"1 male adapter Schedule 40 PVC dpdt 3 amp switches center off (moment) on … … 2" Plastic Conduit Clamps 30 " lengths of Temflex …
-
Design documentation: Krypton encapsulation preconceptual design
… site standby power shall be capable of starting on a voltage reduction of 20 to 30 percent. Each starter shall have a HAND-OFF-AUTO selector switch i n the cover. The automatic transfer switch, with solid state control … the standby section of the motor control center MCC2, shall be rated 260 amp , 480 volt, 3 … … amp continuous rating contacts, single pole, double throw (SPDT) or electrically independent double pole, double throw ( DPDT ).
-
CR4 - Thread: Natural Gas Carburetor Conversion for Small Engines
It makes the transfer switching a bit more complicated, but not a lot. It would mean a whole bank of DPDT relays/contactors. One is 3.5 amp , but the other is 6.5 amp so I guess you do … 09/ 30 /2008 7:01 AM .
-
TE Connectivity - RTD14012F - Sensors, Switches & Relays - Relays - Allied Electronics
Relay;E-Mech;Gen Purp; DPDT ;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 277/30AC/DC;PCB Mnt Conn.; D-Sub; Pin; 28-24 AWG; Crimp; 0.06 In.; Gold ( 30 ); Standard AMP ;RECEPTACLE;FULLY INSULATED;22-18AWG Thermal Transfer Ribbon; Black Resin; RJS-4RPSCE Series; Use on T308S & T312M Sensors, Switches & Relays > Relays .
-
Electronics for Guitarists
… 298, 299, 314, 324, 356, 358–360 Double-pole, single-throw (DPST), 1, 15, 115 DPDT , 191 DPST. … 250–251 follower, 220–226, 228, 230, 241, 242 Even function, 176, 177, 180, 182 Exponential transfer characteristic, 188 Half-wave rectifier, 221–223, 253 Hard clipping, 188 Harmonic, 5, 21, 27, 30 , 36, 46, 80, 82 … … Inductive kick, 373 Inductive reactance, 176, 249 Intermodulation distortion, 183–186, 191 Inverting Op Amp , 109–110, 114–115, 142 … 290, 292–293, 323, 343 Sustain, 226–231, 250 Swamping resistor, 152, 159, 160, 345 Switched -capacitor, 130 Symmetry …
-
Current Conveyors
… DVCCS), 21, 109, 120 Differentiators, 7, 83, 90–92, 128, 241, 248 Digital to analog convertor, 3, 519 Divider, 3, 12, 99, 225–230, 238, 240, 254, 294–295, 335, 347, 350, 352–354, 357, 358 Double-pole double-throw ( DPDT ) switch , 509 Dual mode, 280 … … 158, 388, 410, 434, 491, 520, 535, 537 Hardware implementation, 4, 13, 17– 30 , 179, 311, 367 … See Operational mirrored amplifier (OMA) Op- amp , 3, 7, 8, 11, 12, 17–22, 24–29, 53, 83–86, 88 … Transconductors, 10, 60, 65–66, 68, 125–129, 303, 320–322, 324, 337, 534 Transfer characteristics, 61, 65, 221, 232 …
Indicates content that may require registration and/or purchase.