-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Inside Diameter (ID): 1.20078805 inch
- Outside Diameter (OD): 0.09842525 inch
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Description: axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings),
- Coupling Type: Gear / Multi-Jaw, Spider Coupling
-
Description: axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings),
- Coupling Type: Gear / Multi-Jaw, Spider Coupling
-
-
Description: axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings),
- Coupling Type: Gear / Multi-Jaw, Spider Coupling
-
Supplier: Radwell International
Description: AMPLIFER, MEDIUM LOAD, SLOW WARABLE TONE, OPERATING 30-120 VAC,PANEL MOUNT, GASKET (INCLUDED) 0.125" THICK, 60 DUROMETER NEOPRENE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reid Supply
Description: Vibration Insulator Strips can be cut to the correct size to fit your application. The continuous strips have Elastomer that is 50 durometer neoprene to provide controlled deflection, isolation, and noise reduction. . 30.000 inL x 4.50 inW Metal;50 Durometer
- Maximum Load Capacity (Per mount): 1,500.282 lbs
- Application: Vibration Isolation
-
Supplier: ACE Seal, LLC
Description: Global supplier of o-rings, all standard sizes in stock
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 30 durometer, 35 durometer, 40 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification, Peroxide Cured
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Polytetrafluoroethylene (PTFE), Silicone Rubber (SiR), Styrene Butadiene Rubber (SBR)
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: Everyone told us a 55 durometer seal made of Viton® with an 18" O.D., 6" thick, with a 1" cross section couldn't be done. We had one in service on the ocean floor in 3 weeks. You may have heard Viton® and PTFE can't be bonded together, but when a request came in for a one of a kind 30"
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Styrene Butadiene Rubber (SBR)
- Supplier Capability: Assembly Services, Bonding, Design Assistance, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Cast Urethane, Compression Molding, Transfer Molding
- Features: North America, Southern US Only, United States Only
Find Suppliers by Category Top
More Information Top
-
Characterization of crack propagation during sonic IR inspection
Left to right: UHTP, Silicone, Cork, CPVC, HDPE, Neoprene 80 Durometer, Neoprene 30 Durometer .
-
Springer Handbook of Acoustics
Neoprene pads ( 30 durometer ) with angle iron clips for securing top resiliently Stop wall-board short by 1.27cm pack remaining space with glass fiber and seal with permanently resilient sealant .
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
The waxing blanket favored is brass-backed 30 –40 durometer neoprene .
-
A Sway-Bar Shaker for Apples
The rollers were 7.6 cm diameter, 7 cm long, and made of 30 durometer (A Scale) neoprene .
-
Nuclear air cleaning handbook. Design, construction, and testing of high-efficiency air cleaning systems for nuclear application
Level 3: Same as level 2 except that (1) transverse joints shall have full-flanged face width, '/d-in.- thick gaskets (ASTM D1056' grade SCE-45 cellular neoprene ; 30 -40 durometer , Shore-A, solid neoprene; or equivalent silicone elastomer) with interlocking notched …
-
Development of a Synthetic Skin Simulant Platform for the Investigation of Dermal Blistering Mechanics
The dermal simulant layer (DSL) consisted of a 3.18-mm thick layer of either poly- urethane elastomer (McMaster-Carr, 40 OO durometer ) or neoprene rubber (McMaster-Carr, 30 A durometer) cut to a 7.6-cm square.
Indicates content that may require registration and/or purchase.