-
Supplier: Anatech Electronics, Inc.
Description: 30 MHz LC Low Pass filter
- Frequency (Fc): 30 MHz
- Insertion Loss: 3 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Anatech Electronics, Inc.
Description: 30MHz LC Low pass filter
- Frequency (Fc): 30 MHz
- Insertion Loss: 1 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Filtronetics, Inc.
Description: Cut-off: 1.0 dB @ 500 MHz, Rejection: 670 MHz-30 dB, Ripple: 0.2 dB, IL: 1.0 dB
- Filter Category: Active Filter, Quartz / Crystal Filter
- Applications: Commercial, Communications, Industrial, Military
- Filter Type: Low Pass
-
-
Supplier: Newark, An Avnet Company
Description: FILTER, LOW PASS, 902.5MHZ; Filter Type:Low Pass; No. of Pins:8Pins; Pass Band Frequency:890MHz a 915MHz; RF Filter Applications:GSM; Filter Case Style:0805 [2012 Metric]; Product Range:-; Attenuation @ Reject Band Min:30dB RoHS
-
Supplier: Newark, An Avnet Company
Description: LUMPED LC LOW PASS FILTER, DC - 1000 MHZ, 50O
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications
- Frequency (Fc): 685 to 715 MHz
- Ripple: 0.1 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.3 :1
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/5600)-2282S is a suspended stripline low pass filter. The pass band is DC-5.6GHz.lt has excellent rejection ≥30dBc@6400MHz. It has a maximum insertion loss of 2.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 5,600 MHz
- Insertion Loss: 2 dB
- VSWR: 2 :1
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/26000)-2150SM is a suspended stripline low pass filter. The pass band is DC-26GHz.lt has excellent rejection ≥35dB@28-40GHz. It has a maximum insertion loss of 3.0dB. The filter has 2.92-Female and 2.92-Male connectors. Key Electrical Specifications
- Frequency (Fc): 0 to 26,000 MHz
- Insertion Loss: 3 dB
- Filter Type: Low Pass
- Features: Other
-
Supplier: Mini-Circuits
Description: ZX75BP-960-S+ is a low loss bandpass filter in a rugged connectorized package covering 30 to 1890 MHz. This offers lower pass band insertion loss and good rejection. It has repeatable performance across lots and consistent performance across temperature.
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Mini-Circuits
Description: The BFCQ-4302+ LTCC (Low Temperature Co-Fired Ceramic) Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 36.5-50.0 GHz is as
- Insertion Loss: 42.7 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: The BPF-C59+ is a broad band filter in a small shielded package (size of 0.87" x 0.80" x 0.25") fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss for use in telecommunication and broadband wireless application. The stopband
- Insertion Loss: 59 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: The BFHK-1072+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 9.2 – 11.3 GHz is as low as 3.1 dB, with typical stopband rejections
- Insertion Loss: 10.2 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 18-30 MHz Lowpass filter
- Frequency (Fc): 18 MHz
- Insertion Loss: 3 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 30MHZ, EMI RFI Filter, RF Filters. This listing supports
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF FILTER LOW PASS 35MHZ 8SMD Product overview: SCLF-30+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF FILTER LOW PASS 37MHZ 4SMD Product overview: RLP-30+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Anatech Electronics, Inc.
Description: 0-30 MHz Lowpass Filter
- Frequency (Fc): 30 MHz
- Insertion Loss: 0.5 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Richardson RFPD
Description: The SAX271-F1 is 5W, electronically tunable bandpass filter featuring a tuning range of 30 to 90 MHz Features 5W CW Continuous Power Handling Low Insertion Loss [4.6dB typ] 20dB [typ] Selectivity at fc +/- 15% DC Power +5.0V at < 25mA Peak Power 10W for 5usec Serial
- Bandwidth: 30,000 to 90,000 kHz
- Insertion Loss: 4.6 dB
- VSWR: 1.4 :1
- Filter Type: Bandpass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(9370/160)-Q7S is a cavity band pass filter. The pass band is 9290-9450MHz.lt has excellent rejection ≥25dB@9240MHz and ≥24dB@9500MHz. It has a maximum insertion loss of 2.0dB. The HRT-BF(9370/160)-Q7S has SMA-Female connectors. Key Electrical Specifications Key
- Bandwidth: 160,000 kHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: DigiKey
Description: RF FILTER LOW PASS 35MHZ INLINE
- Bandwidth: 32,000 kHz
- Insertion Loss: 1 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: ODG (Origin Data Global)
Description: RF FILTER LOW PASS 35MHZ 8SMD
- Frequency (Fc): 35 MHz
- Insertion Loss: 1 dB
- Filter Type: Low Pass
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(1950/60)-181NW is a cavity band pass filter. The pass band is 1920-1980MHz.lt has excellent rejection ≥30dB@1910MHz,1990MHz . It has a maximum insertion loss of 0.75dB. The filter has N-Female connectors and DC pass between all ports. Key Electrical
- Bandwidth: 60,000 kHz
- Insertion Loss: 0.75 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have
- Frequency (Fc): 30 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
Supplier: ASAP Semiconductor LLC
Description: IC EMI FILTER 4CH ESD PROT 10BGA Low Pass RC (Pi) 4 108MHz (Cutoff) 40dB @ 1GHz ~ 3GHz 100 - R = 100 Ohms C = 30pF (Total) Yes 2nd Data Lines for Mobile Devices 10-XFBGA DSBGA 0.061"" L x 0.041"" W (1.56mm x 1.05mm) 0.013"" (0.32mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: ASAP Semiconductor LLC
Description: IC EMI FILTER 6CH ESD PROT 15BGA Low Pass RC (Pi) 6 108MHz (Cutoff) 40dB @ 1GHz ~ 3GHz 100 - R = 100 Ohms C = 30pF (Total) Yes 2nd Data Lines for Mobile Devices 15-XFBGA DSBGA 0.041"" L x 0.093"" W (1.05mm x 2.36mm) 0.013"" (0.32mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 1176.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Length: 0.570 (in) Width: 0.500 (in) Height: 0.196 (in) Low Cost GPS Notch filter. The filter rejectshe L5 GPS band from 1163.5 MHz - 1188.5 MHz by 30dBc and passes
- Filter Type: Bandpass
-
Supplier: ASAP Semiconductor LLC
Description: IC EMI FILTER 8CH 16WSON Low Pass RC (Pi) 8 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices 16-WFDFN Exposed Pad 0.130"" L x 0.053"" W (3.30mm x 1.35mm) 0.031"" (0.80mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: Networks International Corporation
Description: Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 4 Mount: BNC Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)
- Filter Type: Low Pass
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1353946-RLP-50+ Category: Filters - RF Filters Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 59MHz (Cutoff) Package / Case: 8-SMD, No Lead Mounting Type: Surface
-
Supplier: Quarktwin Technology Ltd.
Description: Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
- Features: Other, RoHS Compliant
- Package Type: SOIC
-
Supplier: L-com, Inc.
Description: Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 30 MHz Bandwidth Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
- Frequency (Fc): 2,452 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 30 MHz Bandwidth Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
- Frequency (Fc): 2,462 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 844658-SCLF-27+ Features: 30MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 8-SMD, Flat Leads Package: Reel - TR Package: 8-SMD, Flat Leads Mounting: Surface Mount Categories: Filters ECCN:
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC FILTER 30MHZ LOW PASS 16QSOP Product overview: MAX9500EEE+ from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ValueTronics International, Inc.
Description: active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Forward And Return Path Preselection Tunable From 55–880 MHz T7–T12 Channel
Find Suppliers by Category Top
Featured Products Top
-
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
bandpass ?lters deliver good performance and reliability and serve a broad array of applications from 200 MHz to 8000 MHz. The size of a Ceramic Band Pass Filter depends on the dielectric constant of the ceramic resonator (typically between 30 and 90), the lower the (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Temperature: -45 to +85° C Storage Temperature: -55 to +95° C Shock: 20 G. 11ms Vibration: 20 G. 5 to 200 MHz Band Pass Filters Anatech Electronics (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
2441 MHz Waveguide Band stop Filter AE2441WN2219 Our P//N AE (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
Minimization of Bias-Induced Memory Effects in UHF Radio Frequency High Power Amplifiers with Broadband Signals
Settings: 20 mV/div, 50 nsec/div, 30 MHz low pass filter .
-
Optically enhanced nuclear cross polarization in acridine-doped fluorene
A Cir-q-tel 30 MHz low pass filter formed part of .
-
Measurement of intermediate frequency bandwidth of hot electron bolometer mixers at terahertz frequency range
After further amplification and filtering, the output passes through a 30 MHz low pass filter to a crystal detector.
-
Shielding gas brazing of martensitic stainless steel with copper free silver based filler metals
The received signals were filtered with a 30 MHz low pass filter in order to suppress noise.
-
53 MHZ Feedforward beam loading compensation in the Fermilab main injector
Once delayed, the signal is cleaned up with a 30 MHz low pass filter and up converted with the VCO.
-
Nonlinear acoustical response of coated microbubbles in diagnostic ultrasound
Signals were filtered using the built-in 30 MHz low pass filter and spectra calculated with a Nyquist frequency of 50 MHZ.
-
Reconfigurable RF Power Amplifiers on Silicon for Wireless Handsets
For sake of safety, the filter H(s) was implemented as a simple 30 MHz low - pass filter and 2nd generation LDMOS were used.
-
Rydberg series of calcium monofluoride : spectrum, structure, and dynamics
The ion signals are amplified by a low-noise voltage amplifier (FemtoAmp, 30 dB gain, 30 MHz low - pass filter ) and averaged over 40 shots by a LeCroy 1 GHz digital oscilloscope.
-
Advances in Computer Science, Environment, Ecoinformatics, and Education
30MHz low - pass filter .
-
Surface trap for ytterbium ions
We filter the signal with a 30MHz low - pass filter , and then we amplify these voltage pulses to the 10's of milli-volts range for detection.
Indicates content that may require registration and/or purchase.